30 Gallon Drum Heaters

5 Results
Blanket Drum Heaters
from Tempco Electric Heater Corporation

Digital On-Off Controller Range: For Metal Drums: 50 ° to 450 °F (10 ° to 232 °C). For Poly Drums: 50 ° to 160 °F (10 ° to 71 °C). Facing and Liner Material: Silicone impregnated cloth. Insulation: 1" thick Fiberglass. Heated Area: Lower 67% (2/3). Unheated Area:... [See More]

  • Drum Size: 5 Gallon; 15 Gallon; 30 Gallon; 55 Gallon
  • AC Voltage Required: 120
  • Maximum Operating (Sheath) Temperature: 160 to 450
  • Heater Type: Wrap Around
Metal Jacketed Drum Heaters
from Tempco Electric Heater Corporation

Thermostat Control Models sense temperature in an area remote from the heating element and will automatically cycle heater to maintain set temperature. Three-heat switch allows three wattage ratings per thermostat setting and voltage rating. Infinite/Variable Control Models cycle the current ON and... [See More]

  • Drum Size: 5 Gallon; 30 Gallon; 55 Gallon; 6 Gallon
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 60 to 250
  • Heater Type: Wrap Around
Xtremeduty™ Heavy Duty Fiberglass Woven Drum Heaters -- PHD
from Chromalox

Grounded heating element for Safe Operation. Applications. Freeze Protection. Melting of Low Melting Point Solids such as Paraffin, Resins and Chocolate. Viscosity Control of Fluids such as Paint, Syrups and Honey. Maintenance of Materials for Roofing, Chimney and Vent Pipe Work [See More]

  • Drum Size: 5 Gallon; 15 Gallon; 30 Gallon; 55 Gallon
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 450
  • Phase: Single Phase AC Voltage
Drum Heater -- BF2004
from Benchmark Thermal Corp.

Drum Heaters. BENCHMARK THERMAL flexible drum heaters can heat stored fluids to a pourable temperature. Manufactured of high strength woven fiberglass core covered with silicone rubber. Durable, abrasion-resistant and easy to clean. Flexibility allows roll-up for convenient storage. BENCHMARK... [See More]

  • Drum Size: 30 Gallon
  • kWatts: 0.75
  • AC Voltage Required: 120
  • Heater Type: Wrap Around
Xtremeduty™ Silicone Rubber Insulated Drum Heater -- SLDH
from Chromalox

Internally Grounded Standard. Third-party certifications: CSA, cRU. Applications. Freeze Protection. Melting of Low Melting Point Solids such as Paraffin, Resins and Chocolate. Viscosity Control of Fluids such as Paint, Syrups and Honey. Maintenance of Materials for Roofing, Chimney and Vent Pipe... [See More]

  • Drum Size: 5 Gallon; 15 Gallon; 30 Gallon; 55 Gallon
  • Phase: Single Phase AC Voltage
  • AC Voltage Required: 120 to 240
  • Heater Type: Wrap Around