Single Phase Drum Heaters
from WATTCO
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 14 to 60
- AC Voltage Required: 208 to 600
- Heater Type: Insertion
from Backer Hotwatt Inc.
Features. Fits standard 55 gallon metal drums. Lightweight (approx. 14 lbs.) one piece construction. Rust resistant steel casing. Heavy duty six foot cord and plug on all models with 3 wire plug for grounded operation. Quick release spring loaded clamp. Conservatively rated for long life. Available... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 115 to 230
- Maximum Operating (Sheath) Temperature: 60 to 400
- kWatts: 2.00 to 3.00
from Backer Hotwatt Inc.
Features: Designed for direct immersion thru 2 ” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against overheating. Adjustable mounting bracket. Low watt density (1000w - 120w - 8w watts per... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 60 to 250
- kWatts: 1.00 to 4.00
from OMEGA Engineering, Inc.
The FCDH Series consists of full-coverage insulated drum heaters that provide a safe and efficient method of temperature and viscosity control. An easy-to-use digital temperature controller prevents temperature runaway. These heaters use a patented grounded heating element and are designed for... [See More]
- Phase: Single Phase AC Voltage
- Heater Type: Wrap Around
- AC Voltage Required: 120 to 240
- Drum Size: 55 Gallon
from Thermon, Inc
The RT FlexiPanel is a self-contained, high performance flexible heating panel designed specifically for use on metallic tanks or vessels. Designed to provide heat outputs at 2 watts per square inch (3,100 watts per square meter) or less, the RT FlexiPanel distributes heat evenly over the entire... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: -67 to 250
- Heater Type: Wrap Around
from Chromalox
Grounded heating element for Safe Operation. Applications. Freeze Protection. Melting of Low Melting Point Solids such as Paraffin, Resins and Chocolate. Viscosity Control of Fluids such as Paint, Syrups and Honey. Maintenance of Materials for Roofing, Chimney and Vent Pipe Work [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 450
- kWatts: 0.30 to 1.20
from OMEGA Engineering, Inc.
Omegalux ® full-coverage drum heaters are designed to wrap around a drum and heat the contents while insulating to keep the heat exactly where it needs to be. Full-coverage drum heaters combine the convenience of quick heat-up time and the precision of a digital controller to provide the most... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 240
- Maximum Operating (Sheath) Temperature: 500
- kWatts: 3.20
from Chromalox
Internally Grounded Standard. Third-party certifications: CSA, cRU. Applications. Freeze Protection. Melting of Low Melting Point Solids such as Paraffin, Resins and Chocolate. Viscosity Control of Fluids such as Paint, Syrups and Honey. Maintenance of Materials for Roofing, Chimney and Vent Pipe... [See More]
- Phase: Single Phase AC Voltage
- Heater Type: Wrap Around
- AC Voltage Required: 120 to 240
- Drum Size: 5 Gallon; 15 Gallon; 30 Gallon; 55 Gallon