Composite / Fiberglass Industrial Containers
from Quantum Storage Systems
Heavy duty 18''x 26'' white trays are NSF approved for use for food service or may be used for standard applications. Perimeter ends are reinforced for additional strength. New 20'' x 26'' size offers a deep stacking tray. Both trays are available in ESD complying to ANSI / ESD standards for the use... [See More]
- Material: Composite
- Height: 1.12
- Container Type: Trays
- Length: 18
from All-Spec Industries
The All-Spec F1174These tough modular stock boxes are ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass reinforced polyester and feature high strength over a wide temperature range. Dimensionally stable,... [See More]
- Material: Composite
- Height: 4
- Container Type: Tote
- Length: 11
from U.S. Plastic Corporation
Add efficiency to assembly, work-in-process and picking applications in a wide range of industries. Made from fiberglass-reinforced polyester, Plexton Nest-Only Containers are ideal for storing, moving and shipping small parts, as well as autoclaves, healthcare and x-ray/security application. [See More]
- Material: Composite
- Features: Nesting
- Container Type: Bin
from Quantum Storage Systems
Heavy duty 18''x 26'' white trays are NSF approved for use for food service or may be used for standard applications. Perimeter ends are reinforced for additional strength. New 20'' x 26'' size offers a deep stacking tray. Both trays are available in ESD complying to ANSI / ESD standards for the use... [See More]
- Material: Composite
- Height: 1.12
- Container Type: Trays
- Length: 18
from All-Spec Industries
Molded one-piece trays for conveyor and assembly use with wire reinforced edges for dimensional stability. Requires no maintenance. Smooth seamless construction permits easy cleaning. Will not dent, splinter or corrode and will withstand continuous service at 250oF with intermittent service to... [See More]
- Material: Composite
- Height: 0.8750
- Container Type: Trays
- Length: 16.12
from U.S. Plastic Corporation
This 24"L x 11-3/8"W x 7-7/8"H Red Fiberglass Stack & Nest Hopper Bin has inside dimensions of 19"L x 7.6"W. [See More]
- Material: Composite
- Features: Nesting
- Container Type: Bin
from Quantum Storage Systems
Heavy duty 18''x 26'' white trays are NSF approved for use for food service or may be used for standard applications. Perimeter ends are reinforced for additional strength. New 20'' x 26'' size offers a deep stacking tray. Both trays are available in ESD complying to ANSI / ESD standards for the use... [See More]
- Material: Composite
- Height: 1.5
- Container Type: Trays
- Length: 20
from Quantum Storage Systems
Heavy duty 18''x 26'' white trays are NSF approved for use for food service or may be used for standard applications. Perimeter ends are reinforced for additional strength. New 20'' x 26'' size offers a deep stacking tray. Both trays are available in ESD complying to ANSI / ESD standards for the use... [See More]
- Material: Composite
- Height: 1.5
- Container Type: Trays
- Length: 20