Tray / Cup Industrial Containers
from DigiKey
"Tray Storage 20.00"" L x 15.00"" W x 1.00"" H (508.0mm x 381.0mm x 25.4mm)" [See More]
- Container Type: Trays
- Application: Storage
from DigiKey
"Tray Storage 26.00"" L x 18.00"" W x 1.00"" H (660.4mm x 457.2mm x 25.4mm)" [See More]
- Container Type: Trays
- Application: Storage
from DigiKey
KITTING TRAY, STATIC DISSIPATIVE [See More]
- Container Type: Trays
- Application: Storage
from DigiKey
"Tray Storage Corrugated Fiberboard 18.00"" L x 11.38"" W x 1.75"" H (457.2mm x 289.1mm x 44.5mm)" [See More]
- Container Type: Trays
- Application: Storage
- Material: Corrugated Fiberboard
from DigiKey
TRAY LINER, STATFREE B2 PLUS VIN [See More]
- Container Type: Trays
- Application: Storage, Transport
from DigiKey
CLEAR POLYCARBONATE CARRIER 2703 [See More]
- Container Type: Trays
- Application: Storage
from DigiKey
"Tray Storage 14.13"" L x 10.13"" W x 1.75"" H (358.8mm x 257.2mm x 44.5mm)" [See More]
- Container Type: Trays
- Application: Storage
from DigiKey
"Tray Storage 16.13"" L x 10.63"" W x 1.88"" H (409.6mm x 269.9mm x 47.6mm)" [See More]
- Container Type: Trays
- Application: Storage
from DigiKey
LID FOR 2498 [See More]
- Container Type: Trays
- Material: Plastic
from DigiKey
"2.56"" SQUARE TRAY WITH (25) 7.75" [See More]
- Container Type: Trays
- Material: Plastic
from DigiKey
"2.56"" SQUARE TRAY WITH (10) 1/2""" [See More]
- Container Type: Trays
- Material: Plastic
from DigiKey
CORSTAT DRAWER CABINET10 X 7-5/8 [See More]
- Container Type: Trays
- Application: Storage
- Material: Plastic
from DigiKey
DURASTAT TRAYS18 X 11-3/8 X 1-3/ [See More]
- Container Type: Trays
- Application: Storage
from DigiKey
TEK TRAY, ENDURA-TEK, 18 X 11-3/ [See More]
- Container Type: Trays
- Features: MoistureResistant
- Material: Plastic; Polypropylene (PP)
from DigiKey
ENDURA-TEK, STACKABLE TRAY, 11-1 [See More]
- Container Type: Trays
- Application: Storage
- Material: Corrugated Fiberboard
from Hydrofarm, Inc.
Fits into standard 10" X 20" growing tray and holds 55 peat of coco pellets. [See More]
- Container Type: Trays
from U.S. Plastic Corporation
These trays exhibit very high corrosion-resistance to acidic, alkaline and saline solutions. Satisfactory for service at temperatures up to 250 F and can be sterilized. Not recommended for near-freezing temperatures. The polypropylene construction has high tensile strength and tremendous impact... [See More]
- Container Type: Trays
from All-Spec Industries
Features. Six separate compartments with two removable dividers for small parts storage. Clear lid allows for viewing contents. Lid securely snaps closed. Fits nearly any standard 5 gallon bucket and acts as bucket lid [See More]
- Container Type: Trays
- Features: Flexible
- Material: Polyethylene (PE)
- Application: General
from Georgia-Pacific Corporation
Handled drink carriers come in a variety of two and four cup structures holding 24 oz. to 44 oz. size drinks. Sturdy construction protects your beverages. Convenient to keep on hand, our boxes ship and store flat and fold together quickly. Ideal for fast food applications. Features & Benefits:... [See More]
- Container Type: Trays
- Application: General
from Schoeller Arca Systems, Inc.
Storage Tray 300 x 115 x 100 [See More]
- Container Type: Trays
- Volume Capacity: 0.6340
- Material: Polypropylene (PP)
- Height: 3.94
from Life Line Packaging, Inc.
Trays [See More]
- Container Type: Trays
- Application: Packaging
from Baumann Paper Co., Inc.
TRAY 2-PLUS CARRY-OUT FIBRE. HOLDS 8-44 OZ CUPS PLUS A SIDETRAY. [See More]
- Container Type: Trays
from Honeymoon Paper Products, Inc.
15-7/8x11-9/16x1.75 RTC2S [See More]
- Container Type: Trays
from Polyform Foam Plastics, Inc.
Polyform offers a comprehensive line of foam containers for the horticultural, fishing, transportation and pharmaceutical industries, among others. Polyform ’s containers are mostly manufactured from expanded polystyrene (EPS) and are available in various sizes. Polyform also produces various... [See More]
- Container Type: Trays
from Qosina Corp.
Qosina is a leading supplier of Large Mayo Tray, Blue with 16.44 inch x 21.25 inch (417.6 mm x 539.8 mm). Get fast shipping and volume discounts on Trays parts. [See More]
- Container Type: Trays
- Height: 16.44
- Material: Polypropylene (PP); PP
- Length: 21.25
from Raymond Handling Consultants, L.C.
CLEAR-VIEW HULK 24" CONTAINERS [See More]
- Container Type: Trays
from Custom-Pak, Inc.
Food. Blow molded food trays, freezer cases, chests, coolers and containers are found in many food processing companies and restaurant franchises. Our bottles, cans, pouches and displays are a common sight at the supermarket. Custom blow molded food containers from Custom-Pak give both processors... [See More]
- Container Type: Pouch; Trays; Cooler
- Application: Food Service Applications, Liquid Dispenser
- Material: Plastic
from Quantum Storage Systems
Heavy duty 18''x 26'' white trays are NSF approved for use for food service or may be used for standard applications. Perimeter ends are reinforced for additional strength. New 20'' x 26'' size offers a deep stacking tray. Both trays are available in ESD complying to ANSI / ESD standards for the use... [See More]
- Container Type: Trays
- Height: 1.12
- Material: Composite
- Length: 18
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 in height. The Eagle tray is made of high density polyethylene, is packaged 1 per pack, comes... [See More]
- Container Type: Trays
- Height: 6
- Material: Polyethylene (PE); High Density Polyethylene
from Andax Industries
Pelican 0455DD Deep Drawer - 0450 Tool Case. We carry the 2-inch Deep Drawer for the Pelican 0450 Mobile Tool Chest. This Pelican tool case drawer holds larger tools that won't fit elsewhere. The Deep Drawer keeps tools safe even when the Pelican 0450 tool case is upside down. Get the 0455DD Deep... [See More]
- Container Type: Trays; Pelican > Tool Case
- Length: 20
- Height: 3
- Width: 11
from Delamo Manufacturing, Inc.
A conveniently located cup that hold an entire roll of utility can liners or more tools or your favorite hot/cold beverage. Easily attaches and removes from the utility can with a positive snap locking mechanism. Open Video (in a new window) [See More]
- Container Type: Trays
- Volume Capacity: 32
from Custom Made Boxes, Inc.
Perfect for transporting small, lightweight loads. Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 kraft corrugated. Sold in bundle quantities. Trays ship and store flat. [See More]
- Container Type: Trays
from DME Company
Great Multi-purpose plastic utility pan, can be used for collecting oil, water or other non-aggressive liquid drips. Also may be used to collect and move parts. [See More]
- Container Type: Trays
- Application: General
- Material: Plastic
from Hydrofarm, Inc.
Grodan ® Gro-SmartTM Tray. Your Grodan Starter plugs, Mini-BlocksTM and Gro-BlocksTM have finally found a home. This durable Dutch tray has double-sided features. Use the 78-cell side to perfectly fit 1.5" A-OK StarterTM plugs or round MacroplugsTM. Use the mesh side for sheets of A-OK 's,... [See More]
- Container Type: Trays
- Material: Plastic
from U.S. Plastic Corporation
These trays exhibit very high corrosion-resistance to acidic, alkaline and saline solutions. Satisfactory for service at temperatures up to 250 F and can be sterilized. Not recommended for near-freezing temperatures. The polypropylene construction has high tensile strength and tremendous impact... [See More]
- Container Type: Trays
from All-Spec Industries
Features. Four compartments for organizing nails, nuts, or any small parts. Includes a drill bit sizer, pencil holder, and a 4" measuring rule. One 5 gallon bucket can hold 4-5 Bucket Stackers. Stacker depth: 3" [See More]
- Container Type: Trays
- Height: 3
- Material: Polyethylene (PE)
- Length: 12
from Georgia-Pacific Corporation
» Strong and sturdy for all beverage sizes. » Stores flat- occupies little storage space. » Auto-fold construction for easy set-up. » Engineered from kraft board. » Also available in 4 drink size [See More]
- Container Type: Trays
- Application: General
from Schoeller Arca Systems, Inc.
Storage Tray 300 x 188 x 80 [See More]
- Container Type: Trays
- Volume Capacity: 0.8189
- Material: Polypropylene (PP)
- Height: 3.23
from Baumann Paper Co., Inc.
ClearView ® TrayMates ® Dome Lids. Deep Dome for Pactiv 1S Foam Tray. 5 " x 5 " x 2.1 ". [See More]
- Container Type: Trays
from Honeymoon Paper Products, Inc.
1/4 lb. (4 oz.) Red Plaid Tray [See More]
- Container Type: Trays
from Qosina Corp.
Qosina is a leading supplier of Large Platform Tray, Blue with 14.66 inch x 16.33 inch x 1.04 inch (372.4 mm x 414.8 mm x 26.4 mm). Get fast shipping and volume discounts on Trays parts. [See More]
- Container Type: Trays
- Height: 14.66
- Material: Polypropylene (PP); PP
- Length: 16.33
from Raymond Handling Consultants, L.C.
SEAMLESS PLASTIC PALLET CONTAINERS [See More]
- Container Type: Trays
from Custom-Pak, Inc.
Hardware, Lawn & Garden. The hardware, lawn & garden and home improvement markets have a proven preference for the durability of blow molded products. Custom-Pak uses patented technology to produce hardware products and that outsell the competition. The options are limitless but here are... [See More]
- Container Type: Trays; Bin; BottleJar
- Features: MoistureResistant
- Material: Plastic
- Application: Mailbox, Paint Containers, Planters, Watering Cans, Oil Pans
from Quantum Storage Systems
Heavy duty 18''x 26'' white trays are NSF approved for use for food service or may be used for standard applications. Perimeter ends are reinforced for additional strength. New 20'' x 26'' size offers a deep stacking tray. Both trays are available in ESD complying to ANSI / ESD standards for the use... [See More]
- Container Type: Trays
- Height: 1.12
- Material: Composite
- Length: 18
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 26 in width x 5 1/2 in height. The Justrite tray is made of high density polyethylene, comes... [See More]
- Container Type: Trays
- Height: 5.5
- Material: Polyethylene (PE); High Density Polyethylene
- Width: 26
from Andax Industries
Pelican 0455DS Shallow Drawer - 0450 Tool Case. For the Pelican 0450 Mobile Tool Chest, we have the 1-inch shallow drawer. This drawer keeps your tools secure--even if the Pelican tool case Is inverted. For slimmer tools, get the Pelican 0455DS Shallow Drawer for your Pelican Mobile Tool Chest with... [See More]
- Container Type: Trays; Pelican > Tool Case
- Length: 20
- Height: 2
- Width: 11
from Custom Made Boxes, Inc.
Perfect for transporting small, lightweight loads. Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 white corrugated. Sold in bundle quantities. Trays ship and store flat. [See More]
- Container Type: Trays
from Hydrofarm, Inc.
Our ActiveAqua growing trays come in two popular sizes and make growing easy with their versatility and solid construction. Advanced channel design eliminates channel blockage and standing water to ensure proper and prompt drainage. They are perfect for holding Rockwool or Stonewool slabs, Hugo... [See More]
- Container Type: Trays
from U.S. Plastic Corporation
These trays exhibit very high corrosion-resistance to acidic, alkaline and saline solutions. Satisfactory for service at temperatures up to 250 F and can be sterilized. Not recommended for near-freezing temperatures. The polypropylene construction has high tensile strength and tremendous impact... [See More]
- Container Type: Trays
from All-Spec Industries
Features. Four compartments for organizing nails, nuts, or any small parts. 44% more capacity than the standard Bucket Stacker. Ideal for larger parts such as plumbing fittings. Includes a drill bit sizer, pencil holder, and a 4" measuring rule. Fits nearly any 5 gallon bucket. Stacker depth: 4-1/2" [See More]
- Container Type: Trays
- Height: 4.5
- Material: Polyethylene (PE)
- Length: 12
from Georgia-Pacific Corporation
Handled drink carriers come in a variety of two and four cup structures holding 24 oz. to 44 oz. size drinks. Sturdy construction protects your beverages. Convenient to keep on hand, boxes ship and store flat and fold together quickly. Ideal for fast food applications. Features & Benefits:... [See More]
- Container Type: Trays
- Application: General
from Schoeller Arca Systems, Inc.
Storage Tray 300 x 230 x 100 [See More]
- Container Type: Trays
- Volume Capacity: 1.29
- Material: Polypropylene (PP)
- Height: 3.94
from Baumann Paper Co., Inc.
PRODUCE TRAY CLEAR 2 QT. PLASTC. 9 7/8 X 6 1/2 X 3 USES: ORANGES, PEACHES GAUGE=.015. [See More]
- Container Type: Trays
from Honeymoon Paper Products, Inc.
6-1/8x4-3/8x1-1/8 (12.83 Fl. Oz.) [See More]
- Container Type: Trays
from Qosina Corp.
Qosina is a leading supplier of Small Mayo Tray, Blue with 12.86 inch x 19.28 inch. Get fast shipping and volume discounts on Trays parts. [See More]
- Container Type: Trays
- Height: 12.86
- Material: Polypropylene (PP); PP
- Length: 19.28
from Custom-Pak, Inc.
Housewares. Blow molding makes life better around the home. Blow molded products are winning design awards, delighting retailers and most importantly, providing great value for consumers. Just a few of many blow molded household products are shown here. Kitchenware. Blow molded bottles & jars,... [See More]
- Container Type: Trays; Bin; BottleJar; Bucket, Basket, or Pail
- Application: General; TrashRecycling; Housewares and Recreational Products
- Material: Plastic
from Quantum Storage Systems
Heavy duty 18''x 26'' white trays are NSF approved for use for food service or may be used for standard applications. Perimeter ends are reinforced for additional strength. New 20'' x 26'' size offers a deep stacking tray. Both trays are available in ESD complying to ANSI / ESD standards for the use... [See More]
- Container Type: Trays
- Height: 1.5
- Material: Composite
- Length: 20
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 34 in width x 5 1/2 in height. The Justrite tray is made of high density polyethylene, comes in... [See More]
- Container Type: Trays
- Height: 5.5
- Material: Polyethylene (PE); High Density Polyethylene
- Width: 34
from Andax Industries
Pelican 0455TT Top Tray - 0450 Tool Case. Where's that screw driver when you need it? Our Top Tray for the Pelican 0450 is designed for quick access to the tools you use most often. You won't need to hunt in your Mobile Tool Chest when you have this tray. Get the 0455 Top Tray for your tool chest... [See More]
- Container Type: Trays; Pelican > Tool Case
- Length: 18
- Height: 3
- Width: 10
from Custom Made Boxes, Inc.
Perfect for transporting small, lightweight loads. Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 kraft corrugated. Sold in bundle quantities. Trays ship and store flat. [See More]
- Container Type: Trays
from Hydrofarm, Inc.
Our ActiveAqua growing trays come in two popular sizes and make growing easy with their versatility and solid construction. Advanced channel design eliminates channel blockage and standing water to ensure proper and prompt drainage. They are perfect for holding Rockwool or Stonewool slabs, Hugo... [See More]
- Container Type: Trays
from U.S. Plastic Corporation
These trays exhibit very high corrosion-resistance to acidic, alkaline and saline solutions. Satisfactory for service at temperatures up to 250 F and can be sterilized. Not recommended for near-freezing temperatures. The polypropylene construction has high tensile strength and tremendous impact... [See More]
- Container Type: Trays
from All-Spec Industries
Features. Easily transported around the house or to a job site. Parts trays stack neatly and securely in or out of the bucket. Pro Bucket Seat ® doubles as a lid to keep out rain and dirt [See More]
- Container Type: Trays
- Length: 12
- Material: Plastic
- Width: 12
from Georgia-Pacific Corporation
Dixie handled drink carrier holds up to (2) 32 oz. drinks and (2) 44 oz. drinks and comes with push-in straps accommodate smaller drinks. Sturdy construction protects your beverages. Convenient to keep on hand, our boxes ship and store flat and fold together quickly. Great for fast food... [See More]
- Container Type: Trays
- Application: General
from Schoeller Arca Systems, Inc.
Storage Tray 300 x 94 x 80 [See More]
- Container Type: Trays
- Volume Capacity: 0.3963
- Material: Polypropylene (PP)
- Height: 3.23
from Baumann Paper Co., Inc.
PRODUCE TRAY CLEAR 1 1/2 QT.. 7 1/2 X 6 7/16 X 3 1/16 USE:GRAPES,SPINACH,RADISHES GAUGE=.015. [See More]
- Container Type: Trays
from Custom-Pak, Inc.
Returnable Packaging. Blow molded returnable packaging works because the durability of the blow molded returnables keeps parts in perfect condition for dozens of trips even when moved between nations. Fold-up & knock-down designs save space and reduce logistics costs. Blow molded trays, totes... [See More]
- Container Type: Tote; Trays; Bin
- Features: Collapsible
- Material: Plastic
- Application: Packaging
from Quantum Storage Systems
Heavy duty 18''x 26'' white trays are NSF approved for use for food service or may be used for standard applications. Perimeter ends are reinforced for additional strength. New 20'' x 26'' size offers a deep stacking tray. Both trays are available in ESD complying to ANSI / ESD standards for the use... [See More]
- Container Type: Trays
- Height: 1.5
- Material: Composite
- Length: 20
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 33 in width x 5 1/2 in height. The Justrite tray is made of high density polyethylene, comes in... [See More]
- Container Type: Trays
- Height: 5.5
- Material: Polyethylene (PE); High Density Polyethylene
- Width: 33
from Andax Industries
Pelican 0455DS Shallow Drawer - 0450 Tool Case. For the Pelican 0450 Mobile Tool Chest, we have the 1-inch shallow drawer. This drawer keeps your tools secure--even if the Pelican tool case Is inverted. For slimmer tools, get the Pelican 0455DS Shallow Drawer for your Pelican Mobile Tool Chest with... [See More]
- Container Type: Trays; Pelican > Tool Case
- Length: 20
- Height: 2
- Width: 11
from Custom Made Boxes, Inc.
Perfect for transporting small, lightweight loads. Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 white corrugated. Sold in bundle quantities. Trays ship and store flat. [See More]
- Container Type: Trays
from Hydrofarm, Inc.
Ideal for watering and draining cuttings and young plants. Nests completely in Hydrofarm CKTRAY and most standard nursery trays. Unique mesh bottom keeps plants stable. Strong, durable plastic will last for many seasons [See More]
- Container Type: Trays
- Material: Plastic
from U.S. Plastic Corporation
Add these great little trays to your 3-1/2 or 5 gallon buckets to organize small parts. Order additional trays for even more STUFF organization. Dividers can be added to the 2-1/2" tray to give more organizational options. [See More]
- Container Type: Trays; Bucket, Basket, or Pail
from All-Spec Industries
Molded one-piece trays for conveyor and assembly use with wire reinforced edges for dimensional stability. Requires no maintenance. Smooth seamless construction permits easy cleaning. Will not dent, splinter or corrode and will withstand continuous service at 250oF with intermittent service to... [See More]
- Container Type: Trays
- Height: 0.8750
- Material: Composite
- Length: 16.12
from Georgia-Pacific Corporation
» Strong and sturdy for all beverage sizes. » Stores flat- occupies little storage space. » Auto-fold construction for easy set-up. » Engineered from kraft board [See More]
- Container Type: Trays
- Application: General
from Schoeller Arca Systems, Inc.
Storage Tray 400 x 115 x 100 [See More]
- Container Type: Trays
- Volume Capacity: 0.8982
- Material: Polypropylene (PP)
- Height: 3.94
from Baumann Paper Co., Inc.
PRODUCE TRAY CLEAR PLASTIC P17. 9 5/8 X 7 5/8 X 1 3/8 USE:TOMATOES,POTATOES,BOSTON LETTUCE GAUGE=.015. [See More]
- Container Type: Trays
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 13 3/4 in width x 1 1/4 in height. The Justrite tray is made of steel, comes in red and is for... [See More]
- Container Type: Trays
- Height: 1.25
- Material: Steel; Steel
- Width: 13.75
from Custom Made Boxes, Inc.
Perfect for transporting small, lightweight loads. Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 kraft corrugated. Sold in bundle quantities. Trays ship and store flat. [See More]
- Container Type: Trays
from Hydrofarm, Inc.
Gardeners can see all the benefits of growing with a Smart Pot even if they grow in trays, thanks to the Smart Pot Tray Liner! This soft material allows more air to reach the growing medium and roots, improving drainage and keeping the root system from overheating on hot days. Plant roots also... [See More]
- Container Type: Trays; Pot
from U.S. Plastic Corporation
Add these great little trays to your 3-1/2 or 5 gallon buckets to organize small parts. Order additional trays for even more STUFF organization. Dividers can be added to the 2-1/2" tray to give more organizational options. [See More]
- Container Type: Trays; Bucket, Basket, or Pail
from Georgia-Pacific Corporation
Dixie ® Carryout Tray [See More]
- Container Type: Trays
- Application: General
from Schoeller Arca Systems, Inc.
Storage Tray 400 x 188 x 80 [See More]
- Container Type: Trays
- Volume Capacity: 1.14
- Material: Polypropylene (PP)
- Height: 3.23
from Baumann Paper Co., Inc.
PRODUCE TRAY CLEAR PLASTIC P16. 9 1/4 X 6 1/2 X 1 3/8 USE:BROCCOLI,PEPPERS,PEACHES GAUGE=.015. [See More]
- Container Type: Trays
from R. S. Hughes Company, Inc.
The Justrite tray is made of stainless steel and is for use with Yellow Safety Can. [See More]
- Container Type: Trays
- Material: Stainless; Stainless Steel
from Custom Made Boxes, Inc.
Perfect for transporting small, lightweight loads. Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 white corrugated. Sold in bundle quantities. Trays ship and store flat. [See More]
- Container Type: Trays
from U.S. Plastic Corporation
The Comfort Grip series fast food trays are designed for quick service restaurants, cafeterias, food courts, schools and healthcare operators. Comfort Grip trays are manufactured from plastic resin that meets FDA standards. We use only the highest quality materials and never substitute to reduce... [See More]
- Container Type: Trays
from Georgia-Pacific Corporation
» Great for backroom, food preparation and portion control. » Poly coated to provide a grease and moisture barrier. » Suitable for microwave reheating [See More]
- Container Type: Trays
- Application: General
from Schoeller Arca Systems, Inc.
Storage Tray 400 x 230 x 100 [See More]
- Container Type: Trays
- Volume Capacity: 1.88
- Material: Polypropylene (PP)
- Height: 3.94
from Baumann Paper Co., Inc.
PRODUCE TRAY CLEAR PLASTIC. 8 X 5 9/16 X 1 1/4 USE:APPLES,CORN,BEANS,ZUCCHINIGAUGE=.0125. [See More]
- Container Type: Trays
from R. S. Hughes Company, Inc.
Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 kraft corrugated. Sold in bundle quantities. Trays ship and store flat. [See More]
- Container Type: Trays
- Height: 1.75
- Material: Cardboard; 200#/ECT-32 kraft corrugated
- Length: 15
from U.S. Plastic Corporation
The Comfort Grip series fast food trays are designed for quick service restaurants, cafeterias, food courts, schools and healthcare operators. Comfort Grip trays are manufactured from plastic resin that meets FDA standards. We use only the highest quality materials and never substitute to reduce... [See More]
- Container Type: Trays
from Georgia-Pacific Corporation
These naturally beautiful trays are manufactured from unbleached base board. Product can be processed in commercial-scale composting operations where available. Features & Benefits: » Polycoated and durable to resist moisture and grease. » *Product may be processed in commercial... [See More]
- Container Type: Trays
- Application: General
from Schoeller Arca Systems, Inc.
Storage Tray 400 x 94 x 80 [See More]
- Container Type: Trays
- Volume Capacity: 0.6340
- Material: Polypropylene (PP)
- Height: 3.23
from Baumann Paper Co., Inc.
PRODUCE TRAY CLEAR PLASTIC P1.5. 8 7/16 X 3 11/16 X 1 1/16 USE:CUCUMBERS,PEPPERS,PEARS GAUGE=.0125. [See More]
- Container Type: Trays
from R. S. Hughes Company, Inc.
The Protektive Pak impregnated corrugated cardboard ESD / anti-static tray is sold 1 per pack and is another quality product from Protektive Pak. Includes: Static Dissipative Cushioning Foam. The overall length and width are 17 3/4 in x 10 3/4 in. [See More]
- Container Type: Trays
- Height: 2.12
- Material: Cardboard; Impregnated Corrugated Cardboard
- Length: 17.75
from U.S. Plastic Corporation
The Comfort Grip series fast food trays are designed for quick service restaurants, cafeterias, food courts, schools and healthcare operators. Comfort Grip trays are manufactured from plastic resin that meets FDA standards. We use only the highest quality materials and never substitute to reduce... [See More]
- Container Type: Trays
from Georgia-Pacific Corporation
These naturally beautiful trays are manufactured from unbleached base board. Product can be processed in commercial-scale composting operations where available. Features & Benefits: » Polycoated and durable to resist moisture and grease. » *Product may be processed in commercial... [See More]
- Container Type: Trays
- Application: General
from Schoeller Arca Systems, Inc.
Storage Tray 500 x 115 x 100 [See More]
- Container Type: Trays
- Volume Capacity: 1.16
- Material: Polypropylene (PP)
- Height: 3.94
from Baumann Paper Co., Inc.
PRODUCE TRAY CLEAR PLASTIC P1. 5 7/16 X 5 7/16 X 1 1/16 USE:CHERRY TOMATOES,PLUMS, & LIMES. GAUGE=.0125. [See More]
- Container Type: Trays
from R. S. Hughes Company, Inc.
The Protektive Pak impregnated corrugated cardboard ESD / anti-static tray is sold 1 per pack and is another quality product from Protektive Pak. Includes: Static Dissipative Cushioning Foam. The overall length and width are 18 in x 11 3/8 in. [See More]
- Container Type: Trays
- Height: 1.75
- Material: Cardboard; Impregnated Corrugated Cardboard
- Length: 18
from U.S. Plastic Corporation
The Comfort Grip series fast food trays are designed for quick service restaurants, cafeterias, food courts, schools and healthcare operators. Comfort Grip trays are manufactured from plastic resin that meets FDA standards. We use only the highest quality materials and never substitute to reduce... [See More]
- Container Type: Trays
from Georgia-Pacific Corporation
These naturally beautiful trays are manufactured from unbleached base board. Product can be processed in commercial-scale composting operations where available. Features & Benefits: » Polycoated and durable to resist moisture and grease. » *Product may be processed in commercial... [See More]
- Container Type: Trays
- Application: General
from Schoeller Arca Systems, Inc.
Storage Tray 500 x 188 x 80 [See More]
- Container Type: Trays
- Volume Capacity: 1.4
- Material: Polypropylene (PP)
- Height: 3.23
from Baumann Paper Co., Inc.
PRODUCE TRAY CLEAR PLASTIC P15. 10 7/16 X 8 3/8 X 1 3/8 USE:SWEET CORN,APPLES,PAPAYAS GAUGE=.015. [See More]
- Container Type: Trays
from R. S. Hughes Company, Inc.
The Protektive Pak impregnated corrugated cardboard ESD / anti-static tray is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 18 in x 11 3/8 in. [See More]
- Container Type: Trays
- Height: 1.75
- Material: Cardboard; Impregnated Corrugated Cardboard
- Length: 18
from U.S. Plastic Corporation
Reinforced design allows for a higher weight capacity without sagging. Trays are NSF Standard 2 listed and approved. Made in the USA. [See More]
- Container Type: Trays
from Georgia-Pacific Corporation
These naturally beautiful trays are manufactured from unbleached base board. Product can be processed in commercial-scale composting operations where available. Features & Benefits: » Polycoated and durable to resist moisture and grease. » *Product may be processed in commercial... [See More]
- Container Type: Trays
- Application: General
from Schoeller Arca Systems, Inc.
Storage Tray 500 x 230 x 100 [See More]
- Container Type: Trays
- Volume Capacity: 2.3
- Material: Polypropylene (PP)
- Height: 3.94
from R. S. Hughes Company, Inc.
The Protektive Pak impregnated corrugated cardboard ESD / anti-static tray is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Plastic Corner. The overall length and width are 18 in x 11 3/8 in. [See More]
- Container Type: Trays
- Height: 1.75
- Material: Cardboard; Impregnated Corrugated Cardboard
- Length: 18
from U.S. Plastic Corporation
Reinforced design allows for a higher weight capacity without sagging. Trays are NSF Standard 2 listed and approved. Made in the USA. [See More]
- Container Type: Trays
from Georgia-Pacific Corporation
This mini 4 oz. tray is great for sampling especially in grocery stores or anywhere offering food sampling. Additionally the trays are a great alternative to portion cups for in-house dining applications. Features & Benefits: » Mini 4 oz. trays are poly-coated making them durable to resist... [See More]
- Container Type: Trays
- Application: General
from Schoeller Arca Systems, Inc.
Storage Tray 500 x 94 x 80 [See More]
- Container Type: Trays
- Volume Capacity: 0.7925
- Material: Polypropylene (PP)
- Height: 3.23
from R. S. Hughes Company, Inc.
The Protektive Pak Plastek polypropylene ESD / anti-static tray is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 18 in x 11 3/8 in. [See More]
- Container Type: Trays
- Height: 1.75
- Material: Polypropylene (PP); Polypropylene
- Length: 18
from U.S. Plastic Corporation
I.D. - 11.75" x 8.375" x 1.375" [See More]
- Container Type: Trays
from Georgia-Pacific Corporation
These Red Plaid food trays are made from a sheet of poly-coated board. The one-piece construction results in an economical open-top container to serve a wide variety of uses. Features & Benefits: » Polycoated to resist moisture and grease. » No need to use a tray liner. »... [See More]
- Container Type: Trays
- Application: General
from Schoeller Arca Systems, Inc.
Storage Tray 600 x 115 x 100 [See More]
- Container Type: Trays
- Volume Capacity: 1.37
- Material: Polypropylene (PP)
- Height: 3.94
from U.S. Plastic Corporation
Trays have a textured surface for an increased grip and a 3/4" lip to contain spills. Trays are NSF standard 2 listed and approved. Made in the USA. [See More]
- Container Type: Trays
from Georgia-Pacific Corporation
Impress guests and showcase food in an aesthetically-pleasing fashion with Pathways ™, the latest product design from Dixie ®. With a crisp white background for a clean, pure look and a falling leaf design in natural, contemporary colors, this upscale yet down-to-earth nature theme... [See More]
- Container Type: Trays
- Application: General
from Schoeller Arca Systems, Inc.
Storage Tray 600 x 230 x 100 [See More]
- Container Type: Trays
- Volume Capacity: 2.69
- Material: Polypropylene (PP)
- Height: 3.94
from U.S. Plastic Corporation
Trays have a textured surface for an increased grip and a 3/4" lip to contain spills. Trays are NSF standard 2 listed and approved. Made in the USA. [See More]
- Container Type: Trays
from Georgia-Pacific Corporation
These Red Plaid food trays are made from a sheet of poly-coated board. The one-piece construction results in an economical open-top container to serve a wide variety of uses. Features & Benefits: » Clay-coated board means no need to use a tray liner. » Economical open top container. [See More]
- Container Type: Trays
- Application: General