Material Handling Industrial Containers

Last Updated: February 12, 2025

Description

Material handling industrial containers are designed to store and transport goods efficiently within various phases of the manufacturing or process cycle. These containers come in various forms, such as pallets, skids, tote boxes, and wire-mesh containers, and are used to optimize the quantity, size, and weight of loads to be handled or moved . Open top containers, for example, are box-type containers without a top, allowing for the transportation of heavy, tall, or hard-to-load cargo, as well as bulk materials like coal or grain .

Working Principle

Material handling industrial containers operate on the principle of containerization, which involves confining materials in a standardized unit for ease of handling, storage, and transport. This method allows for efficient movement of goods through different stages of production and distribution. The containers are designed to maximize volume capacity while minimizing tare weight, ensuring that they can hold the maximum amount of material without adding unnecessary weight . The use of standardized dimensions, such as those specified by ISO for intermodal containers, facilitates seamless transportation across different modes, such as truck, rail, and ship .

Applications

Material handling industrial containers are used in a variety of applications. For instance, open top containers are particularly useful for transporting bulk materials like coal or grain, which can be loaded from the top or end of the container . Intermediate bulk containers (IBC) and flexible intermediate bulk containers (FIBC) are employed in industries that require the transport of liquids or granular materials .

Advantages over other Industrial Containers

One of the primary advantages of using material handling industrial containers is their ability to conform to international standards, such as ISO, which ensures compatibility across different transportation modes and systems . This standardization reduces logistical complexities and enhances the efficiency of global supply chains. Additionally, the design of these containers, which focuses on optimizing volume capacity and minimizing tare weight, allows for more efficient use of space and resources .

Limitations

Despite their advantages, material handling industrial containers have limitations. For example, the standardized sizes may not be suitable for all types of cargo, particularly those that are irregularly shaped or require special handling conditions. Additionally, the initial cost of acquiring these containers can be high, and they may require specialized equipment for loading and unloading, which can add to operational expenses .

Considerations

When selecting material handling industrial containers, several factors should be considered. Initial costs can be significant, especially for containers that meet specific standards like ISO. Operating expenses, including the cost of specialized handling equipment, should also be factored in. Durability is another important consideration, as containers must withstand the rigors of transportation and handling. Maintenance and replacement costs should be evaluated to ensure long-term cost-effectiveness. Finally, accuracy in terms of volume capacity and tare weight is crucial for optimizing load efficiency and ensuring compliance with transportation regulations .

81 Results
Flexible Intermediate Bulk Containers -- Lined Waste Disposal Bags
from Berry Plastics Corporation - Engineered Materials Division

Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene construction with custom... [See More]

  • Application: General; MaterialHandling; Packaging; TrashRecycling
  • Material: Polypropylene (PP)
  • Container Type: Bag
  • Height: 48
12" Rotunda Case -- APCDC-511-010
from Ameripack Corporation

The 511 Rotunda Series cases are a lightweight, durable option for those odd shaped parts that are long and skinny but need some protection during transit. These cases are available in 6", 8", 12", and 16" diameters. Casters are available for the 12" and 16" diameter cases. Don't see the length you... [See More]

  • Application: General; MaterialHandling; Shipping
  • Material: Polyethylene (PE)
  • Container Type: Tubes
  • Height: 12
Material Bins -- W-C-WB140S
from Invotec Solutions Ltd.

Material bins with a hinged lid specially adapted from polymer distribution . Injection moulded from high density polyethylene HDPE they are supplied with a hinged lid, a steel axle and strong rubber wheels especially for industrial applications. Each bin can be supplied with or without an optional... [See More]

  • Application: General; MaterialHandling
  • Material: Polyethylene (PE)
  • Container Type: Bin
Standard Cartridges -- TS110C-BLACK-250
from Techcon

Disposable Cartridges and Accessories provide a clean, efficient and low-cost method for material packaging to meet all types of production requirements. Cartridges are moulded in a process control setting. Plungers designed with a wiper leading edge to clean each cartridge thoroughly. Caps and... [See More]

  • Application: MaterialHandling
  • Material: Polypropylene (PP)
  • Container Type: Tubes
  • Volume Capacity: 2.54
Flexible Wine Rack and Transport Container -- Weinbox
from Superlift Material Handling Inc.

The Weinbox serves as both an attractive wine rack and durable transport container. Its robust design offers maximum protection, its generous interior dimensions offer ample space to store twelve 0.75 l standard bottles of wine in a horizontal, thus expert, position. Not only is it possible to stack... [See More]

  • Application: General; MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Volume Capacity: 6.6
Bags - Conductive -- 65-102
from All-Spec Industries

The All-Spec 65-102 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-102 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. Priced Per Package - 100 Bags Per Package [See More]

  • Application: General; MaterialHandling; Shipping
  • Material: Metallized; Polyethylene (PE)
  • Container Type: Bag
  • Length: 18
Gorilla Rotator Box -- RGB-10-135
from Roura Material Handling, Inc.

Strong, 10 gauge sides, 3/16 steel plate bottom with angle reinforced top. Integral full length enclosed fork entry box tubing to withstand rotating requirements for heavy loads and resistance to fork damage. Watertight construction and standard drain with plug. 3 - 5 yd. boxes have an extra row of... [See More]

  • Application: General; MaterialHandling
  • Material: Steel
  • Container Type: Box
  • Volume Capacity: 101
Black Uncoated Flexible Intermediate Bulk Container - 6-0 oz Black IBC
from Intertape Polymer Group, Inc.

FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]

  • Application: General; MaterialHandling; Shipping
  • Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
  • Container Type: Intermediate Bulk Container; Bag
  • Width: 36 to 48
Tamperproof Bag
from Deviser, Inc.

These bags are leak-proof, printable, tear-and-puncture resistant, with a tamperproof seal design to ensure the integrity of all belongs. The Tamperproof Bag is made of heavy duty multi-layer film, which makes it stronger than paper or single-layer polyethylene film bags. The tamperproof seal... [See More]

  • Application: MaterialHandling; Packaging
  • Material: Polyethylene (PE)
  • Container Type: Bag
  • Features: Flexible; HeavyDuty
AF-21
from Orbis

Reliable handling, processing, storage, stocking and display is critical in today ’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Volume Capacity: 21.69
4 & 5 Drawer Work Boxes -- APFC-0014
from Ameripack Corporation

Heavy Duty Protection. Custom Fit. Affordable Price. The 4 & 5 Drawer Work Boxes have become a standard. They are the safest and most convenient way to transport your valuable tools, test equipment, connectors and parts while off site. Heavy Duty, Fully Extendable Glides. 0.50" Plywood... [See More]

  • Application: General; MaterialHandling; Shipping
  • Material: Wood
  • Container Type: Box
  • Features: HeavyDuty
Standard Cartridges -- TS25C-500
from Techcon

Disposable Cartridges and Accessories provide a clean, efficient and low-cost method for material packaging to meet all types of production requirements. Cartridges are moulded in a process control setting. Plungers designed with a wiper leading edge to clean each cartridge thoroughly. Caps and... [See More]

  • Application: MaterialHandling
  • Material: Polypropylene (PP)
  • Container Type: Tubes
  • Volume Capacity: 0.0195
Bags - Cushioned -- 411-44
from All-Spec Industries

The All-Spec 411-44 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-44 Features: ESD-Safe. 3 layers static shielding laminate. 3 layers cancel anti static cushioning. Ziplock closure. Size: 6" x 8". Price per 100 Bags. 2 pack minimum purchase [See More]

  • Application: General; MaterialHandling; Shipping
  • Material: Metallized; Plastic
  • Container Type: Bag
  • Length: 8
Coated Flexible Intermediate Bulk Container -6-0 oz IBC - 2 mil
from Intertape Polymer Group, Inc.

FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]

  • Application: General; MaterialHandling; Shipping
  • Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
  • Container Type: Intermediate Bulk Container; Bag
  • Width: 36 to 48
AF2013-6 NPL 670
from Orbis

Reliable handling, processing, storage, stocking and display is critical in today ’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Volume Capacity: 4.49
8" Tank Tube -- APCDC-515-001
from Ameripack Corporation

The 515 Tank Tube ™ Series cases are a lightweight, ultra durable option for those odd shaped parts that are long and skinny but need heavy duty protection during transit. These cases are available in 8", 12", and 15" diameters. Casters are available for all models. Don't see the length you... [See More]

  • Application: General; MaterialHandling; Shipping
  • Material: Steel
  • Container Type: Tubes
  • Height: 8
Standard Cartridges -- TS25C-GREEN-500
from Techcon

Disposable Cartridges and Accessories provide a clean, efficient and low-cost method for material packaging to meet all types of production requirements. Cartridges are moulded in a process control setting. Plungers designed with a wiper leading edge to clean each cartridge thoroughly. Caps and... [See More]

  • Application: MaterialHandling
  • Material: Polypropylene (PP)
  • Container Type: Tubes
  • Volume Capacity: 0.0195
Bags - Cushioned -- 421-44
from All-Spec Industries

The All-Spec 421-44 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-44 Features: ESD-Safe. 2 layers static shielding laminate. 2 layers cancel anti static cushioning. 2" Lip. Size: 6" x 8". Price per 100 Bags. 2 pack minimum purchase [See More]

  • Application: General; MaterialHandling; Shipping
  • Material: Metallized; Plastic
  • Container Type: Bag
  • Length: 8
Uncoated Flexible Intermediate Bulk Container - 3-0 oz IBC
from Intertape Polymer Group, Inc.

FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]

  • Application: General; MaterialHandling; Shipping
  • Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
  • Container Type: Intermediate Bulk Container; Bag
  • Width: 36 to 48
AF2014-11 NPL 683
from Orbis

Reliable handling, processing, storage, stocking and display is critical in today ’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Volume Capacity: 8.23
Ameripack Roto Molded Footlocker -- AP-472-FTLK-1-250
from Ameripack Corporation

This tough, virtually indestructible footlocker opens wide in seconds and holds tight under duress. This is the most versatile, secure and mobile footlocker in today's military. Two Heavy-Duty Wheels Makes Big Loads More Manageable. Soft-Grip Handles For Easy and Comfortable Lifting. Dual Removable... [See More]

  • Application: General; MaterialHandling; MilSpec; Shipping
  • Material: Steel
  • Container Type: Box
  • Height: 17
Bags - Moisture Barrier -- 60-107
from All-Spec Industries

The All-Spec 60-107 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and tape & reel. All-Spec 60-107 Features: Static dissipative non-sparking inner and outer layers. Amine free... [See More]

  • Application: General; MaterialHandling; Shipping
  • Material: Plastic
  • Container Type: Bag
  • Length: 18
Uncoated Flexible Intermediate Bulk Container - 6-0 oz IBC
from Intertape Polymer Group, Inc.

FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]

  • Application: General; MaterialHandling; Shipping
  • Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
  • Container Type: Intermediate Bulk Container; Bag
  • Width: 36 to 48
AF2416-10 NPL 655
from Orbis

Reliable handling, processing, storage, stocking and display is critical in today ’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Volume Capacity: 11.97
Blow Molded Case -- AP-BMP0504
from Ameripack Corporation

Ameripack BMP Series of cases are durable, attractive, reusable, versatile, recyclable and affordable. Manufactured using only high density polyethylene plastic. Our BMP carrying cases are lightweight, compact, will not rust – and are chemical resistant. An Ameripack BMP case is sure to add... [See More]

  • Application: General; MaterialHandling; Shipping
  • Height: 2
  • Material: Polyethylene (PE)
  • Length: 6.5
Bags - Moisture Barrier -- 64-107
from All-Spec Industries

The All-Spec 64-107 Dri Shield Moisture Barrier Bag is designed for dry packing electronic devices. Features: 7 mil of static dissipative polyethylene and metallized polyester. Material meets or exceeds the MVTR and EMI/RFI/Static Shielding requirements for MIL-PRF-81705 Type I and EIA 583 Type I... [See More]

  • Application: General; MaterialHandling; Shipping
  • Material: Plastic
  • Container Type: Bag
  • Length: 18
AF2416-13 NPL 665
from Orbis

Reliable handling, processing, storage, stocking and display is critical in today ’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Volume Capacity: 15.71
Blow Molded Case -- AP-BMP0906
from Ameripack Corporation

Ameripack BMP Series of cases are durable, attractive, reusable, versatile, recyclable and affordable. Manufactured using only high density polyethylene plastic. Our BMP carrying cases are lightweight, compact, will not rust – and are chemical resistant. An Ameripack BMP case is sure to add... [See More]

  • Application: General; MaterialHandling; Shipping
  • Height: 2.75
  • Material: Polyethylene (PE)
  • Length: 10.5
Bags - Static Shielding -- 150-102
from All-Spec Industries

These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 50 Series Open Top Static Shielding bags. Total... [See More]

  • Application: General; MaterialHandling; Shipping
  • Material: Metallized
  • Container Type: Bag
  • Length: 18
AF2416-4 NPL 680
from Orbis

ORBIS offers an efficient method to protect and transport plants and nursery items with high quality, impact resistant, durable and reusable containers and trays. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Volume Capacity: 5.24
Blow Molded Case -- AP-BMP1007
from Ameripack Corporation

Ameripack BMP Series of cases are durable, attractive, reusable, versatile, recyclable and affordable. Manufactured using only high density polyethylene plastic. Our BMP carrying cases are lightweight, compact, will not rust – and are chemical resistant. An Ameripack BMP case is sure to add... [See More]

  • Application: General; MaterialHandling; Shipping
  • Height: 3.25
  • Material: Polyethylene (PE)
  • Length: 11.5
Bags - Static Shielding -- 50-102
from All-Spec Industries

These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 150 Series Zip Top Static Shielding bags. Total... [See More]

  • Application: General; MaterialHandling; Shipping
  • Material: Metallized
  • Container Type: Bag
  • Length: 18
AF2416-6 NPL 675
from Orbis

Reliable handling, processing, storage, stocking and display is critical in today ’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Volume Capacity: 8.98
Blow Molded Case -- AP-BMP1106
from Ameripack Corporation

Ameripack BMP Series of cases are durable, attractive, reusable, versatile, recyclable and affordable. Manufactured using only high density polyethylene plastic. Our BMP carrying cases are lightweight, compact, will not rust – and are chemical resistant. An Ameripack BMP case is sure to add... [See More]

  • Application: General; MaterialHandling; Shipping
  • Height: 2.75
  • Material: Polyethylene (PE)
  • Length: 12
CCI Conductive Corrugated Handler -- 4001-3
from All-Spec Industries

Features. Durable Corstat ™ conductive corrugated material. Conductive layer provides static shielding properties. Eliminates the need for static shielding bags and the labor to put items into bags. Corstat ™ parts are die cut and bent over for durability and cleanliness. No tooling... [See More]

  • Application: MaterialHandling
  • Material: Corstat™
  • Container Type: Tote
  • Height: 6.25
AF3016-3
from Orbis

These all-plastic, one-piece reusable trays are designed for the candy and confectionery industry. Easy to clean trays with no deep corners or crevices ensure safe and convenient handling and long service life. Their excellent release characteristics prevent chipping and flaking and protect against... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Height: 3.1
Blow Molded Case -- AP-BMP1107
from Ameripack Corporation

Ameripack BMP Series of cases are durable, attractive, reusable, versatile, recyclable and affordable. Manufactured using only high density polyethylene plastic. Our BMP carrying cases are lightweight, compact, will not rust – and are chemical resistant. An Ameripack BMP case is sure to add... [See More]

  • Application: General; MaterialHandling; Shipping
  • Height: 3.5
  • Material: Polyethylene (PE)
  • Length: 12
CCI Conductive Corrugated Handler -- 4204-19
from All-Spec Industries

Features: Durable Corstat ™ conductive corrugated material. Conductive layer provides static shielding properties. Eliminates the need for static shielding bags and the labor to put items into bags. Corstat ™ parts are die cut and bent over for durability and cleanliness. No tooling... [See More]

  • Application: MaterialHandling
  • Material: Corstat™
  • Container Type: Tote
  • Height: 4.25
AF3016-4
from Orbis

These all-plastic, one-piece reusable trays are designed for the candy and confectionery industry. Easy to clean trays with no deep corners or crevices ensure safe and convenient handling and long service life. Their excellent release characteristics prevent chipping and flaking and protect against... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Height: 4.3
Blow Molded Case -- AP-BMP1309D
from Ameripack Corporation

Ameripack BMP Series of cases are durable, attractive, reusable, versatile, recyclable and affordable. Manufactured using only high density polyethylene plastic. Our BMP carrying cases are lightweight, compact, will not rust – and are chemical resistant. An Ameripack BMP case is sure to add... [See More]

  • Application: General; MaterialHandling; Shipping
  • Height: 5.5
  • Material: Polyethylene (PE)
  • Length: 13.5
CCI Conductive Corrugated Handler -- 4208-1
from All-Spec Industries

Features. Durable Corstat ™ conductive corrugated material. Conductive layer provides static shielding properties. Eliminates the need for static shielding bags and the labor to put items into bags. Corstat ™ parts are die cut and bent over for durability and cleanliness. No tooling... [See More]

  • Application: MaterialHandling
  • Material: Corstat™
  • Container Type: Tote
  • Height: 8.25
AFI
from Orbis

Reliable handling, processing, storage, stocking and display is critical in today ’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Volume Capacity: 10.47
Blow Molded Case -- AP-BMP1309M
from Ameripack Corporation

Ameripack BMP Series of cases are durable, attractive, reusable, versatile, recyclable and affordable. Manufactured using only high density polyethylene plastic. Our BMP carrying cases are lightweight, compact, will not rust – and are chemical resistant. An Ameripack BMP case is sure to add... [See More]

  • Application: General; MaterialHandling; Shipping
  • Height: 4.75
  • Material: Polyethylene (PE)
  • Length: 13.5
CCI Conductive Corrugated Handler -- C4006-6
from All-Spec Industries

Features. Durable Corstat ™ conductive corrugated material. Conductive layer provides static shielding properties. Eliminates the need for static shielding bags and the labor to put items into bags. Corstat ™ parts are die cut and bent over for durability and cleanliness. No tooling... [See More]

  • Application: MaterialHandling
  • Material: Corstat™
  • Container Type: Tote
  • Height: 5.62
AST2416-2.5
from Orbis

Automated System Totes (AST) are compatible with computer-assisted storage, retrieval, and parts tracking systems. A proven industry standard by AS/RS component manufacturers, these totes are ideal for automated or manual material handling and picking systems, carousels, mini-loads, tote stackers... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Volume Capacity: 2.99
Blow Molded Case -- AP-BMP1309P
from Ameripack Corporation

Ameripack BMP Series of cases are durable, attractive, reusable, versatile, recyclable and affordable. Manufactured using only high density polyethylene plastic. Our BMP carrying cases are lightweight, compact, will not rust – and are chemical resistant. An Ameripack BMP case is sure to add... [See More]

  • Application: General; MaterialHandling; Shipping
  • Height: 3.75
  • Material: Polyethylene (PE)
  • Length: 13.5
Compartmented Hinged Conductive Boxes -- C3520-O
from All-Spec Industries

The All-Spec C3520-O is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3520-O Features: Surface resistivity: 105 ohms/square. Conductivity is temperature and humidity independent. Provides protection from static fields and static build-up. Inside box dimensions:... [See More]

  • Application: General; MaterialHandling
  • Material: Polypropylene (PP)
  • Container Type: Box
  • Height: 1.25
AST2416-8
from Orbis

Automated System Totes (AST) are compatible with computer-assisted storage, retrieval, and parts tracking systems. A proven industry standard by AS/RS component manufacturers, these totes are ideal for automated or manual material handling and picking systems, carousels, mini-loads, tote stackers... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Volume Capacity: 10.47
Blow Molded Case -- AP-BMP1309S
from Ameripack Corporation

Ameripack BMP Series of cases are durable, attractive, reusable, versatile, recyclable and affordable. Manufactured using only high density polyethylene plastic. Our BMP carrying cases are lightweight, compact, will not rust – and are chemical resistant. An Ameripack BMP case is sure to add... [See More]

  • Application: General; MaterialHandling; Shipping
  • Height: 4.5
  • Material: Polyethylene (PE)
  • Length: 13.5
Compartmented Hinged Conductive Boxes -- C3523-A
from All-Spec Industries

The All-Spec C3523-A is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-A Features: Surface resistivity: 105 ohms/square. Conductivity is temperature and humidity independent. Provides protection from static fields and static build-up. Inside box dimensions:... [See More]

  • Application: General; MaterialHandling
  • Material: Polypropylene (PP)
  • Container Type: Box
  • Height: 1
AST2420-10
from Orbis

Automated System Totes (AST) are compatible with computer-assisted storage, retrieval, and parts tracking systems. A proven industry standard by AS/RS component manufacturers, these totes are ideal for automated or manual material handling and picking systems, carousels, mini-loads, tote stackers... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Volume Capacity: 17.21
Blow Molded Case -- AP-BMP1610D
from Ameripack Corporation

Ameripack BMP Series of cases are durable, attractive, reusable, versatile, recyclable and affordable. Manufactured using only high density polyethylene plastic. Our BMP carrying cases are lightweight, compact, will not rust – and are chemical resistant. An Ameripack BMP case is sure to add... [See More]

  • Application: General; MaterialHandling; Shipping
  • Height: 5.5
  • Material: Polyethylene (PE)
  • Length: 17
Compartmented Hinged Conductive Boxes -- C3523-O
from All-Spec Industries

The All-Spec C3523-O is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-O Features: Surface resistivity: 105 ohms/square. Conductivity is temperature and humidity independent. Provides protection from static fields and static build-up. Inside box dimensions:... [See More]

  • Application: General; MaterialHandling
  • Material: Polypropylene (PP)
  • Container Type: Box
  • Height: 1
AST2420-2.5
from Orbis

Automated System Totes (AST) are compatible with computer-assisted storage, retrieval, and parts tracking systems. A proven industry standard by AS/RS component manufacturers, these totes are ideal for automated or manual material handling and picking systems, carousels, mini-loads, tote stackers... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Volume Capacity: 4.49
Blow Molded Case -- AP-BMP1610M
from Ameripack Corporation

Ameripack BMP Series of cases are durable, attractive, reusable, versatile, recyclable and affordable. Manufactured using only high density polyethylene plastic. Our BMP carrying cases are lightweight, compact, will not rust – and are chemical resistant. An Ameripack BMP case is sure to add... [See More]

  • Application: General; MaterialHandling; Shipping
  • Height: 4.5
  • Material: Polyethylene (PE)
  • Length: 17
Compartmented Hinged Conductive Boxes -- C3526-A
from All-Spec Industries

The All-Spec C3526-A is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-A Features: Surface resistivity: 105 ohms/square. Conductivity is temperature and humidity independent. Provides protection from static fields and static build-up. Inside box dimensions:... [See More]

  • Application: General; MaterialHandling
  • Material: Polypropylene (PP)
  • Container Type: Box
  • Height: 1.19
AST2420-8
from Orbis

Automated System Totes (AST) are compatible with computer-assisted storage, retrieval, and parts tracking systems. A proven industry standard by AS/RS component manufacturers, these totes are ideal for automated or manual material handling and picking systems, carousels, mini-loads, tote stackers... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Volume Capacity: 13.46
Blow Molded Case -- AP-BMP1610S
from Ameripack Corporation

Ameripack BMP Series of cases are durable, attractive, reusable, versatile, recyclable and affordable. Manufactured using only high density polyethylene plastic. Our BMP carrying cases are lightweight, compact, will not rust – and are chemical resistant. An Ameripack BMP case is sure to add... [See More]

  • Application: General; MaterialHandling; Shipping
  • Height: 3.5
  • Material: Polyethylene (PE)
  • Length: 17
Compartmented Hinged Conductive Boxes -- C3526-C
from All-Spec Industries

The All-Spec C3526-C is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-C Features: Surface resistivity: 105 ohms/square. Conductivity is temperature and humidity independent. Provides protection from static fields and static build-up. Inside box dimensions:... [See More]

  • Application: General; MaterialHandling
  • Material: Polypropylene (PP)
  • Container Type: Box
  • Height: 1.19
AST3220-12
from Orbis

Automated System Totes (AST) are compatible with computer-assisted storage, retrieval, and parts tracking systems. A proven industry standard by AS/RS component manufacturers, these totes are ideal for automated or manual material handling and picking systems, carousels, mini-loads, tote stackers... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Volume Capacity: 28.43
Blow Molded Case -- AP-BMP1709
from Ameripack Corporation

Ameripack BMP Series of cases are durable, attractive, reusable, versatile, recyclable and affordable. Manufactured using only high density polyethylene plastic. Our BMP carrying cases are lightweight, compact, will not rust – and are chemical resistant. An Ameripack BMP case is sure to add... [See More]

  • Application: General; MaterialHandling; Shipping
  • Height: 3
  • Material: Polyethylene (PE)
  • Length: 18
Conductive Fiberglass Tote -- F1174
from All-Spec Industries

The All-Spec F1174These tough modular stock boxes are ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass reinforced polyester and feature high strength over a wide temperature range. Dimensionally stable,... [See More]

  • Application: General; MaterialHandling
  • Material: Composite
  • Container Type: Tote
  • Height: 4
ATT3016-3
from Orbis

These all-plastic, one-piece reusable trays are designed for the candy and confectionery industry. Easy to clean trays with no deep corners or crevices ensure safe and convenient handling and long service life. Their excellent release characteristics prevent chipping and flaking and protect against... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Height: 3.1
Blow Molded Case -- AP-BMP1813
from Ameripack Corporation

Ameripack BMP Series of cases are durable, attractive, reusable, versatile, recyclable and affordable. Manufactured using only high density polyethylene plastic. Our BMP carrying cases are lightweight, compact, will not rust – and are chemical resistant. An Ameripack BMP case is sure to add... [See More]

  • Application: General; MaterialHandling; Shipping
  • Height: 7
  • Material: Polyethylene (PE)
  • Length: 19
Conductive SMD Storage Boxes -- SM0810
from All-Spec Industries

The All-Spec SM0810 is a conductive cabinet for SMD storage boxes. All-Spec SM0810 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components. Surface resistivity of 102 to 105 ohms/sq. cm. 6 Shelf drawers designed to hold the SM0800 series... [See More]

  • Application: General; MaterialHandling
  • Material: Steel
  • Container Type: Box
  • Height: 0.8800
BA 1055
from Orbis

ORBIS plastic reusable rack trays were designed for standard bakery racks. These bakery trays feature a reinforced deck for reduced deflection. Durable construction prevents product damage as customers make their baked goods selection directly from store display racks. These plastic trays are fully... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Height: 1.3
Desktop Computer Case -- APFC-0008
from Ameripack Corporation

Desktop Computer Case. This custom, fabricated Desktop computer case is the ideal solution for a computer that needs to be portable for use in different areas of your workshop, garage, production facility, or for outdoor field use. Customizable drawers to house your equipment, while the customizable... [See More]

  • Application: General; MaterialHandling; Shipping
  • Material: Wood
  • Container Type: Box
  • Features: HeavyDuty
Conductive SMD Storage Boxes -- SM0873
from All-Spec Industries

The All-Spec SM0873 is a conductive SMD storage box. All-Spec SM0873 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and other small, surface-mounted devices. Unique interlocking design allows users... [See More]

  • Application: General; MaterialHandling
  • Material: Plastic
  • Container Type: Box
  • Height: 0.6300
BA 1080-3
from Orbis

ORBIS Bun Basket systems drive efficiency in the bakery industry. Bun Baskets are designed for the efficient flow of buns throughout the supply chain...from the bakery to grocery stores, mass merchandisers, restaurants, foodservice/concession outlets and convenience stores. When full, these plastic... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Height: 4.8
Corrugated Conductive Open Bin Box -- BN12124
from All-Spec Industries

CCI 1020 is a conductive open bin box. CCI 1020 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms. Buried Layer (per ESD S11.11.1993): <103 ohms. Static Decay (per ASTM 257): < 2 seconds. Made of recyclable corrugated fiberboard. Economical way to eliminate the need for bags. [See More]

  • Application: General; MaterialHandling
  • Material: Cardboard
  • Container Type: Bin
  • Height: 4.5
BA 1080-5
from Orbis

With generous internal heights of 4.3 ” to 5.5 ”, these high-profile Bread Basket systems are designed for the efficient flow of bread and baked goods throughout the supply chain...from the bakery to grocery stores, mass merchandisers, restaurants and convenience stores. When full, these... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Height: 6.1
Fiber Glass Tray -- FGT1610
from All-Spec Industries

Molded one-piece trays for conveyor and assembly use with wire reinforced edges for dimensional stability. Requires no maintenance. Smooth seamless construction permits easy cleaning. Will not dent, splinter or corrode and will withstand continuous service at 250oF with intermittent service to... [See More]

  • Application: General; MaterialHandling
  • Material: Composite
  • Container Type: Trays
  • Height: 0.8750
BA 2100-2
from Orbis

With generous internal heights of 4.3 ” to 5.5 ”, these high-profile Bread Basket systems are designed for the efficient flow of bread and baked goods throughout the supply chain...from the bakery to grocery stores, mass merchandisers, restaurants and convenience stores. When full, these... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Height: 6
Hinged Conductive Plastic Box -- 660-114
from All-Spec Industries

The All-Spec 660-114 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 660-114 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds. Color: Black. Inside dimensions: Length: 3-7/8". Width: 1-15/16". [See More]

  • Application: General; MaterialHandling
  • Material: Plastic
  • Container Type: Box
  • Height: 0.5000
BA1080-2
from Orbis

ORBIS Bun Basket systems drive efficiency in the bakery industry. Bun Baskets are designed for the efficient flow of buns throughout the supply chain...from the bakery to grocery stores, mass merchandisers, restaurants, foodservice/concession outlets and convenience stores. When full, these plastic... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Height: 3.8
Hinged Conductive Plastic Box -- 660-115
from All-Spec Industries

The All-Spec 660-115 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 660-115 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds. Color: Black. Inside dimension: Length: 1-1/4". Width: 1-1/4"". [See More]

  • Application: General; MaterialHandling
  • Material: Plastic
  • Container Type: Box
  • Height: 0.5000
BB 207
from Orbis

With generous internal heights of 4.3 ” to 5.5 ”, these high-profile Bread Basket systems are designed for the efficient flow of bread and baked goods throughout the supply chain...from the bakery to grocery stores, mass merchandisers, restaurants and convenience stores. When full, these... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Height: 6
Hinged Conductive Plastic Box -- 661-121
from All-Spec Industries

The All-Spec 661-121 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 661-121 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds. Color: Black. Inside dimension: Length: 1-5/8". Width: 2-1/8". [See More]

  • Application: General; MaterialHandling
  • Material: Plastic
  • Container Type: Box
  • Height: 0.6875
BB 208
from Orbis

ORBIS Bun Basket systems drive efficiency in the bakery industry. Bun Baskets are designed for the efficient flow of buns throughout the supply chain...from the bakery to grocery stores, mass merchandisers, restaurants, foodservice/concession outlets and convenience stores. When full, these plastic... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Height: 2.8
Hinged Conductive Plastic Box -- 662-225
from All-Spec Industries

The All-Spec 662-225 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 662-225 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds. Color: Black. Inside dimension: Length: 2-9/16". Width: 2-9/16". [See More]

  • Application: General; MaterialHandling
  • Material: Plastic
  • Container Type: Box
  • Height: 0.5000
BB 210
from Orbis

ORBIS Bun Basket systems drive efficiency in the bakery industry. Bun Baskets are designed for the efficient flow of buns throughout the supply chain...from the bakery to grocery stores, mass merchandisers, restaurants, foodservice/concession outlets and convenience stores. When full, these plastic... [See More]

  • Application: MaterialHandling
  • Material: Plastic
  • Container Type: Bin
  • Height: 3.5