Drum / Barrel / Keg Industrial Containers
from New Pig Corporation
10 gal. UN1A2/X120/S, UN1A2/Y1.8/150 0.9/0.9/0.9 mm. Tough, UN Rated open top drums are made for hazardous materials, so you can rely on them to deliver safety and compliance. UN Rated and tested to help ensure safe shipping of hazardous materials. Open-head design and removable lid offer full,... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 10
- Material: Steel
- Height: 19
from New Pig Corporation
Storage Capacity 55 gal. UN1A2/X400/S, UN1A2/Y1.8/150 1.1/1.1/1.1 mm. Tough, UN Rated 55-gallon open top steel drums are made for hazardous materials, so you can rely on them to deliver safety and compliance. UN Rated and tested to help ensure safe shipping of hazardous materials. Open-head design... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 55
- Material: Steel
- Height: 33
from New Pig Corporation
55 gal. UN1A2/X435/S, UN1A2/Y1.5/150 1.2/1.2/1.2 mm. Tough, UN Rated open top drums are made for hazardous materials, so you can rely on them to deliver safety and compliance. UN Rated and tested to help ensure safe shipping of hazardous materials. Open-head design and removable lid offer full,... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 55
- Material: Steel
- Height: 33
from New Pig Corporation
55 gal. UN1A2/X400/S, UN1A2/Y1.8/150 1.1/1.1/1.1 mm. Tough, UN Rated 55-gallon open top steel drums are made for hazardous solids or liquids, so you can rely on them to deliver safety and compliance. UN Rated and tested to help ensure safe shipping of hazardous materials. Open-head design and... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 55
- Material: Steel
- Height: 33
from New Pig Corporation
Storage Capacity 95 gal. UN1H2/X295/S .25". Tough enough for rough handling, our UN Rated, FDA-Compliant 95-gallon overpacks let you ship hazardous materials in compliance with regs. Perfect for leaking drums up to 55 gallons. Tough UN Rated overpack is built to withstand rough handling. Guaranteed. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 95
- Material: Polyethylene (PE)
- Height: 41.5
from New Pig Corporation
55 gal. UN1H2/X200/S, UN1H2/Y250/S .135". Straight sidewall, UN Rated open-top drum has ribs for extra strength and allows broader use of drum grabs and other equipment. Straight sidewalls allow broader use of drum grabs, parrot beak lifters and other equipment that can't move tapered drums. Ribs... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 55
- Material: Polyethylene (PE)
- Height: 37
from New Pig Corporation
55 gal. UN1H1/Y1.9/100 .1875". Ship a wide range of chemicals in these sturdy, lightweight and rustproof 55-gallon FDA-Compliant HDPE drums. Rigid, high-density polyethylene is lightweight and won't rust. Compatible with a wide range of materials, liquids and chemicals. Made from FDA-Compliant... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 55
- Material: Polyethylene (PE)
- Height: 34.75
from R. S. Hughes Company, Inc.
The Brady spill containment drum is packaged 1 per pack. [See More]
- Container Type: Drum or Barrel
from Emballages Richards, Inc.
Recondtioned Steel Drums > Tight Head [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 55
- Material: Steel
from CECOR
CECOR ’s heavy duty 55-gallon drum tank, made of heavy gauge steel, is stronger than standard 55-gallon drums. Tank k is mounted on four casters for easy rolling and maneuverability. Fork pockets built into the base provide easy handling by fork truck. The tank features an 8 ″ x 10... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 55
- Material: Steel
- Height: 46
from CurTec USA, Inc.
Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 2.64
- Material: Polyethylene (PE); HDPE
- Height: 9.37
from Greif Bros. Corporation
Low tare weight, strong against impact, tamper evident sealing [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 30
- Material: Fibre
- Features: MoistureBarrier (optional feature); MoistureResistant (optional feature)
from SKS Science Products
The HDPE plastic round drums are available with white PP and PE drum pumps with an F-S80 cap, which dispenses product in 30 ML doses. The blue HDPE drum comes in a 5-gallon size, and the white HDPE plastic drum comes in a 6-gallon size. Both drums come with swing handles, which aid in ease of... [See More]
- Container Type: Drum or Barrel
- Material: Plastic; Polyethylene (PE)
from Southland Equipment Service
95 gallon designed to fit up to 55 gallon drums. 65 gallon designed to fit up to 30 gallon drums. 30 gallon drum designed to fit up to 16 gallon containers. 20 gallon drum designed to fit up to 5 gallon containers. Meets Group I packaging standards and salvage drum regulations. Container allows for... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 95
- Material: Plastic; Polyethylene (PE)
from U.S. Plastic Corporation
These fiber drums are popular for dry and solid product packaging, as well as general waste disposal. The transport style is a sturdy, single wall construction with a telescoping cover for offset tape closure. Drums are 100% recyclable and are lightweight, yet durable. Flat top and bottom allow for... [See More]
- Container Type: Drum or Barrel
from Cleveland Bottle & Supply Co.
Cleveland Bottle & Supply Co. ™ stocks Closed (Tight) Head Steel Drums in black, 20 and 55 gallon sizes, however, we can easily source other sizes and colors for you. Our 55 gallon is designed, manufactured and certified to meet UN requirements under DOT 49 DFR. These are constructed of... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 20
- Material: Steel
- Height: 25
from Fibre Drum Company
(*) Second letter in prefix indicates NET WEIGHT LIMIT LD=225# LE=300# LF=400# LG=550# [See More]
- Container Type: Drum or Barrel
- Height: 23.5
- Volume Capacity: 32
- Width: 20
from R. S. Hughes Company, Inc.
The Brady spill containment drum is packaged 1 per pack and comes in yellow. [See More]
- Container Type: Drum or Barrel
from CurTec USA, Inc.
Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 29.06
- Material: Polyethylene (PE); HDPE
- Height: 30.98
from SKS Science Products
This faucet has been engineered for greater chemical resistance, using linear polypropylene body and polypropylene for the stem. Fits all standard 3/4 " drum cap openings [See More]
- Container Type: Drum or Barrel
- Material: Plastic; Polyethylene (PE)
from U.S. Plastic Corporation
This polyethylene storage and shipping drum is tough and unbreakable. Features two retractable handles on top to assist in handling filled containers. It has two closures on top for filling and emptying. There is a 2" buttress plug with a 3/4"NPT plug within. Is UV resistant and meets FDA... [See More]
- Container Type: Drum or Barrel
- Application: Shipping
from Cleveland Bottle & Supply Co.
Cleveland Bottle & Supply Co. ™ stocks Closed (Tight) Head Steel Drums in black, 20 and 55 gallon sizes, however, we can easily source other sizes and colors for you. Our 55 gallon is designed, manufactured and certified to meet UN requirements under DOT 49 DFR. These are constructed of... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 55
- Material: Steel
- Height: 34.6
from Fibre Drum Company
(*) Second letter in prefix indicates NET WEIGHT LIMIT SA=60# SB=115# SC=150# SD=225# SE=300# [See More]
- Container Type: Drum or Barrel
- Height: 9
- Volume Capacity: 3.5
- Width: 11.25
from R. S. Hughes Company, Inc.
The Brady spill containment drum is made of polyethylene, is packaged 1 per pack and comes in yellow. [See More]
- Container Type: Drum or Barrel
- Material: Polyethylene (PE); Polyethylene
from CurTec USA, Inc.
Lower cost of storing and shipping empty packaging. Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 30.38
- Material: Polyethylene (PE); HDPE
- Height: 30.31
from SKS Science Products
This faucet fits 3/4 " (internally) cap openings. Vent tube allows for easier flow of product. US FDA [See More]
- Container Type: Drum or Barrel
- Material: Plastic; Polyethylene (PE)
from U.S. Plastic Corporation
Need temporary protection against incidental barrel spills? Our Drums-Up lets you control nuisance spills from drums sized up to 55 gallons. A 19.5-gallon sump capacity catches liquid before it reaches your floor, reducing the risk of slip and fall injuries. Ideal for use as a drum pumping station. [See More]
- Container Type: Drum or Barrel
from Cleveland Bottle & Supply Co.
Cleveland Bottle & Supply Co. ™ stocks Closed (Tight) Head Steel Drums in black, 20 and 55 gallon sizes, however, we can easily source other sizes and colors for you. Our 55 gallon is designed, manufactured and certified to meet UN requirements under DOT 49 DFR. These are constructed of... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 20
- Material: Steel
- Height: 25
from R. S. Hughes Company, Inc.
Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing... [See More]
- Container Type: Drum or Barrel; Bag
- Length: 5
- Height: 0.5000
- Width: 5.5
from CurTec USA, Inc.
Lower cost of storing and shipping empty packaging. * Reduce handling time. Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 31.7
- Material: Polyethylene (PE); HDPE
- Height: 28.82
from SKS Science Products
The drum wrenches are used to open drums quickly and easily, helping to reduce user stress and minimizing knuckle injury. The black HDPE plastic wrench is used to open 63 mm screw caps, and the silver metal wrench is used to open 70 mm screw caps. The metal wrench offers an offset handle design,... [See More]
- Container Type: Drum or Barrel
- Material: Plastic; Polyethylene (PE)
from U.S. Plastic Corporation
The Eagle 14 Gallon Lab Pack / Open Head Drum is constructed of black blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]
- Container Type: Drum or Barrel
from Cleveland Bottle & Supply Co.
Cleveland Bottle & Supply Co. ™ stocks Open Head Steel Drums in black, 15 and 55 gallon sizes, however we can easily source other sizes and colors for you. Open Head Steel Drums work well with lubricants, inks, chemicals, detergents and other viscous material. Our 55 gallon is designed,... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 15
- Material: Steel
- Height: 25
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 26 1/2 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]
- Container Type: Drum or Barrel
- Height: 26.5
- Material: Polyethylene (PE); High Density Polyethylene
from CurTec USA, Inc.
Avoid degradation of contents by UV light. Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 3.96
- Material: Polyethylene (PE); HDPE
- Height: 12.87
from U.S. Plastic Corporation
The Eagle 14 Gallon Lab Pack / Open Head Drum is constructed of blue blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]
- Container Type: Drum or Barrel
from Cleveland Bottle & Supply Co.
Cleveland Bottle & Supply Co. ™ carries Tight Head Plastic Drums in blue, white and natural colors. These come in standard 15, 20, 30 and 55 gallon capacity. These are made from a high molecular weight, high-density polyethylene (HDPE) resin and manufactured to the highest standards of quality... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 15
- Material: Plastic
- Height: 26.3
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 28 1/2 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]
- Container Type: Drum or Barrel
- Height: 28.5
- Material: Polyethylene (PE); High Density Polyethylene
from CurTec USA, Inc.
Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 3.96
- Material: Polyethylene (PE); HDPE
- Height: 12.87
from U.S. Plastic Corporation
The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of black blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]
- Container Type: Drum or Barrel
from Cleveland Bottle & Supply Co.
Cleveland Bottle & Supply Co. ™ carries Tight Head Plastic Drums in blue, white and natural colors. These come in standard 15, 20, 30 and 55 gallon capacity. These are made from a high molecular weight, high-density polyethylene (HDPE) resin and manufactured to the highest standards of quality... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 15
- Material: Plastic
- Height: 26.3
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 39 1/8 in height. The Eagle open head poly drum is made of high density polyethylene and comes in... [See More]
- Container Type: Drum or Barrel
- Height: 39.12
- Material: Polyethylene (PE); High Density Polyethylene
from CurTec USA, Inc.
Lower cost of storing and shipping empty packaging. * Reduce handling time. Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 39.63
- Material: Polyethylene (PE); HDPE
- Height: 34.25
from U.S. Plastic Corporation
The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]
- Container Type: Drum or Barrel
from Cleveland Bottle & Supply Co.
Cleveland Bottle & Supply Co. ™ UN-approved Open Head Plastic Drums in sizes 15, 20 and 30 gallons, are manufactured using state-of-the-art technologies to meet the stringent demands of chemical compatibility with hazardous and non-hazardous products as well as reliability and safety... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 15
- Material: Plastic
- Height: 27.8
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 26 1/2 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]
- Container Type: Drum or Barrel
- Height: 26.5
- Material: Polyethylene (PE); High Density Polyethylene
from CurTec USA, Inc.
Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 4.49
- Material: Polyethylene (PE); HDPE
- Height: 9.92
from U.S. Plastic Corporation
The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of blue blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]
- Container Type: Drum or Barrel
from Cleveland Bottle & Supply Co.
Cleveland Bottle & Supply Co. ™ UN-approved Open Head Plastic Drums in sizes 15, 20 and 30 gallons, are manufactured using state-of-the-art technologies to meet the stringent demands of chemical compatibility with hazardous and non-hazardous products as well as reliability and safety... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 20
- Material: Plastic
- Height: 17.8
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 20 3/4 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]
- Container Type: Drum or Barrel
- Height: 20.75
- Material: Polyethylene (PE); High Density Polyethylene
from CurTec USA, Inc.
Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 5.28
- Material: Polyethylene (PE); HDPE
- Height: 16.42
from U.S. Plastic Corporation
The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of black blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]
- Container Type: Drum or Barrel
from Cleveland Bottle & Supply Co.
Cleveland Bottle & Supply Co. ™ carries Tight Head Plastic Drums in blue, white and natural colors. These come in standard 15, 20, 30 and 55 gallon capacity. These are made from a high molecular weight, high-density polyethylene (HDPE) resin and manufactured to the highest standards of quality... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 55
- Material: Plastic
- Height: 34.8
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 20 7/16 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]
- Container Type: Drum or Barrel
- Height: 20.44
- Material: Polyethylene (PE); High Density Polyethylene
from CurTec USA, Inc.
Plastic drum with screw lid closure made of plastic from a renewable resource. Increase the environmental sustainability of your supply chain Lower your carbon footprint. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 6.87
- Material: Polyethylene (PE); Bio HDPE
- Height: 16.73
from U.S. Plastic Corporation
The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of blue blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]
- Container Type: Drum or Barrel
from Cleveland Bottle & Supply Co.
Cleveland Bottle & Supply Co. ™ UN-approved 55 gallon Open Head Plastic Drums are manufactured using state-of-the-art technologies to meet the stringent demands of chemical compatibility with hazardous and non-hazardous products as well as reliability and safety requirements. Our plastic drums... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 55
- Material: Plastic
- Height: 36.8
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 20 7/16 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]
- Container Type: Drum or Barrel
- Height: 20.44
- Material: Polyethylene (PE); High Density Polyethylene
from CurTec USA, Inc.
Protect explosive products against sparks caused by static electricity. Create a safe work environment. Make sure your hazardous solids arrive safely at their destination. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 6.87
- Material: Polyethylene (PE); HDPE
- Height: 16.73
from U.S. Plastic Corporation
The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]
- Container Type: Drum or Barrel
from Cleveland Bottle & Supply Co.
Cleveland Bottle & Supply Co. ™ UN-approved Open Head Plastic Drums in sizes 15, 20 and 30 gallons, are manufactured using state-of-the-art technologies to meet the stringent demands of chemical compatibility with hazardous and non-hazardous products as well as reliability and safety... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 30
- Material: Plastic
- Height: 30.1
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 28 1/2 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]
- Container Type: Drum or Barrel
- Height: 28.5
- Material: Polyethylene (PE); High Density Polyethylene
from CurTec USA, Inc.
Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 6.87
- Material: Polyethylene (PE); HDPE
- Height: 14.09
from U.S. Plastic Corporation
The Eagle 55 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]
- Container Type: Drum or Barrel
from Cleveland Bottle & Supply Co.
Cleveland Bottle & Supply Co. ™ carries Tight Head Plastic Drums in blue, white and natural colors. These come in standard 15, 20, 30 and 55 gallon capacity. These are made from a high molecular weight, high-density polyethylene (HDPE) resin and manufactured to the highest standards of quality... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 30
- Material: Plastic
- Height: 29.6
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 28 1/2 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]
- Container Type: Drum or Barrel
- Height: 28.5
- Material: Polyethylene (PE); High Density Polyethylene
from CurTec USA, Inc.
Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 6.87
- Material: Polyethylene (PE); HDPE
- Height: 16.73
from U.S. Plastic Corporation
The Eagle 55 Gallon Lab Pack / Open Head Drum is constructed of blue blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]
- Container Type: Drum or Barrel
from Cleveland Bottle & Supply Co.
Cleveland Bottle & Supply Co. ™ carries Tight Head Plastic Drums in blue, white and natural colors. These come in standard 15, 20, 30 and 55 gallon capacity. These are made from a high molecular weight, high-density polyethylene (HDPE) resin and manufactured to the highest standards of quality... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 20
- Material: Plastic
- Height: 27.1
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 28 1/2 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]
- Container Type: Drum or Barrel
- Height: 28.5
- Material: Polyethylene (PE); High Density Polyethylene
from CurTec USA, Inc.
Protect your valuable products against moisture, tampering and contamination Make sure your hazardous solids arrive safely at their destination Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 0.9510
- Material: Polyethylene (PE); HDPE
- Height: 6.73
from U.S. Plastic Corporation
The Eagle 55 Gallon Lab Pack / Open Head Drum is constructed of black blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]
- Container Type: Drum or Barrel
from Cleveland Bottle & Supply Co.
Cleveland Bottle & Supply Co. ™ carries Tight Head Plastic Drums in blue, white and natural colors. These come in standard 15, 20, 30 and 55 gallon capacity. These are made from a high molecular weight, high-density polyethylene (HDPE) resin and manufactured to the highest standards of quality... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 55
- Material: Plastic
- Height: 34.8
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 33 7/8 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]
- Container Type: Drum or Barrel
- Height: 33.88
- Material: Polyethylene (PE); High Density Polyethylene
from CurTec USA, Inc.
Lower cost of storing and shipping empty packaging. Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 7.93
- Material: Polyethylene (PE); HDPE
- Height: 16.06
from U.S. Plastic Corporation
The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and... [See More]
- Container Type: Drum or Barrel
from Cleveland Bottle & Supply Co.
Cleveland Bottle & Supply Co. ™ carries Tight Head Plastic Drums in blue, white and natural colors. These come in standard 15, 20, 30 and 55 gallon capacity. These are made from a high molecular weight, high-density polyethylene (HDPE) resin and manufactured to the highest standards of quality... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 15
- Material: Plastic
- Height: 26.3
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 38 9/16 in height. The Eagle spill containment drum is made of high density polyethylene, is... [See More]
- Container Type: Drum or Barrel
- Height: 38.56
- Material: Polyethylene (PE); High Density Polyethylene
from CurTec USA, Inc.
Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 8.98
- Material: Polyethylene (PE); HDPE
- Height: 17.68
from U.S. Plastic Corporation
The Eagle 14 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and... [See More]
- Container Type: Drum or Barrel
from Cleveland Bottle & Supply Co.
Cleveland Bottle & Supply Co. ™ stocks Open Head Steel Drums in black, 15 and 55 gallon sizes, however we can easily source other sizes and colors for you. Open Head Steel Drums work well with lubricants, inks, chemicals, detergents and other viscous material. Our 55 gallon is designed,... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 55
- Material: Steel
- Height: 34.6
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 44 3/8 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]
- Container Type: Drum or Barrel
- Height: 44.38
- Material: Polyethylene (PE); High Density Polyethylene
from CurTec USA, Inc.
Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 10.3
- Material: Polyethylene (PE); HDPE
- Height: 19.88
from U.S. Plastic Corporation
The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and... [See More]
- Container Type: Drum or Barrel
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 33 in height. The Eagle spill containment drum is made of polyethylene and comes in yellow. [See More]
- Container Type: Drum or Barrel
- Height: 33
- Material: Polyethylene (PE); Polyethylene
from CurTec USA, Inc.
Lower cost of storing and shipping empty packaging. Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 10.57
- Material: Polyethylene (PE); HDPE
- Height: 22.44
from U.S. Plastic Corporation
The Eagle 55 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and... [See More]
- Container Type: Drum or Barrel
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 31 3/4 in height. The Justrite spill containment drum is made of ecopolyblend and comes in... [See More]
- Container Type: Drum or Barrel
- Height: 31.75
- Material: Ecopolyblend
from CurTec USA, Inc.
Plastic drums with screw lid closure. for pharmaceuticals, specialty chemicals and food ingredients. These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against tampering, ensuring your... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 10.57
- Material: Polyethylene (PE); HDPE
- Height: 15.71
from U.S. Plastic Corporation
The ultimate closed head drums ideal for shipping and storing a wide range of regulated and non-regulated products. Blow molded in one piece using premium grade high molecular weight, high density polyethylene resin, these drums are extremely strong and rigid. They are lighter than their steel... [See More]
- Container Type: Drum or Barrel
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 1/4 in height. The Justrite spill containment drum is made of polyethylene and comes in... [See More]
- Container Type: Drum or Barrel
- Height: 43.25
- Material: Polyethylene (PE); Polyethylene
from CurTec USA, Inc.
Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 11.1
- Material: Polyethylene (PE); HDPE
- Height: 16.46
from U.S. Plastic Corporation
The ultimate closed head drums ideal for shipping and storing a wide range of regulated and non-regulated products. Blow molded in one piece using premium grade high molecular weight, high density polyethylene resin, these drums are extremely strong and rigid. They are lighter than their steel... [See More]
- Container Type: Drum or Barrel
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 29 in height. The Justrite Cease-Fire spill containment drum is made of steel and comes in... [See More]
- Container Type: Drum or Barrel
- Height: 29
- Material: Steel; Steel
from CurTec USA, Inc.
Lower cost of storing and shipping empty packaging. Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 13.21
- Material: Polyethylene (PE); HDPE
- Height: 25.98
from U.S. Plastic Corporation
Drums are blow molded of high molecular weight high density polyethylene. Drums have a coated steel sidelever lockband. 76523 has a 2 NPS bung and a vent. Maximum filling temperature is 150F. When filling at these recommended temperatures drums should be allowed to cool to ambient prior to stacking. [See More]
- Container Type: Drum or Barrel
from R. S. Hughes Company, Inc.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 31.75 in height. The Justrite spill containment drum comes in yellow. [See More]
- Container Type: Drum or Barrel
- Height: 31.75
from CurTec USA, Inc.
Plastic drums with screw lid closure. for pharmaceuticals, specialty chemicals and food ingredients. These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against tampering, ensuring your... [See More]
- Container Type: Drum or Barrel
- Volume Capacity: 13.21
- Material: Polyethylene (PE); HDPE
- Height: 18.74
from U.S. Plastic Corporation
Drums are blow molded of high molecular weight high density polyethylene. Drums have a coated steel sidelever lockband. 76524 has a 2 and a 3/4 NPS bung. Maximum filling temperature is 150F. When filling at these recommended temperatures drums should be allowed to cool to ambient prior to stacking. [See More]
- Container Type: Drum or Barrel