Vial Industrial Containers

6 Results
Storage Containers/Vial Pigs
from MarShield

MarShield manufactures a comprehensive line of custom designed Lead-Lined Storage Containers designed to your exact requirements. MarShield has worked seamlessly with end users including hospitals, laboratories, medical facilities, and Nuclear plants ensuring that a final design is functional and... [See More]

  • Container Type: Vial; Box
  • Material: Steel; Lead Lined/Filled
Containers > CVV Series > CVV Series Disc Springs -- CVV-120ASM
from Daemar Inc.

Caplugs line of vials is ideal for a wide range of packaging applications. Available in translucent clear or a variety of opaque colors. These vials are a unique packaging alternative that offer the end-user a reusable container. vial caps are manufactured with a convenient thumb-tab for easy... [See More]

  • Container Type: Vial
  • Width: 1.31
  • Material: Plastic; Polypropylene (PP)
  • Application: Packaging
Activ-Vial™ Portfolio
from CSP Technologies, Inc.

The CSP Technologies Activ-PolymerTM system is the ingenuity behind our Activ-VialTM portfolio, which is commonly used by leaders in the pharmaceutical and diagnostics industries. Our Activ-VialTM portfolio consists of one-piece, flip-top desiccated vials, and desiccated bottles across a range of... [See More]

  • Container Type: Vial; Screw Top Container
  • Features: MoistureBarrier
  • Material: Plastic
  • Application: Packaging; Pharmaceutical
117-2L/PF
from EP Scientific Products

2L (64 oz) clear wide mouth, depyrogenated. Depyrogenated Glass Containers. EP Scientific provides glass vials and other containers in a variety of sizes that have been specially prepared to meet endotoxin levels of less than 0.06 EU/mL. Depyrogenated vials and containers may also be requested with... [See More]

  • Container Type: Vial
  • Volume Capacity: 0.4688
  • Material: Glass
  • Height: 8.5
Biosart® 100 Monitor Filtration Unit -- 16401-47-06----K
from Sartorius Lab Instruments GmbH & Co. KG

16401-47-06----K. BS 100 Monitor,CN white|black,0.45 µm. High flow rate. High total throughput. Sterile, individually, sterile packaged available. certified membrane filters: meet ISO 7704. available in various colors. without any hydrophobic adhesive areas. validated. Ready to connect, easy... [See More]

  • Container Type: Vial
  • Volume Capacity: 0.0264
  • Material: Polystyrene
  • Width: 1.85
SAA-SV2-2
from EP Scientific Products

2 mL silanized amber vial, open top. EP Silanized Vials. EP Scientific offers 2mL and 4mL vials treated by our vapor phase deposition silanization method. The silylating agent reacts with active groups on the surface of the glass effectively tying up these sites so they are less reactive. This... [See More]

  • Container Type: Vial
  • Volume Capacity: 5.28E-4
  • Material: Glass
  • Height: 1.25