Static Shielding Industrial Containers

101 Results
Anti Static Packaging -- 2325442
from RS Components, Ltd.

SCS 100115 Anti-Static Bag [See More]

  • Features:
  • Width: 4.92
  • Length: 11.02
Anti-Static, ESD Bags, Materials -- 1001026-ND [1001026 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 26"" (660.4mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
ACL Staticide ESD Static Dissipative Wastebasket 11 gal -- 5075 [5075 from ACL Staticide]
from Ellsworth Adhesives

ACL Staticide ESD Static Dissipative Wastebasket 5075 is used for rooms that require static controls. It is made of a high-density polyethylene that does not contain silicone, dyes, carbon, or plasticizers. 21 3/4 in height x 13 in diameter. 11 gal Can. [See More]

  • Features: ESD; StaticShield
  • Application: TrashRecycling
  • Container Type: Basket
Anti Static Packaging -- 2325443
from RS Components, Ltd.

SCS 1001820 Anti-Static Bag [See More]

  • Features:
  • Width: 17.91
  • Length: 19.88
Anti-Static, ESD Bags, Materials -- 1001420-ND [1001420 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 14"" (355.6mm) X 20"" (508mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
ACL Staticide ESD Static Dissipative Wastebasket Liners Pink 24 in x 34 in -- 5076 [5076 from ACL Staticide]
from Ellsworth Adhesives

ACL Staticide ESD Static Dissipative Wastebasket Liner 5076 Pink is used for rooms that require static control. 24 in x 34 in Liner. [See More]

  • Features: ESD; StaticShield
  • Application: TrashRecycling
  • Container Type: Basket
Anti Static Packaging -- 2325444
from RS Components, Ltd.

SCS 1002224 Anti-Static Bag [See More]

  • Features:
  • Width: 22.05
  • Length: 24.02
Anti-Static, ESD Bags, Materials -- 1002.58-ND [1002.58 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 2.5"" (63.5mm) X 8"" (203.2mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
Bennett and Bennett 8100 Static Shielding Bag 10 in x 12 in -- 81001012 [81001012 from Bennett & Bennett]
from Ellsworth Adhesives

Bennett and Bennett Static Shielding Bag 8100 is used to shield against ESD and tribocharging. It meets MIL-PRF-81705D, ANSI/ESD S541, and Type III standards. It is made in the U.S., cost efficient, transparent, and durable. 10 in x 12 in Bag. [See More]

  • Features: ESD; StaticShield
  • Container Type: Bag
Anti Static Packaging -- 2325445
from RS Components, Ltd.

SCS 10023 Anti-Static Bag [See More]

  • Features:
  • Width: 1.97
  • Length: 2.95
Anti-Static, ESD Bags, Materials -- 100426-ND [100426 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 26"" (660.4mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
SCS 1000V, 1000 Series Metal-In Static Shielding Roll 12 in x 500 ft -- 1000V 12X500 [1000V 12X500 from SCS]
from Ellsworth Adhesives

SCS 1000V, Metal-In Static Shielding Roll is made in the USA, that allows users to fit items of various sizes, using only the amount of the roll as needed and sealing it with heat. Protects ESD sensitive components from electrostatic fields and discharge. 1000 series, 12 in x 500 ft Roll. [See More]

  • Features: ESD; StaticShield
Anti Static Packaging -- 2325446
from RS Components, Ltd.

SCS 1002430 Anti-Static Bag [See More]

  • Features:
  • Width: 24.02
  • Length: 29.92
Anti-Static, ESD Bags, Materials -- 100716-ND [100716 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 16"" (406.4mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
SCS 1001012, 1000 Series Metal-In Static Shielding Bag 10 in x 12 in -- 1001012 [1001012 from SCS]
from Ellsworth Adhesives

SCS 1001012, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 10 in x 12 in Bag. [See More]

  • Features: ESD; StaticShield
  • Container Type: Bag
Anti Static Packaging -- 2325447
from RS Components, Ltd.

SCS 1002436 Anti-Static Bag [See More]

  • Features:
  • Width: 24.02
  • Length: 35.98
Anti-Static, ESD Bags, Materials -- 13030-ND [13030 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <20nJ Energy Shielding 4"" (101.6mm) X 30"" (762mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
SCS 1001014, 1000 Series Metal-In Static Shielding Bag 10 in x 14 in -- 1001014 [1001014 from SCS]
from Ellsworth Adhesives

SCS 1001014, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 10 in x 14 in. [See More]

  • Features: ESD; StaticShield
  • Container Type: Bag
Anti Static Packaging -- 2325448
from RS Components, Ltd.

SCS 1003024 Anti-Static Bag [See More]

  • Features:
  • Width: 29.92
  • Length: 24.02
Anti-Static, ESD Bags, Materials -- 13075-ND [13075 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
SCS 10023, 1000 Series Metal-In Static Shielding Bag 2 in x 3 in -- 10023 [10023 from SCS]
from Ellsworth Adhesives

SCS 10023, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 2 in x 3 in Bag. [See More]

  • Features: ESD; StaticShield
  • Container Type: Bag
Anti Static Packaging -- 2325453
from RS Components, Ltd.

SCS 100510 Anti-Static Bag [See More]

  • Features:
  • Width: 4.92
  • Length: 10.04
Anti-Static, ESD Bags, Materials -- 13090-ND [13090 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 10"" (254mm) X 24"" (609.6mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
SCS 10046, 1000 Series Metal-In Static Shielding Bag 4 in x 6 in -- 10046 [10046 from SCS]
from Ellsworth Adhesives

SCS 10046, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 6 in Bag. [See More]

  • Features: ESD; StaticShield
  • Container Type: Bag
Anti Static Packaging -- 2325454
from RS Components, Ltd.

SCS 100618 Anti-Static Bag [See More]

  • Features:
  • Width: 5.91
  • Length: 17.91
Anti-Static, ESD Bags, Materials -- 13205-ND [13205 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
SCS 10048, 1000 Series Metal-In Static Shielding Bag 4 in x 8 in -- 10048 [10048 from SCS]
from Ellsworth Adhesives

SCS 10048 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 8 in Bag. [See More]

  • Features: ESD; StaticShield
  • Container Type: Bag
Anti Static Packaging -- 2325455
from RS Components, Ltd.

SCS 100624 Anti-Static Bag [See More]

  • Features:
  • Width: 5.91
  • Length: 24.02
Anti-Static, ESD Bags, Materials -- 13215-ND [13215 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
SCS 100510, 1000 Series Metal-In Static Shielding Bag 5 in x 10 in -- 100510 [100510 from SCS]
from Ellsworth Adhesives

SCS 100510, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 5 in x 10 in. [See More]

  • Features: ESD; StaticShield
  • Container Type: Bag
Anti Static Packaging -- 2325458
from RS Components, Ltd.

SCS 100824 Anti-Static Bag [See More]

  • Features:
  • Width: 7.87
  • Length: 24.02
Anti-Static, ESD Bags, Materials -- 13315-ND [13315 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 15"" (381mm) X 18"" (457.2mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
SCS 100810, 1000 Series Metal-In Static Shielding Bag 8 in x 10 in -- 100810 [100810 from SCS]
from Ellsworth Adhesives

SCS 100810, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 10 in Bag. [See More]

  • Features: ESD; StaticShield
  • Container Type: Bag
Anti Static Packaging -- 2325459
from RS Components, Ltd.

SCS 100912 Anti-Static Bag [See More]

  • Features:
  • Width: 9.06
  • Length: 12.01
Anti-Static, ESD Bags, Materials -- 134-MI1012-ND [MI1012 from ACL Staticide]
from DigiKey

"Static Shielding Bag <15nJ Energy Shielding Clear 10"" (254mm) X 12"" (304.8mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
SCS 100812, 1000 Series Metal-In Static Shielding Bag 8 in x 12 in -- 100812 [100812 from SCS]
from Ellsworth Adhesives

SCS 100812, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 12 in Bag. [See More]

  • Features: ESD; StaticShield
  • Container Type: Bag
Anti Static Packaging -- 2325460
from RS Components, Ltd.

SCS 1501012 Anti-Static Bag [See More]

  • Features:
  • Width: 10.04
  • Length: 12.01
Anti-Static, ESD Bags, Materials -- 134-MIZ1012-ND [MIZ1012 from ACL Staticide]
from DigiKey

"Static Shielding Bag <15nJ Energy Shielding Clear 10"" (254mm) X 12"" (304.8mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
SCS 15046, 1500 Series Metal-Out Static Shielding Bag 4 in x 6 in -- 15046 [15046 from SCS]
from Ellsworth Adhesives

SCS 15046, Metal-Out Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1500 series, 4 in x 6 in Bag. [See More]

  • Features: ESD; StaticShield
  • Container Type: Bag
Anti Static Packaging -- 2325461
from RS Components, Ltd.

SCS 1501014 Anti-Static Bag [See More]

  • Features:
  • Width: 10.04
  • Length: 13.98
Anti-Static, ESD Bags, Materials -- 13440-ND [13440 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
SCS 150Z33, 1500 Series Metal-Out Static Shielding Zip Bag 3 in x 3 in -- 150Z33 [150Z33 from SCS]
from Ellsworth Adhesives

SCS 150Z33, Metal-Out Static Shielding Bag is made in the USA, with a zip top and lower exterior resistance than metal-in bags. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1500 series, 3 in x 3 in Bag. [See More]

  • Features: ESD; StaticShield
  • Container Type: Bag
Anti Static Packaging -- 2325463
from RS Components, Ltd.

SCS 1501216 Anti-Static Bag [See More]

  • Features:
  • Width: 12.01
  • Length: 15.94
Anti-Static, ESD Bags, Materials -- 13500-ND [13500 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 12"" (304.8mm) X 16"" (406.4mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
SCS 21267, 2120R Series Cushioned Static Shielding Bag 6 in x 7 in -- 21267 [21267 from SCS]
from Ellsworth Adhesives

SCS 21267 Cushioned Static Shielding Bag is made in the USA, with an open top and a heat sealable inner surface. The bags have a thickness of 260 mils, puncture resistance of 15 lbs, and seal strength of 5 lbs. 2120R Series, 6 in x 7 in Bag. [See More]

  • Features: ESD; StaticShield
  • Container Type: Bag
Anti Static Packaging -- 2325464
from RS Components, Ltd.

SCS 1501218 Anti-Static Bag [See More]

  • Features:
  • Width: 12.01
  • Length: 17.91
Anti-Static, ESD Bags, Materials -- 13528-ND [13528 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 20"" (508mm) X 24"" (609.6mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
SCS 2300R Series Cushioned Static Shielding Film 48 in x 125 ft -- 2300R 48X125 [2300R 48X125 from SCS]
from Ellsworth Adhesives

SCS 2300R Series Roll is a metallized shielding film with closed cell air-cushion protection layers. This lightweight ESD protective packaging with heavy-duty protection absorbs impact and prevents product damage. 48 in x 125 ft. [See More]

  • Features: ESD; StaticShield
Anti Static Packaging -- 2325471
from RS Components, Ltd.

SCS 15068 Anti-Static Bag [See More]

  • Features:
  • Width: 5.91
  • Length: 7.87
Anti-Static, ESD Bags, Materials -- 13651-ND [13651 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 7"" (177.8mm) X 15"" (381mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
SCS 2301218, 2300R Series Cushioned Static Shielding Bag 12 in x 18 in -- 2301218 [2301218 from SCS]
from Ellsworth Adhesives

SCS 2301218, 2300R Series is a metallized shielding bag with closed cell air-cushion protection layers. This static bag features lightweight ESD protective packaging with heavy-duty protection that absorbs impact and prevents product damage. 12 in x 18 in. [See More]

  • Features: ESD; StaticShield
  • Container Type: Bag
Anti Static Packaging -- 2325472
from RS Components, Ltd.

SCS 150812 Anti-Static Bag [See More]

  • Features:
  • Width: 7.87
  • Length: 12.01
Anti-Static, ESD Bags, Materials -- 13700-ND [13700 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag <25nJ Energy Shielding Silver 12"" (304.8mm) X 16"" (406.4mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
SCS 230T1217, 2300R Series Cushioned Static Shielding Tape Top Bag 12 in x 17 in -- 230T1217 [230T1217 from SCS]
from Ellsworth Adhesives

SCS 230T1217, 2300R Series is a metallized shielding bag with closed cell air-cushion protection layers and tape top closure. This static bag features lightweight ESD protective packaging with heavy-duty protection that absorbs impact and prevents product damage. 12 in x 17 in. [See More]

  • Features: ESD; StaticShield
  • Container Type: Bag
Anti Static Packaging -- 2325473
from RS Components, Ltd.

SCS 150818 Anti-Static Bag [See More]

  • Features:
  • Width: 7.87
  • Length: 17.91
Anti-Static, ESD Bags, Materials -- 13805-ND [13805 from Desco Industries, Inc.]
from DigiKey

"Static Shielding Bag Energy Shielding Silver 4"" (101.6mm) X 24"" (609.6mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
Anti Static Packaging -- 2325478
from RS Components, Ltd.

SCS 150Z1824 Anti-Static Bag [See More]

  • Features:
  • Width: 17.91
  • Length: 24.02
Anti-Static, ESD Bags, Materials -- 1501020-ND [1501020 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 20"" (508mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
Anti Static Packaging -- 2325479
from RS Components, Ltd.

SCS 150Z35 Anti-Static Bag [See More]

  • Features:
  • Width: 2.95
  • Length: 4.92
Anti-Static, ESD Bags, Materials -- 1501115-ND [1501115 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 11"" (279.4mm) X 15"" (381mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
Anti-Static, ESD Bags, Materials -- 15035-ND [15035 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
Anti-Static, ESD Bags, Materials -- 15046-ND [15046 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
Anti-Static, ESD Bags, Materials -- 150Z68-ND [150Z68 from SCS]
from DigiKey

"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)" [See More]

  • Features: StaticShield
  • Container Type: Bag
Anti-Static, ESD Bags, Materials -- 1569-1000V12X500-ND [1000V 12X500 from SCS]
from DigiKey

"BAG STATIC SHLD MTL IN 12""X500'" [See More]

  • Features: StaticShield
  • Container Type: Bag
.002 PAS Tubing -- T4-03020
from Johnson Bag Co., Inc.

AMINE Free this premium tubing features superior clarity for showing the quality of your customer's products, Even wall thickness. Can be heat sealed, tied, stapled or taped shut, Will not corrode polycarbonate surfaces- Superior performance in low relative humidity- 4 & 6 Mil meet full static... [See More]

  • Features: StaticShield
  • Height: 3
  • Container Type: Bag
  • Length: 3
Static Shielding Layflat Bags -- 49995
from U.S. Plastic Corporation

Transparent metallic static shielding bags provide Faraday Cage protection and visibility for highly-sensitive components. These bags meet the electrical and physical requirements of ANSI/ESD S20.20 program compliant. Tested per MIL-STD-3010 4046 and ANSI/ESD STM11.11. [See More]

  • Features: StaticShield
  • Container Type: Bag
11 1/4 x 13 Low Density Rigid Pail Insert - Antistat 15 Mil -- LRLD515SAS
from LinersAndCovers.com

Low Density Rigid Pail Insert - Antistat. Size: 11 ¼ x 13. Mil Thickness: 15. Gal Capacity: 5. Style: Smooth. Case Pack: 100 [See More]

  • Features: StaticShield
  • Material: Plastic
  • Container Type: Bag
  • Volume Capacity: 5
Black Uncoated Flexible Intermediate Bulk Container - 6-0 oz Black IBC
from Intertape Polymer Group, Inc.

FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]

  • Features: Flexible; StaticShield
  • Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
  • Container Type: Intermediate Bulk Container; Bag
  • Width: 36 to 48
1198-51
from All-Spec Industries

All pockets are top loading. Imprinted with "Static Safe" legend (1" x 1"). Static protected and amine free poly. [See More]

  • Features: ESD; StaticShield
  • Material: Plastic
  • Container Type: Pouch
  • Length: 12
Custom Blow Molded Conductive and ESD Electronics Containers
from Custom-Pak, Inc.

Conductive & ESD Parts. Static dissipation is critical to sensitive electronics. Conductivity is needed when handling wafers, disks and sensitive materials. Blow molding can meet very high-tech needs and do it less expensively than other methods. Let us show you how. [See More]

  • Features: StaticShield
  • Material: Plastic
  • Container Type: Box
  • Application: Electronics
.004 Polyethylene Bottom Seal Flat Bags -- 40F-1230
from Johnson Bag Co., Inc.

Manufactured with an extra strong bottom seal, Constructed from Virgin FDA film, Flat bag [See More]

  • Features: StaticShield
  • Material: Plastic; Polyethylene (PE)
  • Container Type: Bag
  • Height: 12
17 ¾ x 34 Low Density Rigid Drum Bag-Antistat 15 Mil -- LRLD3015AAS
from LinersAndCovers.com

Low Density Rigid Drum Bag - Antistat. Size: 17 ¾ x 34. Mil Thickness: 15. Gal Capacity: 30. Style: Accordion. Case Pack: 25 [See More]

  • Features: StaticShield
  • Material: Plastic
  • Container Type: Bag
  • Volume Capacity: 30
Coated Flexible Intermediate Bulk Container -6-0 oz IBC - 2 mil
from Intertape Polymer Group, Inc.

FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]

  • Features: Flexible; StaticShield
  • Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
  • Container Type: Intermediate Bulk Container; Bag
  • Width: 36 to 48
1198-55
from All-Spec Industries

The All-Spec 1198-55 is designed for use in ESD-Safe controlled areas where there are electrostatic sensitive devices. The 1198-55 is made from a stable, amine-free, clear, static dissipative polyethylene, 6 Mil thick film. The dissipative agent is extruded in and is slow blooming with an effective... [See More]

  • Features: ESD; StaticShield
  • Material: Plastic
  • Container Type: Pouch
  • Length: 12
Flat Open End Bags (Computer & Electronics) -- C33
from Johnson Bag Co., Inc.

UVI Protection, Great for computer parts or electronics [See More]

  • Features: StaticShield
  • Height: 8
  • Container Type: Bag
  • Length: 14
18 x 24 Round Bottom Drum Bag (Flexible)-Antistat 4.0 Mil -- L18244AS
from LinersAndCovers.com

Round Bottom Drum Bag (Flexible)- Antistat. Size: 18 x 24. Mil Thickness: .004. Gal Capacity: 5. Case Pack: 500 [See More]

  • Features: StaticShield
  • Material: Plastic
  • Container Type: Bag
  • Volume Capacity: 5
Uncoated Flexible Intermediate Bulk Container - 3-0 oz IBC
from Intertape Polymer Group, Inc.

FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]

  • Features: Flexible; StaticShield
  • Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
  • Container Type: Intermediate Bulk Container; Bag
  • Width: 36 to 48
Bags - Conductive -- 65-102
from All-Spec Industries

The All-Spec 65-102 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-102 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. Priced Per Package - 100 Bags Per Package [See More]

  • Features: ESD; StaticShield
  • Material: Metallized; Polyethylene (PE)
  • Container Type: Bag
  • Length: 18
Uncoated Flexible Intermediate Bulk Container - 6-0 oz IBC
from Intertape Polymer Group, Inc.

FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]

  • Features: Flexible; StaticShield
  • Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
  • Container Type: Intermediate Bulk Container; Bag
  • Width: 36 to 48
Bags - Cushioned -- 411-44
from All-Spec Industries

The All-Spec 411-44 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-44 Features: ESD-Safe. 3 layers static shielding laminate. 3 layers cancel anti static cushioning. Ziplock closure. Size: 6" x 8". Price per 100 Bags. 2 pack minimum purchase [See More]

  • Features: ESD; StaticShield
  • Material: Metallized; Plastic
  • Container Type: Bag
  • Length: 8
Bags - Cushioned -- 421-44
from All-Spec Industries

The All-Spec 421-44 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-44 Features: ESD-Safe. 2 layers static shielding laminate. 2 layers cancel anti static cushioning. 2" Lip. Size: 6" x 8". Price per 100 Bags. 2 pack minimum purchase [See More]

  • Features: ESD; StaticShield
  • Material: Metallized; Plastic
  • Container Type: Bag
  • Length: 8
Bags - Drum & Trash Can Liners -- 65-3036
from All-Spec Industries

Blac-Stat volume conductive film meets electrical requirements of MIL-P-82646A. Blac-Stat is made from a single layer of carbon-loaded polyethylene. Blac-Stat's conductivity does not depend on humidity. It is non-sloughing, does not contaminate components it comes in contact with despite repeated... [See More]

  • Features: ESD; StaticShield
  • Material: Metallized; Polyethylene (PE)
  • Container Type: Bag
  • Volume Capacity: 30
Bags - Moisture Barrier -- 60-107
from All-Spec Industries

The All-Spec 60-107 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and tape & reel. All-Spec 60-107 Features: Static dissipative non-sparking inner and outer layers. Amine free... [See More]

  • Features: Shielded; ESD; MoistureBarrier; MoistureResistant; StaticShield
  • Material: Plastic
  • Container Type: Bag
  • Length: 18
Bags - Moisture Barrier -- 64-107
from All-Spec Industries

The All-Spec 64-107 Dri Shield Moisture Barrier Bag is designed for dry packing electronic devices. Features: 7 mil of static dissipative polyethylene and metallized polyester. Material meets or exceeds the MVTR and EMI/RFI/Static Shielding requirements for MIL-PRF-81705 Type I and EIA 583 Type I... [See More]

  • Features: Shielded; ESD; MoistureBarrier; MoistureResistant; StaticShield
  • Material: Plastic
  • Container Type: Bag
  • Length: 18
Bags - Static Shielding -- 150-102
from All-Spec Industries

These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 50 Series Open Top Static Shielding bags. Total... [See More]

  • Features: ESD; StaticShield
  • Material: Metallized
  • Container Type: Bag
  • Length: 18
Bags - Static Shielding -- 50-102
from All-Spec Industries

These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 150 Series Zip Top Static Shielding bags. Total... [See More]

  • Features: ESD; StaticShield
  • Material: Metallized
  • Container Type: Bag
  • Length: 18
CCI Conductive Corrugated Handler -- 4001-3
from All-Spec Industries

Features. Durable Corstat ™ conductive corrugated material. Conductive layer provides static shielding properties. Eliminates the need for static shielding bags and the labor to put items into bags. Corstat ™ parts are die cut and bent over for durability and cleanliness. No tooling... [See More]

  • Features: ESD; StaticShield
  • Material: Corstat™
  • Container Type: Tote
  • Height: 6.25
CCI Conductive Corrugated Handler -- 4204-19
from All-Spec Industries

Features: Durable Corstat ™ conductive corrugated material. Conductive layer provides static shielding properties. Eliminates the need for static shielding bags and the labor to put items into bags. Corstat ™ parts are die cut and bent over for durability and cleanliness. No tooling... [See More]

  • Features: ESD; StaticShield
  • Material: Corstat™
  • Container Type: Tote
  • Height: 4.25
CCI Conductive Corrugated Handler -- 4208-1
from All-Spec Industries

Features. Durable Corstat ™ conductive corrugated material. Conductive layer provides static shielding properties. Eliminates the need for static shielding bags and the labor to put items into bags. Corstat ™ parts are die cut and bent over for durability and cleanliness. No tooling... [See More]

  • Features: ESD; StaticShield
  • Material: Corstat™
  • Container Type: Tote
  • Height: 8.25
CCI Conductive Corrugated Handler -- C4006-6
from All-Spec Industries

Features. Durable Corstat ™ conductive corrugated material. Conductive layer provides static shielding properties. Eliminates the need for static shielding bags and the labor to put items into bags. Corstat ™ parts are die cut and bent over for durability and cleanliness. No tooling... [See More]

  • Features: ESD; StaticShield
  • Material: Corstat™
  • Container Type: Tote
  • Height: 5.62
Compartmented Hinged Conductive Boxes -- C3520-O
from All-Spec Industries

The All-Spec C3520-O is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3520-O Features: Surface resistivity: 105 ohms/square. Conductivity is temperature and humidity independent. Provides protection from static fields and static build-up. Inside box dimensions:... [See More]

  • Features: ESD; StaticShield
  • Material: Polypropylene (PP)
  • Container Type: Box
  • Height: 1.25
Compartmented Hinged Conductive Boxes -- C3523-A
from All-Spec Industries

The All-Spec C3523-A is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-A Features: Surface resistivity: 105 ohms/square. Conductivity is temperature and humidity independent. Provides protection from static fields and static build-up. Inside box dimensions:... [See More]

  • Features: ESD; StaticShield
  • Material: Polypropylene (PP)
  • Container Type: Box
  • Height: 1
Compartmented Hinged Conductive Boxes -- C3523-O
from All-Spec Industries

The All-Spec C3523-O is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-O Features: Surface resistivity: 105 ohms/square. Conductivity is temperature and humidity independent. Provides protection from static fields and static build-up. Inside box dimensions:... [See More]

  • Features: ESD; StaticShield
  • Material: Polypropylene (PP)
  • Container Type: Box
  • Height: 1
Compartmented Hinged Conductive Boxes -- C3526-A
from All-Spec Industries

The All-Spec C3526-A is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-A Features: Surface resistivity: 105 ohms/square. Conductivity is temperature and humidity independent. Provides protection from static fields and static build-up. Inside box dimensions:... [See More]

  • Features: ESD; StaticShield
  • Material: Polypropylene (PP)
  • Container Type: Box
  • Height: 1.19
Compartmented Hinged Conductive Boxes -- C3526-C
from All-Spec Industries

The All-Spec C3526-C is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-C Features: Surface resistivity: 105 ohms/square. Conductivity is temperature and humidity independent. Provides protection from static fields and static build-up. Inside box dimensions:... [See More]

  • Features: ESD; StaticShield
  • Material: Polypropylene (PP)
  • Container Type: Box
  • Height: 1.19
Conductive Fiberglass Tote -- F1174
from All-Spec Industries

The All-Spec F1174These tough modular stock boxes are ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass reinforced polyester and feature high strength over a wide temperature range. Dimensionally stable,... [See More]

  • Features: ESD; HeavyDuty; Nesting; StaticShield
  • Material: Composite
  • Container Type: Tote
  • Height: 4
Conductive SMD Storage Boxes -- SM0810
from All-Spec Industries

The All-Spec SM0810 is a conductive cabinet for SMD storage boxes. All-Spec SM0810 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components. Surface resistivity of 102 to 105 ohms/sq. cm. 6 Shelf drawers designed to hold the SM0800 series... [See More]

  • Features: ESD; StaticShield
  • Material: Steel
  • Container Type: Box
  • Height: 0.8800
Corrugated Conductive Open Bin Box -- BN12124
from All-Spec Industries

CCI 1020 is a conductive open bin box. CCI 1020 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms. Buried Layer (per ESD S11.11.1993): <103 ohms. Static Decay (per ASTM 257): < 2 seconds. Made of recyclable corrugated fiberboard. Economical way to eliminate the need for bags. [See More]

  • Features: ESD; StaticShield
  • Material: Cardboard
  • Container Type: Bin
  • Height: 4.5
Fiber Glass Tray -- FGT1610
from All-Spec Industries

Molded one-piece trays for conveyor and assembly use with wire reinforced edges for dimensional stability. Requires no maintenance. Smooth seamless construction permits easy cleaning. Will not dent, splinter or corrode and will withstand continuous service at 250oF with intermittent service to... [See More]

  • Features: ESD; StaticShield
  • Material: Composite
  • Container Type: Trays
  • Height: 0.8750
Hinged Conductive Plastic Box -- 660-114
from All-Spec Industries

The All-Spec 660-114 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 660-114 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds. Color: Black. Inside dimensions: Length: 3-7/8". Width: 1-15/16". [See More]

  • Features: ESD; StaticShield
  • Material: Plastic
  • Container Type: Box
  • Height: 0.5000
Ticket Holder -- 1198-72
from All-Spec Industries

Holder Size: 9.625" x 11" with metal grommets. Used to hold work orders, reports, data, etc. Clear ESD vinyl protects against dust grime, moisture. Durable, heavy duty 6 mil. Reinforced lip and hang-hole. Sold in packs of 10 [See More]

  • Features: ESD; StaticShield
  • Material: Plastic
  • Container Type: Pouch
  • Length: 11