Basket Industrial Containers
from Ellsworth Adhesives
ACL Staticide ESD Static Dissipative Wastebasket 5075 is used for rooms that require static controls. It is made of a high-density polyethylene that does not contain silicone, dyes, carbon, or plasticizers. 21 3/4 in height x 13 in diameter. 11 gal Can. [See More]
- Container Type: Basket
- Application: TrashRecycling
- Features: ESD; StaticShield
from Ellsworth Adhesives
ACL Staticide ESD Static Dissipative Wastebasket Liner 5076 Pink is used for rooms that require static control. 24 in x 34 in Liner. [See More]
- Container Type: Basket
- Application: TrashRecycling
- Features: ESD; StaticShield
from Ferguson Group
Standard Features. Extensive range of sizes available. All units designed, manufactured and fully certified to DNV 2.7-1 / EN 12079 standards. Multiple internal tie-down points for safe and secure transportation of cargo. Net / tarpaulin securing points on all baskets. Cargo restraining nets... [See More]
- Container Type: Basket
- Features: HeavyDuty
- Length: 35.43 to 787
- Application: Shipping
from Hydrofarm, Inc.
Grow like a pro with Hydrofarm 's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your... [See More]
- Container Type: Bag; Basket; Bucket, Basket, or Pail
from Quantum Storage Systems
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18 ", 21 " and 24 " deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and... [See More]
- Container Type: Basket
- Height: 9
- Material: SteelWire
- Length: 36
from Delamo Manufacturing, Inc.
14-quart office wastebaskets are molded with a proprietary rubber compound. Also available in traditional grade plastic. Open Video (in a new window) [See More]
- Container Type: Basket
- Volume Capacity: 3.5
- Material: Rubber
- Application: TrashRecycling
from Image Supply, Inc.
Fiberglass containers have rounded corners to add strength. Textured finish helps minimize appearance of surface scratches and is easy to clean. Tested and classified by Underwriters Laboratories as able to contain burning paper without causing wastebasket meltdown. 11 1/8 " L x 8 1/4 " W... [See More]
- Container Type: Basket
from Jesco Industries, Inc.
Open mesh construction, stackable [See More]
- Container Type: Basket
- Height: 4.25 to 6
- Volume Capacity: 75
- Length: 16 to 24
from Newark Wire Cloth Company
We fabricate baskets to your specifications. These baskets may be made of wire cloth, expanded metal or perforated metal. Frames may be round, flat or rectangular bar stock. We fabricate all metals, any shape, large or small sizes, long or short runs. All operations--weaving, cutting, slitting,... [See More]
- Container Type: Basket
- Material: Steel (optional feature); Stainless (optional feature); SteelWire (optional feature); Copper Alloys, Nickel Alloys
from U.S. Plastic Corporation
These stainless steel dipping baskets are made of perforated type 304 stainless steel. Their 12" x 12" size fits nicely into a 12" x 12" dryer. They work well in degreaser where plastic will not. They are very sturdy, with high corrosion resistance, and withstand very high temperatures. Each basket... [See More]
- Container Type: Basket
- Material: Stainless
from DME Company
Fits conveniently under Smart Series and Integrity Mainframe Floor Stands to store Mold Power and Mold Thermocouple Cables from dragging on the floor when not in use or when moving the unit around. [See More]
- Container Type: Basket
- Application: General
- Material: Plastic
from Ferguson Group
Standard Features. Currently available at most Ferguson Group locations. All units designed, manufactured and fully certified to DNV 2.7-1 / EN 12079 standards. Capability of transporting 2/3 pallets c/w 4 x 205 litre drums. Swinging doors available on all drum baskets. Multiple tie-down points for... [See More]
- Container Type: Basket
- Length: 146 to 165
- Height: 69.69 to 73.86
- Width: 62.99 to 75.59
from Hydrofarm, Inc.
Grow like a pro with Hydrofarm 's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your... [See More]
- Container Type: Basket; Bucket, Basket, or Pail
from Quantum Storage Systems
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18 ", 21 " and 24 " deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and... [See More]
- Container Type: Basket
- Height: 9
- Material: SteelWire
- Length: 48
from Delamo Manufacturing, Inc.
14-quart recycle office wastebaskets are molded with a proprietary rubber compound. Also available in traditional grade plastic. Open Video (in a new window) [See More]
- Container Type: Basket
- Volume Capacity: 3.5
- Material: Rubber
- Application: TrashRecycling
from Image Supply, Inc.
Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable ® top provides hygienic waste management solution without reducing wastebasket capacity. 11 3/8 " L x 8 1/4... [See More]
- Container Type: Basket
from U.S. Plastic Corporation
The 28 quart wastebaskets are best-suited for offices and front-of-house. Dimensions: 15" L x 10-1/4" W x 15" H. Printed with a high-contrast 'Recycling' symbol. Made in the USA. [See More]
- Container Type: Basket
from Hydrofarm, Inc.
8" Bucket Basket Lid [See More]
- Container Type: Basket; Bucket, Basket, or Pail
from Quantum Storage Systems
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18 ", 21 " and 24 " deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and... [See More]
- Container Type: Basket
- Application: General
- Material: SteelWire
from Delamo Manufacturing, Inc.
28-quart office wastebaskets are molded with a proprietary rubber compound. Also available in traditional grade plastic. Open Video (in a new window) [See More]
- Container Type: Basket
- Volume Capacity: 7
- Material: Rubber
- Application: TrashRecycling
from Image Supply, Inc.
Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable ® top provides hygienic waste management solution without reducing wastebasket capacity. 11 3/8 " L x 8 1/4... [See More]
- Container Type: Basket
from U.S. Plastic Corporation
The 41 quart wastebaskets are molded to withstand drops and drags. Dimensions: 15" L x 11" W x 19-3/4" H. Printed with a high-contrast 'Recycling' symbol. Made in the USA. [See More]
- Container Type: Basket
from Hydrofarm, Inc.
Grow like a pro with Hydrofarm 's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your... [See More]
- Container Type: Bag; Basket
from Quantum Storage Systems
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18 ", 21 " and 24 " deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and... [See More]
- Container Type: Basket
- Application: General
- Material: SteelWire
from Delamo Manufacturing, Inc.
28-quart recycle office wastebaskets are molded with a proprietary rubber compound. Also available in traditional grade plastic. Open Video (in a new window) [See More]
- Container Type: Basket
- Volume Capacity: 7
- Material: Rubber
- Application: TrashRecycling
from Image Supply, Inc.
Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable ® top provides hygienic waste management solution without reducing wastebasket capacity. 14 3/8 " L x 10... [See More]
- Container Type: Basket
from U.S. Plastic Corporation
The 28 quart wastebaskets are best-suited for offices and front-of-house. Dimensions: 15" L x 10-1/4" W x 15" H. Made in the USA. [See More]
- Container Type: Basket
from Hydrofarm, Inc.
Grow like a pro with Hydrofarm 's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your... [See More]
- Container Type: Bag; Basket
from Quantum Storage Systems
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18 ", 21 " and 24 " deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and... [See More]
- Container Type: Basket
- Height: 12
- Material: SteelWire
- Length: 36
from Delamo Manufacturing, Inc.
41-quart office wastebaskets are molded with a proprietary rubber compound. Also available in traditional grade plastic. Open Video (in a new window) [See More]
- Container Type: Basket
- Volume Capacity: 10.25
- Material: Rubber
- Application: TrashRecycling
from Image Supply, Inc.
Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable ® top provides hygienic waste management solution without reducing wastebasket capacity. 14 3/8 " L x 10... [See More]
- Container Type: Basket
from U.S. Plastic Corporation
The 28 quart wastebaskets are best-suited for offices and front-of-house. Dimensions: 15" L x 10-1/4" W x 15" H. Made in the USA. [See More]
- Container Type: Basket
from Hydrofarm, Inc.
These 100% organic coconut fiber caps fit on top of plastic net pot baskets and help hold in moisture. [See More]
- Container Type: Basket
- Material: Plastic
from Quantum Storage Systems
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18 ", 21 " and 24 " deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and... [See More]
- Container Type: Basket
- Height: 9
- Material: SteelWire
- Length: 36
from Delamo Manufacturing, Inc.
41-quart recycle office wastebaskets are molded with a proprietary rubber compound. Also available in traditional grade plastic. Open Video (in a new window) [See More]
- Container Type: Basket
- Volume Capacity: 10.25
- Material: Rubber
- Application: TrashRecycling
from Image Supply, Inc.
Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable ® top provides hygienic waste management solution without reducing wastebasket capacity. 14 3/8 " L x 10... [See More]
- Container Type: Basket
from U.S. Plastic Corporation
The 28 quart wastebaskets are best-suited for offices and front-of-house. Dimensions: 15" L x 10-1/4" W x 15" H. Made in the USA. [See More]
- Container Type: Basket
from Quantum Storage Systems
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18 ", 21 " and 24 " deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and... [See More]
- Container Type: Basket
- Height: 12
- Material: SteelWire
- Length: 48
from Delamo Manufacturing, Inc.
14-quart wastebasket is molded with durable polypropylene plastic. They are available in black, brown, grey, beige or blue (recycle). Open Video (in a new window) [See More]
- Container Type: Basket
- Volume Capacity: 3.5
- Material: Polypropylene (PP)
- Application: TrashRecycling
from Image Supply, Inc.
Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable ® top provides hygienic waste management solution without reducing wastebasket capacity. 15 1/4 " L x 11... [See More]
- Container Type: Basket
from U.S. Plastic Corporation
The 41 quart wastebaskets are molded to withstand drops and drags. Dimensions: 15" L x 11" W x 19-3/4" H. Made in the USA. [See More]
- Container Type: Basket
from Quantum Storage Systems
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18 ", 21 " and 24 " deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and... [See More]
- Container Type: Basket
- Height: 9
- Material: SteelWire
- Length: 48
from Image Supply, Inc.
Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable ® top provides hygienic waste management solution without reducing wastebasket capacity. 15 1/4 " L x 11... [See More]
- Container Type: Basket
from U.S. Plastic Corporation
The 41 quart wastebaskets are molded to withstand drops and drags. Dimensions: 15" L x 11" W x 19-3/4" H. Made in the USA. [See More]
- Container Type: Basket
from Quantum Storage Systems
Genuine Quantum Baskets allow high visibility and air circulation. This basket design acts as a dispensing & storage module which can be added to 18 ", 21 " and 24 " deep shelving units. The collar hook allows the basket to be removed or adjusted to accommodate various product mix and... [See More]
- Container Type: Basket
- Application: General
- Material: SteelWire
from Image Supply, Inc.
Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable ® top provides hygienic waste management solution without reducing wastebasket capacity. 15 1/4 " L x 11... [See More]
- Container Type: Basket
from U.S. Plastic Corporation
The 41 quart wastebaskets are molded to withstand drops and drags. Dimensions: 15" L x 11" W x 19-3/4" H. Made in the USA. [See More]
- Container Type: Basket
from Quantum Storage Systems
PARTITION Hanging Baskets are uniquely designed for high visibility and easy access while maximizing your wall storage area. The wire construction minimizes dirt accumulation and allows air circulation. Baskets have a dividable grid pattern to partition product while letting you know when to reorder... [See More]
- Container Type: Basket
- Height: 7.12
- Material: SteelWire
- Length: 17.38
from U.S. Plastic Corporation
Easily sort and store your books with these colorful book baskets. They work great for classrooms and libraries. Baskets can be easily transported with their built in carry handles and they are available in a variety of colors. [See More]
- Container Type: Basket
from Quantum Storage Systems
PARTITION Hanging Baskets are uniquely designed for high visibility and easy access while maximizing your wall storage area. The wire construction minimizes dirt accumulation and allows air circulation. Baskets have a dividable grid pattern to partition product while letting you know when to reorder... [See More]
- Container Type: Basket
- Height: 7.12
- Material: SteelWire
- Length: 35.5
from U.S. Plastic Corporation
Easily sort and store your books with these colorful book baskets. They work great for classrooms and libraries. Baskets can be easily transported with their built in carry handles and they are available in a variety of colors. [See More]
- Container Type: Basket
from Quantum Storage Systems
PARTITION Hanging Baskets are uniquely designed for high visibility and easy access while maximizing your wall storage area. The wire construction minimizes dirt accumulation and allows air circulation. Baskets have a dividable grid pattern to partition product while letting you know when to reorder... [See More]
- Container Type: Basket
- Height: 7.38
- Material: SteelWire
- Length: 17.38
from U.S. Plastic Corporation
Easily sort and store your books with these colorful book baskets. They work great for classrooms and libraries. Baskets can be easily transported with their built in carry handles and they are available in a variety of colors. [See More]
- Container Type: Basket
from Quantum Storage Systems
PARTITION Hanging Baskets are uniquely designed for high visibility and easy access while maximizing your wall storage area. The wire construction minimizes dirt accumulation and allows air circulation. Baskets have a dividable grid pattern to partition product while letting you know when to reorder... [See More]
- Container Type: Basket
- Height: 7.38
- Material: SteelWire
- Length: 35.5
from U.S. Plastic Corporation
Easily sort and store your books with these colorful book baskets. They work great for classrooms and libraries. Baskets can be easily transported with their built in carry handles and they are available in a variety of colors. [See More]
- Container Type: Basket
from Quantum Storage Systems
PARTITION Hanging Baskets are uniquely designed for high visibility and easy access while maximizing your wall storage area. The wire construction minimizes dirt accumulation and allows air circulation. Baskets have a dividable grid pattern to partition product while letting you know when to reorder... [See More]
- Container Type: Basket
- Application: General
from U.S. Plastic Corporation
Easily sort and store your books with these colorful book baskets. They work great for classrooms and libraries. Baskets can be easily transported with their built in carry handles and they are available in a variety of colors. [See More]
- Container Type: Basket
from Quantum Storage Systems
PARTITION Hanging Baskets are uniquely designed for high visibility and easy access while maximizing your wall storage area. The wire construction minimizes dirt accumulation and allows air circulation. Baskets have a dividable grid pattern to partition product while letting you know when to reorder... [See More]
- Container Type: Basket
- Application: General
from U.S. Plastic Corporation
Easily sort and store your books with these colorful book baskets. They work great for classrooms and libraries. Baskets can be easily transported with their built in carry handles and they are available in a variety of colors. [See More]
- Container Type: Basket
from Quantum Storage Systems
PARTITION Hanging Baskets are uniquely designed for high visibility and easy access while maximizing your wall storage area. The wire construction minimizes dirt accumulation and allows air circulation. Baskets have a dividable grid pattern to partition product while letting you know when to reorder... [See More]
- Container Type: Basket
- Application: General
from U.S. Plastic Corporation
These sturdy baskets make sorting and organizing laundry easier and more efficient. Ergonomic snap-in handles help you to carry comfortably no matter how large the load. The Linked Impressions/Links Hole Pattern provides ventilation for dirty items. Great for collecting shop rags, spa towels,... [See More]
- Container Type: Basket
from Quantum Storage Systems
PARTITION Hanging Baskets are uniquely designed for high visibility and easy access while maximizing your wall storage area. The wire construction minimizes dirt accumulation and allows air circulation. Baskets have a dividable grid pattern to partition product while letting you know when to reorder... [See More]
- Container Type: Basket
- Application: General
from U.S. Plastic Corporation
Resilient and well-made, these baskets are great for serving food. Baskets are NSF Standard 2 listed and approved. Made in the USA. Dimensions: 9-3/4" L x 6" W x 2" H. [See More]
- Container Type: Basket
from U.S. Plastic Corporation
Resilient and well-made, these baskets are great for serving food. Baskets are NSF Standard 2 listed and approved. Made in the USA. Dimensions: 9-3/4" L x 6" W x 2" H. [See More]
- Container Type: Basket