Soft Stop Screwdrivers (electric and pneumatic)
from Dixon Automatic Tool, Inc.
The Dixon SD-2000 Series Blow-Fed Screw/Nut Driving Heads are available in four (4) basic head sizes with varying strokes to handle a wide range of customized driving applications. The Screw/Nut driving heads are compact in design, easily tooled, efficient, and maintenance free. Each driving head... [See More]
- Features: Soft Stop; Vacuum Pickup (optional feature); Bit Extension (optional feature); Feeder System (optional feature)
- Screwdriver Style: Fixtured
- Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled
- Head Style: In-line (optional feature); Offset (optional feature)
from Nitto Kohki U.S.A., Inc.
Work-piece friendly electric screwdrivers. Anti-Static, shielded design prevents electrostatic buildup and discharge. DLC1213 provides adjustable soft-start + speed control. Grounded bit system standard [See More]
- Features: Soft Stop
- Screwdriver Style: Hand-Held Cylindrical
- Drive Style: Electric; Torque Controlled
- Head Style: In-line
from Design Tool, Inc.
The DTI 5000 automatic fastening inline screwdriver systems are available in several different configurations, including standard, rigid, retracting barrel and counterbore tip designs. These machines are custom designed for vertical applications with the nose piece jaws fitting the customer ’s... [See More]
- Features: Transducerized; Soft Stop; Reaction Stand; Bit Extension; Feeder System
- Screwdriver Style: Hand-Held Cylindrical; Fixtured
- Drive Style: Pneumatic; Electric; Torque Controlled
- Head Style: In-line
from Design Tool, Inc.
DTI 5000 automatic screw feeding and pistol grip screwdriver systems are available in several different configurations, including standard, rigid, and retracting barrel designs. These machines are custom designed for vertical and horizontal applications with the nose piece jaws fitting the customer... [See More]
- Features: Transducerized; Soft Stop; Reaction Stand; Bit Extension; Feeder System
- Screwdriver Style: Hand-Held with Pistol Grip
- Drive Style: Pneumatic; Electric; Torque Controlled
- Head Style: Right-Angle
from Design Tool, Inc.
The DTI 5000 Rigid Automatic screwdriving systems are designed to hold the fastener securely in the barrel and collet assembly keeping the bit in contact with the fastener. This system is ideal for applications where a fastener is sticking out of the collet assembly and is inserted through multiple... [See More]
- Features: Transducerized; Soft Stop; Reaction Stand; Bit Extension; Feeder System
- Screwdriver Style: Hand-Held Cylindrical; Fixtured
- Drive Style: Pneumatic; Electric; Torque Controlled
- Head Style: In-line
from Design Tool, Inc.
Counterbore barrel tip machines are designed to guide the fastener into a counterbored or recessed hole in the customer ’s application. These systems are normally used in vertical inline applications, and provide the operator with a very fast, positive location for driving the fastener. The... [See More]
- Features: Transducerized; Soft Stop; Reaction Stand; Bit Extension; Feeder System
- Screwdriver Style: Fixtured
- Drive Style: Pneumatic; Electric; Torque Controlled
- Head Style: In-line