Push-to-Start Screwdrivers (electric and pneumatic)

69 Results
Digital Electric Screwdriver, Straight Handle Design -- MINIMAT-ED
from DEPRAG, Inc.

Flexible. Economical. Comfortable. Process reliable. Robust. The updated - more powerful MINIMAT-ED is available in three versions for torques between 0.24 to 4.8 Nm at speeds of 1500 rpm. The speeds can be individually adjusted up to the maximum speed for each screwdriver type. The handheld... [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Electric
  • Head Style: In-line
Hand-Held Automatic Screwdriver -- Compression
from Assembly Automation Industries

Simple. Rugged. Reliable. Low-cost workstation [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled
  • Head Style: In-line
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers -- DTI 5000I
from Design Tool, Inc.

The DTI 5000 automatic fastening inline screwdriver systems are available in several different configurations, including standard, rigid, retracting barrel and counterbore tip designs. These machines are custom designed for vertical applications with the nose piece jaws fitting the customer ’s... [See More]

  • Actuation: Button / Trigger; Lever; Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical; Fixtured
  • Drive Style: Pneumatic; Electric; Torque Controlled
  • Head Style: In-line
Work-Piece Friendly Electric Screwdrivers -- 30 / 45 IKU Series
from Nitto Kohki U.S.A., Inc.

Brushless motor and newly designed clutch provide a more consistent torque output over the life of the tool. Any of the three models can be operated by a standard controller, allowing a wide range of torque from 3.5 - 39.8 Lb-in and max speeds of 650, 1,200, and 2,000 rpm. Torque ring cover prevents... [See More]

  • Actuation: Lever; Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line
Brushless DC Electric Screwdriver -- TLB-C412PH
from ASG, Division of Jergens, Inc.

Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation. Durable, compact, lightweight, and quiet. Accurate torque control. High efficiency. Easy to operate. Standard Power Supply: ASG TLB-PS61. Power Supply with Counter: ASG TLB-PS61-C [See More]

  • Actuation: Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.1475 to 0.8702
Brushless AC Electic Screwdriver -- SK-B5 Series
from Loover Industrial Co., Ltd.

Features: AC Plug; No adapter needed. Torque range 1.5~22 Kgf.cm. High-Functional Brushless Motor. Best fit for general machine screws operation. High rotation speed. [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Screwdriver Style: Hand-Held with Pistol Grip (optional feature)
  • Drive Style: Electric
  • Head Style: In-line
Electric Handheld Screwdriver, Pistol Grip -- MINIMAT-EC
from DEPRAG, Inc.

Flexible. Data recording. Highly accurate. The EC screwdriver with brushless drive technology combined with the AST series screwdriver controller offers maximum flexibility and process control. The integrated torque and angle measurement system enables precise control of the screw assembly process... [See More]

  • Actuation: Button / Trigger; Lever; Push-to-Start
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Drive Style: Electric
  • Head Style: In-line
Multi-Head Screwdriver -- TS-9000
from Assembly Automation Industries

Multi-Head Screwdriver. TS9000 packages multiple screwdrivers into a pre-assembled station. A rigid ground steel base and square support column provide a highly stable platform. Compact head tooling is positioned on the customer's hole layout. [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Fixtured
  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled
  • Head Style: In-line
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers -- DTI 5000P
from Design Tool, Inc.

DTI 5000 automatic screw feeding and pistol grip screwdriver systems are available in several different configurations, including standard, rigid, and retracting barrel designs. These machines are custom designed for vertical and horizontal applications with the nose piece jaws fitting the customer... [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Drive Style: Pneumatic; Electric; Torque Controlled
  • Head Style: Right-Angle
Work-Piece Friendly Electric Screwdrivers -- 30 / 45 LKU Series
from Nitto Kohki U.S.A., Inc.

Eco-friendly brushless motor powered screwdrivers in a compact transformer-less profile. High-Torque brushless motor powered electric screwdrivers. Brushless motor and newly designed clutch provide a more consistent torque output over the life of the tool. More accurate torque control and... [See More]

  • Actuation: Lever; Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line
Brushless DC Electric Screwdriver -- TLB-C630P
from ASG, Division of Jergens, Inc.

Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation. Durable, compact, lightweight, and quiet. Accurate torque control. High efficiency. Easy to operate. Standard Power Supply: ASG TLB-PS801. Power Supply with Counter: ASG TLB-PS801-C [See More]

  • Actuation: Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.7227 to 2.17
Brushless AC Electic Screwdriver -- SK-B6 Series
from Loover Industrial Co., Ltd.

Features: AC Plug; No adapter needed. Torque range 5~50 Kgf.cm. High-Functional Brushless Motor. Best fit for general machine screws operation. High rotation speed. [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Screwdriver Style: Hand-Held with Pistol Grip (optional feature)
  • Drive Style: Electric
  • Head Style: In-line
Electric Handheld Screwdriver, Straight Handle Design -- MINIMAT-EC
from DEPRAG, Inc.

Flexible. Data recording. Highly accurate. The EC screwdriver with brushless drive technology combined with the AST series screwdriver controller offers maximum flexibility and process control. The integrated torque and angle measurement system enables precise control of the screw assembly process... [See More]

  • Actuation: Lever; Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.0221 to 13.27
Self-Feed Screwdriver -- SS-4
from Assembly Automation Industries

Self-Feed Screwdriver. Compact, light weight scredriver for robotic applications. Mounting brackets available for most DC & pneumatic tools. Easily removable cover for quick change tooling & bit changes. Compression spindle available for light torque delicate joints. Built-in rear limit... [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Fixtured
  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
  • Head Style: Offset
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers -- DTI 5000RI
from Design Tool, Inc.

The DTI 5000 Rigid Automatic screwdriving systems are designed to hold the fastener securely in the barrel and collet assembly keeping the bit in contact with the fastener. This system is ideal for applications where a fastener is sticking out of the collet assembly and is inserted through multiple... [See More]

  • Actuation: Button / Trigger; Lever; Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical; Fixtured
  • Drive Style: Pneumatic; Electric; Torque Controlled
  • Head Style: In-line
Work-Piece Friendly Electric Screwdrivers -- 30 / 45 SPC Series
from Nitto Kohki U.S.A., Inc.

Brushless motor powered electric screwdrivers with screw fastening counter. Brushless motor and newly designed clutch provide a more consistent torque output over the life of the tool. Any of the three models can be operated by a standard controller, allowing a wide range of torque from 3.5 - 39.8... [See More]

  • Actuation: Lever; Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line
Brushless DC Electric Screwdriver -- TLB-C9120P
from ASG, Division of Jergens, Inc.

Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation. Durable, compact, lightweight, and quiet. Accurate torque control. High efficiency. Easy to operate. Standard Power Supply: ASG TLB-PS801. Power Supply with Counter: ASG TLB-PS801-C [See More]

  • Actuation: Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 2.95 to 8.85
Brushless Electric Screwdriver with built-in Counter -- SKD-BE200 Series
from Loover Industrial Co., Ltd.

Features: Brushless motor, the perfect combination of screw counter and electric screwdriver, and most fit for operating in the clean room environment. Torque range from 0.2~10 kgf.cm is medium & small-sized screwdrivers. Widespread and extensively used by users. SKD-BE series is a compact... [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.0147 to 0.7227
Electric Screwdriver Equipped with a Mechanical Shut-off-clutch
from DEPRAG, Inc.

Economical. Air independent. The cost-effective electric screwdriver with mechanical shut-off clutch is a good alternative if no pneumatic connection is available. Our range of handheld electric screwdriv- ers provides the customer with the famili- ar quality features of DEPRAG screwdriv- ing... [See More]

  • Actuation: Lever; Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Electric
  • Head Style: In-line
SS-6
from Assembly Automation Industries

Mounting brackets available for most DC & pneumatic tools. Easily removable cover for quick change tooling & bit changes. Compression spindle available for light torque delicate joints. Built-in rear limit & screw depth check sensors. [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Fixtured
  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
  • Head Style: Offset
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers -- DTI5000C
from Design Tool, Inc.

Counterbore barrel tip machines are designed to guide the fastener into a counterbored or recessed hole in the customer ’s application. These systems are normally used in vertical inline applications, and provide the operator with a very fast, positive location for driving the fastener. The... [See More]

  • Actuation: Button / Trigger; Lever; Push-to-Start
  • Screwdriver Style: Fixtured
  • Drive Style: Pneumatic; Electric; Torque Controlled
  • Head Style: In-line
Work-Piece Friendly Electric Screwdrivers -- 7104 LKU Series
from Nitto Kohki U.S.A., Inc.

New designs on our most popular screwdrivers. The clear plastic cover is mounted over the torque adjustment ring to prevent unintentional changes of the preset torque amount. Heavy-duty cam installed for maximum cycle life. The changeover switch enables operators to switch forward/reverse operation... [See More]

  • Actuation: Lever; Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line
Brushless DC Electric Screwdriver -- TLB-C9180PW
from ASG, Division of Jergens, Inc.

Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation. Durable, compact, lightweight, and quiet. Accurate torque control. High efficiency. Easy to operate. Standard Power Supply: ASG TLB-PS801. Power Supply with Counter: ASG TLB-PS801-C [See More]

  • Actuation: Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 4.42 to 13.27
Brushless Electric Screwdriver with built-in Counter -- SKD-BE500 Series
from Loover Industrial Co., Ltd.

Features: Brushless motor, the perfect combination of screw counter and electric screwdriver, and most fit for operating in the clean room environment. Torque range from 1.5~19 kgf.cm is medium & small-sized screwdrivers. Widespread and extensively used by users. SKD-BE series is a compact... [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Screwdriver Style: Hand-Held with Pistol Grip (optional feature)
  • Drive Style: Electric
  • Head Style: In-line
Pneumatic Handheld Control Screwdriver -- SENSOMAT
from DEPRAG, Inc.

Our pneumatic handheld screwdrivers SENSOMAT with mechanical clutch function are particularly suitable for applications such as: Sheet metal assemblies. Wood assembelies. Self-tapping. The SENSOMAT has been specially de- signed for screw joints where the screwdriving torque (forming torque) is close... [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical; Hand-Held with Pistol Grip
  • Drive Style: Pneumatic
  • Head Style: In-line
XLT Self-Feeding Scredrivers -- XLT-HD
from Assembly Automation Industries

Rugged and dependable XLT screwdrivers. Head stroke & bit power slide with high torque & payload for multi-spindle applications. Vertical, horizontal or inverted operation. Multi-spindle layouts available on one slide. Multiple sensing options available, screw presence, depth, & torque. [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Fixtured
  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled
  • Head Style: Offset
Automatic Screw Feeding and Screwdriving Fixtured Systems
from Design Tool, Inc.

Fully Automatic or Semi-automatic fastener feeding and driving systems from Design Tool, Inc. provide: The fastest assembly times. Build on any screwdriver. Multiple spindle screwdriving. Fully automatic screwdriving with quality control and inspection. Single station, standalone systems. Fully... [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Screwdriver Style: Fixtured
  • Drive Style: Pneumatic; Electric
  • Head Style: In-line
Brushless Electric Screwdriver -- BTL-20
from ASG, Division of Jergens, Inc.

Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation. Easily switch between lever and push-to-start. Internal speed adjustable from 100 to 950 RPM. Compatible with the ASG STC-02 screw counter. Ergonomic design, small and light weight. Stable and... [See More]

  • Actuation: Lever; Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.2212 to 1.47
Brushless Electric Screwdriver with built-in Counter -- SKD-BE800 Series
from Loover Industrial Co., Ltd.

Features: Brushless motor, the perfect combination between screw counter and electric screwdriver, and most fit for operating in clean-room environment. Torque range from 10-50 Kgf.cm - medium & small-sized screwdrivers. Widespread and extensively requested by users. SKD-BE series is a compact... [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Screwdriver Style: Hand-Held with Pistol Grip (optional feature)
  • Drive Style: Electric
  • Head Style: In-line
Pneumatic Handheld Control Screwdriver, Pistol Grip Design -- MINIMAT
from DEPRAG, Inc.

robust. highest precision. ergonomic. long-life. low noise level. The particular strength of the MINIMAT control screwdriver in pistol grip design is that it can carry out screw assemblies with torque ranges from 0.3 Nm to 20 Nm. In these ranges you can not only assemble screws but also adjust them. [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Drive Style: Pneumatic
  • Head Style: In-line
Automatic Screw Feeding With DC Electric Screwdrivers
from Design Tool, Inc.

Design Tool Inc. can build an auto-feed screwdriver system on almost any manufacturers DC Electric tool. We have built on Atlas Copco, ASG, AIMCO, Desoutter, Ingersoll Rand, Kolver, and other manufacturer ’s tools. We offer standard, rigid, barrel retract, and counterbore systems on almost all... [See More]

  • Actuation: Button / Trigger; Lever; Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical; Hand-Held with Pistol Grip; Fixtured
  • Drive Style: Pneumatic; Electric; Torque Controlled
  • Head Style: In-line; Offset; Right-Angle
Brushless Electric Screwdriver with Built-In Screw Counter -- TLB-D412P
from ASG, Division of Jergens, Inc.

Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation. Strong power performance. Easy to operate. Highly efficient. Built-in screw counter with panel to show set value and set screw number. Power Supply: TLB-PS61 [See More]

  • Actuation: Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.1475 to 0.8702
Low and Medium Toruqe Brushless Electric Screwdriver -- SKD-BN200 Series
from Loover Industrial Co., Ltd.

Features: Use of a High-Functional Brushless Motor promotes an extended lifespan and strong durability. Motor repair and maintenance almost needless. Smaller size, light weight, low noise-pollution, fashionable design, high stability and easy operation motor which gives the benefit of reducing work... [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.0147 to 0.7227
Pneumatic Handheld Control Screwdriver, Straight Design -- MICROMAT
from DEPRAG, Inc.

Robust. Completely accurate. Ergonomic - long life - quiet. The particular strength of the MICROMAT test screwdriver - scarcely larger than a pen - is that it can carry out screw assemblies with very small torque ranges from 2 Ncm to 70 Ncm. In these ranges you can not only assemble screws but also... [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Electric
  • Head Style: In-line
Automatic T-Handle Deck Screwdriving Systems
from Design Tool, Inc.

Design Tool Inc. presents the Automatic T-handle Deck Tool Systems that are used to drive fasteners into decking or flooring in the trailer and bus industries. These systems are designed to prevent operator fatigue by allowing the operator to driver the fastener from an upright position, rather than... [See More]

  • Actuation: Button / Trigger; Lever; Push-to-Start
  • Screwdriver Style: T-Handle
  • Drive Style: Pneumatic
  • Head Style: Offset
DC Electric Screwdriver -- CL-6500-PS
from ASG, Division of Jergens, Inc.

#1 to #10 screws (2.0 mm to 5.0 mm). Tamper resistant torque nut standard. 6 ft detachable cord. Light Spring Type: White. Heavy Spring Type: Yellow [See More]

  • Actuation: Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.2212 to 1.18
Medium torque Brushless Electric Screwdriver -- SKD-BN500 Series
from Loover Industrial Co., Ltd.

Features: Utilizing a High-Functional Brushless Motor, this screwdriver has an extended lifespan and strong durability. Repair and maintenance almost needless. Smaller size, light weight, low noise-pollution, fashionable design, high stability and easy operation motor which gives the benefit of... [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Screwdriver Style: Hand-Held with Pistol Grip (optional feature)
  • Drive Style: Electric
  • Head Style: In-line
Pneumatic Handheld Impulse Screwdriver with Automatic Shut-off
from DEPRAG, Inc.

Low-vibration. Low noise level. Optimal design of the open-pored plastic grip. High repeatability. The low-vibration impulse screwdriver allows the fast tightening of fasteners without any tangible torque reaction. The ergonomic inline or pistolgrip design enables fatigue-free operation despite the... [See More]

  • Actuation: Lever; Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical; Hand-Held with Pistol Grip
  • Drive Style: Pneumatic
  • Head Style: In-line
DC Electric Screwdriver -- CL-9000-PS
from ASG, Division of Jergens, Inc.

1/4" hex drive for use with #8 to 1/4 ” screws (4.0 mm to 6.0 mm). Push-to-Start operation. Torque reaction arm assembly included as standard. Tamper resistant torque nut standard. 6 ft detachable cord [See More]

  • Actuation: Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.8850 to 3.69
Medium torque Brushless Electric Screwdriver -- SKD-BN7000 Series
from Loover Industrial Co., Ltd.

Features: Brushless motor makes this model applicable to a clean-room environment. The output of torque is highly stable. It is not only easily operated but also can be operated continuously for a long periods. One LED on the housing is to remind the operators that the screwdriver is connected to... [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.3614 to 2.17
Pneumatic Handheld Screwdriver -- MICROMAT-D / MINIMAT-D
from DEPRAG, Inc.

Robust. Highest Percision. Ergonomic. Long-life. Low noise level [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical; Hand-Held with Pistol Grip
  • Drive Style: Pneumatic
  • Head Style: In-line
Direct Plug-in Brushless Electric Screwdriver -- VB-1820-PS
from ASG, Division of Jergens, Inc.

1/4" hex drive. 110 VAC. Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off. 5.0 mm drive available. Other torques and speeds available. Contact ASG for quote. 220V available [See More]

  • Actuation: Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.2950 to 1.33
Power Torque Brushless Electric Screwdriver -- SKD-BK900 / SKD-BNK900 Series
from Loover Industrial Co., Ltd.

Features: This series uses brushless motors, has no carbon pollution, and features low noise motor operation. It is the best fit for assembling power torque products. Uses include assembling large-sized LED/LCD panel and home appliances. Tools can be hung with spring balancer to lessen work fatigue. [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 1.47 to 8.85
Pneumatic Handheld Screwdriver, Angle-head Design -- MINIMAT-F
from DEPRAG, Inc.

The screwdriving system with additional function control. Handheld screwdriver. Multi function control. Pneumatic control. The handheld screwdrivers in connection with the function controller and the pneumatic control offer a complete solution for the process reliability of your manual assemblies. [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Pneumatic
  • Head Style: Right-Angle
Direct Plug-In Electric Screwdriver -- AC-1110
from ASG, Division of Jergens, Inc.

Direct plug-in 110 VAC power. Selectable push-to-start only or lever/push-to-start. Standard to medium torque applications. #1 to #10 screws (2.0 mm to 6.0 mm). Anti-tamper torque cover standard. ESD certified housing-surface resistivity of <104 ohms. Intended for a duty cycle of 0.5 seconds on,... [See More]

  • Actuation: Lever; Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.1475 to 0.7375
Power Torque Brushless Electric Screwdriver -- SKD-BN800 / SKD-BNK800 Series
from Loover Industrial Co., Ltd.

Features: Brushless motor is ideal in a clean-room environment. The output of torque is highly stable. It is easy to operate and can be operated continuously for a long periods. One LED on the housing is to remind the operators that the screwdriver is connected to the power controller. This model is... [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Screwdriver Style: Hand-Held with Pistol Grip (optional feature)
  • Drive Style: Electric
  • Head Style: In-line
Pneumatic Handheld Screwdriver, Depth Stop Driver -- MINIMAT-T
from DEPRAG, Inc.

The MINIMAT-T is equipped with an adjustable finder/sensor sleeve which triggers motor shutoff at the required depth consistently. The screwdriver is available in the straight or pistol grip form offering torque output options of 5-12 Nm. The straight screwdriver version can be used with RH and LH... [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical; Hand-Held with Pistol Grip
  • Drive Style: Pneumatic
  • Head Style: In-line
Direct Plug-In Electric Screwdriver -- ED-3001PSESD
from ASG, Division of Jergens, Inc.

Direct plug-in 115 VAC power. Ergonomic design for operator comfort. ESD Safe. Patented disk brke to prevent sparking caused by the motor abruptly stopping with reverse voltage. Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off. Light warns when carbon brush needs replacement. Inline body... [See More]

  • Actuation: Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.1475 to 0.8850
Power Torque Brushless Electric Screwdriver -- SKD-LRBK / SKD-LRBNK Series
from Loover Industrial Co., Ltd.

Features: This model features a brushless motor, no carbon pollution, and low noise operation. It is the best fit for assembling power torque products. Applications include assembling large-sized LED/LCD panel and home appliances. Tools can be hung with a spring balancer to lessen work fatigue. [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Head Style: Right-Angle
  • Drive Style: Electric
  • Torque Range: 1.47 to 16.22
Pneumatic Handheld Screwdriver, Straight Design
from DEPRAG, Inc.

Lowest torque. Highest shut-off accuracy. Ultra slim design. Ergonomic n economical. The NANOMAT - The control screwdriver with the lowest torque range on the market for your micro assemblies. Medical technology - assembly of hearing aids or cardiac pacemakers. The watchmaking industry. The optical... [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Pneumatic
  • Head Style: In-line
ESD Safe HIOS Brushless Electric Screwdriver -- BL-5000-ESD
from ASG, Division of Jergens, Inc.

ESD Safe. Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life. All magnetic switches for long life and low maintenance. All metal gears. 4.0 mm drive model offers greatest flexibility for small fasteners or vacuum... [See More]

  • Actuation: Lever; Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.1475 to 0.8850
Power Torque Brushless Electric Screwdriver -- SKD-TBN(K) / SKD-TBNK Series
from Loover Industrial Co., Ltd.

Features: This model uses a brushless motor ensuring no carbon pollution, and low noise motor operation. It is the best fit for assembling power torque products. Applications include assembling large-sized LED/LCD panels and home appliances. Screwdriver can be hung with spring balancer to lessen... [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Drive Style: Electric
  • Head Style: In-line
Pneumatic Handheld Screwdriver, Straight Handle Design -- MINIMAT
from DEPRAG, Inc.

Robust. Highest precision. Ergonomic. Long-life low noise level. The particular strength of the MINIMAT screwdriver in straight handle design is that it can carry out screw assemblies with torque ranges from 0.2 Nm to 20 Nm. In these ranges you can not only assemble screws but also adjust them. The... [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Pneumatic
  • Head Style: In-line
Fixture Mount Transducerized Electric Screwdriver -- ASG-SD2500-10FX
from ASG, Division of Jergens, Inc.

ASG-SD2500-10FX transducerized DC electric screwdriver is designed for fixture mount operation with foam grip included as standard. Transducerized DC electric torque and angle control. Max torque range  10 lbf.in (1.1  N.m). 1/4" Hex drive. Brushless DC electric motor. Sleek profile... [See More]

  • Actuation: Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.0737 to 0.8112
Smart Brushless Electric Screwdriver -- SKD-BNK200 Series
from Loover Industrial Co., Ltd.

Features: Use of a High-Functional, Brushless Motor promotes an extended lifespan and strong durability. Repair and maintenance almost needless. Smaller size, light weight, low noise-pollution, fashionable design, high stability and easy operation motor which gives the benefit of reducing work... [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.0147 to 0.7227
Pnuematic Handheld Screwdriver, Straight Design -- MICROMAT/MINIMAT ESD
from DEPRAG, Inc.

Robust. Uninfluenceably accurate. Ergonomic. Durable. Quiet. ESD screwdrivers are especially designed for the operation in electrostatic exposed areas - and where an ESD-safe assembly is required (specifications according to EN 100 015). The supplied conductive pressure hose allows a simple - direct... [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Pneumatic
  • Head Style: In-line
HAW150 High Torque Non Auto Shut-Off Pneumatic Screwdriver -- 68466
from ASG, Division of Jergens, Inc.

ASG H Series pneumatic nutrunners offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible nutrunners deliver full torque for tightening operations as well as fastener removal. High torque pneumatic nutrunner. Auto shut-off technology. Anti-tamper torque cover... [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line (optional feature); Right-Angle (optional feature)
Smart Brushless Electric Screwdriver -- SKD-BNK500 Series
from Loover Industrial Co., Ltd.

Features: Use of a High-Functional Brushless Motor promotes an extended lifespan and strong durability. Repair and maintenance almost needless. Smaller size, light weight, low noise-pollution, fashionable design, high stability and easy operation motor which gives the benefit of reducing work... [See More]

  • Actuation: Button / Trigger; Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.1106 to 1.37
HBP38 Auto Shut-Off Clutch Pneumatic Screwdriver -- 68301
from ASG, Division of Jergens, Inc.

ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology. Anti-tamper torque cover included as... [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line (optional feature); Right-Angle (optional feature)
HBP65 Auto Shut-Off Clutch Pneumatic Screwdriver -- 68308
from ASG, Division of Jergens, Inc.

ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology. Anti-tamper torque cover included as... [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line (optional feature); Right-Angle (optional feature)
HCP39 Non Auto Shut-Off Pneumatic Screwdriver -- 68340
from ASG, Division of Jergens, Inc.

ASG H Series cushion clutch pneumatic screwdrivers are value engineered to offer affordable productivity. H Series tools feature a unique ergonomic thermoplastic design to provide comfort and gripping power, and are reversible. Ideal for fastening and tapping applications and provide basic torque... [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line
HDP39 Non Auto Shut-Off Pneumatic Screwdriver -- 68370
from ASG, Division of Jergens, Inc.

ASG H Series direct drive pneumatic screwdrivers are value engineered to offer affordable productivity. H Series tools feature a unique ergonomic thermoplastic design to provide comfort and gripping power, and are reversible. Direct drive models operate by air pressure. Value engineered for... [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line
HIOS Brushless DC Electric Torque Screwdriver -- BLG-5000
from ASG, Division of Jergens, Inc.

Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation. Economic design using proven features of the HIOS BL and CL Series tools. The screwdriver body uses an antistatic body case to prevent the generation of static electricity, suitable for the... [See More]

  • Actuation: Lever; Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.1475 to 0.8850
HIOS Brushless DC Electric Torque Screwdriver -- BLG-5000BC1
from ASG, Division of Jergens, Inc.

Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation. Economic design using proven features of the HIOS BL and CL Series tools. The screwdriver body uses an anti-static body case to prevent the generation of static electricity, suitable for the... [See More]

  • Actuation: Lever; Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.1475 to 0.8850
HIOS Brushless DC Electric Torque Screwdriver -- BLG-5000BC2
from ASG, Division of Jergens, Inc.

Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation. Economic design using proven features of the HIOS BL and CL Series tools. The screwdriver body uses an antistatic body case to prevent the generation of static electricity, suitable for the... [See More]

  • Actuation: Lever; Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.1475 to 0.8850
HIOS Brushless Electric Screwdriver -- BL-5000
from ASG, Division of Jergens, Inc.

Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life. All magnetic switches for long life and low maintenance. All metal gears. 4.0 mm drive model offers greatest flexibility for small fasteners or vacuum pick-up... [See More]

  • Actuation: Lever; Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.1475 to 0.8850
HIOS Brushless Electric Screwdriver -- BL-7000
from ASG, Division of Jergens, Inc.

Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life. All magnetic switches for long life and low maintenance. All metal gears. #3 to 10 screws (2.6 mm to 5 mm). Screwdriver is switchable lever start or push-to-start. [See More]

  • Actuation: Lever; Push-to-Start
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.5162 to 2.06
HL20 Auto Shut-Off Clutch Pneumatic Screwdriver -- 68241
from ASG, Division of Jergens, Inc.

ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology. Anti-tamper torque cover included as... [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line (optional feature); Right-Angle (optional feature)
HL35 Auto Shut-Off Clutch Pneumatic Screwdriver -- 68243
from ASG, Division of Jergens, Inc.

ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology. Anti-tamper torque cover included as... [See More]

  • Actuation: Push-to-Start
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line (optional feature); Right-Angle (optional feature)