Bit Extension Screwdrivers (electric and pneumatic)
from Design Tool, Inc.
The DTI 5000 automatic fastening inline screwdriver systems are available in several different configurations, including standard, rigid, retracting barrel and counterbore tip designs. These machines are custom designed for vertical applications with the nose piece jaws fitting the customer ’s... [See More]
- Features: Transducerized; Soft Stop; Reaction Stand; Bit Extension; Feeder System
- Screwdriver Style: Hand-Held Cylindrical; Fixtured
- Drive Style: Pneumatic; Electric; Torque Controlled
- Head Style: In-line
from Assembly Automation Industries
Simple. Rugged. Reliable. Low-cost workstation [See More]
- Features: Transducerized; Bit Extension; Feeder System (optional feature)
- Screwdriver Style: Hand-Held Cylindrical
- Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled
- Head Style: In-line
from Carlson Engineering & Manufacturing
A modular approach to automatic screwdriver applications designed to seamlessly integrate into low-payload robotic arm assemblies, and is equipped with a vacuum finder that captures the screw and advances it passed the front of the jaws to the customer product. The vacuum finder can stroke up to... [See More]
- Features: Vacuum Pickup; Bit Extension
- Head Style: In-line
- Screwdriver Style: Fixtured
- Torque Range: 6.64
from Design Tool, Inc.
DTI 5000 automatic screw feeding and pistol grip screwdriver systems are available in several different configurations, including standard, rigid, and retracting barrel designs. These machines are custom designed for vertical and horizontal applications with the nose piece jaws fitting the customer... [See More]
- Features: Transducerized; Soft Stop; Reaction Stand; Bit Extension; Feeder System
- Screwdriver Style: Hand-Held with Pistol Grip
- Drive Style: Pneumatic; Electric; Torque Controlled
- Head Style: Right-Angle
from Assembly Automation Industries
Self-Advancing Screwdriver. Positive screw extension & powered insertion of the screw into the workpiece. May be used over large work areas without a torque arm. A screw thrust handpiece allows positive screw extension and powered insertion of the screw into the workpiece. The cycle is initiated... [See More]
- Features: Magnetic Head (optional feature); Vacuum Pickup (optional feature); Bit Extension; Feeder System (optional feature)
- Screwdriver Style: Hand-Held Cylindrical
- Drive Style: Pneumatic (optional feature); Electric (optional feature)
- Head Style: In-line
from Carlson Engineering & Manufacturing
A modular approach to automatic screwdriver applications designed to seamlessly integrate into low-payload robotic arm assemblies, and is equipped with a magnetic finder that captures the screw and advances it passed the front of the jaws to the customer product. The magnetic finder can stroke up to... [See More]
- Features: Magnetic Head; Bit Extension
- Head Style: In-line
- Screwdriver Style: Fixtured
- Torque Range: 6.64
from Design Tool, Inc.
The DTI 5000 Rigid Automatic screwdriving systems are designed to hold the fastener securely in the barrel and collet assembly keeping the bit in contact with the fastener. This system is ideal for applications where a fastener is sticking out of the collet assembly and is inserted through multiple... [See More]
- Features: Transducerized; Soft Stop; Reaction Stand; Bit Extension; Feeder System
- Screwdriver Style: Hand-Held Cylindrical; Fixtured
- Drive Style: Pneumatic; Electric; Torque Controlled
- Head Style: In-line
from Carlson Engineering & Manufacturing
A right-angled fixtured automatic screwdriving drive head designed to drive small screws horizontally at up to 15 Nm of torque using a cobot or other fixtured positioning system. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to... [See More]
- Features: Magnetic Head; Vacuum Pickup; Bit Extension
- Head Style: Right-Angle
- Screwdriver Style: Fixtured
- Torque Range: 11.06
from Design Tool, Inc.
Counterbore barrel tip machines are designed to guide the fastener into a counterbored or recessed hole in the customer ’s application. These systems are normally used in vertical inline applications, and provide the operator with a very fast, positive location for driving the fastener. The... [See More]
- Features: Transducerized; Soft Stop; Reaction Stand; Bit Extension; Feeder System
- Screwdriver Style: Fixtured
- Drive Style: Pneumatic; Electric; Torque Controlled
- Head Style: In-line
from Carlson Engineering & Manufacturing
A modularly designed & versatile servo-advanced drive head equipped with a vacuum finder that captures the screw and advances it passed the front of the jaws to the customer product. The vacuum finder can stroke up to 100mm past the front of the jaws. This makes it ideal for for applications... [See More]
- Features: Vacuum Pickup; Bit Extension
- Head Style: In-line
- Screwdriver Style: Fixtured
- Torque Range: 18.44
from Design Tool, Inc.
Design Tool Inc. can build an auto-feed screwdriver system on almost any manufacturers DC Electric tool. We have built on Atlas Copco, ASG, AIMCO, Desoutter, Ingersoll Rand, Kolver, and other manufacturer ’s tools. We offer standard, rigid, barrel retract, and counterbore systems on almost all... [See More]
- Features: Transducerized; Soft Stop; Reaction Stand; Bit Extension; Feeder System
- Screwdriver Style: Hand-Held Cylindrical; Hand-Held with Pistol Grip; Fixtured
- Drive Style: Pneumatic; Electric; Torque Controlled
- Head Style: In-line; Offset; Right-Angle
from Carlson Engineering & Manufacturing
A modularly designed & versatile servo-advanced drive head equipped with a magnetic finder that captures the screw and advances it passed the front of the jaws to the customer product. The magnetic finder can stroke up to 100mm past the front of the jaws. This makes it ideal for for applications... [See More]
- Features: Magnetic Head; Bit Extension
- Head Style: In-line
- Screwdriver Style: Fixtured
- Torque Range: 18.44