Torque Controlled Screwdrivers (electric and pneumatic)

71 Results
Handheld Automatic Screwdriver with Screwfeeder -- VLB-900 Locking Bit
from Visumatic Industrial Products

Positively engages screw in the nosepiece tooling tip so operators can align mating parts in any orientation. The Locking Bit is Visumatic Industrial Products' basic automatic screw feeder. It's the simplest, most reliable handheld screw feeding and driving system on the market. Visumatic invented... [See More]

  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Button / Trigger (optional feature); Lever (optional feature); Push-to-Start (optional feature)
Pistol Grip Screwdriver with Screwfeeder -- VLB-900PS Locking Bit
from Visumatic Industrial Products

For horizontal applications, positively engages the screw in the nosepiece so operators can align screw and mating parts. Visumatic's comfortable Pistol Grip automatic screw feeder system makes difficult applications easy. Our custom integral grip puts the center of gravity in the palm of your hand,... [See More]

  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Actuation: Button / Trigger
CRS100-0135FH Clean Room Torque Screwdriver -- 020321
from Mountz, Inc.

CRS100-0135FH is a clean room preset torque limiting screwdriver (internally adjustable). The tool is for stringent clean room manufacturing applications. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being over-torqued. When the torque screwdriver... [See More]

  • Drive Style: Torque Controlled
  • Drive Type: Fixed Size Drive
  • Torque Range: 0.1000 to 1
  • Drive Size: 1/4" Hex
Work-Piece Friendly Electric Screwdrivers -- 02 / 12 / 16 CKE Series
from Nitto Kohki U.S.A., Inc.

Brushless motors are incorporated for maximum tool life. Ergonomic grip offers greater operator comfort and increased maneuverability. Clear plastic torque adjustment cover provided as standard accessory. Grounded bit system standard [See More]

  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Lever
ADAPTIVE DFS Assembly System
from DEPRAG, Inc.

ADAPTIVE-DFS-patented. The constant data reported by the control modules enable the precise- and automatic recognition of allrelevant penetration points.Time-critical- and essential parameter changes are autonomously performed by the fastening system. Thesystem ensures the ideal processing... [See More]

  • Drive Style: Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Fixtured
  • Torque Range: ? to 11.06
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers -- DTI 5000I
from Design Tool, Inc.

The DTI 5000 automatic fastening inline screwdriver systems are available in several different configurations, including standard, rigid, retracting barrel and counterbore tip designs. These machines are custom designed for vertical applications with the nose piece jaws fitting the customer ’s... [See More]

  • Drive Style: Pneumatic; Electric; Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Hand-Held Cylindrical; Fixtured
  • Actuation: Button / Trigger; Lever; Push-to-Start
Hand-Held Automatic Screwdriver -- Compression
from Assembly Automation Industries

Simple. Rugged. Reliable. Low-cost workstation [See More]

  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Push-to-Start
"Up Grip" Upside Down Pistol Grip Auto Shut-Off Pneumatic Screwdriver -- 26C10APU
from ASG, Division of Jergens, Inc.

FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Torque Range: 2.58 to 7.01
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Rated Free Speed: 800
AC Handheld Screwdriver -- SK-3120L/B/A
from Dixon Automatic Tool, Inc.

The SK-3120L/B/A is a light, ergonomically designed lever unit best used with light to medium torque range applications. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model... [See More]

  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line; Right-Angle (optional feature)
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Lever (optional feature); Push-to-Start (optional feature)
EMT6 Adjustable Torque Screwdriver -- 020449
from Mountz, Inc.

The Ergo Micro Torque screwdriver, is an externally adjustable torque tool that offers different setting options for applications that require more than one torque value. The adjustable torque screwdriver features an external adjustment torque scale, which allows an operator to quickly and... [See More]

  • Drive Style: Torque Controlled
  • Drive Size: 1/4" Hex
  • Drive Type: Fixed Size Drive
  • Length: 7.7
Work-Piece Friendly Electric Screwdrivers -- 30 / 45 IKU Series
from Nitto Kohki U.S.A., Inc.

Brushless motor and newly designed clutch provide a more consistent torque output over the life of the tool. Any of the three models can be operated by a standard controller, allowing a wide range of torque from 3.5 - 39.8 Lb-in and max speeds of 650, 1,200, and 2,000 rpm. Torque ring cover prevents... [See More]

  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Lever; Push-to-Start
Cordless Screwdriver With Mechanical Shut-Off Clutch
from DEPRAG, Inc.

Our range of handheld electric screwdrivers offers the customer all the well-known advantages of the DEPRAG screwdriving system. The torque is set on the mechanical shut-off clutch and complies with an accuracy of 3% standard deviation. The high quality Li-Ion low selfdischarge batteries allow for a... [See More]

  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Actuation: Button / Trigger
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers -- DTI 5000P
from Design Tool, Inc.

DTI 5000 automatic screw feeding and pistol grip screwdriver systems are available in several different configurations, including standard, rigid, and retracting barrel designs. These machines are custom designed for vertical and horizontal applications with the nose piece jaws fitting the customer... [See More]

  • Drive Style: Pneumatic; Electric; Torque Controlled
  • Head Style: Right-Angle
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Actuation: Button / Trigger; Push-to-Start
Multi-Head Screwdriver -- TS-9000
from Assembly Automation Industries

Multi-Head Screwdriver. TS9000 packages multiple screwdrivers into a pre-assembled station. A rigid ground steel base and square support column provide a highly stable platform. Compact head tooling is positioned on the customer's hole layout. [See More]

  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Fixtured
  • Actuation: Push-to-Start
Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver -- 15C2APA
from ASG, Division of Jergens, Inc.

FIAM 15C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Torque Range: 0.4425 to 1.62
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Rated Free Speed: 2200
AC Handheld Screwdriver -- SK-3120P/B/A
from Dixon Automatic Tool, Inc.

The SK-3120P/B/A is a light, ergonomically designed push-to-start unit best used with light to medium torque range applications. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the... [See More]

  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line; Right-Angle (optional feature)
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Lever (optional feature); Push-to-Start (optional feature)
EMT80 Adjustable Torque Screwdriver -- 020458
from Mountz, Inc.

The Ergo Micro Torque screwdriver is an externally adjustable torque tool that offers different setting options for applications that require more than one torque value. The adjustable torque screwdriver features an external adjustment torque scale, which allows an operator to quickly and accurately... [See More]

  • Drive Style: Torque Controlled
  • Drive Type: Fixed Size Drive
  • Torque Range: 2.5 to 6.67
  • Drive Size: 1/4" Hex
Work-Piece Friendly Electric Screwdrivers -- 30 / 45 LKU Series
from Nitto Kohki U.S.A., Inc.

Eco-friendly brushless motor powered screwdrivers in a compact transformer-less profile. High-Torque brushless motor powered electric screwdrivers. Brushless motor and newly designed clutch provide a more consistent torque output over the life of the tool. More accurate torque control and... [See More]

  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Lever; Push-to-Start
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers -- DTI 5000RI
from Design Tool, Inc.

The DTI 5000 Rigid Automatic screwdriving systems are designed to hold the fastener securely in the barrel and collet assembly keeping the bit in contact with the fastener. This system is ideal for applications where a fastener is sticking out of the collet assembly and is inserted through multiple... [See More]

  • Drive Style: Pneumatic; Electric; Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Hand-Held Cylindrical; Fixtured
  • Actuation: Button / Trigger; Lever; Push-to-Start
Screw Feeder -- SA-1.5
from Assembly Automation Industries

Automation Components for Screw Feeding. Will feed up to 60 screws/minute. Polymer coated bowl for long life, fastener protection & quite operation. Hardened ground tool steel are used in high wear areas of the bowl & in all escapements & tracks. [See More]

  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled
  • Features: Feeder System
  • Operating Noise Level: 72
  • Air Consumption: 8
Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver -- 15C2APA-2200-R
from ASG, Division of Jergens, Inc.

Ergonomic reverse lever tool with forward pistol grip. Reversibility lever can be positioned on the right or left of the start button. Light weight, well balanced. Anti-slip insulating grip [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Torque Range: 0.4425 to 1.62
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Rated Free Speed: 2200
AC Handheld Screwdriver -- SK-9130L/B/A
from Dixon Automatic Tool, Inc.

The SK-9130L/B/A is a light, ergonomically designed lever unit best used with light to medium torque range applications. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model... [See More]

  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line; Right-Angle (optional feature)
  • Screwdriver Style: Hand-Held Cylindrical; Hand-Held with Pistol Grip (optional feature)
  • Actuation: Lever (optional feature); Push-to-Start (optional feature)
EMT9 Adjustable Torque Screwdriver -- 020457
from Mountz, Inc.

The Ergo Micro Torque screwdriver, is an externally adjustable torque tool that offers different setting options for applications that require more than one torque value. The adjustable torque screwdriver features an external adjustment torque scale, which allows an operator to quickly and... [See More]

  • Drive Style: Torque Controlled
  • Drive Size: 1/4" Hex
  • Drive Type: Fixed Size Drive
  • Length: 7.7
Work-Piece Friendly Electric Screwdrivers -- 30 / 45 SPC Series
from Nitto Kohki U.S.A., Inc.

Brushless motor powered electric screwdrivers with screw fastening counter. Brushless motor and newly designed clutch provide a more consistent torque output over the life of the tool. Any of the three models can be operated by a standard controller, allowing a wide range of torque from 3.5 - 39.8... [See More]

  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Lever; Push-to-Start
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers -- DTI5000C
from Design Tool, Inc.

Counterbore barrel tip machines are designed to guide the fastener into a counterbored or recessed hole in the customer ’s application. These systems are normally used in vertical inline applications, and provide the operator with a very fast, positive location for driving the fastener. The... [See More]

  • Drive Style: Pneumatic; Electric; Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Fixtured
  • Actuation: Button / Trigger; Lever; Push-to-Start
Screw Feeder -- SA-1M
from Assembly Automation Industries

Automatic screwdrivers for light assembly. Will feed up to 60 screws/minute. Small footprint allows easy installation. Polymer coated bowl for long life, fastener protection & quite operation. Hardened ground tool steel are used in high wear areas of the bowl & in all escapements &... [See More]

  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled
  • Features: Feeder System
  • Operating Noise Level: 72
  • Air Consumption: 6
Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver -- 15C3APA-1400-R
from ASG, Division of Jergens, Inc.

Ergonomic reverse lever tool with forward pistol grip. Reversibility lever can be positioned on the right or left of the start button. Light weight, well balanced. Anti-slip insulating grip [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Torque Range: 0.2950 to 2.58
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Rated Free Speed: 1400
AC Handheld Screwdriver -- SK-9130P/B/A
from Dixon Automatic Tool, Inc.

The SK-9130P/B/A is a light, ergonomically designed push-to-start unit best used with light to medium torque range applications. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the... [See More]

  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line; Right-Angle (optional feature)
  • Screwdriver Style: Hand-Held Cylindrical; Hand-Held with Pistol Grip (optional feature)
  • Actuation: Lever (optional feature); Push-to-Start (optional feature)
IFR Minor TLS0135 Preset Torque Screwdriver FH -- 020470
from Mountz, Inc.

The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR... [See More]

  • Drive Style: Torque Controlled
  • Drive Type: Fixed Size Drive
  • Torque Range: 0.1000 to 1
  • Drive Size: 1/4" Hex
Work-Piece Friendly Electric Screwdrivers -- 5800 Series
from Nitto Kohki U.S.A., Inc.

delvo responds to the needs of cell production systems with space-saving screwdrivers. The controller is designed to be lightweight and space-saving size. Clear disengagement of clutch (shock-less mechanism unavailable). Improved start lever. Precision holder reduces bit movement during use. [See More]

  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Lever
Automatic Screw Feeding With DC Electric Screwdrivers
from Design Tool, Inc.

Design Tool Inc. can build an auto-feed screwdriver system on almost any manufacturers DC Electric tool. We have built on Atlas Copco, ASG, AIMCO, Desoutter, Ingersoll Rand, Kolver, and other manufacturer ’s tools. We offer standard, rigid, barrel retract, and counterbore systems on almost all... [See More]

  • Drive Style: Pneumatic; Electric; Torque Controlled
  • Head Style: In-line; Offset; Right-Angle
  • Screwdriver Style: Hand-Held Cylindrical; Hand-Held with Pistol Grip; Fixtured
  • Actuation: Button / Trigger; Lever; Push-to-Start
Screw Feeder -- SA1-M
from Assembly Automation Industries

Automatic srewdrivers for light assembly. Will feed up to 60 screws/minute. Small footprint allows easy installation. Polymer coated bowl for long life, fastener protection & quite operation. Hardened ground tool steel are used in high wear areas of the bowl & in all escapements &... [See More]

  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled
  • Features: Feeder System
  • Operating Noise Level: 72
  • Air Consumption: 6
Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver -- 15C4APA-950-R
from ASG, Division of Jergens, Inc.

Ergonomic reverse lever tool with forward pistol grip. Reversibility lever can be positioned on the right or left of the start button. Light weight, well balanced. Anti-slip insulating grip [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Torque Range: 0.2950 to 3.32
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Rated Free Speed: 950
Blow Fed Screwdriver -- SD-2010
from Dixon Automatic Tool, Inc.

The Dixon SD-2000 Series Blow-Fed Screw/Nut Driving Heads are available in four (4) basic head sizes with varying strokes to handle a wide range of customized driving applications. The Screw/Nut driving heads are compact in design, easily tooled, efficient, and maintenance free. Each driving head... [See More]

  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled
  • Head Style: In-line (optional feature); Offset (optional feature)
  • Screwdriver Style: Fixtured
  • Actuation: Lever
IFR Minor TLS0135 Preset Torque Screwdriver SD -- 020465
from Mountz, Inc.

The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR... [See More]

  • Drive Style: Torque Controlled
  • Drive Type: Fixed Size Drive
  • Torque Range: 0.1000 to 1
  • Drive Size: 1/4" Hex
Work-Piece Friendly Electric Screwdrivers -- 7104 LKU Series
from Nitto Kohki U.S.A., Inc.

New designs on our most popular screwdrivers. The clear plastic cover is mounted over the torque adjustment ring to prevent unintentional changes of the preset torque amount. Heavy-duty cam installed for maximum cycle life. The changeover switch enables operators to switch forward/reverse operation... [See More]

  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Lever; Push-to-Start
XLT Self-Feeding Scredrivers -- XLT-HD
from Assembly Automation Industries

Rugged and dependable XLT screwdrivers. Head stroke & bit power slide with high torque & payload for multi-spindle applications. Vertical, horizontal or inverted operation. Multi-spindle layouts available on one slide. Multiple sensing options available, screw presence, depth, & torque. [See More]

  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled
  • Head Style: Offset
  • Screwdriver Style: Fixtured
  • Actuation: Push-to-Start
Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver -- 26C10APA
from ASG, Division of Jergens, Inc.

FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Torque Range: 2.58 to 7.01
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Rated Free Speed: 800
DC Handheld Screwdriver -- SKD-2000L/UL/B
from Dixon Automatic Tool, Inc.

The SKD-2000L/UL/B is a UL listed super light (270g) ergonomically designed lever unit uniquely suited for low torque range applications. The unit is ideal for use on computers, cameras and other high precision products. The super-mini dimension of 29.5mm makes it easy to hold. The unit must be used... [See More]

  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line; Right-Angle (optional feature)
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Lever (optional feature); Push-to-Start (optional feature)
IFR TLS1360 Preset Torque Screwdriver SD -- 020481
from Mountz, Inc.

The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR... [See More]

  • Drive Style: Torque Controlled
  • Drive Type: Fixed Size Drive
  • Torque Range: 1.83 to 10
  • Drive Size: 1/4" Hex
Work-Piece Friendly Electric Screwdrivers -- 7300 BKU Series
from Nitto Kohki U.S.A., Inc.

Work-piece friendly electric screwdrivers. Anti-Static, shielded design prevents electrostatic buildup and discharge. DLC1213 provides adjustable soft-start + speed control. Grounded bit system standard [See More]

  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Lever
Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver -- 26C4APA-2000-R
from ASG, Division of Jergens, Inc.

Ergonomic reverse lever tool with forward pistol grip. Reversibility lever can be positioned on the right or left of the start button. Light weight, well balanced. Anti-slip insulating grip [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Torque Range: 0.2950 to 2.95
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Rated Free Speed: 2000
DC Handheld Screwdriver -- SKD-5200P/UL/B
from Dixon Automatic Tool, Inc.

The SKD-5200P/UL/B is a UL listed, light (480g), ergonomically designed push-to-start unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras and other high precision products. The super-mini dimension of 29.5mm makes it easy to hold. The... [See More]

  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line; Right-Angle (optional feature)
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Lever (optional feature); Push-to-Start (optional feature)
PSE1350 Preset Torque Screwdriver -- 020188
from Mountz, Inc.

The PSE is a preset torque screwdriver (internally adjustable) that delivers precision torque control. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being under and over tightened. Featuring a soft textured grip, the torque driver is an ergonomically... [See More]

  • Drive Style: Torque Controlled
  • Drive Type: Fixed Size Drive
  • Torque Range: 1.83 to 10
  • Drive Size: 1/4" Hex
Forward Pistol Grip Auto Shut-Off Pneumatic Screwdriver -- CDE12PARA
from ASG, Division of Jergens, Inc.

FIAM CDE pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Jointech Plus torque control system guarantees high torque repeatability. High power to weight ratio ensures ultimate performance. Optimized ergonomic design... [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Torque Range: 2.21 to 8.85
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Rated Free Speed: 400
Drop Tube Fed Screwdriver -- SD-120
from Dixon Automatic Tool, Inc.

The Model SD-120 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screwdriver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies... [See More]

  • Drive Style: Pneumatic; Electric (optional feature); Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Fixtured
  • Actuation: Lever
Standard (OWC) TLS0406 Preset Torque Screwdriver FH -- 020304
from Mountz, Inc.

The TLS-OWC torque screwdriver is a one-way clutch system is designed for the screwdriver to apply torque in one direction and lockup in the opposite direction for easy screw removal. Ideal for maintenance and refurbishing applications. The preferred and certified ranges of these tools is in... [See More]

  • Drive Style: Torque Controlled
  • Drive Type: Fixed Size Drive
  • Torque Range: 0.3667 to 3
  • Drive Size: 1/4" Hex
Forward Pistol Grip Triple Air Inlet Auto Shut-Off Pneumatic Screwdriver -- 15C2APA3I
from ASG, Division of Jergens, Inc.

FIAM 15C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Torque Range: 0.4425 to 1.62
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Rated Free Speed: 2200
Drum Fed Screwdriver -- SD-107
from Dixon Automatic Tool, Inc.

The Model SD-107 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.The Screwdriver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies... [See More]

  • Drive Style: Pneumatic; Electric (optional feature); Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Fixtured
  • Actuation: Lever
TLS Pro 1350 Preset Torque Screwdriver -- 020705
from Mountz, Inc.

The new TLS Pro torque screwdrivers are an upgrade to our reliable and trusted cam-over torque technology. It's designed to enhance the user experience during the fastening process. The new screwdriver offers the same performance, same quality, same torque results as the old dependable TLS... [See More]

  • Drive Style: Torque Controlled
  • Drive Type: Fixed Size Drive
  • Torque Range: 1.83 to 10
  • Drive Size: 1/4" Hex
Forward Pistol Grip Triple Air Inlet Auto Shut-Off Pneumatic Screwdriver -- 26C10APA3I
from ASG, Division of Jergens, Inc.

FIAM 26C pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Torque Range: 2.58 to 7.01
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Rated Free Speed: 800
Extended Throat Track Fed Screwdriver -- SD-127
from Dixon Automatic Tool, Inc.

The Model SD-127 Screw/Nut Driver offers an extended throat depth and is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. [See More]

  • Drive Style: Pneumatic; Electric (optional feature); Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Fixtured
  • Actuation: Lever
TLS1360 Preset Torque Screwdriver SD -- 020060
from Mountz, Inc.

TLS1360 is a preset torque limiting screwdriver (internally adjustable). Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being over-torqued. When the torque screwdriver reaches the pre-set torque value, the internal mechanism disengages from the drive,... [See More]

  • Drive Style: Torque Controlled
  • Drive Type: Fixed Size Drive
  • Torque Range: 1.83 to 10
  • Drive Size: 1/4" Hex
HAW150 High Torque Non Auto Shut-Off Pneumatic Screwdriver -- 68466
from ASG, Division of Jergens, Inc.

ASG H Series pneumatic nutrunners offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible nutrunners deliver full torque for tightening operations as well as fastener removal. High torque pneumatic nutrunner. Auto shut-off technology. Anti-tamper torque cover... [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line (optional feature); Right-Angle (optional feature)
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Push-to-Start
Inclined Track Fed Screwdriver -- SD-110
from Dixon Automatic Tool, Inc.

The Model SD-110 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screwdriver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies... [See More]

  • Drive Style: Pneumatic; Electric (optional feature); Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Fixtured
  • Actuation: Lever
HBP38 Auto Shut-Off Clutch Pneumatic Screwdriver -- 68301
from ASG, Division of Jergens, Inc.

ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology. Anti-tamper torque cover included as... [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line (optional feature); Right-Angle (optional feature)
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Push-to-Start
Inline Track Fed Screwdriver -- SD-111
from Dixon Automatic Tool, Inc.

The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control... [See More]

  • Drive Style: Pneumatic; Electric (optional feature); Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Fixtured
  • Actuation: Lever
HBP65 Auto Shut-Off Clutch Pneumatic Screwdriver -- 68308
from ASG, Division of Jergens, Inc.

ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology. Anti-tamper torque cover included as... [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line (optional feature); Right-Angle (optional feature)
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Push-to-Start
Waterfall Track Fed Screwdriver -- SD-122
from Dixon Automatic Tool, Inc.

The Model SD-122 Screw/Nut Drivers are designed to drive threaded parts horizontally.Depending upon the geometry of the threaded part or fastener, the method of transferring the part to the placement jaws from the feeder may vary considerably.The mounting structure for the feed system and driver... [See More]

  • Drive Style: Pneumatic; Electric (optional feature); Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Fixtured
  • Actuation: Lever
HCP39 Non Auto Shut-Off Pneumatic Screwdriver -- 68340
from ASG, Division of Jergens, Inc.

ASG H Series cushion clutch pneumatic screwdrivers are value engineered to offer affordable productivity. H Series tools feature a unique ergonomic thermoplastic design to provide comfort and gripping power, and are reversible. Ideal for fastening and tapping applications and provide basic torque... [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Actuation: Push-to-Start
HDP39 Non Auto Shut-Off Pneumatic Screwdriver -- 68370
from ASG, Division of Jergens, Inc.

ASG H Series direct drive pneumatic screwdrivers are value engineered to offer affordable productivity. H Series tools feature a unique ergonomic thermoplastic design to provide comfort and gripping power, and are reversible. Direct drive models operate by air pressure. Value engineered for... [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Actuation: Push-to-Start
HL20 Auto Shut-Off Clutch Pneumatic Screwdriver -- 68241
from ASG, Division of Jergens, Inc.

ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology. Anti-tamper torque cover included as... [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line (optional feature); Right-Angle (optional feature)
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Push-to-Start
HL35 Auto Shut-Off Clutch Pneumatic Screwdriver -- 68243
from ASG, Division of Jergens, Inc.

ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology. Anti-tamper torque cover included as... [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line (optional feature); Right-Angle (optional feature)
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Push-to-Start
HP20 Auto Shut-Off Clutch Pneumatic Screwdriver -- 68201
from ASG, Division of Jergens, Inc.

ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Value engineered auto shut-off technology. Anti-tamper torque cover included as... [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line (optional feature); Right-Angle (optional feature)
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Push-to-Start
HP35 Auto Shut-Off Clutch Pneumatic Screwdriver -- 68203
from ASG, Division of Jergens, Inc.

ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Auto Shut Off Clutch Pneumatic Screwdrivers. Anti-tamper torque cover included as... [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line (optional feature); Right-Angle (optional feature)
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Push-to-Start
HPP38 Auto Shut-Off Clutch Pneumatic Screwdriver -- 68321
from ASG, Division of Jergens, Inc.

ASG H Series pneumatic screwdrivers offer a unique ergonomic thermoplastic design for comfort and gripping power. Fully reversible screwdrivers deliver full torque for tightening operations as well as fastener removal. Auto Shut Off Clutch Pneumatic Screwdrivers. Anti-tamper torque cover included as... [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line (optional feature); Right-Angle (optional feature)
  • Screwdriver Style: Hand-Held Cylindrical
  • Actuation: Push-to-Start
HPS39 Non Auto Shut-Off Pneumatic Screwdriver -- 68360
from ASG, Division of Jergens, Inc.

ASG H Series positive drive pneumatic screwdrivers are value engineered to offer affordable productivity. H Series tools feature a unique ergonomic thermoplastic design to provide comfort and gripping power, and are reversible. Designed to handle the most basic applications, and torque output is... [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Head Style: In-line
  • Screwdriver Style: Hand-Held with Pistol Grip
  • Actuation: Push-to-Start
Inline Push-to-Start Cushion Clutch Pneumatic Screwdriver -- SCZ5R
from ASG, Division of Jergens, Inc.

FIAM SCZR cushion clutch pneumatic screwdrivers are equipped with internal clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized... [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Actuation: Push-to-Start
  • Head Style: In-line
  • Torque Range: 0.4425 to 3.1
Lever Start Auto Shut-Off Pneumatic Screwdriver -- 15C2AL
from ASG, Division of Jergens, Inc.

FIAM 15C auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized... [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Actuation: Lever
  • Head Style: In-line
  • Torque Range: 0.2950 to 1.47
Lever Start Auto Shut-Off Pneumatic Screwdriver -- 26C10AL
from ASG, Division of Jergens, Inc.

FIAM auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. The innovative TRACS torque control system ensures accurate fastening operations on hard and soft joints. High power to weight ratio ensures ultimate performance. Optimized... [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Actuation: Lever
  • Head Style: In-line
  • Torque Range: 2.58 to 7.01
Lever Start Auto Shut-Off Pneumatic Screwdriver -- CDE12LRA
from ASG, Division of Jergens, Inc.

FIAM CDE auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Jointech Plus torque control system guarantees high torque repeatability. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator... [See More]

  • Drive Style: Pneumatic; Torque Controlled
  • Actuation: Lever
  • Head Style: In-line
  • Torque Range: 2.21 to 8.85