Fixtured Screwdrivers (electric and pneumatic)

44 Results
Small Screw Installation System -- Stickscrew® FlexArm
from PennEngineering®

The STICKSCREW ® system offers manufacturers an extremely fast, accurate and efficient method of small screw insertion. This simple low-cost system combines a lightweight driver and “sticks ” of up to 110 serially connected hex head screws. Simply insert the stick in the driver,... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic
  • Actuation: Button / Trigger
Automatic Screwdriver -- VSC-900
from Visumatic Industrial Products

Visumatic's VSC-900 automatic screwdriver is an affordable way to begin your automation process. This simple handheld screw feeding and driving system is perfect for higher torque applications. The screw feeder bowl is filled and the screws are then oriented and fed to the tooling tip. The automatic... [See More]

  • Screwdriver Style: Fixtured
  • Features: Feeder System
  • Drive Style: Pneumatic (optional feature); Torque Controlled (optional feature)
Pneumatic Screwdriving Module -- VPD Power Driver
from Visumatic Industrial Products

Our #1 selling automatic feed screwdriving system to install fasteners over a wide torque range. Visumatic's most popular "Plug-n-Work" screw feed and drive spindle for machine builders. The VPD Power driver provides independent tooling advance and bit stroke action for immediate functionality. The... [See More]

  • Screwdriver Style: Fixtured
  • Features: Feeder System
  • Drive Style: Pneumatic; Electric
Pneumatic Screwdriving Module -- VPM Power Module
from Visumatic Industrial Products

Automatic feeding and screwdriving system for incorporation into an assembly platform where bit stroke is the only actuation required. Built to deliver robust fastening under the most extreme conditions, the VPM Power Module is the machine builder's screwdriving spindle of choice for robotic... [See More]

  • Screwdriver Style: Fixtured
  • Features: Feeder System
  • Drive Style: Pneumatic; Electric
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers -- DTI 5000I
from Design Tool, Inc.

The DTI 5000 automatic fastening inline screwdriver systems are available in several different configurations, including standard, rigid, retracting barrel and counterbore tip designs. These machines are custom designed for vertical applications with the nose piece jaws fitting the customer ’s... [See More]

  • Screwdriver Style: Hand-Held Cylindrical; Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic; Electric; Torque Controlled
  • Actuation: Button / Trigger; Lever; Push-to-Start
ADAPTIVE DFS Assembly System
from DEPRAG, Inc.

ADAPTIVE-DFS-patented. The constant data reported by the control modules enable the precise- and automatic recognition of allrelevant penetration points.Time-critical- and essential parameter changes are autonomously performed by the fastening system. Thesystem ensures the ideal processing... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Torque Controlled
  • Torque Range: ? to 11.06
Robot-assisted Microscrew Screwdriver
from KUKA Deutschland GmbH

With ready2_fasten_micro, KUKA offers a solution for the robot-assisted fastening of the tiny screws that are often found in small electronics devices. The complete package is designed so that it is easy to install and use regardless of ap-plication knowledge. [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Electric
  • Features: Bit Extension (optional feature)
AD100TE Hand-Held Screw Driver -- Arm-Driver
from Nitto Seiko America

Hand-Held Screw Driver - AD100TE Hand-Held Screw Driver with T-type Torque arm and KX motor and controller. Position is tracked by encoders and points can be taught. Operator is forced to either go to these points in a certain order, or in a random order, but each point must have a good torque at... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 7.37 to 33.19
Multi-Head Screwdriver -- TS-9000
from Assembly Automation Industries

Multi-Head Screwdriver. TS9000 packages multiple screwdrivers into a pre-assembled station. A rigid ground steel base and square support column provide a highly stable platform. Compact head tooling is positioned on the customer's hole layout. [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled
  • Actuation: Push-to-Start
Blow Fed Screwdriver -- SD-2010
from Dixon Automatic Tool, Inc.

The Dixon SD-2000 Series Blow-Fed Screw/Nut Driving Heads are available in four (4) basic head sizes with varying strokes to handle a wide range of customized driving applications. The Screw/Nut driving heads are compact in design, easily tooled, efficient, and maintenance free. Each driving head... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line (optional feature); Offset (optional feature)
  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled
  • Actuation: Lever
Automatic Screwdriver System -- SER-L
from Weber Screwdriving Systems, Inc.

+ Lightweight spindle with low weight from 4 kg. + Fully automated with ZEL/ZEB feed system. + For use only in coexistence or with protection devices. + Process: Screwdriving. + Vacuum technology for hard-to-reach locations with extremely limited access [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic; Electric
  • Drive Type: Adjustable Size Drive
MidDrive Multi-Spindle Automatic Drive Head -- FXD-140
from Carlson Engineering & Manufacturing

Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then... [See More]

  • Screwdriver Style: Fixtured
  • Torque Range: 73.75
  • Head Style: In-line
  • Max. Width or Diameter: 3.98 to 7.99
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers -- DTI 5000RI
from Design Tool, Inc.

The DTI 5000 Rigid Automatic screwdriving systems are designed to hold the fastener securely in the barrel and collet assembly keeping the bit in contact with the fastener. This system is ideal for applications where a fastener is sticking out of the collet assembly and is inserted through multiple... [See More]

  • Screwdriver Style: Hand-Held Cylindrical; Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic; Electric; Torque Controlled
  • Actuation: Button / Trigger; Lever; Push-to-Start
Deprag Compact-assembly-module -- DCAM
from DEPRAG, Inc.

Short cycle times. Compact design. Top reliability. Fast development and delivery times. Integrated controller. Compact and space-saving in the well-known DEPRAG design – the attractive new DCAM exhibits high functionality and our customary reliability. The customer benefits from our... [See More]

  • Screwdriver Style: Fixtured
Eco-Friendly Single Spindle Screw Driving Machine -- FM515VE
from Nitto Seiko America

Screw driving unit with electric actuator on z-axis. Well-balanced combination of sustainability, screw tightening quality and ease of handling. [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.2212 to 2.8
Self-Feed Screwdriver -- SS-4
from Assembly Automation Industries

Self-Feed Screwdriver. Compact, light weight scredriver for robotic applications. Mounting brackets available for most DC & pneumatic tools. Easily removable cover for quick change tooling & bit changes. Compression spindle available for light torque delicate joints. Built-in rear limit... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: Offset
  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
  • Actuation: Push-to-Start
Drop Tube Fed Screwdriver -- SD-120
from Dixon Automatic Tool, Inc.

The Model SD-120 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screwdriver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic; Electric (optional feature); Torque Controlled
  • Actuation: Lever
Automatic Screwdriver with Tool Changer -- SEV-P
from Weber Screwdriving Systems, Inc.

Pick & place screwdriving applications for lightweight robots. The SEV-P is a tightening screwdriver without automatic feed system, designed for pick & place applications. WEBER vacuum technology allows the fastener to be fetched, guided reliably to the fastening point and fastened with the... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic; Electric
  • Drive Type: Adjustable Size Drive
MiniMod Type 1 Drive Head -- FXD-146
from Carlson Engineering & Manufacturing

Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then... [See More]

  • Screwdriver Style: Fixtured
  • Torque Range: 6.64
  • Head Style: In-line
  • Max. Width or Diameter: 1
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers -- DTI5000C
from Design Tool, Inc.

Counterbore barrel tip machines are designed to guide the fastener into a counterbored or recessed hole in the customer ’s application. These systems are normally used in vertical inline applications, and provide the operator with a very fast, positive location for driving the fastener. The... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic; Electric; Torque Controlled
  • Actuation: Button / Trigger; Lever; Push-to-Start
Self-Fed Screw Driving Unit -- FM514AZ/FM514CZ
from Nitto Seiko America

Approx. 30% lighter than the existing product. [FM513VZ single-spindle automatic screw driving machine]. The existing product FM513VZ enables fastening at the best condition which varies according to material, hardness, and thickness by individual torque and speed settings. While maintaining the... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.2212 to 2.8
SS-6
from Assembly Automation Industries

Mounting brackets available for most DC & pneumatic tools. Easily removable cover for quick change tooling & bit changes. Compression spindle available for light torque delicate joints. Built-in rear limit & screw depth check sensors. [See More]

  • Screwdriver Style: Fixtured
  • Head Style: Offset
  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
  • Actuation: Push-to-Start
Drum Fed Screwdriver -- SD-107
from Dixon Automatic Tool, Inc.

The Model SD-107 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.The Screwdriver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic; Electric (optional feature); Torque Controlled
  • Actuation: Lever
Cobot Screwdriver System -- SEV-C
from Weber Screwdriving Systems, Inc.

Fully collaborative automatic screwdriver, thanks to highly advanced sensing technology. When humans and robots work together, the environment must be safe and efficient. The design and function of the WEBER HRC screwdriving system ensure that the most complex variant of Human Robot Collaboration... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic; Electric
  • Drive Type: Adjustable Size Drive
MiniMod Type 2 Drive Head -- FXD-147
from Carlson Engineering & Manufacturing

Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then... [See More]

  • Screwdriver Style: Fixtured
  • Torque Range: 6.64
  • Head Style: In-line
  • Max. Width or Diameter: 1
Automatic Screw Feeding and Screwdriving Fixtured Systems
from Design Tool, Inc.

Fully Automatic or Semi-automatic fastener feeding and driving systems from Design Tool, Inc. provide: The fastest assembly times. Build on any screwdriver. Multiple spindle screwdriving. Fully automatic screwdriving with quality control and inspection. Single station, standalone systems. Fully... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic; Electric
  • Actuation: Button / Trigger; Push-to-Start
Self-Fed Screw Driving Unit -- FM514VZ/CZ
from Nitto Seiko America

Approx. 30% lighter than the existing product. [FM513VZ single-spindle automatic screw driving machine]. The existing product FM513VZ enables fastening at the best condition which varies according to material, hardness, and thickness by individual torque and speed settings. While maintaining the... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.2212 to 2.8
XLT Self-Feeding Scredrivers -- XLT-HD
from Assembly Automation Industries

Rugged and dependable XLT screwdrivers. Head stroke & bit power slide with high torque & payload for multi-spindle applications. Vertical, horizontal or inverted operation. Multi-spindle layouts available on one slide. Multiple sensing options available, screw presence, depth, & torque. [See More]

  • Screwdriver Style: Fixtured
  • Head Style: Offset
  • Drive Style: Pneumatic (optional feature); Electric (optional feature); Torque Controlled
  • Actuation: Push-to-Start
Extended Throat Track Fed Screwdriver -- SD-127
from Dixon Automatic Tool, Inc.

The Model SD-127 Screw/Nut Driver offers an extended throat depth and is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic; Electric (optional feature); Torque Controlled
  • Actuation: Lever
Extended Vacuum Fixured Screwdriver -- SEV-E
from Weber Screwdriving Systems, Inc.

For hard to reach screwdriving locations. The Weber SEV-E Fixtured systems features a stroke length of 300mm, and the ability to perform active depth installations. This means the spindle can touch of of a part surface, identify it ’s z axis height, then drive to depth from that point allowing... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic; Electric
  • Torque Range: 0.2212 to 22.12
MiniMod Type 4 Drive Head -- FXD-149
from Carlson Engineering & Manufacturing

Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then... [See More]

  • Screwdriver Style: Fixtured
  • Torque Range: 6.64
  • Head Style: In-line
  • Max. Width or Diameter: 1
Automatic Screw Feeding With DC Electric Screwdrivers
from Design Tool, Inc.

Design Tool Inc. can build an auto-feed screwdriver system on almost any manufacturers DC Electric tool. We have built on Atlas Copco, ASG, AIMCO, Desoutter, Ingersoll Rand, Kolver, and other manufacturer ’s tools. We offer standard, rigid, barrel retract, and counterbore systems on almost all... [See More]

  • Screwdriver Style: Hand-Held Cylindrical; Hand-Held with Pistol Grip; Fixtured
  • Head Style: In-line; Offset; Right-Angle
  • Drive Style: Pneumatic; Electric; Torque Controlled
  • Actuation: Button / Trigger; Lever; Push-to-Start
Single Spindle Screw Driving Machine -- FM1010
from Nitto Seiko America

Our FEEDMAT FM Series boasts a wealth of proven results for use as robot-mounted screw driving units and automated line units. Their compact size and light weight provide easy installation and handling making them extremely effective for automation and reducing labor. We provide a complete lineup of... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Electric
Inclined Track Fed Screwdriver -- SD-110
from Dixon Automatic Tool, Inc.

The Model SD-110 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screwdriver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic; Electric (optional feature); Torque Controlled
  • Actuation: Lever
Fixtured Screwdrivers -- SER / SEB
from Weber Screwdriving Systems, Inc.

he Weber SEB and SER Fixtured systems features a highly reliable and rugged design which is now the standard within the industry for fixed spindles. These units are for use in dual stage applications when the spindle is required to advance the jaw set to the part first then the second stage will... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic; Electric
  • Torque Range: 0.2212 to 44.25
MiniMod Type 5 Vacuum Bit Extend Drive Head -- FXD-150
from Carlson Engineering & Manufacturing

A modular approach to automatic screwdriver applications designed to seamlessly integrate into low-payload robotic arm assemblies, and is equipped with a vacuum finder that captures the screw and advances it passed the front of the jaws to the customer product. The vacuum finder can stroke up to... [See More]

  • Screwdriver Style: Fixtured
  • Torque Range: 6.64
  • Head Style: In-line
  • Features: Vacuum Pickup; Bit Extension
Single Spindle Screw Driving Machine -- FM312V
from Nitto Seiko America

Our FEEDMAT FM Series boasts a wealth of proven results for use as robot-mounted screw driving units and automated line units. Their compact size and light weight provide easy installation and handling making them extremely effective for automation and reducing labor. We provide a complete lineup of... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.0737 to 1.11
Inline Track Fed Screwdriver -- SD-111
from Dixon Automatic Tool, Inc.

The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic; Electric (optional feature); Torque Controlled
  • Actuation: Lever
Flow Drilling Joining System -- RSF
from Weber Screwdriving Systems, Inc.

For flow drilling screws with automatic feed system. As modern vehicle design shifts focus to light weight mixed material construction, assembly processes and technologies are changing along with it. Greater use of aluminum and high tensile steel hybrid construction requires thinking and different... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic; Electric
  • Torque Range: 11.06
MiniMod Type 6 Magnetic Bit Extend Drive Head -- FXD-151
from Carlson Engineering & Manufacturing

A modular approach to automatic screwdriver applications designed to seamlessly integrate into low-payload robotic arm assemblies, and is equipped with a magnetic finder that captures the screw and advances it passed the front of the jaws to the customer product. The magnetic finder can stroke up to... [See More]

  • Screwdriver Style: Fixtured
  • Torque Range: 6.64
  • Head Style: In-line
  • Features: Magnetic Head; Bit Extension
Single Spindle Screw Driving Machine -- FM510C
from Nitto Seiko America

Our FEEDMAT FM Series boasts a wealth of proven results for use as robot-mounted screw driving units and automated line units. Their compact size and light weight provide easy installation and handling making them extremely effective for automation and reducing labor. We provide a complete lineup of... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.2212 to 2.95
Waterfall Track Fed Screwdriver -- SD-122
from Dixon Automatic Tool, Inc.

The Model SD-122 Screw/Nut Drivers are designed to drive threaded parts horizontally.Depending upon the geometry of the threaded part or fastener, the method of transferring the part to the placement jaws from the feeder may vary considerably.The mounting structure for the feed system and driver... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic; Electric (optional feature); Torque Controlled
  • Actuation: Lever
Vacuum Fixtured Screwdriver -- SEV
from Weber Screwdriving Systems, Inc.

Screwdriving technology for hard to reach screwdriving locations. The Weber SEV Fixtured systems feature a highly reliable and rugged design which is the standard within the industry for fixed spindles. These units are for use on a single stage application or when a robot or other slide will bring... [See More]

  • Screwdriver Style: Fixtured
  • Head Style: In-line
  • Drive Style: Pneumatic; Electric
  • Torque Range: 0.2212 to 44.25
MultiDrive Multi-Spindle Automatic Drive Head -- FXD-152
from Carlson Engineering & Manufacturing

A multi-spindled automatic screwdriver head intended to simultaneously drive up to 18 screws and to work with a screwfeeder or screw presenter. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step... [See More]

  • Screwdriver Style: Fixtured
  • Torque Range: 369
  • Head Style: In-line
  • Max. Width or Diameter: 5.98