HIOS 5mm Screwdrivers (electric and pneumatic)

3 Results
Brushed Electric Screwdriver for Automation -- AF-6500HT
from ASG, Division of Jergens, Inc.

Most suitable for automation assembly machines because it can be installed into the XY robot. Stable torque accuracy helps uniform screw tightening for automation. Easy to install to the existing system. Safe and risk free low voltage DC30V. All models have stepless torque adjustment. RoHS compliant [See More]

  • Drive Size: HIOSÒ 5mm
  • Head Style: In-line
  • Drive Style: Electric
  • Torque Range: 0.3687 to 0.8112
CLF-6500HH Robotic Electric Screwdriver -- 144266
from Mountz, Inc.

The HIOS CLF-Series is designed for robotic and automated applications. The durable robotic screwdrivers deliver reliability and precision torque. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Robotic style electric screwdriver for automated... [See More]

  • Drive Size: HIOSÒ 5mm
  • Torque Range: 0.2917 to 0.7333
  • Drive Style: Electric
  • Rated Free Speed: 440 to 850
HIOS Brushless Electric Screwdrivers for Automatic Assembly Machines -- BLF-5000
from ASG, Division of Jergens, Inc.

Simplified controls and increased durability. Tools provide accurate torque for uniform fastening quality. The power supply can run the tool in reverse and switch between two speed settings. Vacuum pick-up versions are available. Environmentally friendly brushless motor. Safe & risk-free low... [See More]

  • Drive Size: HIOSÒ 5mm
  • Torque Range: 0.2212 to 0.7375
  • Drive Style: Electric
  • Rated Free Speed: 660 to 940