Magnetic Head Screwdrivers (electric and pneumatic)

10 Results
AC Handheld Screwdriver -- SK-3120L/B/A
from Dixon Automatic Tool, Inc.

The SK-3120L/B/A is a light, ergonomically designed lever unit best used with light to medium torque range applications. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model... [See More]

  • Features: Magnetic Head
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line; Right-Angle (optional feature)
MiniMod Type 6 Magnetic Bit Extend Drive Head -- FXD-151
from Carlson Engineering & Manufacturing

A modular approach to automatic screwdriver applications designed to seamlessly integrate into low-payload robotic arm assemblies, and is equipped with a magnetic finder that captures the screw and advances it passed the front of the jaws to the customer product. The magnetic finder can stroke up to... [See More]

  • Features: Magnetic Head; Bit Extension
  • Head Style: In-line
  • Screwdriver Style: Fixtured
  • Torque Range: 6.64
AC Handheld Screwdriver -- SK-3120P/B/A
from Dixon Automatic Tool, Inc.

The SK-3120P/B/A is a light, ergonomically designed push-to-start unit best used with light to medium torque range applications. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the... [See More]

  • Features: Magnetic Head
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line; Right-Angle (optional feature)
Right Angle MiniMod Type 4 Drive Head -- FXD-194
from Carlson Engineering & Manufacturing

A right-angled fixtured automatic screwdriving drive head designed to drive small screws horizontally at up to 15 Nm of torque using a cobot or other fixtured positioning system. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to... [See More]

  • Features: Magnetic Head; Vacuum Pickup; Bit Extension
  • Head Style: Right-Angle
  • Screwdriver Style: Fixtured
  • Torque Range: 11.06
AC Handheld Screwdriver -- SK-9130L/B/A
from Dixon Automatic Tool, Inc.

The SK-9130L/B/A is a light, ergonomically designed lever unit best used with light to medium torque range applications. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model... [See More]

  • Features: Magnetic Head
  • Screwdriver Style: Hand-Held Cylindrical; Hand-Held with Pistol Grip (optional feature)
  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line; Right-Angle (optional feature)
XMod “Model-S” Type 6 Magnetic Bit Extend Drive Head -- FXD-181
from Carlson Engineering & Manufacturing

A modularly designed & versatile servo-advanced drive head equipped with a magnetic finder that captures the screw and advances it passed the front of the jaws to the customer product. The magnetic finder can stroke up to 100mm past the front of the jaws. This makes it ideal for for applications... [See More]

  • Features: Magnetic Head; Bit Extension
  • Head Style: In-line
  • Screwdriver Style: Fixtured
  • Torque Range: 18.44
AC Handheld Screwdriver -- SK-9130P/B/A
from Dixon Automatic Tool, Inc.

The SK-9130P/B/A is a light, ergonomically designed push-to-start unit best used with light to medium torque range applications. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the... [See More]

  • Features: Magnetic Head
  • Screwdriver Style: Hand-Held Cylindrical; Hand-Held with Pistol Grip (optional feature)
  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line; Right-Angle (optional feature)
XMod Type 6 Drive Head -- FXD-175
from Carlson Engineering & Manufacturing

An XMod Drive Head that ’s equipped with a magnetic finder that captures screws and advances them to the part. Up to 100mm magnetic stroke. Ideal for low-clearance applications. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed... [See More]

  • Features: Magnetic Head; Bit Extension
  • Head Style: In-line
  • Screwdriver Style: Fixtured
  • Torque Range: 18.44
DC Handheld Screwdriver -- SKD-2000L/UL/B
from Dixon Automatic Tool, Inc.

The SKD-2000L/UL/B is a UL listed super light (270g) ergonomically designed lever unit uniquely suited for low torque range applications. The unit is ideal for use on computers, cameras and other high precision products. The super-mini dimension of 29.5mm makes it easy to hold. The unit must be used... [See More]

  • Features: Magnetic Head
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line; Right-Angle (optional feature)
DC Handheld Screwdriver -- SKD-5200P/UL/B
from Dixon Automatic Tool, Inc.

The SKD-5200P/UL/B is a UL listed, light (480g), ergonomically designed push-to-start unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras and other high precision products. The super-mini dimension of 29.5mm makes it easy to hold. The... [See More]

  • Features: Magnetic Head
  • Screwdriver Style: Hand-Held Cylindrical
  • Drive Style: Electric; Torque Controlled
  • Head Style: In-line; Right-Angle (optional feature)