Absolute Nondestructive Testing (NDT) Probes
from Evident Scientific
The probes available in this section are designed to meet general customer requirements. More probe arrangements are available through our sales department. Custom-designed probes are available and developed in accordance with customer specifications. Advantages. Preselected probes available for... [See More]
- Features & Format: Absolute
- Application: Flaw, Crack, Void and Inclusion Detectors
- NDT Probe Technology: Eddy Current
- Probe Style: Pencil Probe (optional feature); Surface Probe
from Evident Scientific
The small coils and high frequency range of these detachable stainless-steel shaft probes make them ideal for the detection of surface breaking cracks. Their angled design enables the inspection of areas with restricted access. Advantages. Suitabler for small defect detection. Designed to reach... [See More]
- Features & Format: Absolute; Detachable or Replaceable Tip
- Application: Flaw, Crack, Void and Inclusion Detectors
- NDT Probe Technology: Eddy Current
- Probe Style: Angled / Curved Tip; Surface Probe
from Evident Scientific
Bent shaft surface probes can assist in achieving an ergonomic working position, as well as reaching areas with restricted access. Belonging to the family of detachable stainless-steel shaft surface probes, bent shaft probes feature small coils and a small-diameter housing built for higher... [See More]
- Features & Format: Absolute; Detachable or Replaceable Tip
- Application: Flaw, Crack, Void and Inclusion Detectors
- NDT Probe Technology: Eddy Current
- Probe Style: Angled / Curved Tip; Surface Probe
from Evident Scientific
The eddy current bobbin probes are lightweight, economical, but solidly built probes with the coils protected with a plastic sleeve and stainless steel wear guides at front and rear ends. They are ideal for the inspection of heaters, coolers, and heat exchangers. Features. Lightweight, solidly... [See More]
- Features & Format: Absolute; Differential; Non-contact; Detachable or Replaceable Tip (optional feature)
- Application: Flaw, Crack, Void and Inclusion Detectors
- NDT Probe Technology: Eddy Current; MFL (optional feature); RFT (optional feature)
- Probe Style: Tubing, Bolt Hole or Inner Diameter Probe
from Evident Scientific
The flexible shaft of these surface probes can be shaped to perform inspections of areas that are very difficult to reach. The small diameter housing and small coils of these detachable copper-shaft surface probes are built for high frequencies, making them ideal for surface breaking crack... [See More]
- Features & Format: Absolute; Detachable or Replaceable Tip
- Application: Flaw, Crack, Void and Inclusion Detectors
- NDT Probe Technology: Eddy Current
- Probe Style: Angled / Curved Tip; Surface Probe
from Evident Scientific
Features. Flexible and waterproof design. Includes a 32 dB preamplifer. Replaceable centering brushes. Optional expandable spring-centering arms [See More]
- Features & Format: Absolute; Differential
- Probe Style: Pencil Probe
- NDT Probe Technology: Eddy Current; RFT
- Frequency: 0.1000 to 1
from Evident Scientific
Features. Includes a 32 dB preamplifer. Improved wear resistance and thicker casing. Improved differential response. Detects irregularities such as pitting, corrosion, and erosion in ferromagnetic tubing [See More]
- Features & Format: Absolute; Differential
- Probe Style: Pencil Probe
- NDT Probe Technology: Eddy Current; RFT
- Frequency: 0.3000 to 15
from Evident Scientific
Features. Dual pickup design. Includes a 32 dB preamplifer. Improved wear resistance and thicker casing. Better detection of irregularities in the vicinity of the support plate. Improved differential response and signal-to-noise ratio [See More]
- Features & Format: Absolute; Differential
- Probe Style: Pencil Probe
- NDT Probe Technology: Eddy Current; RFT
- Frequency: 0.3000 to 15
from Evident Scientific
Features: Single or dual exciter operation selectable from the software interface. Includes a 32 dB preamplifer. Improved wear resistance and thicker casing. Better detection of irregularities in the vicinity of the support plate. Better sensitivity to pitting when operated in dual exciter mode. [See More]
- Features & Format: Absolute; Differential
- Probe Style: Pencil Probe
- NDT Probe Technology: Eddy Current; RFT
- Frequency: 0.3000 to 15