Rotating / IRIS Nondestructive Testing (NDT) Probes

2 Results
Internal Rotary Inspection System (IRIS) Probe
from Evident Scientific

The internal rotary inspection system (IRIS) probes are well suited for petrochemical and balance-of-plant (BOP) tube inspections. They use an ultrasonic beam to scan the internal surface of the tube in helicoidal patterns, ensuring that the full length of the tube is tested. The IRIS probes operate... [See More]

  • Features & Format: Rotating / IRIS
  • Application: Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
  • NDT Probe Technology: Eddy Current; Ultrasonic
  • Probe Style: Immersible; Tubing, Bolt Hole or Inner Diameter Probe
IRIS Ultrasound Transducer -- TUB-254-10M
from Evident Scientific

IRIS transducers are focused immersion transducers with an external diameter of 3/8 in. (9.53 mm) and an element diameter of 1/4 in. (6.35 mm). They are available in 3 different central frequencies and 2 focal lengths. [See More]

  • Features & Format: Rotating / IRIS
  • Application: Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
  • NDT Probe Technology: Ultrasonic
  • Probe Style: Immersible