Ultrasonic Nondestructive Testing (NDT) Probes
from Evident Scientific
Angle beam probes are used with a wedge to transmit a refracted shear or longitudinal wave into a test piece. Designed for a wide range of applications, they can be used to vary the refracted beam angle or the skew of the beam, depending on the probe orientation. [See More]
- NDT Probe Technology: Ultrasonic
- Frequency: 10000
- Probe Style: Angle Beam
- Diameter / Width: 8
from Evident Scientific
Transducers are available in metric unit element diameters and common frequencies, such as 1, 2, 4, 5, and 6 MHz. [See More]
- NDT Probe Technology: Ultrasonic
- Frequency: 2000
- Probe Style: Angle Beam
from Evident Scientific
Transducers are available in metric unit element diameters and common frequencies, such as 1, 2, 4, 5, and 6 MHz. [See More]
- NDT Probe Technology: Ultrasonic
- Frequency: 2000
- Probe Style: Dual
from Evident Scientific
Applications: Straight beam flaw detection and thickness gaging. Detection and sizing of delaminations. Material characterization and sound velocity measurements. Inspection of plates, billets, bars, forgings, castings, extrusions, and a wide variety of other metallic and non-metallic components. [See More]
- NDT Probe Technology: Ultrasonic
- Features & Format: Contact
- Application: Material, Section or Wall Thickness
- Frequency: 2250
from Evident Scientific
Large element size allows for inspection of thicker components and provides a large scanning index. Transducers available in Accuscan-S, Centrascan, and Videoscan Series. Accupath and High Temperature style wedges available. Threaded brass screw receptacles ensure firm anchoring of the transducer... [See More]
- NDT Probe Technology: Ultrasonic
- Frequency: 1000
- Probe Style: Angle Beam
from Evident Scientific
Advantages: Provides versatility by offering removable delay line, protective wear cap, and protective membrane. When the transducer is used alone (without any of the options), the epoxy wear face provides good acoustic impedance matching into plastics, many composites, and other low impedance... [See More]
- NDT Probe Technology: Ultrasonic
- Features & Format: Protected Element
- Application: Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
- Frequency: 1000
from Evident Scientific
Advantages: Improves near surface resolution. Eliminates delay line multiples for high temperature applications. Couples well on rough or curved surfaces. Reduces direct back-scattering noise in coarse grained or scattering materials. Combines penetration capabilities of a lower frequency single... [See More]
- NDT Probe Technology: Ultrasonic
- Probe Style: Dual
- Application: Material, Section or Wall Thickness
- Frequency: 2250
from Evident Scientific
Advantages: Improves near surface resolution. Eliminates delay line multiples for high temperature applications. Couples well on rough or curved surfaces. Reduces direct back-scattering noise in coarse grained or scattering materials. Combines penetration capabilities of a lower frequency single... [See More]
- NDT Probe Technology: Ultrasonic
- Probe Style: Dual
- Application: Material, Section or Wall Thickness
- Frequency: 1000
from Evident Scientific
Extended Range Duals. Shallow roof angles provide greater sensitivity to deep flaws, back walls, and other reflectors, 0.75" (19 mm) and beyond in steel. Can be used for high temperature measurements when delay lines are unacceptable. High-strength flexible 6' (1.8 m) potted cable with BNC... [See More]
- NDT Probe Technology: Ultrasonic
- Probe Style: Dual
- Application: Material, Section or Wall Thickness
- Frequency: 2250
from Evident Scientific
Advantages: Improves near surface resolution. Eliminates delay line multiples for high temperature applications. Couples well on rough or curved surfaces. Reduces direct back-scattering noise in coarse grained or scattering materials. Combines penetration capabilities of a lower frequency single... [See More]
- NDT Probe Technology: Ultrasonic
- Probe Style: Dual
- Application: Material, Section or Wall Thickness
- Frequency: 1000
from Evident Scientific
Electromagnetic Acoustic Transducers are single element transducers that employ a magnetostrictive effect to transmit and receive ultrasonic waves. [See More]
- NDT Probe Technology: Ultrasonic
- Features & Format: Protected Element
- Probe Style: Electromagnetic Acoustic Transducer (EMAT)
from Evident Scientific
Olympus NDT offers a complete line of dual element and single element transducers for use with its corrosion thickness gages. Most of these transducers feature Automatic Probe Recognition for maximum gage performance for each transducer. These transducers are available in an assortment of... [See More]
- NDT Probe Technology: Ultrasonic
- Probe Style: Dual
- Application: Material, Section or Wall Thickness
- Frequency: 5000
from Evident Scientific
Advantages: The immersion technique provides a means of uniform coupling. Quarter wavelength matching layer increases sound energy output. Corrosion resistant 303 stainless steel case with chrome-plated brass connectors. Proprietary RF shielding for improved signal-to-noise characteristics in... [See More]
- NDT Probe Technology: Ultrasonic
- Probe Style: Immersible
- Application: Flaw, Crack, Void and Inclusion Detectors
- Frequency: 1000
from Evident Scientific
Advantages: The immersion technique provides a means of uniform coupling. Quarter wavelength matching layer increases sound energy output. Corrosion resistant 303 stainless steel case with chrome-plated brass connectors. Proprietary RF shielding for improved signal-to-noise characteristics in... [See More]
- NDT Probe Technology: Ultrasonic
- Probe Style: Immersible
- Application: Flaw, Crack, Void and Inclusion Detectors
- Frequency: 5000
from Evident Scientific
Advantages: The immersion technique provides a means of uniform coupling. Quarter wavelength matching layer increases sound energy output. Corrosion resistant 303 stainless steel case with chrome-plated brass connectors. Proprietary RF shielding for improved signal-to-noise characteristics in... [See More]
- NDT Probe Technology: Ultrasonic
- Probe Style: Immersible
- Application: Flaw, Crack, Void and Inclusion Detectors
- Frequency: 2250
from Evident Scientific
Advantages: The immersion technique provides a means of uniform coupling. Quarter wavelength matching layer increases sound energy output. Corrosion resistant 303 stainless steel case with chrome-plated brass connectors. Proprietary RF shielding for improved signal-to-noise characteristics in... [See More]
- NDT Probe Technology: Ultrasonic
- Probe Style: Immersible
- Application: Flaw, Crack, Void and Inclusion Detectors
- Frequency: 500
from Evident Scientific
V391-SU. Larger element diameter increases near field length [See More]
- NDT Probe Technology: Ultrasonic
- Probe Style: Immersible
- Application: Flaw, Crack, Void and Inclusion Detectors
- Frequency: 500
from Evident Scientific
The internal rotary inspection system (IRIS) probes are well suited for petrochemical and balance-of-plant (BOP) tube inspections. They use an ultrasonic beam to scan the internal surface of the tube in helicoidal patterns, ensuring that the full length of the tube is tested. The IRIS probes operate... [See More]
- NDT Probe Technology: Eddy Current; Ultrasonic
- Probe Style: Immersible; Tubing, Bolt Hole or Inner Diameter Probe
- Application: Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
- Features & Format: Rotating / IRIS
from Evident Scientific
IRIS transducers are focused immersion transducers with an external diameter of 3/8 in. (9.53 mm) and an element diameter of 1/4 in. (6.35 mm). They are available in 3 different central frequencies and 2 focal lengths. [See More]
- NDT Probe Technology: Ultrasonic
- Probe Style: Immersible
- Application: Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
- Features & Format: Rotating / IRIS
from Evident Scientific
Features: Ideal for honeycomb composite skin-to-core disbonds. Works well to detect disbonds in crushed core conditions. Sensitive to smaller defects. Allows for easy identification of repaired (potted) areas over disbonds. Suitable for continuous scanning. Available in a variety of probe castings. [See More]
- NDT Probe Technology: Ultrasonic
- Application: Flaw, Crack, Void and Inclusion Detectors
from Evident Scientific
These highly sensitive composite element broadband transducers are available in frequencies from 2.25 MHz to 15 MHz and in sizes from 3 mm (0.25") to 12 mm (0.50"). They are for use with specialized TOFD wedges designed to produce refracted longitudinal waves in steel. [See More]
- NDT Probe Technology: Ultrasonic
- Frequency: 2250
- Probe Style: TOFD / Diffracted Wave
from Evident Scientific
Features. Ideal for honeycomb composite skin-to-core disbonds. High sensitivity and crisp signal and response. Detects near side and far side defects in most applications. Compatible with pitch-catch RF, IMPULSE or SWEPT methods. Ergonomic design and easy configurations. No couplant required. [See More]
- NDT Probe Technology: Ultrasonic
- Application: Flaw, Crack, Void and Inclusion Detectors
from Evident Scientific
Advantages: The immersion technique provides a means of uniform coupling. Quarter wavelength matching layer increases sound energy output. Corrosion resistant 303 stainless steel case with chrome-plated brass connectors. Proprietary RF shielding for improved signal-to-noise characteristics in... [See More]
- NDT Probe Technology: Ultrasonic
- Probe Style: Immersible
- Application: Flaw, Crack, Void and Inclusion Detectors
- Frequency: 2250
from Evident Scientific
Advantages: Three-material design of our Accupath wedges improves signal-to-noise characteristics while providing excellent wear resistance. High temperature wedges available for in-service inspection of hot materials. Wedges can be customized to create nonstandard refracted angles. Available in... [See More]
- NDT Probe Technology: Ultrasonic
- Probe Style: Angle Beam
- Application: Weld Inspection Probe
- Frequency: 1000
from Evident Scientific
Integral Angle Beam Transducers. Durable plastic wear surface extends transducer life and avoids scratching of critical components. Small approach distance and overall transducer height provides an excellent choice for limited access applications. Superior signal-to-noise characteristics for such... [See More]
- NDT Probe Technology: Ultrasonic
- Frequency: 2500
- Probe Style: Angle Beam
- Diameter / Width: 19.05
from SONOTEC Ultraschallsensorik Halle GmbH
Our ergonomically-designed angle beam probes for non-destructive testing (NDT), part of the SONOSCAN probe series, are designed to check for cracks and occlusions in metals. They are used primarily in the metalworking industry for the inspection of weld seams. SONOSCAN probes are efficient, robust... [See More]
- NDT Probe Technology: Ultrasonic; Ultrasonic
- Probe Style: Angle Beam; Angled / Curved Tip
- Application: Flaw, Crack, Void and Inclusion Detectors; Weld Inspection Probe
- Frequency: 2000 to 4000
from UE Systems, Inc.
Bend this probe to odd angles to locate sound sources in hard to reach areas. [See More]
- NDT Probe Technology: Ultrasonic
- Application: Flaw, Crack, Void and Inclusion Detectors
from UE Systems, Inc.
Magnetically mounted contact probe with cable for testing consistency and for hard to reach test points. Must be used with remote access module (RAM) shown below. [See More]
- NDT Probe Technology: Ultrasonic
- Application: Flaw, Crack, Void and Inclusion Detectors
from UE Systems, Inc.
Extend and Bend this probe to odd angles to locate sound sources in hard to reach areas. (up to 56 in / 1.4 m) [See More]
- NDT Probe Technology: Ultrasonic
- Application: Flaw, Crack, Void and Inclusion Detectors