Pencil Probe Nondestructive Testing (NDT) Probes

6 Results
Magnetic Flux Leakage Probe -- TFB Series
from Evident Scientific

Features. Superior high-saturation optimized magnetic design. Improved wear resistance and changeable wear rings. Ideal for air-cooler tubing (with aluminum fns) and for circumferential crack detection [See More]

  • Probe Style: Pencil Probe
  • Diameter / Width: 12 to 29.6
  • NDT Probe Technology: Eddy Current; Magnetic / Hall Effect
Pencil Surface Probe
from Evident Scientific

Pencil surface probes are equipped with an adjustable collar that helps to achieve the optimal angle for inspection and ensures greater stability. Belonging to the family of detachable stainless-steel shaft surface probes, these pencil probes feature small coils and a small-diameter housing built... [See More]

  • Probe Style: Pencil Probe; Surface Probe
  • Application: Flaw, Crack, Void and Inclusion Detectors
  • NDT Probe Technology: Eddy Current
  • Features & Format: Absolute (optional feature); Differential (optional feature); Detachable or Replaceable Tip
Remote Field Probe -- TRC Series
from Evident Scientific

Features. Flexible and waterproof design. Includes a 32 dB preamplifer. Replaceable centering brushes. Optional expandable spring-centering arms [See More]

  • Probe Style: Pencil Probe
  • Features & Format: Absolute; Differential
  • NDT Probe Technology: Eddy Current; RFT
  • Frequency: 0.1000 to 1
Remote Field Probe -- TRS Series
from Evident Scientific

Features. Includes a 32 dB preamplifer. Improved wear resistance and thicker casing. Improved differential response. Detects irregularities such as pitting, corrosion, and erosion in ferromagnetic tubing [See More]

  • Probe Style: Pencil Probe
  • Features & Format: Absolute; Differential
  • NDT Probe Technology: Eddy Current; RFT
  • Frequency: 0.3000 to 15
Remote Field Probe -- TRT Series
from Evident Scientific

Features. Dual pickup design. Includes a 32 dB preamplifer. Improved wear resistance and thicker casing. Better detection of irregularities in the vicinity of the support plate. Improved differential response and signal-to-noise ratio [See More]

  • Probe Style: Pencil Probe
  • Features & Format: Absolute; Differential
  • NDT Probe Technology: Eddy Current; RFT
  • Frequency: 0.3000 to 15
Remote Field Probe -- TRX Series
from Evident Scientific

Features: Single or dual exciter operation selectable from the software interface. Includes a 32 dB preamplifer. Improved wear resistance and thicker casing. Better detection of irregularities in the vicinity of the support plate. Better sensitivity to pitting when operated in dual exciter mode. [See More]

  • Probe Style: Pencil Probe
  • Features & Format: Absolute; Differential
  • NDT Probe Technology: Eddy Current; RFT
  • Frequency: 0.3000 to 15