Printer / Plotter Cable Cable Assemblies

20 Results
10ft Centronic 36 M/M 36C 1:1 Parallel Printer Cable -- 10C1-06110
from SFCable.com

Ideal for connecting a Centronics switch box to the parallel printer.Provides increased speed and functionality over standard parallel cabling [See More]

  • Product Type: Printer; Parallel
  • Cable Length: 10
Hi-Speed USB to IEEE 1284 Parallel Printer Gold Adapter Cable (USB-A to DB25 M/F), 6-ft. -- U207-006
from Tripp Lite by Eaton

Tripp Lite's U207-006 USB to DB25F Parallel Printer adapter cable allows you to plug your existing DB25M-36Centronics Printer cable into a USB port on your computer, allowing for faster data transfer rates than the standard parallel connection. Bi-directional transfer capability supports... [See More]

  • Product Type: Printer; USB
  • Cable Length: 6
  • Application: Computer
  • Connector Type: DB25; USBA
10ft IEEE-1284 DB25 M/F Parallel Printer Extension Cable -- 2308-06100-010
from Quiktron, Inc.

To enjoy the increased data rate and two-way communication of your IEEE-1284 compliant printer or scanner, you need a cable with high quality connectors and a specialized wire type. Our cable provides increased speed and functionality over standard parallel cabling. 17-pair wire twisted with at... [See More]

  • Product Type: Printer; Parallel
  • Cable Length: 10
  • Application: Computer
  • Connector Type: DB25
Amphenol CS-USBAB00000-000.5 Molded USB 2.0 Cable - Type A-B 0.5m [CS-USBAB00000-000.5 from Amphenol Corporation]
from Amphenol Cables on Demand

Buy 0.5m Amphenol CS-USBAB00000-000.5 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built to last and compatible to your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to... [See More]

  • Product Type: Patch; Printer; USB
  • Cable Length: 1.64
  • Cable Type: Twisted Pair
  • Connector Type: DIN / Mini-DIN
10ft DB9 Female to DB25 Male 8C HP Plotter - Laser Serial Printer Cable -- HP41-10
from SFCable.com

Connectors: DB9 Female / DB25 Male. 28 AWG, 8C, Aluminum Mylar Foil Shielded with Drain Wire. Beige Outer PVC Jacket. Molded Connectors. Gold plated contacts. Pin Outs: 1-4, 2-2, 3-3, 4-5+6, 5-7, 6+8-20, 7-8, G-G. length: 10ft. [See More]

  • Product Type: Printer
  • Connector Type: DB9; DB25
  • Cable Length: 10
IEEE 1284 AB Parallel Printer Cable (DB25 to Cen36 M/M), 10-ft. -- P606-010
from Tripp Lite by Eaton

Tripp Lite's 10-ft. IEEE 1284 A-B parallel printer cable connects computers with a DB25 female parallel port to parallel printers with a Centronics 36 female parallel port. It supports high-speed IEEE 1284 bi-directional communication. The cable features nickel plated DB25 male/Cent36 male... [See More]

  • Product Type: Printer
  • Cable Length: 10
  • Application: Computer
  • Connector Type: Centronics 36; DB25
10ft IEEE-1284 DB25 Male to Centronics 36 Male Parallel Printer Cable -- 2308-06091-010
from Quiktron, Inc.

To enjoy the increased data rate and two-way communication of your IEEE-1284-compliant printer or scanner, you need a cable with high quality connectors and a specialized wire type. Our cable exploits this technology to enable high-speed, bi-directional communication between a desktop PC and a... [See More]

  • Product Type: Printer; Parallel
  • Cable Length: 10
  • Application: Computer
  • Connector Type: Centronics 36; DB25
Amphenol CS-USBAB003.0-001 Amphenol Premium USB 3.0/3.1 Gen1 Certified USB Type A-B Cable - USB 3.0 Type A Male to Type B Male [5.0 Gbps SuperSpeed] 1m (3.3') [CS-USBAB003.0-001 from Amphenol Corporation]
from Amphenol Cables on Demand

Buy 1m (3.3') Amphenol CS-USBAB003.0-001 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-B Device Cables are specifically designed to provide both high data throughput at 5.0 Gbps and high power handling... [See More]

  • Product Type: Printer; USB
  • Cable Shielding: Braid
  • Application: Computer
  • Cable Length: 3.28
10ft IEEE-1284 DB25 M/F Parallel Printer Extension Cable -- E425-10
from SFCable.com

Ideal for extending your printer cable. IEEE-1284 cable adds two way communications between your PC & Printer. It provides increased speed and functionality over standard parallel cable. Connectors: DB25 Male / DB25 Female. Type IEEE1284 parallel printer. Fully shielded to prevent unwanted EMI/RFI... [See More]

  • Product Type: Printer; Parallel
  • Connector Type: DB25
  • Cable Length: 10
IEEE 1284 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6-ft. -- P606-006
from Tripp Lite by Eaton

Tripp Lite's 6-ft. IEEE 1284 A-B parallel printer cable connects computers with a DB25 female parallel port to parallel printers with a Centronics 36 female parallel port. It supports high-speed IEEE 1284 bi-directional communication. The cable features nickel plated DB25 male/Cent36 male connectors... [See More]

  • Product Type: Printer
  • Cable Length: 6
  • Application: Computer
  • Connector Type: Centronics 36; DB25
10ft IEEE-1284 DB25 Male to MicroCentronics 36 Male Parallel Printer Cable -- 2308-06096-010
from Quiktron, Inc.

To enjoy the increased data rate and two-way communication of your IEEE-1284-compliant printer or scanner, you need a cable with high quality connectors and a specialized wire type. Our cable exploits this technology to enable high-speed, bi-directional communication between a PC and a peripheral. [See More]

  • Product Type: Printer; Parallel
  • Cable Length: 10
  • Application: Computer
  • Connector Type: DB25; MicroCentronics 36
10ft IEEE-1284 DB25 M/M Parallel Printer Cable -- E415-10
from SFCable.com

Ideal for connecting printer, or scanner to your PC. IEEE-1284 cable adds two way communications between your PC & Printer. It provides increased speed and functionality over standard parallel cable. Connectors: DB25 Male / DB25 Male. Type IEEE1284 parallel printer. Fully shielded to prevent... [See More]

  • Product Type: Printer; Parallel
  • Connector Type: DB25
  • Cable Length: 10
USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 10-ft. -- U206-010
from Tripp Lite by Eaton

Tripp Lite's USB to Parallel Printer Cable (USB 1.1) provides the convenience of connecting a parallel device such as a printer to a computer through the USB port. Just plug it in and the driver installs automatically; no need for a software CD. Perfect for systems without a parallel port or when... [See More]

  • Product Type: Printer; USB
  • Cable Length: 10
  • Application: Computer
  • Connector Type: Centronics 36; USBA
6ft USB to DB25 IEEE-1284 Parallel Printer Adapter Cable -- 2403-16899-ADT
from Quiktron, Inc.

Use this adapter cable to connect your inkjet, laser or high speed printer to a computer without a parallel port. Forget the hassles of IRQ sharing by adapting your printer to USB. If you have multiple printers, you can eliminate the need for a switchbox by connecting each printer to a USB port. The... [See More]

  • Product Type: Printer; Parallel; Serial; USB
  • Cable Length: 6
  • Application: Computer
  • Connector Type: DB25; USBA
10ft IEEE-1284 DB25 Male to Centronics 36 Male Parallel Printer Cable -- E411-10
from SFCable.com

Ideal for connecting printer, or scanner to your PC. The IEEE1284 parallel printer cable provides increased speed and functionality over standard parallel cable. Connectors: DB25 Male / CN36 Male. Type IEEE1284 parallel printer. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded... [See More]

  • Product Type: Printer; Parallel
  • Connector Type: Centronics 36; DB25
  • Cable Length: 10
USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 6-ft. -- U206-006-R
from Tripp Lite by Eaton

Tripp Lite's USB to Parallel Printer Cable (USB 1.1) provides the convenience of connecting a parallel device such as a printer to a computer through the USB port. Just plug it in and the driver installs automatically; no need for a software CD. Perfect for systems without a parallel port or when... [See More]

  • Product Type: Printer; USB
  • Cable Length: 6
  • Application: Computer
  • Connector Type: Centronics 36; USBA
10ft IEEE-1284 DB25 Male to MicroCentronics 36 Male Parallel Printer Cable -- E412-10
from SFCable.com

Ideal for connecting printer, or scanner to your PC. Compliant Computer Parallel to HP 1100......Etc. Printer Cables. The IEEE1284 parallel printer cable provides increased speed and functionality over standard parallel cable. Connectors: DB25 Male / Mini Centronic 36 Male. Type IEEE1284 parallel... [See More]

  • Product Type: Printer; Parallel
  • Connector Type: Centronics 36; DB25
  • Cable Length: 10
10ft MiniDin8 M/M 8C Apple MAC ImageWriter II Printer Cable -- DM10-10
from SFCable.com

Ideal for connecting your Apple or Mac computer to a compatible serial printer. Connectors: MiniDin8 Male to MiniDin8 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Guage: 28 AWG 8 Wire. Jacket:... [See More]

  • Product Type: Printer
  • Connector Type: DIN / Mini-DIN
  • Cable Length: 10
25ft DB25 M/F 8C HP Plotter - Laser Serial Printer Cable -- HP22-25
from SFCable.com

HP Plotter - Laser Serial Printer Cable. Connectors: DB25 Male to DB25 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. 8 Conductors. Length: 25ft. [See More]

  • Product Type: Printer
  • Connector Type: DB25
  • Cable Length: 25
USB Parallel Printer Adapter (DB25-F) -- 1504-SF-63
from SFCable.com

The USB/Parallel Converter is the easiest way to connect your parallel device to the USB port on your PC. This product operates as a bridge between one USB port and a standard Parallel port. Newer PCs are no longer equipped with parallel (LPT) port. But you want to use old parallel printer that is... [See More]

  • Product Type: Printer; Parallel; Serial; USB
  • Connector Type: DB25
  • Application: Computer