ISO Cable Assemblies
from Northwire, Inc.
Northwire responded to the growing need of medical customers for a silicone jacketed cable alternative that is cost effective and faster to market without the lengthy curing process. This resulted in the development of BioCompatic, a USP Class VI alternative jacketed cable which offers many benefits... [See More]
- Standards / Certifications: ISO; USP Class VI
- Application: Instrumentation and Control (optional feature); Medical; Networking (optional feature)
from LEMO USA, Inc.
Custom Cables to Fulfil Your Unique Requirements. From design to delivery, our in-house expertise in cable manufacturing provides you with the ultimate in high performance, custom interconnection solutions. In depth needs analysis. In-house design expertise. Choice of proprietary, standard and... [See More]
- Standards / Certifications: CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
- Product Type: CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
- Application: Audio; Camera / Imaging; Instrumentation and Control; Computer; Networking; Video
- Cable Type: Cat 5; Coaxial; Triaxial
from Festo Corporation
Pre-assembled at both ends [See More]
- Standards / Certifications: ISO; EN 61076-2-101 ISO 20401
- Connector Type: 4-pin/2-wire M8x1 Angled socket/cable
- Cable Length: 32.81
- Rated Temperature: -10 to 50
from Festo Corporation
Pre-assembled at both ends [See More]
- Standards / Certifications: ISO; EN 61076-2-101 ISO 20401
- Connector Type: Angled socket/straight plug 4-pin/3-pin M8x1/M8x1
- Cable Length: 32.81
- Rated Temperature: -10 to 50
from Amphenol PCD
General construction for the Cable Cat 5e consists of: A 4 pair, 24 AWG, 100 Ohm SFTP round patch cable, designed to the ISO / IEC 11801 Category 5e requirements (cat 5e on 76m). The cable contains 4 twisted pairs, cabled, double shielded with kevlar reinforcement strands, Non-PVC jacketed in black... [See More]
- Standards / Certifications: RoHS; ISO; IEC
- Cable Type: Cat 5
- Application: Instrumentation and Control; Networking; Telecommunications
- Cable Shielding: Braid; Foil
from BEXKOM Electronics Co., Ltd.
We have a wide variety of standard cables for customers to choose from. From the outer material, it can be roughly divided into: TPU cable, PVC cable, TPE cable, silicone cable, Teflon, optical fiber cable, etc.; in terms of function, it can be roughly divided into: shielded cable, power cable,... [See More]
- Standards / Certifications: RoHS; ISO; SGS
- Gender: Male-Female
- Application: Automotive; Medical; Locomotive, Drones, Military
- Rated Temperature: -50 to 200
from L-com, Inc.
The Wire Mapper Pro is a hand-held structured cable mapping and troubleshooting tester designed for use on UTP, STP, FTP and SSTP cabling equipped with RJ-45 connectors and wired to either TIA 568A/B (ISO 11801 and EN 50137), USOC or ISDN specifications. It detects open circuit pairs, shorts,... [See More]
- Standards / Certifications: ISO
- Cable Type: Cat 5
- Application: LAN / Ethernet; Telecommunications
from Automation24, Inc.
The Ethernet cable 2170886 - ETHERLINE PN Cat.5 Y FLEX FC from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm ² (22 AWG), and a data rate of 10/100 Mbit/s is suitable for cabling between automation islands or production islands according to EN 50173-3... [See More]
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); cULus
- Cable Type: Cat 5
- Application: LAN / Ethernet; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Rated Temperature: 75
from NAI Group, LLC
Cable assemblies typically include a collection of fiber optic and/or copper cables (and may also include power cables), with connectors attached at one or both ends. Fiber optic cable assemblies, copper cable assemblies, and hybrid assemblies are used to interconnect different types of equipment... [See More]
- Standards / Certifications: ISO; UL Recognized Component Mark (US and Canadian)
- Cable Type: Cat 3; Cat 5; Coaxial
- Application: Medical; Power Cable; RF; Telecommunications
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian)
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 5
from Automation24, Inc.
The Ethernet cable 2170890 - ETHERLINE PN Cat.5 e FRNC FLEX FC from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm ² (22 AWG), and a data rate of 10/100 Mbit/s is suitable for cabling between automation islands or production islands according to EN... [See More]
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); cULus
- Cable Type: Cat 5
- Application: LAN / Ethernet; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Rated Temperature: 75
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Standards / Certifications: RoHS; ISO; IEC
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Automation24, Inc.
The PROFINET Ethernet cable 2170891 - ETHERLINE PN Cat.5e Y from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm ² (22 AWG), and a data rate from 100 Mbit/s (up to 100 m) is suitable for cabling between automation islands or production islands according... [See More]
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); cULus
- Cable Type: Cat 5
- Application: LAN / Ethernet; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Rated Temperature: 75
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Standards / Certifications: RoHS; ISO; IEC
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Automation24, Inc.
The Ethernet cable 2170466 - ETHERLINE Cat.6A H from Lapp Kabel with a data rate of 100 Mbit/s to 10 Gbit/s and a wire count of 4x2, conductor size of 0.34mm ² (22 AWG) is suitable for Industrial Ethernet cabling according to EN 50173-3 ISO/IEC 24702. The outer sheath, with a diameter of 8.7mm,... [See More]
- Standards / Certifications: ISO; IEC; EN 50173-3 ISO/IEC 24702
- Cable Type: Cat 6
- Application: LAN / Ethernet; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Rated Temperature: 75
from Automation24, Inc.
The Ethernet cable 2170475 - ETHERLINE Cat.7 P from Lapp Kabel with a data rate of 100 Mbit/s to 10 Gbit/s and a wire count of 4x2, conductor size of 0.34mm ² (22 AWG) is suitable for Industrial Ethernet cabling according to EN 50173-3 ISO/IEC 24702. The outer sheath, with a diameter of 8.7mm,... [See More]
- Standards / Certifications: ISO; IEC; EN 50173-3 ISO/IEC 24702
- Application: LAN / Ethernet; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Rated Temperature: 75
from Automation24, Inc.
The Ethernet cable 2170289 - ETHERLINE FD P Cat.5e 2x2x26/19AWG from Lapp Kabel with a wire count of 2x2, conductor size of 0.13mm ² (26 AWG) is suitable for communication from the sensor-actuator level to the Internet. The outer sheath, with a diameter of 5.9mm, consists of halogen-free PUR. [See More]
- Standards / Certifications: ISO; IEC; cRUus
- Cable Type: Cat 5
- Application: LAN / Ethernet; Networking
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Rated Temperature: 75
from Automation24, Inc.
The CAN cable 2170266 - UNITRONIC BUS CAN 1x2x0.5 from Lapp Kabel with wire count of 1x2 and conductor size of 0.5mm ² (20 AWG) is suitable for for transmission of CAN BUS signals according to ISO 11898 standards. UNITRONIC BUS CAN cable 2170266 also boasts a data transfer rate of 1 Mbit/s for... [See More]
- Standards / Certifications: CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL, CSA
- Product Type: Fieldbus
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Rated Temperature: 75
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Rated Temperature: 75
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Rated Temperature: 75
from Black Box
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Rated Temperature: 75
from Black Box
Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]
- Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
from Black Box
Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]
- Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
from Black Box
Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]
- Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
from Black Box
Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]
- Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
from Black Box
Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]
- Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
from Black Box
Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]
- Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
from Black Box
Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]
- Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
from Black Box
Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]
- Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
from Black Box
Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]
- Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
from Black Box
Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]
- Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
from Black Box
Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]
- Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
from Black Box
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: down/down, down/straight, and down/up. Tab faces up or down depending on the cable. Tab faces up or down depending on the cable. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL ® E196163-Y; IEC 60332-1-2; ISO/IEC 11801 ed 2; EN 50288-2 2; TIA/EIA-568-B.2 CAT6
- Product Type: Patch
- Application: Networking
- Cable Shielding: Braid
from Black Box
Cables with combo of right angles. Tab faces up or down depending on the cable. Reduce cabling congestion. 100MHz cable features (4) 26AWG UTP wires, RJ45 connectors, shielded connector, & PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL ® ; IEC 60332-1-2; ISO/IEC 11801 ed 2; EN 50288-2 2; TIA/EIA-568-B.2 CAT5e
- Product Type: Patch
- Application: Networking
- Cable Shielding: Mylar® tape, aluminum/Mylar tape
from Black Box
Cables with combo of right angles. Tab faces up or down depending on the cable. Reduce cabling congestion. 100MHz cable features (4) 26AWG UTP wires, RJ45 connectors, shielded connector, & PVC jacket. [See More]
- Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL ® ; IEC 60332-1-2; ISO/IEC 11801 ed 2; EN 50288-2 2; TIA/EIA-568-B.2 CAT5e
- Product Type: Patch
- Application: Networking
- Cable Shielding: Mylar® tape, aluminum/Mylar tape
from Black Box
Lock'em or not: The choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need towithout buying new patch cords. Use these component-level cables for your everyday network connections. [See More]
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); TIA/EIA-568-C.2 Category 6; ISO/IEC 11801 Class E; UL® 444; EN71-3, EPA 3050B; 2002/95/EC RoHS
- Product Type: Patch
- Application: LAN / Ethernet; Networking