ATM Cable Assemblies

18 Results
10GX Patch Cord S/FTP LSZH -- 10GX S/FTP LSZH PATCH CORDS
from Belden Inc.

10GX Copper Patch Cord S/FTP LSZH [See More]

  • Product Type: Asynchronous Transfer Mode; Patch
  • Cable Type: Cat 6
  • Application: LAN / Ethernet
  • Cable Shielding: Braid; Foil; S/FTP - Overall Braid / Individual Foil
10GX Patch Cord UTP LSZH -- 10GX UTP LSZH PATCH CORDS
from Belden Inc.

10GX Copper Patch Cord UTP LSZH [See More]

  • Product Type: Asynchronous Transfer Mode; Patch
  • Cable Type: Cat 6; Twisted Pair
  • Application: LAN / Ethernet
  • Cable Shielding: No Shielding; U/UTP - Unshielded
10GX RFID Patch Cord S/FTP LSZH -- 10GX S/FTP LSZH RFID PATCHCORD
from Belden Inc.

10GX Copper RFID Patch Cord S/FTP LSZH [See More]

  • Product Type: Asynchronous Transfer Mode; Patch
  • Cable Type: Cat 6
  • Application: LAN / Ethernet
  • Cable Shielding: Braid; Foil; S/FTP - Overall Braid / Individual Foil
10GX RFID Patch Cord UTP LSZH -- 10GX UTP LSZH RFID PATCH CORDS
from Belden Inc.

10GX Copper RFID Patch Cord UTP LSZH [See More]

  • Product Type: Asynchronous Transfer Mode; Patch
  • Cable Type: Cat 6; Twisted Pair
  • Application: LAN / Ethernet
  • Cable Shielding: No Shielding; U/UTP - Unshielded
50106HFP Industrial Cat6 Cable, SF/UTP, 4 Pair, AWG 26 Stranded, PE/PUR, High-Flex, CC-Link IE Field & CC-Link IE Field TSN Certified, AWM 20549 -- 50106HFP
from Belden Inc.

SF/UTP, Category 6, 4-Pair, 26 AWG Stranded Bare Copper Conductors, Polyethylene Insulation, Overall foil shield plus tinned copper braid shield, Halogen Free PUR Jacket, High Flexibility, CC-Link IE Field & CC-Link IE Field TSN Certified, AWM 20549 [See More]

  • Product Type: Asynchronous Transfer Mode
  • Cable Type: Cat 6; Twisted Pair
  • Application: Instrumentation and Control; LAN / Ethernet; Networking
  • Cable Shielding: Braid; Foil; SF/UTP - Overall Braid + Foil
50106XU Industrial Cat6 Cable, U/UTP, 4 Pair, AWG 24 Stranded, PE/PVC, High-Flex -- 50106XU
from Belden Inc.

U/UTP, Category 6, 4-Pair, 24 AWG Stranded Bare Copper Conductors, Polyethylene Insulation, PVC Jacket, High Flexibility [See More]

  • Product Type: Asynchronous Transfer Mode
  • Cable Type: Cat 6; Twisted Pair
  • Application: Instrumentation and Control; LAN / Ethernet; Networking
  • Cable Shielding: No Shielding; U/UTP - Unshielded
Cat 7A+ Cable, S/FTP, LSZH, 4 Pair, AWG 23, Indoor CPR Cca -- 1886ELW
from Belden Inc.

Cat. 7A (1200MHz), 4-Pair, S/FTP shielded, Premise Horizontal Cable, 23 AWG solid bare copper conductors, Foam Polyolefin insulation, each pair with Beldfoil ® shield, overall tinned copper braid shield (30% coverage), LSZH jacket [See More]

  • Product Type: Asynchronous Transfer Mode
  • Cable Type: Cat 6
  • Application: LAN / Ethernet; Networking
  • Cable Shielding: Braid; Foil; S/FTP - Overall Braid / Individual Foil
CAT5E Copper patch cord, UTP, 24 AWG, LSZH , Blue, 1 Meter -- C554106001M
from Belden Inc.

CAT5E Copper patch cord, UTP, 24 AWG, LSZH , Blue, 1 Meter [See More]

  • Product Type: Asynchronous Transfer Mode; Patch
  • Cable Type: Cat 5; Twisted Pair
  • Application: LAN / Ethernet; Networking
  • Rated Temperature: -20 to 75
CAT5E Copper Patch Cord, UTP, 24AWG, LSZH -- C554XYYZZZM
from Belden Inc.

CAT5E Copper Patch Cord, UTP, 24AWG, LSZH [See More]

  • Product Type: Asynchronous Transfer Mode; Patch
  • Cable Type: Cat 5; Twisted Pair
  • Application: LAN / Ethernet; Networking
  • Rated Temperature: -20 to 75
CAT6 Patch, 4pr, UTP, PVC Jkt, CMR -- 7883A
from Belden Inc.

CAT6 (250MHz), 4-Pair, U/UTP-unshielded, Riser-CMR, Premise Patch cable, 24 AWG solid bare copper conductors, polyolefin insulation, central filler, PVC jacket, RG-45 compatible [See More]

  • Product Type: Asynchronous Transfer Mode; Patch
  • Cable Type: Cat 6; Twisted Pair
  • Application: LAN / Ethernet; Networking
  • Cable Shielding: No Shielding; U/UTP - Unshielded
CAT6+ Patch Cord, UTP, LSZH -- CAT6+ UTP LSZH PATCH CORDS
from Belden Inc.

CAT6+ Copper Patch Cord, UTP, LSZH [See More]

  • Product Type: Asynchronous Transfer Mode; Patch
  • Cable Type: Cat 6; Twisted Pair
  • Application: LAN / Ethernet; Networking
  • Cable Shielding: No Shielding; U/UTP - Unshielded
Category 6+ Enhanced Cable, 4 Bonded-Pairs, U/UTP, CMP -- 2433
from Belden Inc.

Category 6+ Enhanced Premise Horizontal Cable (350MHz), 4 Bonded-Pairs, 23 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]

  • Product Type: Asynchronous Transfer Mode
  • Cable Type: Cat 6; Twisted Pair
  • Application: LAN / Ethernet; Networking
  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
Category 6+ Enhanced Cable, 4 Bonded-Pairs, U/UTP, CMR -- 2432
from Belden Inc.

Category 6+ Enhanced Premise Horizontal Cable (350MHz), 4 Bonded-Pairs, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC Jacket [See More]

  • Product Type: Asynchronous Transfer Mode
  • Cable Type: Cat 6; Twisted Pair
  • Application: LAN / Ethernet; Networking
  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
PatchPro RJ45 Patch Cord, 10GX, S/FTP LSZH -- PPRO PC 10GX STP LSZH
from Belden Inc.

PatchPro RJ45 Patch Cord, 10GX, S/FTP, 26AWG, LSZH/FRNC with RFID Tag for Intelligent Physical Layer Management (IPLM) System [See More]

  • Product Type: Asynchronous Transfer Mode; Patch
  • Cable Type: Cat 6
  • Application: LAN / Ethernet
  • Cable Shielding: Braid; Foil; S/FTP - Overall Braid / Individual Foil
PPRO Bus Cable -- PPACAB
from Belden Inc.

PPRO Bus Cable [See More]

  • Product Type: Asynchronous Transfer Mode; Patch
  • Cable Type: Cat 6
  • Application: LAN / Ethernet
  • Rated Temperature: 0.0 to 40
PPRO Bus Cable Crimping Tool -- PPACRI
from Belden Inc.

PPRO Bus Cable Crimping Tool [See More]

  • Product Type: Asynchronous Transfer Mode; Patch
  • Cable Type: Cat 6
  • Application: LAN / Ethernet
  • Rated Temperature: 0.0 to 40
PPRO Bus Cable Terminator -- PPATER
from Belden Inc.

PPRO Bus Cable Terminator (Terminating the bus cable) [See More]

  • Product Type: Asynchronous Transfer Mode; Patch
  • Cable Type: Cat 6
  • Application: LAN / Ethernet
  • Rated Temperature: 0.0 to 40
Universal tight buffered breakout cable LSZH jacket 2f MM OM1. CPR Dca. -- GUBT102
from Belden Inc.

Universal (Indoor/Outdoor) tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 2 fibers MM OM1. CPR Euroclass Dca. [See More]

  • Product Type: Asynchronous Transfer Mode
  • Rated Temperature: -30 to 70
  • Application: Computer; LAN / Ethernet; Networking