Camera / Imaging Cable Assemblies
from LEMO USA, Inc.
Custom Cables to Fulfil Your Unique Requirements. From design to delivery, our in-house expertise in cable manufacturing provides you with the ultimate in high performance, custom interconnection solutions. In depth needs analysis. In-house design expertise. Choice of proprietary, standard and... [See More]
- Application: Audio; Camera / Imaging; Instrumentation and Control; Computer; Networking; Video
- Cable Type: Cat 5; Coaxial; Triaxial
- Product Type: CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
- Standards / Certifications: CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
from RS Components, Ltd.
300mm Camera Cable for Pi 5 [See More]
- Application: Camera / Imaging
- Cable Length: 0.9843
- Cable Type: Flat Cable
- Standards / Certifications: RoHS
from LEMO USA, Inc.
LEMO manufactures SMPTE 311M or ARIB hybrid cable for broadcast. Description: SMPTE 311M and ARIB versions. SMPTE cable assembly / SMPTE camera cable. High durability construction. Hybrid cable fibre and copper. Excellent flexing and twist capability coping with rough handling by rigging crews. [See More]
- Application: Audio; Camera / Imaging; Video; Digital Media Converters, Portable Fusion Splicing, Cable Assemblies, Fiber Optic Maintenance, Inspection and Cleaning Tools.
- Product Type: HDTV SMPTE and ARIB cable
from RS Components, Ltd.
Radxa Camera FPC 15P [See More]
- Application: Camera / Imaging
- Cable Length: 0.3281
from Cicoil Corporation
Ideal for Motion Video, Vision and Frame Grabber Applications. Exceeds Camera Link © Standards. Separately-Shielded Conductors in Flat Package Provides Fastest Data Speeds [See More]
- Application: Camera / Imaging; Instrumentation and Control; Medical; Video; Aerospace, Robotics, Semiconductor, Automation
- Cable Shielding: Braid
- Cable Type: Flat Cable
- Cable Length: 3 to 12
from Belden Inc.
4-Channel SMPTE Stadium Cable, 8 Single Mode Fiber, 8 TC Conductor (19x30) 18 AWG and 8 TC Conductor (7x32) 24 AWG, PVC Insulation, Beldfoil Shield, PVC Jacket, Riser [See More]
- Application: Camera / Imaging
- Standards / Certifications: RoHS; CSA Mark; China RoHS II (GB/T 26572-2011)
- Cable Shielding: Multiple or Specialty
- Rated Temperature: -20 to 60
from Philatron Wire & Cable
The BRONCO-66 cable line was originally developed in the 1940's, and the BRONCO trade name came to be synonymous with exceptional quality. PHILATRON is a direct descent of the individuals who originally developed BRONCO cables. With over 80 years of expertise in flexible power cables PHILATRON has... [See More]
- Application: Camera / Imaging; Instrumentation and Control; Medical
from Belden Inc.
4-Channel SMPTE Stadium Cable, 8 Single Mode Fiber, 8 TC Conductor (19x30) 18 AWG and 8 TC Conductor (7x32) 24 AWG, FEP Insulation, Beldfoil Shield, PVDF Jacket, Plenum [See More]
- Application: Camera / Imaging
- Rated Temperature: 0.0 to 70
- Standards / Certifications: RoHS; China RoHS II (GB/T 26572-2011)