Fieldbus Cable Assemblies
from Powell Electronics, Inc.
Field Bus CORDSET .15 METERS [See More]
- Product Type: Fieldbus
from RS Components, Ltd.
Fieldbus Coupler PROFIBUS [See More]
- Product Type: Fieldbus
- Standards / Certifications: RoHS
- Application: Computer
from Powell Electronics, Inc.
Field Bus CORDSET 20 METERS [See More]
- Product Type: Fieldbus
from RS Components, Ltd.
Fieldbus Coupler CANopen [See More]
- Product Type: CANopen; Fieldbus
- Standards / Certifications: RoHS
- Application: Computer
from Powell Electronics, Inc.
Field Bus CORDSET .31 METERS [See More]
- Product Type: Fieldbus
from RS Components, Ltd.
Fieldbus Coupler CANopen [See More]
- Product Type: CANopen; Fieldbus
- Standards / Certifications: RoHS
- Application: Computer
from Powell Electronics, Inc.
Field Bus CORDSET .40 METERS [See More]
- Product Type: Fieldbus
from RS Components, Ltd.
Fieldbus Coupler EtherCAT [See More]
- Product Type: Fieldbus
- Standards / Certifications: RoHS
- Application: Computer
from Powell Electronics, Inc.
Field Bus CORDSET .61 METERS [See More]
- Product Type: Fieldbus
from RS Components, Ltd.
Fieldbus Coupler Modbus T [See More]
- Product Type: Fieldbus
- Standards / Certifications: RoHS
- Application: Computer
from Powell Electronics, Inc.
Field Bus CORDSET .76 METERS [See More]
- Product Type: Fieldbus
from RS Components, Ltd.
Fieldbus Coupler PROFINET [See More]
- Product Type: Fieldbus
- Standards / Certifications: RoHS
- Application: Computer
from Powell Electronics, Inc.
Field Bus CORDSET .91 METERS [See More]
- Product Type: Fieldbus
from RS Components, Ltd.
Fieldbus Coupler PROFINET [See More]
- Product Type: Fieldbus
- Standards / Certifications: RoHS
- Application: Computer
from Powell Electronics, Inc.
Field Bus Cordset Cat5E W/ Rj45 Plug Eac [See More]
- Product Type: Fieldbus
- Cable Type: Cat 5
from RS Components, Ltd.
Fieldbus Coupler PROFINET [See More]
- Product Type: Fieldbus
- Standards / Certifications: RoHS
- Application: Computer
from Powell Electronics, Inc.
FIELD BUS Cord Set 1.52m 24AWG 8 POS RJ [See More]
- Product Type: Fieldbus
from RS Components, Ltd.
WAGO 750-333 Fieldbus Interface Module [See More]
- Product Type: Fieldbus
- Standards / Certifications: RoHS
- Application: Computer
- Rated Temperature: 0.0 to 60
from Powell Electronics, Inc.
Field Bus Cordset Cat5E W/ Rj45 Plug Eac [See More]
- Product Type: Fieldbus
- Cable Type: Cat 5
from Powell Electronics, Inc.
Field Bus Cordset Cat5E W/ Rj45 Plug Eac [See More]
- Product Type: Fieldbus
- Cable Type: Cat 5
from Powell Electronics, Inc.
Field Bus-Cordset Cat5E W/ Rj45 Plug Eac [See More]
- Product Type: Fieldbus
- Cable Type: Cat 5
from Powell Electronics, Inc.
Field Busl Ethernet Connection Systems C [See More]
- Product Type: Fieldbus
from Powell Electronics, Inc.
Field Bus Cordset Cat5E W/ Rj45 Plug Eac [See More]
- Product Type: Fieldbus
- Cable Type: Cat 5
from Mencom Corporation
Foundation Fieldbus, Cordset, 4 Pole, M12 Female Straight, 10M, 18awg, 4A, Orange, PVC [See More]
- Product Type: Fieldbus
- Cable Length: 32.81
- Application: Instrumentation and Control; Networking
- Connector Type: MDC Cordset, Female Plugs
from Moog Animatics
The CAN Y1 series is meant for CAN Bus communications connectivity between two motors with the addition of a T-connector in line. Rated to >1MB data transmission rate. This allows for cascading of multiple SmartMotor servos and the addition of a shunt resistor when required. CBLIP series cables... [See More]
- Product Type: Fieldbus
- Cable Length: 1.64 to 9.84
- Application: Networking
- Connector Type: M12
from Lumberg Automation - A Belden Brand
AS-Interface PUR round cable ; double ended; molded male and female Micro (M12) connectors, length 1M. [See More]
- Product Type: Fieldbus
- Connector Type: M12
- Cable Length: 3.28
- Gender: Male-Female
from LAPP
These molded cordsets offer Thick and Thin connectivity in a DeviceNet ™ application. Our solutions offer the ability to connect in a motion system such as X-Y-Z motion equipment. The stationary versions offer the same functionality as the flexing in terms of connectivity but in a stationary... [See More]
- Product Type: Fieldbus
- Cable Shielding: Braid; Foil
- Application: Computer; Networking
- Connector Type: DeviceNet 7/8" & M12
from Automation24, Inc.
The PROFIBUS cable 2170822 - UNITRONIC BUS PB FD P A 1x2x0.64 from Lapp Kabel with wire count 1x2 and conductor size 0.25mm ² (24 AWG) is suitable for transmission of PROFIBUS DP, FMS, AND FIP signals (according to DIN 19245 and EN 50170) standards. UNITRONIC profibus cable 2170822 also boasts... [See More]
- Product Type: Fieldbus
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL, CSA
- Cable Shielding: Braid
from Mencom Corporation
Foundation Fieldbus, Receptacle, 4 Pole, M12, Female Straight, 0.3M, 18awg, 4A, PG9, Front Mount, Stainless Steel [See More]
- Product Type: Fieldbus
- Cable Length: 0.9843
- Application: Instrumentation and Control; Networking
- Connector Type: Female Receptacle PG 9 Threads
from Moog Animatics
The CBLIO-ISO1 cable provides optically isolated 24VDC I/O interface to the controller. Features. RS-232 Primary Communications Port. Control Power Input. Encoder Output [See More]
- Product Type: Fieldbus
- Cable Length: 9.84 to 32.81
- Application: Networking
- Connector Type: D-Sub
from Lumberg Automation - A Belden Brand
DeviceNet thick cable for trunk or drop line; double ended; molded male and female mini (7/8) connectors, grey PVC cable. [See More]
- Product Type: Fieldbus
- Cable Type: Twisted Pair
- Application: Telecommunications
- Cable Shielding: Drain Wire; Foil
from LAPP
The use of both RJ45 and M12 connectors in Ethernet network protocols is common. Our continuous flex CAT.5e & CAT.6A cables offer a unique solution toward satisfying the stringent needs of motion systems, where a network connection has been integrated for program interface from remote locations. [See More]
- Product Type: Fieldbus
- Cable Type: Cat 5; Cat 6
- Application: Instrumentation and Control; Computer; Networking
- Cable Shielding: Braid; Foil
from Automation24, Inc.
The CAN cable 2170266 - UNITRONIC BUS CAN 1x2x0.5 from Lapp Kabel with wire count of 1x2 and conductor size of 0.5mm ² (20 AWG) is suitable for for transmission of CAN BUS signals according to ISO 11898 standards. UNITRONIC BUS CAN cable 2170266 also boasts a data transfer rate of 1 Mbit/s for... [See More]
- Product Type: Fieldbus
- Standards / Certifications: CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL, CSA
from Lumberg Automation - A Belden Brand
DeviceNet thick cable for trunk or drop line; single ended; molded male mini (7/8) connector, grey PVC cable. [See More]
- Product Type: Fieldbus
- Cable Type: Twisted Pair
- Application: Telecommunications
- Cable Shielding: Drain Wire; Foil
from LAPP
These pre-tested molded cordsets utilize high-quality continuous flex cable and integral molded strain relief. They are designed to provide interconnection between simple devices such as sensors and actuators and high level devices such as PLCs and computers in high motion applications. When... [See More]
- Product Type: Fieldbus
- Cable Shielding: Braid; Foil
- Application: Computer; Networking
- Connector Type: M12 & DB9
from Automation24, Inc.
UNITRONIC BUS PB FC 1X2X0.64 - 2170820 profibus cable is designed for automation networks requiring fast and reliable data exchange between controllers and field devices. UNITRONIC BUS PB FC 1x2x0.64 - 2170820 is suitable for Profibus systems DP, FMS, and FIP. It also features a vibrant violet PVC... [See More]
- Product Type: Fieldbus
- Cable Shielding: Braid
- Application: Networking
- Standards / Certifications: UL Recognized Component Mark (US and Canadian); cULus
from Lumberg Automation - A Belden Brand
DeviceNet thick cable for trunk or drop line; single ended; molded female mini (7/8) connector, grey PVC cable. [See More]
- Product Type: Fieldbus
- Cable Type: Twisted Pair
- Application: Telecommunications
- Cable Shielding: Drain Wire; Foil
from LAPP
ETHERLINE ® cables, cord sets and connectivity products are designed to provide reliable network communications in the demanding industrial and process control environment where difficult EMI conditions are pervasive. Designed for harsh industrial applications. Standard shielding offers... [See More]
- Product Type: Fieldbus; PROFINET
- Cable Type: Cat 5
- Application: Computer; Networking
- Cable Shielding: Braid; Foil
from Lumberg Automation - A Belden Brand
DeviceNet thin cable for trunk or drop line; double ended; molded male and female micro (M12) connectors, grey PVC cable. [See More]
- Product Type: Fieldbus
- Cable Type: Twisted Pair
- Application: Telecommunications
- Cable Shielding: Drain Wire; Foil
from Lumberg Automation - A Belden Brand
DeviceNet thin cable for trunk or drop line; single ended; molded male micro (M12) connector, grey PVC cable. [See More]
- Product Type: Fieldbus
- Cable Type: Twisted Pair
- Application: Telecommunications
- Cable Shielding: Drain Wire; Foil
from Lumberg Automation - A Belden Brand
DeviceNet thin cable for trunk or drop line; single ended; molded female micro (M12) connector, grey PVC cable. [See More]
- Product Type: Fieldbus
- Cable Type: Twisted Pair
- Application: Telecommunications
- Cable Shielding: Drain Wire; Foil
from Lumberg Automation - A Belden Brand
DeviceNet thin cable for trunk or drop line; double ended; molded male and female mini (7/8) connectors, grey PVC cable. [See More]
- Product Type: Fieldbus
- Cable Type: Twisted Pair
- Application: Telecommunications
- Cable Shielding: Drain Wire; Foil
from Lumberg Automation - A Belden Brand
DeviceNet thin cable for trunk or drop line; single ended; molded male mini (7/8) connector, grey PVC cable. [See More]
- Product Type: Fieldbus
- Cable Type: Twisted Pair
- Application: Telecommunications
- Cable Shielding: Drain Wire; Foil
from Lumberg Automation - A Belden Brand
DeviceNet thin cable for trunk or drop line; single ended; molded female mini (7/8) connector, grey PVC cable. [See More]
- Product Type: Fieldbus
- Cable Type: Twisted Pair
- Application: Telecommunications
- Cable Shielding: Drain Wire; Foil
from Lumberg Automation - A Belden Brand
DeviceNet type V TC-rated cordset, double-ended with male 7/8 connector to female 7/8 connector, 5-pole. [See More]
- Product Type: Fieldbus
- Cable Type: Twisted Pair
- Application: Telecommunications
- Cable Shielding: Drain Wire; Foil
from Lumberg Automation - A Belden Brand
DeviceNet type V trunk TC-rated cordset, single-ended with male 7/8 connector, 5-pole. [See More]
- Product Type: Fieldbus
- Cable Type: Twisted Pair
- Application: Telecommunications
- Cable Shielding: Drain Wire; Foil
from Lumberg Automation - A Belden Brand
DeviceNet type V trunk TC-rated cordset, single-ended with female 7/8 connector, 5-pole. [See More]
- Product Type: Fieldbus
- Cable Type: Twisted Pair
- Application: Telecommunications
- Cable Shielding: Drain Wire; Foil
from Lumberg Automation - A Belden Brand
DeviceNet thin cable for trunk or drop line; double ended; molded male mini (7/8) and female micro (M12) connectors, grey PVC cable. [See More]
- Product Type: Fieldbus
- Cable Type: Twisted Pair
- Application: Telecommunications
- Cable Shielding: Drain Wire; Foil
from Lumberg Automation - A Belden Brand
netFLEX-10M - DeviceNet MID Hi-Flex cordset, double-ended with male Micro (M12) connector - female Micro (M12) connector, 5-pole. [See More]
- Product Type: Fieldbus
- Cable Type: Twisted Pair
- Application: Telecommunications
- Cable Shielding: Drain Wire; Foil
from Lumberg Automation - A Belden Brand
netFLEX-10M - DeviceNet - MID Hi-Flex cordset, single-ended with male Micro (M12) connector, 5-pole. [See More]
- Product Type: Fieldbus
- Cable Type: Twisted Pair
- Application: Telecommunications
- Cable Shielding: Drain Wire; Foil
from Lumberg Automation - A Belden Brand
netFLEX-10M - DeviceNet MID Hi-Flex cordset, single-ended with female Micro (M12) connector, 5-pole. [See More]
- Product Type: Fieldbus
- Cable Type: Twisted Pair
- Application: Telecommunications
- Cable Shielding: Drain Wire; Foil
from Lumberg Automation - A Belden Brand
RSM 8-354/...M. Actuator/ sensor cord sets, single-ended, M8 male connector without snap-in joint and molded cable. 8-Pole Round Plug Connector According to IEC 61976-2-104. Outer Jacket: Halogen-Free PUR. Conductor Size: 8 x 0.14 mm2 . Jacket Color: Black. Outer Diameter: .197 ” (5.0 mm). [See More]
- Product Type: Fieldbus
- Cable Length: 6.56 to 32.81
- Application: Actuator/ Sensor
- Connector Type: M8