IEC Cable Assemblies

114 Results
All male cordsets -- EVC08A
from ifm efector inc.

For applications in hazardous areas. Resistant to oils and coolants. High protection rating for the requirements of harsh industrial environments. Vibration and shock resistant thanks to coupling ring with locking mechanism. From May 1st 2025, products produced in EU and Singapore have an import... [See More]

  • Standards / Certifications: CE Marking; IEC; CCC
  • Gender: Male-Male
  • Cable Length: 6.56
  • Rated Temperature: -20 to 60
Custom Harnessing: Cable Harnesses
from Douglas Electrical Components

Douglas Electrical ’s engineering team designs custom cable harness assemblies to industrial, hazardous area, and military standards, making them suitable for a wide range of applications and industries. Manufactured by IPC-620 certified technicians in our New Jersey facilities, our cable... [See More]

  • Standards / Certifications: CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
Custom Cable Assemblies
from LEMO USA, Inc.

Custom Cables to Fulfil Your Unique Requirements. From design to delivery, our in-house expertise in cable manufacturing provides you with the ultimate in high performance, custom interconnection solutions. In depth needs analysis. In-house design expertise. Choice of proprietary, standard and... [See More]

  • Standards / Certifications: CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
  • Product Type: CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
  • Application: Audio; Camera / Imaging; Instrumentation and Control; Computer; Networking; Video
  • Cable Type: Cat 5; Coaxial; Triaxial
Connecting cable -- NEBC-D12G4-ES-1-S-R3G4-ET
from Festo Corporation

For I/O interface. For connecting motor controller CMMS-ST to any control system [See More]

  • Standards / Certifications: IEC; EN 61076-2-101 IEC 60603-7-3
  • Rated Temperature: -25 to 80
  • Cable Length: 3.28
Audio Cable -- 1245320
from RS Components, Ltd.

Van Damme 278-515-090 Audio Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332.1, iec 60332.3c, iec 60754.1, iec 60754.2, iec 61034.2
  • Cable Length: 328
  • Application: Audio
Blue H05 V-K Single Fine Wire Stranded -- 86023210
from Interpower

Int'l Current Rating: 15A. Int'l Voltage Rating: 300 / 500VAC. N.A. Current Rating: A. N.A. Voltage Rating: VAC. Int'l Min Fix Inst Op Temp: -30 ºC. Int'l Max Fix Inst Op Temp: +80 ºC. Int'l Min Flex Op Temp: -5 ºC. Min Bend Radius: 12.5x cable diameter. Cable Style: International. [See More]

  • Standards / Certifications: IEC
  • Rated Temperature: -30 to 80
Connection cable -- EVC09A
from ifm efector inc.

For applications in hazardous areas. Resistant to oils and coolants. High protection rating for the requirements of harsh industrial environments. Vibration and shock resistant thanks to coupling ring with locking mechanism. From May 1st 2025, products produced in EU and Singapore have an import... [See More]

  • Standards / Certifications: CE Marking; IEC; CCC
  • Product Type: Patch
  • Application: Instrumentation and Control
  • Cable Length: 0.9843
Connecting cable -- NEBC-R3G4-ES-1-S-R3G4-ET
from Festo Corporation

For I/O interface. For connecting motor controller CMMS-ST to any control system [See More]

  • Standards / Certifications: IEC; IEC 60603-7-3
  • Rated Temperature: -25 to 80
  • Cable Length: 3.28
Audio Cable -- 1623158 [70045.00100 from Belden Universal]
from RS Components, Ltd.

Belden 70045.00100 Audio Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332.1, iec 60754.1, iec 60754.2
  • Cable Length: 328
  • Application: Audio
H05 V-K PVC Single Fine Wire -- 86023020
from Interpower

Int'l Current Rating: 19A. Int'l Voltage Rating: 300 / 500VAC. N.A. Current Rating: A. N.A. Voltage Rating: VAC. Int'l Min Fix Inst Op Temp: -30 ºC. Int'l Max Fix Inst Op Temp: +80 ºC. Int'l Min Flex Op Temp: -5 ºC. Min Bend Radius: 12.5x cable diameter. Cable Style: International. [See More]

  • Standards / Certifications: IEC
  • Rated Temperature: -30 to 80
Female cordset -- ENC01A
from ifm efector inc.

For applications in hazardous areas. Permanent, reliable sealing even when mounted without tools. High protection rating for the requirements of harsh industrial environments. Vibration and shock resistant thanks to coupling ring with locking mechanism. Mechanical end stop to protect the O-ring from... [See More]

  • Standards / Certifications: CE Marking; IEC; CCC
  • Gender: Male-Male; Female-Female
  • Cable Length: 6.56
  • Rated Temperature: -25 to 85
Audio Cable -- 1623160 [70046.00100 from Belden Universal]
from RS Components, Ltd.

Belden 70046.00100 Audio Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332.1, iec 60754.1, iec 60754.2
  • Cable Length: 328
  • Application: Audio
H05 V-K Single Fine Wire Stranded -- 86023110
from Interpower

Int'l Current Rating: 15A. Int'l Voltage Rating: 300 / 500VAC. N.A. Current Rating: A. N.A. Voltage Rating: VAC. Int'l Min Fix Inst Op Temp: -30 ºC. Int'l Max Fix Inst Op Temp: +80 ºC. Int'l Min Flex Op Temp: -5 ºC. Min Bend Radius: 12.5x cable diameter. Cable Style: International. [See More]

  • Standards / Certifications: IEC
  • Rated Temperature: -30 to 80
Female cordset -- ENC04A
from ifm efector inc.

For applications in hazardous areas. Permanent, reliable sealing even when mounted without tools. High protection rating for the requirements of harsh industrial environments. Vibration and shock resistant thanks to coupling ring with locking mechanism. Mechanical end stop to protect the O-ring from... [See More]

  • Standards / Certifications: CE Marking; IEC; CCC
  • Gender: Male-Male; Female-Female
  • Cable Length: 6.56
  • Rated Temperature: -25 to 85
EV Charging Cable -- 1774435
from RS Components, Ltd.

RS PRO 2010-3030-32XC EV Charging Cable [See More]

  • Standards / Certifications: RoHS; IEC; UL Recognized Component Mark (US and Canadian); 62196-2 iec 2010 sheet 2-lle, ul94 v-0
  • Cable Length: 16.4
H07 V-K Fine Wire Stranded -- 86023370
from Interpower

Int'l Current Rating: 73A. Int'l Voltage Rating: 450 / 750VAC. N.A. Current Rating: A. N.A. Voltage Rating: VAC. Int'l Min Fix Inst Op Temp: -30 ºC. Int'l Max Fix Inst Op Temp: +80 ºC. Int'l Min Flex Op Temp: -5 ºC. Min Bend Radius: 12.5 to 15x cable dia. Cable Style: International. [See More]

  • Standards / Certifications: IEC
  • Rated Temperature: -30 to 80
Female cordset -- EVC04A
from ifm efector inc.

For applications in hazardous areas. Resistant to oils and coolants. High protection rating for the requirements of harsh industrial environments. Vibration and shock resistant thanks to coupling ring with locking mechanism. From May 1st 2025, products produced in EU and Singapore have an import... [See More]

  • Standards / Certifications: CE Marking; IEC; CCC
  • Gender: Male-Male; Female-Female
  • Cable Length: 6.56
  • Rated Temperature: -20 to 60
EV Charging Cable -- 1774436
from RS Components, Ltd.

RS PRO 3030S-16XC EV Charging Cable [See More]

  • Standards / Certifications: RoHS; IEC; UL Recognized Component Mark (US and Canadian); 62196-2 iec 2010 sheet 2-llb, ul94 v-0
  • Cable Length: 16.4
H07 V-K Single Fine Wire Stranded -- 86023430
from Interpower

Int'l Current Rating: 24A. Int'l Voltage Rating: 450 / 750VAC. N.A. Current Rating: A. N.A. Voltage Rating: VAC. Int'l Min Fix Inst Op Temp: -30 ºC. Int'l Max Fix Inst Op Temp: +80 ºC. Int'l Min Flex Op Temp: -5 ºC. Min Bend Radius: 12.5 to 15x cable dia. Cable Style: International. [See More]

  • Standards / Certifications: IEC
  • Rated Temperature: -30 to 80
EV Charging Cable -- 1774438
from RS Components, Ltd.

RS PRO 3030S-32XC EV Charging Cable [See More]

  • Standards / Certifications: RoHS; IEC; UL Recognized Component Mark (US and Canadian); 62196-2 iec 2010 sheet 2-llb, ul94 v-0
  • Cable Length: 16.4
EV Charging Cable -- 1774439
from RS Components, Ltd.

RS PRO 3030T-16XC EV Charging Cable [See More]

  • Standards / Certifications: RoHS; IEC; UL Recognized Component Mark (US and Canadian); 62196-2 iec 2010 sheet 2-llb, ul94 v-0
  • Cable Length: 16.4
EV Charging Cable -- 1774440
from RS Components, Ltd.

RS PRO 3030T-32XC EV Charging Cable [See More]

  • Standards / Certifications: RoHS; IEC; UL Recognized Component Mark (US and Canadian); 62196-2 iec 2010 sheet 2-llb, ul94 v-0
  • Cable Length: 16.4
Solar Cable -- 1722314 [62.7431-91021 from Staubli Corporation]
from RS Components, Ltd.

Staubli 62.7431-91021 Solar Cable [See More]

  • Standards / Certifications: RoHS; IEC; En 50618, iec, iec/en 60228, tuv
Solar Cable -- 1722315 [62.7432-91021 from Staubli Corporation]
from RS Components, Ltd.

Staubli 62.7432-91021 Solar Cable [See More]

  • Standards / Certifications: RoHS; IEC; En 50618, iec, iec/en 60228, tuv
Telephone Cable -- 1368157
from RS Components, Ltd.

RS PRO RS288805 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-3, nf c32-070 cat.c1, ute xp c 93-504
  • Product Type: Phone Cord
  • Application: Networking
  • Cable Type: Coaxial
Telephone Cable -- 1368162
from RS Components, Ltd.

RS PRO RSSYT224G1 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1 or nf c 32-070 cat c2, nf c 93-529
  • Product Type: Phone Cord
  • Application: Networking
  • Cable Type: Coaxial
Telephone Cable -- 1368165
from RS Components, Ltd.

RS PRO RSSYT120G1 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1 or nf c 32-070 cat c2, nf c 93-529
  • Product Type: Phone Cord
  • Application: Networking
  • Cable Type: Coaxial
Telephone Cable -- 1368172
from RS Components, Ltd.

RS PRO RSSYT120R1 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1 or nf c 32-070 cat c2, nf c 93-529
  • Product Type: Phone Cord
  • Application: Networking
  • Cable Type: Coaxial
Telephone Cable -- 226621 [SYT324G1 from CAE GROUPE]
from RS Components, Ltd.

CAE Groupe SYT324G1 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1, nf c 32-070/c2
  • Product Type: Phone Cord
  • Application: Networking
  • Cable Type: Coaxial
Telephone Cable -- 226637 [SYT524G1 from CAE GROUPE]
from RS Components, Ltd.

CAE Groupe SYT524G1 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1, nf c 32-070/c2
  • Product Type: Phone Cord
  • Application: Networking
  • Cable Type: Coaxial
Telephone Cable -- 226845 [SYT124G1 from CAE GROUPE]
from RS Components, Ltd.

CAE Groupe SYT124G1 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1, nf c 32-070/c2
  • Product Type: Phone Cord
  • Application: Networking
  • Cable Type: Coaxial
Telephone Cable -- 226851 [SYT224G1 from CAE GROUPE]
from RS Components, Ltd.

CAE Groupe SYT224G1 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1, nf c 32-070/c2
  • Product Type: Phone Cord
  • Application: Networking
  • Cable Type: Coaxial
Telephone Cable -- 226974 [SYT120G1 from CAE GROUPE]
from RS Components, Ltd.

CAE Groupe SYT120G1 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1, nf c 32-070/c2
  • Product Type: Phone Cord
  • Application: Networking
  • Cable Type: Coaxial
Telephone Cable -- 407000 [SYT2524G50 from CAE GROUPE]
from RS Components, Ltd.

CAE Groupe SYT2524G50 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1, nf c 32-070/c2
  • Product Type: Phone Cord
  • Application: Networking
  • Cable Type: Coaxial
Telephone Cable -- 407016 [SYT21524G20 from CAE GROUPE]
from RS Components, Ltd.

CAE Groupe SYT21524G20 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1, nf c 32-070/c2
  • Product Type: Phone Cord
  • Application: Networking
  • Cable Type: Coaxial
Twisted Pair & Multicore Data Cable -- 6083893 [0035160 from LAPP]
from RS Components, Ltd.

Lapp 0035160 Data Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec60332-1
  • Cable Length: 328
  • Cable Shielding: U/utp
Twisted Pair & Multicore Data Cable -- 6084010 [0035141 from LAPP]
from RS Components, Ltd.

Lapp 0035141 Data Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec60332-1
  • Cable Length: 328
  • Cable Shielding: S/utp
Twisted Pair & Multicore Data Cable -- 6084098 [0035801 from LAPP]
from RS Components, Ltd.

Lapp 0035801 Data Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec60332-1
  • Cable Length: 328
  • Cable Shielding: S/utp
Twisted Pair & Multicore Data Cable -- 6084105 [0035802 from LAPP]
from RS Components, Ltd.

Lapp 0035802 Data Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec60332-1
  • Cable Length: 328
  • Cable Shielding: S/utp
Ethernet cable Lapp ETHERLINE PN Cat.5 Y FLEX FC - 2170886 [2170886 from LAPP]
from Automation24, Inc.

The Ethernet cable 2170886 - ETHERLINE PN Cat.5 Y FLEX FC from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm ² (22 AWG), and a data rate of 10/100 Mbit/s is suitable for cabling between automation islands or production islands according to EN 50173-3... [See More]

  • Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); cULus
  • Cable Type: Cat 5
  • Application: LAN / Ethernet; Networking
1 ft 18 AWG Universal Power Cord ( IEC320 C13 to NEMA 5-15P) -- P7B1-01
from SFCable.com

Perfect for replacing your misplaced or overused power cords. Application: monitors, computers, scanners, printers, and other devices that use a USA 3-pin prong connector. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13. Category: American 3 Prong. Cable Type: Heavy-Duty 18AWG. Certification: UL... [See More]

  • Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1
  • Application: Power Cable
Series 425 - M16 Cordsets -- Male Plug, Overmolded, Non-shielded
from binder USA LP

425 male plug, overmolded, non-shielded, 2m, PUR, IP67 protection [See More]

  • Standards / Certifications: RoHS; IEC
  • Cable Shielding: No Shielding
  • Product Type: Patch
  • Cable Length: 6.56
Passive Industrial Ethernet Assembled Cable - Cabinet Line Patch Cable -- IE-C5ES8UG0005M40M40-G
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Standards / Certifications: RoHS; IEC
  • Product Type: Patch
  • Application: LAN / Ethernet; Networking
  • Cable Type: Cat 5
Brad® Nano-Change® M8 Cable 3 Position IP68 rated Female to Pigtail 24AWG PVC YLW, 1.0m -- TRG325-C4Y-1M
from L-com, Inc.

L-com offers Brad ® Nano-Change ® M8 assemblies. Built with IEC Compliant M8 connectors, these rugged, space-saving cables are ideal for use with miniature sensors and actuators in industrial control applications. Nano-Change ® connectors are designed to withstand harsh-industrial and... [See More]

  • Standards / Certifications: IEC
  • Cable Length: 3.28
  • Application: LAN / Ethernet
Cable/Wire; and Assemblies; Power; Low Smoke/Zero Halogen -- CDM-PC-N/1/E [CDM-PC-N/1/E from CDM Inc.]
from CDM Inc.

SAFER POWER CABLE NEMA /IEC 1FT [See More]

  • Standards / Certifications: RoHS; IEC
  • Cable Length: 1
  • Application: Power Cable
Ethernet Cordset -- High Reliability Cat 5e Cordsets
from Amphenol PCD

General construction for the Cable Cat 5e consists of: A 4 pair, 24 AWG, 100 Ohm SFTP round patch cable, designed to the ISO / IEC 11801 Category 5e requirements (cat 5e on 76m). The cable contains 4 twisted pairs, cabled, double shielded with kevlar reinforcement strands, Non-PVC jacketed in black... [See More]

  • Standards / Certifications: RoHS; ISO; IEC
  • Cable Type: Cat 5
  • Application: Instrumentation and Control; Networking; Telecommunications
  • Cable Shielding: Braid; Foil
1' BK CAT5e 100MHz Ethernet Patch Cable F/UTP CMP Solid -- EVNSL0173BK-0001
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
  • Product Type: Patch
  • Application: LAN / Ethernet; Networking
  • Rated Temperature: 75
Ethernet cable Lapp ETHERLINE PN Cat.5e FRNC FLEX FC - 2170890 [2170890 from LAPP]
from Automation24, Inc.

The Ethernet cable 2170890 - ETHERLINE PN Cat.5 e FRNC FLEX FC from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm ² (22 AWG), and a data rate of 10/100 Mbit/s is suitable for cabling between automation islands or production islands according to EN... [See More]

  • Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); cULus
  • Cable Type: Cat 5
  • Application: LAN / Ethernet; Networking
1.5ft 16 AWG Computer Power Extension Cord (IEC320 C13 to IEC320 C14) -- P7ME-16A-015
from SFCable.com

Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 16AWG. Length: 1.5 ft [See More]

  • Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1.5
  • Application: Power Cable
Series 718 - M8 Cordsets -- Female Cordset, Shielded
from binder USA LP

Female cordset, shielded, 0.25mm ² leads, IP67 protection [See More]

  • Standards / Certifications: RoHS; IEC
  • Cable Shielding: No Shielding
  • Product Type: Patch
  • Cable Length: 6.56 to 16.4
Passive Industrial Ethernet Assembled Cable - Cabinet Line Patch Cable -- IE-C6FP8LB0005M40M40-B
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Standards / Certifications: RoHS; IEC
  • Product Type: Patch
  • Application: LAN / Ethernet; Networking
  • Cable Type: Cat 6
Cable/Wire; and Assemblies; Power; Low Smoke/Zero Halogen -- CDM-PC-N/10/E [CDM-PC-N/10/E from CDM Inc.]
from CDM Inc.

SAFER POWER CABLE NEMA /IEC 10FT [See More]

  • Standards / Certifications: RoHS; IEC
  • Cable Length: 10
  • Application: Power Cable
1' BL CAT5e 100MHz Ethernet Patch Cable F/UTP CMP Solid -- EVNSL0173BL-0001
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
  • Product Type: Patch
  • Application: LAN / Ethernet; Networking
  • Rated Temperature: 75
Ethernet cable Lapp ETHERLINE PN Cat.5e Y 2x2xAWG22 - 2170891 [2170891 from LAPP]
from Automation24, Inc.

The PROFINET Ethernet cable 2170891 - ETHERLINE PN Cat.5e Y from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm ² (22 AWG), and a data rate from 100 Mbit/s (up to 100 m) is suitable for cabling between automation islands or production islands according... [See More]

  • Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); cULus
  • Cable Type: Cat 5
  • Application: LAN / Ethernet; Networking
100ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-HD
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Application: Networking
  • Cable Type: Cat 6
Series 763 - M12 Cordsets -- Single-ended Cordset 90° Female
from binder USA LP

Single-ended cordset with 90 ° female plug, IP68 protection [See More]

  • Standards / Certifications: RoHS; IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Shielding: No Shielding
  • Product Type: Patch
  • Cable Length: 6.56 to 16.4
Passive Industrial Ethernet Assembled Cable - Cabinet Line Patch Cable -- IE-C6FP8LD0005M40M40-D
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Standards / Certifications: RoHS; IEC
  • Product Type: Patch
  • Application: LAN / Ethernet; Networking
  • Cable Type: Cat 6
Cable/Wire; and Assemblies; Power; Low Smoke/Zero Halogen -- CDM-PC-N/15/E [CDM-PC-N/15/E from CDM Inc.]
from CDM Inc.

SAFER POWER CABLE NEMA /IEC 15FT [See More]

  • Standards / Certifications: RoHS; IEC
  • Cable Length: 15
  • Application: Power Cable
1' GN CAT5e 100MHz Ethernet Patch Cable F/UTP CMP Solid -- EVNSL0173GN-0001
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
  • Product Type: Patch
  • Application: LAN / Ethernet; Networking
  • Rated Temperature: 75
FRNC Ethernet cable Lapp ETHERLINE Cat.6A H - 2170466 [2170466 from LAPP]
from Automation24, Inc.

The Ethernet cable 2170466 - ETHERLINE Cat.6A H from Lapp Kabel with a data rate of 100 Mbit/s to 10 Gbit/s and a wire count of 4x2, conductor size of 0.34mm ² (22 AWG) is suitable for Industrial Ethernet cabling according to EN 50173-3 ISO/IEC 24702. The outer sheath, with a diameter of 8.7mm,... [See More]

  • Standards / Certifications: ISO; IEC; EN 50173-3 ISO/IEC 24702
  • Cable Type: Cat 6
  • Application: LAN / Ethernet; Networking
100ft Shielded CAT6A 600 MHz Snagless Patch Cable -- CAT6A-STP-HD
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Application: Networking
  • Cable Type: Cat 6
Series 763 - M12 Cordsets -- Single-ended Cordset 90° LED, PNP
from binder USA LP

Single-ended cordset, 90 ° female plug with LED indicators, PNP, IP68 [See More]

  • Standards / Certifications: RoHS; IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Shielding: No Shielding
  • Product Type: Patch
  • Cable Length: 6.56 to 16.4
Passive Industrial Ethernet Assembled Cable - Cabinet Line Patch Cable -- IE-C6FP8LM0005M40M40-M
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Standards / Certifications: RoHS; ISO; IEC
  • Product Type: Patch
  • Application: LAN / Ethernet; Networking
  • Cable Type: Cat 6
Cable/Wire; and Assemblies; Power; Low Smoke/Zero Halogen -- CDM-PC-N/2/E [CDM-PC-N/2/E from CDM Inc.]
from CDM Inc.

SAFER POWER CABLE NEMA /IEC 2FT [See More]

  • Standards / Certifications: RoHS; IEC
  • Cable Length: 2
  • Application: Power Cable
1' GY CAT5e 100MHz Ethernet Patch Cable F/UTP CMP Solid -- EVNSL0173GY-0001
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
  • Product Type: Patch
  • Application: LAN / Ethernet; Networking
  • Rated Temperature: 75
PUR Ethernet cable Lapp ETHERLINE Cat.7 P - 2170475 [2170475 from LAPP]
from Automation24, Inc.

The Ethernet cable 2170475 - ETHERLINE Cat.7 P from Lapp Kabel with a data rate of 100 Mbit/s to 10 Gbit/s and a wire count of 4x2, conductor size of 0.34mm ² (22 AWG) is suitable for Industrial Ethernet cabling according to EN 50173-3 ISO/IEC 24702. The outer sheath, with a diameter of 8.7mm,... [See More]

  • Standards / Certifications: ISO; IEC; EN 50173-3 ISO/IEC 24702
  • Application: LAN / Ethernet; Networking
10ft 16 AWG Universal Power Cord - IEC320 C13 to NEMA 5-15P SJT 13A -- P7C16-10
from SFCable.com

Our premium power cord is perfect for replacing your misplaced or overused power cords. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13. Category: American 3 Prong. Cable Type: Heavy-Duty 16AWG. Certification: UL listed. Length: 10 ft. [See More]

  • Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 10
  • Application: Power Cable
Series 765 - M8-M12 Adapters -- Connecting Line, Male Cable-Female Cable
from binder USA LP

Connecting line, male cable connector M8-female cable connector M8, snap-in [See More]

  • Standards / Certifications: RoHS; IEC
  • Cable Shielding: No Shielding
  • Product Type: Patch
  • Cable Length: 3.28 to 6.56
Passive Industrial Ethernet Assembled Cable - Cabinet Line Patch Cable -- IE-C6FP8LR0005M40M40-R
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Standards / Certifications: RoHS; ISO; IEC
  • Product Type: Patch
  • Application: LAN / Ethernet; Networking
  • Cable Type: Cat 6
Cable/Wire; and Assemblies; Power; Low Smoke/Zero Halogen -- CDM-PC-N/3/E [CDM-PC-N/3/E from CDM Inc.]
from CDM Inc.

SAFER POWER CABLE NEMA /IEC 3FT [See More]

  • Standards / Certifications: RoHS; IEC
  • Cable Length: 3
  • Application: Power Cable
1' RD CAT5e 100MHz Ethernet Patch Cable F/UTP CMP Solid -- EVNSL0173RD-0001
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
  • Product Type: Patch
  • Application: LAN / Ethernet; Networking
  • Rated Temperature: 75
PUR Ethernet cable Lapp ETHERLINE FD P Cat.5e 2x2x26/19AWG - 2170289 [2170289 from LAPP]
from Automation24, Inc.

The Ethernet cable 2170289 - ETHERLINE FD P Cat.5e 2x2x26/19AWG from Lapp Kabel with a wire count of 2x2, conductor size of 0.13mm ² (26 AWG) is suitable for communication from the sensor-actuator level to the Internet. The outer sheath, with a diameter of 5.9mm, consists of halogen-free PUR. [See More]

  • Standards / Certifications: ISO; IEC; cRUus
  • Cable Type: Cat 5
  • Application: LAN / Ethernet; Networking
10ft 14 AWG Universal Power Cord - IEC320 C13 to NEMA 5-15P SJT 15A -- P7D14-10
from SFCable.com

Our premium power cord is perfect for replacing your misplaced or overused power cords. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 14AWG. Length: 10 ft [See More]

  • Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 10
  • Application: Power Cable
Cable/Wire; and Assemblies; Power; Low Smoke/Zero Halogen -- CDM-PC-N/6/E [CDM-PC-N/6/E from CDM Inc.]
from CDM Inc.

SAFER POWER CABLE NEMA /IEC 6FT [See More]

  • Standards / Certifications: RoHS; IEC
  • Cable Length: 6
  • Application: Power Cable
10' BL CAT5e 100MHz Ethernet Patch Cable F/UTP CMP Solid -- EVNSL0173BL-0010
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
  • Product Type: Patch
  • Application: LAN / Ethernet; Networking
  • Rated Temperature: 75
PVC CAN cable Lapp UNITRONIC BUS CAN 1x2x0.5 - 2170266 [2170266 from LAPP]
from Automation24, Inc.

The CAN cable 2170266 - UNITRONIC BUS CAN 1x2x0.5 from Lapp Kabel with wire count of 1x2 and conductor size of 0.5mm ² (20 AWG) is suitable for for transmission of CAN BUS signals according to ISO 11898 standards. UNITRONIC BUS CAN cable 2170266 also boasts a data transfer rate of 1 Mbit/s for... [See More]

  • Standards / Certifications: CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL, CSA
  • Product Type: Fieldbus
10ft 18 AWG 3-Slot Laptop Power Cord (IEC320 C5 to NEMA 5-15P) -- P7N3-10
from SFCable.com

Perfect for replacing your misplaced or overused notebook or laptop 3-slot Mickey Mouse style power cords. Connectors: NEMA 5-15P to IEC 320-C5. Fully molded design provides maximum durability and excellent signal transmission. 18 AWG. Certification: UL Listed. Length: 10FT. [See More]

  • Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 10
  • Application: Power Cable
10' GN CAT5e 100MHz Ethernet Patch Cable F/UTP CMP Solid -- EVNSL0173GN-0010
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
  • Product Type: Patch
  • Application: LAN / Ethernet; Networking
  • Rated Temperature: 75
10ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-10
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Application: Networking
  • Cable Type: Cat 6
10' GY CAT5e 100MHz Ethernet Patch Cable F/UTP CMP Solid -- EVNSL0173GY-0010
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
  • Product Type: Patch
  • Application: LAN / Ethernet; Networking
  • Rated Temperature: 75
10ft European CEE7/7 to IEC C13 power cord -- SF-2312-10B
from SFCable.com

CEE7/7 European plug to IEC C13 with H05VV-F 1.0mm ² black wire 10 feet. All European and other country approvals. This Europe to C13 power cord is also referred to as the CEE7/7 to C13 mains power lead or CEE7/7 to C13 mains cable. [See More]

  • Standards / Certifications: IEC
  • Cable Length: 10
  • Application: Power Cable
10' OR CAT5e 100MHz Ethernet Patch Cable F/UTP CMP Solid -- EVNSL0173OR-0010
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
  • Product Type: Patch
  • Application: LAN / Ethernet; Networking
  • Rated Temperature: 75
10ft IEC C14 to C15 14/3 SJT Power Cord -- SF-3220-10B-14
from SFCable.com

C14 to C5 10 foot power cord. IEC C14 to IEC C5 with 14/3 SJT black wire. 10 feet with UL and CSA approvals. Rated up to 2.5A 250V. [See More]

  • Standards / Certifications: CSA Mark; IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 10
  • Application: Power Cable
10' RD CAT5e 100MHz Ethernet Patch Cable F/UTP CMP Solid -- EVNSL0173RD-0010
from Black Box

Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar tape, PVC jacket. [See More]

  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e
  • Product Type: Patch
  • Application: LAN / Ethernet; Networking
  • Rated Temperature: 75
10ft IEC C14 to C5 18/3 SJT Power Cord -- SF-3214-10B-18
from SFCable.com

C14 to C5 10 foot power cord. IEC C14 to IEC C5 with 18/3 SJT black wire. 10 feet with UL and CSA approvals. Rated up to 2.5A 250V. [See More]

  • Standards / Certifications: CSA Mark; IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 10
  • Application: Power Cable
1000ft Spool Beige CAT6 550MHz Stranded Bulk Cable Unshielded PVC -- EVNSL0645A-1000
from Black Box

Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]

  • Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
10ft IEC320 C14 to C13 Extension Power Cord 14/3 SJT (10A 250V) -- SF-3212-10B-14
from SFCable.com

C13 to C14 10A extension power cord. IEC C13 to IEC C14 with 14/3 SJT black wire. 10 feet with UL and CSA approvals. Rated up to 10A 250V. [See More]

  • Standards / Certifications: CSA Mark; IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 10
  • Application: Power Cable
1000ft Spool Black CAT6 550MHz Stranded Bulk Cable Unshielded PVC -- EVNSL0647A-1000
from Black Box

Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]

  • Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
10ft UK BS1363 3-pin plug to IEC C13 Power Cord (Thicker Wire) -- SF-6112-10B
from SFCable.com

UK to C13 power cord. BS1363 standard UK fused 3 pin plug to IEC C13 with H05VV-F 1.0mm ² black wire 10 feet. Rated up to 10A 250V. It carries these approvals: British ASTA, Singapore PSB, Hong Kong HKSI and Saudi Arabia SASO. This power cord is also known as the UK to IEC C13 mains power lead... [See More]

  • Standards / Certifications: IEC
  • Cable Length: 10
  • Application: Power Cable
1000ft Spool Blue CAT6 550MHz Stranded Bulk Cable Unshielded PVC -- EVNSL0641A-1000
from Black Box

Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]

  • Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
12ft 18AWG IEC320 C13 to NEMA 5-15P Right Angle Power Cord -- P7CR-SR12
from SFCable.com

Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. Connectors: USA 3-pin plug NEMA 5-15P Side wall Right Angle to IEC C13. Category: American 3 Prong. Fully molded with a low profile ergonomic design. Certification: UL listed. [See More]

  • Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 12
  • Application: Power Cable
1000ft Spool CAT6 550MHz Stranded Bulk Cable Unshielded PVC -- EVNSL0643A-1000
from Black Box

Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]

  • Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
15ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-15
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Application: Networking
  • Cable Type: Cat 6
1000ft Spool Gray CAT6 550MHz Stranded Bulk Cable Unshielded PVC -- EVNSL0640A-1000
from Black Box

Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]

  • Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
1ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-01
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Application: Networking
  • Cable Type: Cat 6
1000ft Spool Green CAT6 550MHz Stranded Bulk Cable Unshielded PVC -- EVNSL0642A-1000
from Black Box

Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]

  • Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
20ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-20
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Application: Networking
  • Cable Type: Cat 6
1000ft Spool Orange CAT6 550MHz Stranded Bulk Cable Unshielded PVC -- EVNSL0649A-1000
from Black Box

Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]

  • Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
25ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-25
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Application: Networking
  • Cable Type: Cat 6
1000ft Spool Pink CAT6 550MHz Stranded Bulk Cable Unshielded PVC -- EVNSL0646A-1000
from Black Box

Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]

  • Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
2ft 18 AWG Universal Right Angle Both Side Power Cord ( IEC320 C13 to NEMA 5-15P) -- P7CR-RR02
from SFCable.com

Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. Connectors: USA 3-pin plug NEMA 5-15P Right Angle to IEC C13 Right Angle. Category: American 3 Prong. Cable Type: Heavy-Duty 18AWG. Fully molded with a low profile ergonomic design. [See More]

  • Standards / Certifications: IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 2
  • Application: Power Cable
1000ft Spool Violet CAT6 550MHz Stranded Bulk Cable Unshielded PVC -- EVNSL0648A-1000
from Black Box

Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]

  • Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
2ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-02
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Application: Networking
  • Cable Type: Cat 6
1000ft Spool White CAT6 550MHz Stranded Bulk Cable Unshielded PVC -- EVNSL0650A-1000
from Black Box

Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]

  • Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
35ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-35
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Application: Networking
  • Cable Type: Cat 6
1000ft Spool Yellow CAT6 550MHz Stranded Bulk Cable Unshielded PVC -- EVNSL0644A-1000
from Black Box

Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. [See More]

  • Standards / Certifications: ISO; IEC; ANSI/TIA-568-C.2 Category 6, ISO/IEC 11801 Class E
3ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-03
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Application: Networking
  • Cable Type: Cat 6
10FT BK CAT6 250MHz Angle Patch Cable S/FTP CM Down-Straight -- EVNSL217S-0010-90DS
from Black Box

For the perfect fit, choose from a whole family of cables with almost every combination of right angles: down/down, down/straight, and down/up. Tab faces up or down depending on the cable. Tab faces up or down depending on the cable. [See More]

  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL ® E196163-Y; IEC 60332-1-2; ISO/IEC 11801 ed 2; EN 50288-2 2; TIA/EIA-568-B.2 CAT6
  • Product Type: Patch
  • Application: Networking
  • Cable Shielding: Braid
4ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-04
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Application: Networking
  • Cable Type: Cat 6
10FT Black CAT5e 100MHz Angled Patch Cable F/UTP 90° Down–90 -- EVNSL27ES-0010-90DU
from Black Box

Cables with combo of right angles. Tab faces up or down depending on the cable. Reduce cabling congestion. 100MHz cable features (4) 26AWG UTP wires, RJ45 connectors, shielded connector, & PVC jacket. [See More]

  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL ® ; IEC 60332-1-2; ISO/IEC 11801 ed 2; EN 50288-2 2; TIA/EIA-568-B.2 CAT5e
  • Product Type: Patch
  • Application: Networking
  • Cable Shielding: Mylar® tape, aluminum/Mylar tape
50ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-50
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Application: Networking
  • Cable Type: Cat 6
10FT Black CAT5e 100MHz Angled Patch Cable F/UTP Down-Down -- EVNSL27ES-0010-90DD
from Black Box

Cables with combo of right angles. Tab faces up or down depending on the cable. Reduce cabling congestion. 100MHz cable features (4) 26AWG UTP wires, RJ45 connectors, shielded connector, & PVC jacket. [See More]

  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian); UL ® ; IEC 60332-1-2; ISO/IEC 11801 ed 2; EN 50288-2 2; TIA/EIA-568-B.2 CAT5e
  • Product Type: Patch
  • Application: Networking
  • Cable Shielding: Mylar® tape, aluminum/Mylar tape
5ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-05
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Application: Networking
  • Cable Type: Cat 6
10FT Black CAT6 550MHz Ethernet Patch CBL UTP CM Locking Slimline -- C6PC80-BK-10
from Black Box

Lock'em or not: The choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need towithout buying new patch cords. Use these component-level cables for your everyday network connections. [See More]

  • Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); TIA/EIA-568-C.2 Category 6; ISO/IEC 11801 Class E; UL® 444; EN71-3, EPA 3050B; 2002/95/EC RoHS
  • Product Type: Patch
  • Application: LAN / Ethernet; Networking