Comparator Dimensional Indicators and Comparators
from Pratt & Whitney Measurement Systems, Inc.
The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally... [See More]
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Units: English; Metric
- Gaging Technology: Electronic
- Display: Digital Display
from Pratt & Whitney Measurement Systems, Inc.
The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally... [See More]
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Units: English; Metric
- Gaging Technology: Electronic; Mechanical
- Display: Dial / Analog / Direct Reading; Digital Display
from Pratt & Whitney Measurement Systems, Inc.
New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the... [See More]
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Units: English; Metric
- Gaging Technology: Mechanical
- Display: Digital Display
from Pratt & Whitney Measurement Systems, Inc.
The Pratt & Whitney Electro limit ® Comparator offers the same resolution and accuracy as our laser-based instruments, but at a fraction of the cost. When compared with other electronic and mechanical comparators, the dynamic range (ratio of range/accuracy) of 2000 for our comparator far... [See More]
- Gage / Instrument Type: Gaging System or Station; Comparator
- Units: English; Metric
- Gaging Technology: Electronic
- Display: Digital Display
from Pratt & Whitney Measurement Systems, Inc.
If you're looking for a direct-reading bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the third-generation External Supermicrometer Model C provides durability, digital accuracy, speed of measurement, and range of... [See More]
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Units: English; Metric
- Gaging Technology: Electronic; Mechanical
- Display: Dial / Analog / Direct Reading; Digital Display
from Pratt & Whitney Measurement Systems, Inc.
With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring system (ULM) has been developed by... [See More]
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Display: Digital Display
- Units: English; Metric
- Range: 0.0200 to 14
from Pratt & Whitney Measurement Systems, Inc.
If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Units: English; Metric
- Gaging Technology: Electronic; Mechanical
- Display: Digital Display
from Pratt & Whitney Measurement Systems, Inc.
When high accuracy and reliability are foremost requirements, consider the Pratt & Whitney Digital and Laser Measuring Machine. These instruments are designed for many years of operation with minimum maintenance, without sacrificing accuracy or repeatability. These long length measuring machines... [See More]
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Display: Dial / Analog / Direct Reading; Digital Display
- Units: English; Metric
- Range: 0.0 to 24
from Edmunds Gages
Precision amplifier columns accepts inputs from electronic or air gages [See More]
- Gage / Instrument Type: Comparator
- Units: English; Metric
- Gaging Technology: Air or Pneumatic; Electronic
- Display: Digital Display
from KEYENCE
IM Series Image Measurement System. Imagine you walk up to your optical comparator and simply toss your part onto it. You then press a single button. The machine first identifies the part and pulls up the program for that part. Then automatically adjusts the focus. It realigns the orientation of the... [See More]
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Display: Dial / Analog / Direct Reading; Digital Display
- Units: English; Metric
- Range: 0.0 to 3.94
from Mahr Inc.
Product features. Inductive absolute measuring system. Large, high-contrast display with numerical and scale display. Control and display unit rotatable through 270 °. Zero point setting is retained even after switching off the dial indicator [See More]
- Gage / Instrument Type: Comparator
- Range: -1 to 1
from Dual Manufacturing Co., Inc.
The Magnifying comparator is ideal for use in examining sieve mesh for size verification, as well as general inpection for damage. The instrument is supplied with four interchangeable scales- #121(.5x005" ruler lines), #122(15x.1mm ruler lines),#172 (05x.01" parallel linescale), & #173... [See More]
- Gage / Instrument Type: Comparator
from KEYENCE
LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1 µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and... [See More]
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Display: Dial / Analog / Direct Reading; Digital Display
- Units: English; Metric
- Range: 0.0100 to 1.57
from Mahr Inc.
Product features. Large, high contrast dial face. Adjustable tolerance markers. Lockable fine adjustment screw. Shockproof movement. Mounting shank and measuring spindle are both made of hardened stainless steel. Measuring spindle is mounted in a high precision ball guide for minimal hystersis. [See More]
- Gage / Instrument Type: Comparator
- Units: Metric
- Gaging Technology: Mechanical
- Range: 0.0020 to 0.0047
from KEYENCE
LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE... [See More]
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Display: Dial / Analog / Direct Reading; Digital Display
- Units: English; Metric
- Range: 0.0020 to 0.2400
from Mahr Inc.
Product features. Large, high contrast dial face. Adjustable tolerance markers. Lockable fine adjustment screw. Shockproof movement. Mounting shank and measuring spindle are both made of hardened stainless steel. Measuring spindle is mounted in a high precision ball guide for minimal hystersis. [See More]
- Gage / Instrument Type: Comparator
- Units: Metric
- Gaging Technology: Mechanical
- Display: Dial / Analog / Direct Reading
from KEYENCE
The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation. [See More]
- Gage / Instrument Type: Test Indicator; Indicator; Gaging System or Station; Comparator
- Units: English; Metric
- Gaging Technology: Electronic
- Display: Dial / Analog / Direct Reading; Digital Display
from Mahr Inc.
Product features. Large high contrast digital and analog display with unique fan analog display for better readability while testing flatness and concentricity as well as for searching the reversal point in bores. Interchangeable dials. Inductive absolute measuring system. Metal cast housing with... [See More]
- Gage / Instrument Type: Comparator
- Units: English; Metric
- Gaging Technology: Other
- Display: Digital Display
from KEYENCE
High Precision Contact Digital Sensor [See More]
- Gage / Instrument Type: Indicator; Comparator
- Units: English; Metric
- Gaging Technology: Electronic; Mechanical
- Display: Dial / Analog / Direct Reading; Digital Display
from Mahr Inc.
Product features. Large, high contrast dial face. Adjustable tolerance markers. Lockable fine adjustment screw. Mounting shank and measuring spindle are both made of hardened stainless steel. Measuring spindle is mounted in a high precision ball guide for minimal hystersis. Insensitive to lateral... [See More]
- Gage / Instrument Type: Comparator
- Units: Metric
- Gaging Technology: Mechanical
- Display: Dial / Analog / Direct Reading
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Gage / Instrument Type: Indicator; Comparator
- Display: Dial / Analog / Direct Reading; Digital Display
- Units: English; Metric
- Range: 0.0 to 0.3900
from Mahr Inc.
Product features. Large, high contrast dial face. Adjustable tolerance markers. Lockable fine adjustment screw. Mounting shank and measuring spindle are both made of hardened stainless steel. Measuring spindle is mounted in a high precision ball guide for minimal hystersis. Insensitive to lateral... [See More]
- Gage / Instrument Type: Comparator
- Units: Metric
- Gaging Technology: Mechanical
- Display: Dial / Analog / Direct Reading
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Gage / Instrument Type: Indicator; Comparator
- Display: Dial / Analog / Direct Reading; Digital Display
- Units: English; Metric
- Range: 0.0 to 1.1
from Mahr Inc.
Product features. Large, high contrast dial face. Adjustable tolerance markers. Lockable fine adjustment screw. Shockproof movement. Mounting shank and measuring spindle are both made of hardened stainless steel. Measuring spindle is mounted in a high precision ball guide for minimal hystersis. [See More]
- Gage / Instrument Type: Comparator
- Units: English
- Gaging Technology: Mechanical
- Display: Dial / Analog / Direct Reading
from Mahr Inc.
Product features. Large, high contrast dial face. Adjustable tolerance markers. Lockable fine adjustment screw. Shockproof movement. Mounting shank and measuring spindle are both made of hardened stainless steel. Insensitive to lateral forces (side play) acting on the measuring spindle. Maximum... [See More]
- Gage / Instrument Type: Comparator
- Units: Metric
- Gaging Technology: Mechanical
- Display: Dial / Analog / Direct Reading