Benchtop / Floor Dimensional Indicators and Comparators

27 Results
Bench Micrometer -- SuperMicrometer™ : Model 501
from Pratt & Whitney Measurement Systems, Inc.

The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gaging Technology: Electronic
  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Units: English; Metric
Compact laser micrometer with high measuring rate -- optoCONTROL ODC 1200-10
from Micro-Epsilon Group

Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Display: Digital Display
  • Units: English; Metric
  • Range: 0.0039 to 0.3937
Bench Micrometer -- Universal Supermicrometer™
from Pratt & Whitney Measurement Systems, Inc.

The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gaging Technology: Electronic; Mechanical
  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Units: English; Metric
Compact laser micrometer with high measuring rate -- optoCONTROL ODC 1200/90-2
from Micro-Epsilon Group

Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Display: Digital Display
  • Units: English; Metric
  • Range: 0.0012 to 0.0787
Computer Based Bench Micrometer -- Supermicrometer™ : Model PC250
from Pratt & Whitney Measurement Systems, Inc.

New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gaging Technology: Mechanical
  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Units: English; Metric
High-performance micrometer -- optoCONTROL ODC 2700-10 Ethernet
from Micro-Epsilon Group

The optoCONTROL 2700 is a compact LED micrometer for the precise measurement of diameter, gap, edge and segment. The micrometer is characterized by its high accuracy with measuring ranges of 10 and 40 mm and is used for inline quality assurance and machine monitoring. The micrometer works according... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Range: 0.0012 to 0.3937
  • Units: English; Metric
  • Resolution: 3.94E-7
Electrolimit Comparator
from Pratt & Whitney Measurement Systems, Inc.

The Pratt & Whitney Electro limit ® Comparator offers the same resolution and accuracy as our laser-based instruments, but at a fraction of the cost. When compared with other electronic and mechanical comparators, the dynamic range (ratio of range/accuracy) of 2000 for our comparator far... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gaging Technology: Electronic
  • Gage / Instrument Type: Gaging System or Station; Comparator
  • Units: English; Metric
Precise laser micrometer with integrated controller -- optoCONTROL ODC 2520-46
from Micro-Epsilon Group

optoCONTROL 2520-46 is a compact laser micrometer which is characterized by high accuracy with a large measuring range of 46 mm. The optoCONTROL 2520 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to the receiver can be... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Range: 0.0197 to 1.81
  • Units: English; Metric
  • Resolution: 3.94E-5
Electrolimit Indicator
from Pratt & Whitney Measurement Systems, Inc.

The Pratt & Whitney Electro limit ® Indicator offers the same resolution and accuracy as our laser-based instruments, but at a fraction of the cost. When compared with other electronic and mechanical indicators, the dynamic range (ratio of range/accuracy) of 2000 for our indicator far... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gaging Technology: Electronic
  • Gage / Instrument Type: Indicator; Gaging System or Station
  • Units: English; Metric
Precise laser micrometer with large measuring range -- optoCONTROL ODC 2520-95(270)
from Micro-Epsilon Group

The optoCONTROL 2520-95 is a compact laser micrometer that features excellent linearity and high accuracy with a large measuring range of 95 mm. The optoCONTROL 2520-95 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Range: 0.0787 to 3.74
  • Units: English; Metric
  • Resolution: 7.87E-5
External Bench Micrometer -- SuperMicrometer™ : Model C 250
from Pratt & Whitney Measurement Systems, Inc.

If you're looking for a direct-reading bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the third-generation External Supermicrometer Model C provides durability, digital accuracy, speed of measurement, and range of... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gaging Technology: Electronic; Mechanical
  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Units: English; Metric
External Supermicrometer -- SuperMicrometer™ : Model B 250
from Pratt & Whitney Measurement Systems, Inc.

If you're looking for a direct-reading vernier-style bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the second-generation External Supermicrometer Model B provides durability, speed of measurement, and range of... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gaging Technology: Electronic; Mechanical
  • Gage / Instrument Type: Gaging System or Station
  • Units: English; Metric
Height and Thickness Measuring System -- Laseruler® : Model VLM200
from Pratt & Whitney Measurement Systems, Inc.

Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Units: English; Metric
  • Gage / Instrument Type: Indicator; Gaging System or Station
  • Display: Digital Display
Laser Based Dimension Measuring System -- Labmaster Universal : Model 175
from Pratt & Whitney Measurement Systems, Inc.

With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring system (ULM) has been developed by... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Units: English; Metric
  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Display: Digital Display
Laser-based Measuring System -- Labmaster Universal : Model 1000A
from Pratt & Whitney Measurement Systems, Inc.

Our most automated ID/OD/SD* gage calibration and part measuring system with a 40 inch (1016 mm) direct reading range and an 80 inch (2032 mm) capacity. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gaging Technology: Electronic
  • Gage / Instrument Type: Test Indicator; Indicator; Gaging System or Station
  • Units: English; Metric
Laser-based Measuring System -- Labmaster Universal : Model 1000M
from Pratt & Whitney Measurement Systems, Inc.

With a 40 inch (1016mm) direct reading range, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser interferometer, computer... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gaging Technology: Electronic
  • Gage / Instrument Type: Test Indicator; Indicator; Gaging System or Station
  • Units: English; Metric
Length Measuring System -- Labmicrometer™,; LM1600
from Pratt & Whitney Measurement Systems, Inc.

If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gaging Technology: Electronic; Mechanical
  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Units: English; Metric
Linear Distance Measuring System -- Model U305638
from Pratt & Whitney Measurement Systems, Inc.

When high accuracy and reliability are foremost requirements, consider the Pratt & Whitney Digital and Laser Measuring Machine. These instruments are designed for many years of operation with minimum maintenance, without sacrificing accuracy or repeatability. These long length measuring machines... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Units: English; Metric
  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Display: Dial / Analog / Direct Reading; Digital Display
Standard Measuring System -- LabMaster® : Model LMS 200
from Pratt & Whitney Measurement Systems, Inc.

Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source,... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gaging Technology: Mechanical
  • Gage / Instrument Type: Indicator; Gaging System or Station
  • Units: English; Metric
Accu-Setter™
from Edmunds Gages

Precision amplifier columns accepts inputs from electronic or air gages [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gaging Technology: Air or Pneumatic; Electronic
  • Gage / Instrument Type: Comparator
  • Units: English; Metric
Micro TIR + Engine Assembly Systems -- MTIR+ Series
from ABTech, Inc.

Accuracy is the most important measurement metric, but it isn ’t the only one. Efficiency and usability are almost as critical. That means having a gage that is straightforward to use by operators of all skill levels. Our MicroTIR gages are quicker to set up, easier to use than a CMM, offer... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Units: English; Metric
  • Gaging Technology: Mechanical
  • Display: Digital Display
Dimensional Gage and Instruments -- IM-6015
from KEYENCE

IM Series Image Measurement System. Imagine you walk up to your optical comparator and simply toss your part onto it. You then press a single button. The machine first identifies the part and pulls up the program for that part. Then automatically adjusts the focus. It realigns the orientation of the... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Handheld or Portable
  • Units: English; Metric
  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Display: Dial / Analog / Direct Reading; Digital Display
Micro Total Indicator Gages -- MicroTIR™ Series
from ABTech, Inc.

Accuracy is the most important measurement metric, but it isn ’t the only one. Efficiency and usability are almost as critical. That means having a gage that is straightforward to use by operators of all skill levels. Our MicroTIR gages are quicker to set up, easier to use than a CMM, offer... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Units: English; Metric
  • Gaging Technology: Mechanical
  • Display: Digital Display
Dimensional Gage and Instruments -- LS-5041
from KEYENCE

LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1 µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Units: English; Metric
  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Display: Dial / Analog / Direct Reading; Digital Display
Dimensional Gage and Instruments -- LS-7010
from KEYENCE

LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Units: English; Metric
  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Display: Dial / Analog / Direct Reading; Digital Display
Dimensional Gage and Instruments -- LS-9006
from KEYENCE

The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation. [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gaging Technology: Electronic
  • Gage / Instrument Type: Test Indicator; Indicator; Gaging System or Station; Comparator
  • Units: English; Metric
Dimensional Gage and Instruments -- TM-006
from KEYENCE

TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Display: Dial / Analog / Direct Reading; Digital Display
  • Units: English; Metric
  • Range: 1.00E-3 to 0.2400