Test Indicator Dimensional Indicators and Comparators
from Pratt & Whitney Measurement Systems, Inc.
Our most automated ID/OD/SD* gage calibration and part measuring system with a 40 inch (1016 mm) direct reading range and an 80 inch (2032 mm) capacity. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. [See More]
- Gage / Instrument Type: Test Indicator; Indicator; Gaging System or Station
- Units: English; Metric
- Gaging Technology: Electronic
- Display: Digital Display
from Pratt & Whitney Measurement Systems, Inc.
With a 40 inch (1016mm) direct reading range, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser interferometer, computer... [See More]
- Gage / Instrument Type: Test Indicator; Indicator; Gaging System or Station
- Units: English; Metric
- Gaging Technology: Electronic
- Display: Digital Display
from KEYENCE
The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation. [See More]
- Gage / Instrument Type: Test Indicator; Indicator; Gaging System or Station; Comparator
- Units: English; Metric
- Gaging Technology: Electronic
- Display: Dial / Analog / Direct Reading; Digital Display
from Mahr Inc.
Product features. Inductive measuring system, battery life span ca. 2 years. Operating unit is protected against coolants and lubricants, protection class IP65. Combined analog and digital display. Operating and display unit (bezel) can be rotated through 360 °. Satin chrome finished housing... [See More]
- Gage / Instrument Type: Test Indicator
- Display: Digital Display
- Units: English; Metric
- Range: 0.1000 to 0.1500
from Mahr Inc.
Product features. High contrast dial face is sealed with an O-Ring. Satin chrome finished housing with 3 integrated dovetails. Shockproofed mechanism. Anti magnetic version. Automatic matching to sensing direction, thus ensuring error-free reading. Double lever supported in ball bearings, overload... [See More]
- Gage / Instrument Type: Test Indicator
- Display: Dial / Analog / Direct Reading
- Units: Metric
- Range: -0.0157 to 0.0157
from Mahr Inc.
Product features. High contrast dial face is sealed with an O-Ring. Satin chrome finished housing with 3 integrated dovetails. Shockproofed mechanism. Anti magnetic version. Automatic matching to sensing direction, thus ensuring error-free reading. Double lever supported in ball bearings, overload... [See More]
- Gage / Instrument Type: Test Indicator
- Display: Dial / Analog / Direct Reading
- Units: Metric
- Range: 0.0028
from Mahr Inc.
Product features. High contrast dial face is sealed with an O-Ring. Satin chrome finished housing with 3 integrated dovetails. Shockproofed mechanism. Anti magnetic version. Automatic matching to sensing direction, thus ensuring error-free reading. Double lever supported in ball bearings, overload... [See More]
- Gage / Instrument Type: Test Indicator
- Display: Dial / Analog / Direct Reading
- Units: Metric
- Range: 0.0098 to 0.0197
from Mahr Inc.
Product features. High contrast dial face is sealed with an O-Ring. Satin chrome finished housing with 3 integrated dovetails. Shockproofed mechanism. Anti magnetic version. Automatic matching to sensing direction, thus ensuring error-free reading. Double lever supported in ball bearings, overload... [See More]
- Gage / Instrument Type: Test Indicator
- Display: Dial / Analog / Direct Reading
- Units: Metric
- Range: 0.0098 to 0.0315
from Mahr Inc.
Product features. High contrast dial face is sealed with an O-Ring. Satin chrome finished housing with 3 integrated dovetails. Shockproofed mechanism. Anti magnetic version. Automatic matching to sensing direction, thus ensuring error-free reading. Double lever supported in ball bearings, overload... [See More]
- Gage / Instrument Type: Test Indicator
- Display: Dial / Analog / Direct Reading
- Units: Metric
- Range: 0.0039 to 0.0079
from Mahr Inc.
Product features. High contrast dial face is sealed with an O-Ring. Satin chrome finished housing with 3 integrated dovetails. Shockproofed mechanism. Anti magnetic version. Automatic matching to sensing direction, thus ensuring error-free reading. Double lever supported in ball bearings, overload... [See More]
- Gage / Instrument Type: Test Indicator
- Display: Dial / Analog / Direct Reading
- Units: Metric
- Range: 0.0039