Machine Mounted Dimensional Indicators and Comparators
Description
Machine Mounted Dimensional Indicators and Comparators are precision instruments used to detect variations in specific distances. They amplify and display these variations on a dial, graduated scale, or digital display. These devices are essential for comparative length measurements, where they compare the actual length of a specimen to a reference length, showing any deviation from the nominal size.
Working Principle
The working principle of these indicators and comparators involves the linear movement of a precision spindle, which is then amplified and displayed. Mechanical comparators use a low friction mechanism to achieve high precision, while electronic comparators may use technologies like linear variable differential transformers (LVDTs) to sense displacement. These instruments are useful because they provide a high level of precision and can be used for the calibration of other gages, ensuring that measurements are accurate and reliable.
Applications
Machine Mounted Dimensional Indicators and Comparators are used in various applications, including the measurement of high precision ground parts. They are also employed in the calibration of other gages, ensuring that tools and components meet specified tolerances. Specific examples include measuring thread size, pitch, and serration, as well as determining wall thickness, depth, height, and other dimensional attributes.
Advantages over other Dimensional Indicators and Comparators
Compared to conventional dial or digital indicators, machine-mounted comparators offer better discrimination and lower range, making them suitable for high precision tasks. They have less span error and provide a higher level of precision, which is crucial for applications requiring meticulous accuracy, such as in the calibration of other gages and the measurement of high precision ground parts.
Limitations
One limitation of machine-mounted comparators is that they are not complete measuring instruments by themselves. They require additional devices to stage the object on a reference plane for accurate measurements. Furthermore, the precision of these instruments can be affected by operator skill, especially in systems that do not perform automated measurements.
Considerations
When considering the use of machine-mounted dimensional indicators and comparators, it is important to evaluate initial costs, operating expenses, and maintenance requirements. These instruments are generally durable and provide high accuracy, but they may require regular calibration and maintenance to ensure continued precision. Replacement costs can also be a factor, particularly for high-end electronic comparators that use advanced sensing technologies.
from Micro-Epsilon Group
Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Display: Digital Display
- Units: English; Metric
- Range: 0.0039 to 0.3937
from Micro-Epsilon Group
Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Display: Digital Display
- Units: English; Metric
- Range: 0.0012 to 0.0787
from Micro-Epsilon Group
The optoCONTROL 2700 is a compact LED micrometer for the precise measurement of diameter, gap, edge and segment. The micrometer is characterized by its high accuracy with measuring ranges of 10 and 40 mm and is used for inline quality assurance and machine monitoring. The micrometer works according... [See More]
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Range: 0.0012 to 0.3937
- Units: English; Metric
- Resolution: 3.94E-7
from Micro-Epsilon Group
optoCONTROL 2520-46 is a compact laser micrometer which is characterized by high accuracy with a large measuring range of 46 mm. The optoCONTROL 2520 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to the receiver can be... [See More]
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Range: 0.0197 to 1.81
- Units: English; Metric
- Resolution: 3.94E-5
from Micro-Epsilon Group
The optoCONTROL 2520-95 is a compact laser micrometer that features excellent linearity and high accuracy with a large measuring range of 95 mm. The optoCONTROL 2520-95 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to... [See More]
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Range: 0.0787 to 3.74
- Units: English; Metric
- Resolution: 7.87E-5
from Mad City Labs, Inc.
The Nano-Gauge ™ is an ultra high precision, single axis, displacement measuring instrument capable of resolving dimensions down to 1.5 nanometers (0.06 microinches) over a full scale range of 25mm (1 inch). Combining ease-of-use and small physical size, the Nano-Gauge ™ can be quickly... [See More]
- Mounting / Loading Options: Machine Mounted
- Units: Metric
- Gaging Technology: Mechanical
- Range: 5.91E-8 to 1
from Gagemaker L.P.
ave Time and Money with Better Accuracy … Measure Parts without Removing Parts from a Machine … Fits a Variety of Machines for Nearly Unlimited Part Diameters …. Measure ANY Diameter with ONE Gage, the MIC 360 ™ In-Process Diameter Measurement Gage. The ALL NEW MIC 360... [See More]
- Mounting / Loading Options: Machine Mounted
- Range: 5 to ?
- Gaging Technology: Electronic
- Repeatability: .0001"
from KEYENCE
LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1 µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and... [See More]
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Units: English; Metric
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Display: Dial / Analog / Direct Reading; Digital Display
from KEYENCE
LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE... [See More]
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Units: English; Metric
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Display: Dial / Analog / Direct Reading; Digital Display
from KEYENCE
The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation. [See More]
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gaging Technology: Electronic
- Gage / Instrument Type: Test Indicator; Indicator; Gaging System or Station; Comparator
- Units: English; Metric
from KEYENCE
TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Display: Dial / Analog / Direct Reading; Digital Display
- Units: English; Metric
- Range: 1.00E-3 to 0.2400
from KEYENCE
High Precision Contact Digital Sensor [See More]
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gaging Technology: Electronic; Mechanical
- Gage / Instrument Type: Indicator; Comparator
- Units: English; Metric
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Units: English; Metric
- Gage / Instrument Type: Indicator; Comparator
- Display: Dial / Analog / Direct Reading; Digital Display
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Units: English; Metric
- Gage / Instrument Type: Indicator; Comparator
- Display: Dial / Analog / Direct Reading; Digital Display