English Dimensional Indicators and Comparators
from Micro-Epsilon Group
Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]
- Units: English; Metric
- Range: 0.0039 to 0.3937
- Display: Digital Display
- Resolution: 7.87E-4
from RS Components, Ltd.
RS PRO 410.003 DTI Gauge [See More]
- Units: English; Metric
- Range: 0.0300
- Display: Dial / Analog / Direct Reading
- Resolution: 5.00E-4
from Pratt & Whitney Measurement Systems, Inc.
The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally... [See More]
- Units: English; Metric
- Gaging Technology: Electronic
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Display: Digital Display
from Micro-Epsilon Group
Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]
- Units: English; Metric
- Range: 0.0012 to 0.0787
- Display: Digital Display
- Resolution: 3.15E-4
from RS Components, Ltd.
RS PRO 0410-001/002 DTI Gauge [See More]
- Units: English; Metric
- Range: 0.0315
- Display: Dial / Analog / Direct Reading
- Resolution: 3.94E-4
from Pratt & Whitney Measurement Systems, Inc.
The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally... [See More]
- Units: English; Metric
- Gaging Technology: Electronic; Mechanical
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Display: Dial / Analog / Direct Reading; Digital Display
from Micro-Epsilon Group
The optoCONTROL 2700 is a compact LED micrometer for the precise measurement of diameter, gap, edge and segment. The micrometer is characterized by its high accuracy with measuring ranges of 10 and 40 mm and is used for inline quality assurance and machine monitoring. The micrometer works according... [See More]
- Units: English; Metric
- Resolution: 3.94E-7
- Range: 0.0012 to 0.3937
- Accuracy: = 0.5 µm
from RS Components, Ltd.
RS PRO 55-100-005 DTI Gauge [See More]
- Units: English
- Resolution: 3.94E-4
- Display: Dial / Analog / Direct Reading
- Accuracy: 0.0001 mm
from Pratt & Whitney Measurement Systems, Inc.
New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the... [See More]
- Units: English; Metric
- Gaging Technology: Mechanical
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Display: Digital Display
from Micro-Epsilon Group
optoCONTROL 2520-46 is a compact laser micrometer which is characterized by high accuracy with a large measuring range of 46 mm. The optoCONTROL 2520 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to the receiver can be... [See More]
- Units: English; Metric
- Resolution: 3.94E-5
- Range: 0.0197 to 1.81
- Accuracy: < ±12 µm
from Pratt & Whitney Measurement Systems, Inc.
The Pratt & Whitney Electro limit ® Comparator offers the same resolution and accuracy as our laser-based instruments, but at a fraction of the cost. When compared with other electronic and mechanical comparators, the dynamic range (ratio of range/accuracy) of 2000 for our comparator far... [See More]
- Units: English; Metric
- Gaging Technology: Electronic
- Gage / Instrument Type: Gaging System or Station; Comparator
- Display: Digital Display
from Micro-Epsilon Group
The optoCONTROL 2520-95 is a compact laser micrometer that features excellent linearity and high accuracy with a large measuring range of 95 mm. The optoCONTROL 2520-95 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to... [See More]
- Units: English; Metric
- Resolution: 7.87E-5
- Range: 0.0787 to 3.74
- Accuracy: < ±20 µm
from Pratt & Whitney Measurement Systems, Inc.
The Pratt & Whitney Electro limit ® Indicator offers the same resolution and accuracy as our laser-based instruments, but at a fraction of the cost. When compared with other electronic and mechanical indicators, the dynamic range (ratio of range/accuracy) of 2000 for our indicator far... [See More]
- Units: English; Metric
- Gaging Technology: Electronic
- Gage / Instrument Type: Indicator; Gaging System or Station
- Display: Digital Display
from Pratt & Whitney Measurement Systems, Inc.
If you're looking for a direct-reading bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the third-generation External Supermicrometer Model C provides durability, digital accuracy, speed of measurement, and range of... [See More]
- Units: English; Metric
- Gaging Technology: Electronic; Mechanical
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Display: Dial / Analog / Direct Reading; Digital Display
from Pratt & Whitney Measurement Systems, Inc.
If you're looking for a direct-reading vernier-style bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the second-generation External Supermicrometer Model B provides durability, speed of measurement, and range of... [See More]
- Units: English; Metric
- Gaging Technology: Electronic; Mechanical
- Gage / Instrument Type: Gaging System or Station
- Display: Dial / Analog / Direct Reading
from Pratt & Whitney Measurement Systems, Inc.
Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the... [See More]
- Units: English; Metric
- Display: Digital Display
- Gage / Instrument Type: Indicator; Gaging System or Station
- Range: 0.0 to 8
from Pratt & Whitney Measurement Systems, Inc.
With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring system (ULM) has been developed by... [See More]
- Units: English; Metric
- Display: Digital Display
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Range: 0.0200 to 14
from Pratt & Whitney Measurement Systems, Inc.
Our most automated ID/OD/SD* gage calibration and part measuring system with a 40 inch (1016 mm) direct reading range and an 80 inch (2032 mm) capacity. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. [See More]
- Units: English; Metric
- Gaging Technology: Electronic
- Gage / Instrument Type: Test Indicator; Indicator; Gaging System or Station
- Display: Digital Display
from Pratt & Whitney Measurement Systems, Inc.
With a 40 inch (1016mm) direct reading range, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser interferometer, computer... [See More]
- Units: English; Metric
- Gaging Technology: Electronic
- Gage / Instrument Type: Test Indicator; Indicator; Gaging System or Station
- Display: Digital Display
from Pratt & Whitney Measurement Systems, Inc.
If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]
- Units: English; Metric
- Gaging Technology: Electronic; Mechanical
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Display: Digital Display
from Pratt & Whitney Measurement Systems, Inc.
When high accuracy and reliability are foremost requirements, consider the Pratt & Whitney Digital and Laser Measuring Machine. These instruments are designed for many years of operation with minimum maintenance, without sacrificing accuracy or repeatability. These long length measuring machines... [See More]
- Units: English; Metric
- Display: Dial / Analog / Direct Reading; Digital Display
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Range: 0.0 to 24
from Pratt & Whitney Measurement Systems, Inc.
Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source,... [See More]
- Units: English; Metric
- Gaging Technology: Mechanical
- Gage / Instrument Type: Indicator; Gaging System or Station
- Display: Digital Display
from Edmunds Gages
Precision amplifier columns accepts inputs from electronic or air gages [See More]
- Units: English; Metric
- Gaging Technology: Air or Pneumatic; Electronic
- Gage / Instrument Type: Comparator
- Display: Digital Display
from Mahr Inc.
Product features. Unit construction, removable movement . . . saves repair/cleaning time and maintenance costs. Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock or wear. Jeweled bearings resist friction, add to longer indicator life. [See More]
- Units: English
- Display: Dial / Analog / Direct Reading
- Gage / Instrument Type: Indicator
- Range: 0.0250 to 0.2500
from ABTech, Inc.
Accuracy is the most important measurement metric, but it isn ’t the only one. Efficiency and usability are almost as critical. That means having a gage that is straightforward to use by operators of all skill levels. Our MicroTIR gages are quicker to set up, easier to use than a CMM, offer... [See More]
- Units: English; Metric
- Display: Digital Display
- Gaging Technology: Mechanical
- Range: 24 to 32
from Gagemaker L.P.
Due to high spirals on the lobes, conventional measurement gages cannot be used for measuring rotor major diameters. Gagemaker developed the T-MIC to measure a rotor ’s major diameter. The T-MIC ’s base spans across two lobes on one side of the centerline and uses a micrometer thimble on... [See More]
- Units: English
- Range: 0.0 to 9
- Gaging Technology: Mechanical
- Attribute Measurement Capability: External or OD Gage
from Titan Tool Supply, Inc.
The iGaging digital electronic indicator with ABSOLUTE encoder always remembers and traces absolute origin zero or preset data. It provides unlimited measuring speed without losing its origin. This indicator will indicate absolute position when turned on. Indicator face can be rotated up to 330... [See More]
- Units: English; Metric
- Gaging Technology: Electronic
- Gage / Instrument Type: Indicator
- Display: Digital Display
from KEYENCE
IM Series Image Measurement System. Imagine you walk up to your optical comparator and simply toss your part onto it. You then press a single button. The machine first identifies the part and pulls up the program for that part. Then automatically adjusts the focus. It realigns the orientation of the... [See More]
- Units: English; Metric
- Display: Dial / Analog / Direct Reading; Digital Display
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Range: 0.0 to 3.94
from Mahr Inc.
Product features. High contrast LCD. Hermetically sealed protective measuring spindle cap. Mounting shank and measuring spindle are both made of hardened stainless steel [See More]
- Units: English; Metric
- Display: Digital Display
- Gage / Instrument Type: Indicator
- Range: 0.4921
from ABTech, Inc.
Accuracy is the most important measurement metric, but it isn ’t the only one. Efficiency and usability are almost as critical. That means having a gage that is straightforward to use by operators of all skill levels. Our MicroTIR gages are quicker to set up, easier to use than a CMM, offer... [See More]
- Units: English; Metric
- Display: Digital Display
- Gaging Technology: Mechanical
- Range: 32
from Gagemaker L.P.
Gagemaker ’s minor diameter micrometer (MIC) gage was designed to measure a rotor ’s minor diameter. The spiral lobes on the rotor produce a valley, or minor diameter. The depth of the minor diameter from the major diameter requires a 1 ” travel indicator stem. Gage range is 0... [See More]
- Units: English
- Range: 0.0 to 9
- Gaging Technology: Electronic
- Attribute Measurement Capability: External or OD Gage
from KEYENCE
LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1 µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and... [See More]
- Units: English; Metric
- Display: Dial / Analog / Direct Reading; Digital Display
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Range: 0.0100 to 1.57
from Mahr Inc.
Product features. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Lifter protection cap on the measuring spindle. Mounting shank and measuring spindle are both made of hardened stainless steel. Immediate measurements due to the Reference system [See More]
- Units: English; Metric
- Display: Digital Display
- Gage / Instrument Type: Indicator
- Range: 0.4921 to 3.94
from Gagemaker L.P.
According to ASME B 1.7-2006, standoff is the axial distance between specified reference points on external and internal taper threaded members or gages when assembled with a specified torque or under specified conditions. More simply though, API defines standoff as the distance between faces of one... [See More]
- Units: English
- Display: Dial / Analog / Direct Reading
- Gaging Technology: Mechanical
- Range: 0.0 to 0.6350
from KEYENCE
LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE... [See More]
- Units: English; Metric
- Display: Dial / Analog / Direct Reading; Digital Display
- Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
- Range: 0.0020 to 0.2400
from Mahr Inc.
Functions. ON/OFF. RESET (set display to zero). mm/inch. Reversal of counting direction. PRESET (for entering a numerical value). TOL (enter tolerance limit values). ABS (display can be set to zero, without losing the reference to the Preset value). <0 > (tolerance GO / NO GO display mode). [See More]
- Units: English; Metric
- Display: Digital Display
- Gage / Instrument Type: Indicator
- Range: 0.4921 to 3.94
from KEYENCE
The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation. [See More]
- Units: English; Metric
- Gaging Technology: Electronic
- Gage / Instrument Type: Test Indicator; Indicator; Gaging System or Station; Comparator
- Display: Dial / Analog / Direct Reading; Digital Display
from Mahr Inc.
Product features. Integrated wireless transmitter. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Lifter protection cap on the measuring spindle. Mounting shank and measuring spindle are both made of hardened stainless steel. Immediate measurements due to the... [See More]
- Units: English; Metric
- Display: Digital Display
- Gage / Instrument Type: Indicator
- Range: 0.4921 to 3.94
from KEYENCE
TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]
- Units: English; Metric
- Range: 1.00E-3 to 0.2400
- Display: Dial / Analog / Direct Reading; Digital Display
- Accuracy: ±0.02 Mil (0.5µm)
from Mahr Inc.
Product features. Integrated wireless transmitter. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Lifter protection cap on the measuring spindle. Mounting shank and measuring spindle are both made of hardened stainless steel. Immediate measurements due to the... [See More]
- Units: English; Metric
- Display: Digital Display
- Gage / Instrument Type: Indicator
- Range: 0.4921 to 3.94
from KEYENCE
High Precision Contact Digital Sensor [See More]
- Units: English; Metric
- Gaging Technology: Electronic; Mechanical
- Gage / Instrument Type: Indicator; Comparator
- Display: Dial / Analog / Direct Reading; Digital Display
from Mahr Inc.
Product features. Integrated wireless transmitter. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Lifter protection cap on the measuring spindle. Mounting shank and measuring spindle are both made of hardened stainless steel. Immediate measurements due to the... [See More]
- Units: English; Metric
- Display: Digital Display
- Gage / Instrument Type: Indicator
- Range: 0.4921 to 0.9843
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Units: English; Metric
- Display: Dial / Analog / Direct Reading; Digital Display
- Gage / Instrument Type: Indicator; Comparator
- Range: 0.0 to 0.3900
from Mahr Inc.
Product features. Integrated wireless transmitter. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Lifter protection cap on the measuring spindle. Mounting shank and measuring spindle are both made of hardened stainless steel. Immediate measurements due to the... [See More]
- Units: English; Metric
- Display: Digital Display
- Gage / Instrument Type: Indicator
- Range: 0.4921 to 0.9843
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Units: English; Metric
- Display: Dial / Analog / Direct Reading; Digital Display
- Gage / Instrument Type: Indicator; Comparator
- Range: 0.0 to 1.1
from Mahr Inc.
Product features. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Immediate measurements due to the Reference system. Mounting shank and measuring spindle are both made of hardened stainless steel. Hermetically sealed protective measuring cap [See More]
- Units: English; Metric
- Display: Digital Display
- Gage / Instrument Type: Indicator
- Range: 0.4921
from Mahr Inc.
Product features. Integrated wireless transmitter. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Lifter protection cap on the measuring spindle. Mounting shank and measuring spindle are both made of hardened stainless steel. Immediate measurements due to the... [See More]
- Units: English; Metric
- Display: Digital Display
- Gage / Instrument Type: Indicator
- Range: 0.4921 to 0.9843
from Mahr Inc.
Product features. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Immediate measurements due to the Reference System. Lifter protection cap on the measuring spindle. Mounting shank and measuring spindle are both made of hardened stainless steel [See More]
- Units: English; Metric
- Display: Digital Display
- Gage / Instrument Type: Indicator
- Range: 0.4921 to 0.9843
from Mahr Inc.
Product features. High contrast LCD with backlight, 6.5 mm high digits. Analog display with 4 mm pointer ensures better visual recognition, ideal when checking concentricity or flatness as well as searching for the reversal point when measuring bores. Operating and display unit (bezel) can be... [See More]
- Units: English; Metric
- Display: Digital Display
- Gage / Instrument Type: Indicator
- Range: 1.97
from Mahr Inc.
Product features. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Hermetically sealed protective measuring cap. Mounting shank and measuring spindle are both made of hardened stainless steel. Immediate measurements due to the Reference system [See More]
- Units: English; Metric
- Display: Digital Display
- Gage / Instrument Type: Indicator
- Range: 0.4921 to 0.9843
from Mahr Inc.
Product features. Inductive measuring system, battery life span ca. 2 years. Operating unit is protected against coolants and lubricants, protection class IP65. Combined analog and digital display. Operating and display unit (bezel) can be rotated through 360 °. Satin chrome finished housing... [See More]
- Units: English; Metric
- Display: Digital Display
- Gage / Instrument Type: Test Indicator
- Range: 0.1000 to 0.1500
from Mahr Inc.
Product features. Excellent accuracy due to the parallel springs in the probe being frictionless and free of play. User friendly: the surface can be inclined between 0 ° and 90 ° with respect to the base. Einstellbare Abhebung (6 bis 10 mm) des beweglichen Messtasters. Adjustable measuring... [See More]
- Units: English; Metric
- Range: 0.2362 to 8.74
- Display: Digital Display
- Resolution: 2.00E-5 to 5.00E-4
from Mahr Inc.
Product features. Excellent accuracy due to the parallel springs in the probe being frictionless and free of play. User friendly: the surface can be inclined between 0 ° and 90 ° with respect to the base. Einstellbare Abhebung (6 bis 10 mm) des beweglichen Messtasters. Adjustable measuring... [See More]
- Units: English
- Range: 0.2362 to 8.74
- Display: Digital Display
- Resolution: 1.00E-4
from Mahr Inc.
Product features. Excellent accuracy due to the parallel springs in the probe being frictionless and free of play. User friendly: the surface can be inclined between 0 ° and 90 ° with respect to the base. Einstellbare Abhebung (6 bis 10 mm) des beweglichen Messtasters. Adjustable measuring... [See More]
- Units: English; Metric
- Display: Digital Display
- Gaging Technology: Mechanical
- Range: 0.3150 to 9.02