Indicator Dimensional Indicators and Comparators

44 Results
Bench Micrometer -- SuperMicrometer™ : Model 501
from Pratt & Whitney Measurement Systems, Inc.

The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally... [See More]

  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Units: English; Metric
  • Gaging Technology: Electronic
  • Display: Digital Display
Dial Indicator -- D-R / D-L / D-C
from Imao-Fixtureworks

Allowable revolution speed : 300 min. These indicators can mount onto Indicator Handwheels, Indicator Knobs, or Knurled Indicator Knobs. The two-hands feature allows precisely reading the number of revolutions. Working temperatures range from - 20 °C to 60 °C. e plastic window can be... [See More]

  • Gage / Instrument Type: Indicator
  • Special Features / AGD Dial Size: Clockwise / Counterclockwise, 12 / 25 / 30 / 36 / 64 Graduations
  • Units: Metric
Bench Micrometer -- Universal Supermicrometer™
from Pratt & Whitney Measurement Systems, Inc.

The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally... [See More]

  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Units: English; Metric
  • Gaging Technology: Electronic; Mechanical
  • Display: Dial / Analog / Direct Reading; Digital Display
Digital Dial Indicator -- SZ
from Imao-Fixtureworks

Features. Designed for analog-digital double reading. Exclusive handwheels (SHK, SHKP are available in 4 sizes. Counterrotating allows counting down the displayed value. [See More]

  • Gage / Instrument Type: Indicator
  • Special Features / AGD Dial Size: Clockwise / Counterclockwise, 20 / 25 / 30 / 40 / 50 / 60 / 80 /100 Graduations
  • Units: Metric
Computer Based Bench Micrometer -- Supermicrometer™ : Model PC250
from Pratt & Whitney Measurement Systems, Inc.

New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the... [See More]

  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Units: English; Metric
  • Gaging Technology: Mechanical
  • Display: Digital Display
Plastic Dial Indicator -- PD
from Imao-Fixtureworks

Features. Designed to comply with the IP67 protection class. The window is ultrasonically welded to the housing, for excellent splashproof construction. Technical Information. Working temperature : Between 0 °C and 100 °C [See More]

  • Gage / Instrument Type: Indicator
  • Display: Dial / Analog / Direct Reading
  • Units: Metric
  • Special Features / AGD Dial Size: Clockwise / Counterclockwise, 10 / 20 / 30 Graduations
Electrolimit Indicator
from Pratt & Whitney Measurement Systems, Inc.

The Pratt & Whitney Electro limit ® Indicator offers the same resolution and accuracy as our laser-based instruments, but at a fraction of the cost. When compared with other electronic and mechanical indicators, the dynamic range (ratio of range/accuracy) of 2000 for our indicator far... [See More]

  • Gage / Instrument Type: Indicator; Gaging System or Station
  • Units: English; Metric
  • Gaging Technology: Electronic
  • Display: Digital Display
Plastic Dial Indicator for Anchor Pin Use -- PDA
from Imao-Fixtureworks

Features. Designed to comply with the IP65 protection class. This indicator that indicates spindle revolution is suitable with spindles in any position. The window is ultrasonically welded to the housing, for excellent splashproof construction. [See More]

  • Gage / Instrument Type: Indicator
  • Special Features / AGD Dial Size: Clockwise / Counterclockwise, 10 / 20 / 30 Graduations
  • Units: Metric
External Bench Micrometer -- SuperMicrometer™ : Model C 250
from Pratt & Whitney Measurement Systems, Inc.

If you're looking for a direct-reading bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the third-generation External Supermicrometer Model C provides durability, digital accuracy, speed of measurement, and range of... [See More]

  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Units: English; Metric
  • Gaging Technology: Electronic; Mechanical
  • Display: Dial / Analog / Direct Reading; Digital Display
Height and Thickness Measuring System -- Laseruler® : Model VLM200
from Pratt & Whitney Measurement Systems, Inc.

Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the... [See More]

  • Gage / Instrument Type: Indicator; Gaging System or Station
  • Display: Digital Display
  • Units: English; Metric
  • Range: 0.0 to 8
Laser Based Dimension Measuring System -- Labmaster Universal : Model 175
from Pratt & Whitney Measurement Systems, Inc.

With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring system (ULM) has been developed by... [See More]

  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Display: Digital Display
  • Units: English; Metric
  • Range: 0.0200 to 14
Laser-based Measuring System -- Labmaster Universal : Model 1000A
from Pratt & Whitney Measurement Systems, Inc.

Our most automated ID/OD/SD* gage calibration and part measuring system with a 40 inch (1016 mm) direct reading range and an 80 inch (2032 mm) capacity. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. [See More]

  • Gage / Instrument Type: Test Indicator; Indicator; Gaging System or Station
  • Units: English; Metric
  • Gaging Technology: Electronic
  • Display: Digital Display
Laser-based Measuring System -- Labmaster Universal : Model 1000M
from Pratt & Whitney Measurement Systems, Inc.

With a 40 inch (1016mm) direct reading range, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser interferometer, computer... [See More]

  • Gage / Instrument Type: Test Indicator; Indicator; Gaging System or Station
  • Units: English; Metric
  • Gaging Technology: Electronic
  • Display: Digital Display
Length Measuring System -- Labmicrometer™,; LM1600
from Pratt & Whitney Measurement Systems, Inc.

If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]

  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Units: English; Metric
  • Gaging Technology: Electronic; Mechanical
  • Display: Digital Display
Linear Distance Measuring System -- Model U305638
from Pratt & Whitney Measurement Systems, Inc.

When high accuracy and reliability are foremost requirements, consider the Pratt & Whitney Digital and Laser Measuring Machine. These instruments are designed for many years of operation with minimum maintenance, without sacrificing accuracy or repeatability. These long length measuring machines... [See More]

  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Display: Dial / Analog / Direct Reading; Digital Display
  • Units: English; Metric
  • Range: 0.0 to 24
Standard Measuring System -- LabMaster® : Model LMS 200
from Pratt & Whitney Measurement Systems, Inc.

Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source,... [See More]

  • Gage / Instrument Type: Indicator; Gaging System or Station
  • Units: English; Metric
  • Gaging Technology: Mechanical
  • Display: Digital Display
DACO Indicators
from DACO Instrument Company

DACO Series D-LE Solenoid-Actuated Indicators are designed, engineered and precision-built specifically to meet the exacting demands of aerospace and ground support instrumentation. Highly reliable, extremely rugged, and positive-indicating, offering a combination of advantages that are unique among... [See More]

  • Gage / Instrument Type: Indicator
Dimensional Gage and Instruments -- IM-6015
from KEYENCE

IM Series Image Measurement System. Imagine you walk up to your optical comparator and simply toss your part onto it. You then press a single button. The machine first identifies the part and pulls up the program for that part. Then automatically adjusts the focus. It realigns the orientation of the... [See More]

  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Display: Dial / Analog / Direct Reading; Digital Display
  • Units: English; Metric
  • Range: 0.0 to 3.94
Dial Indicator -- 810 AU
from Mahr Inc.

Product features. High contrast dial face. Adjustable tolerance markers. Chrome-plated housing. Lifter protection cap on the measuring spindle. Precision gears and pinions [See More]

  • Gage / Instrument Type: Indicator
  • Display: Dial / Analog / Direct Reading
  • Units: Metric
  • Range: 0.3937 to 1.57
Digital Indicator -- DI-35-700-10
from Titan Tool Supply, Inc.

The iGaging digital electronic indicator with ABSOLUTE encoder always remembers and traces absolute origin zero or preset data. It provides unlimited measuring speed without losing its origin. This indicator will indicate absolute position when turned on. Indicator face can be rotated up to 330... [See More]

  • Gage / Instrument Type: Indicator
  • Units: English; Metric
  • Gaging Technology: Electronic
  • Display: Digital Display
Dimensional Gage and Instruments -- LS-5041
from KEYENCE

LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1 µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and... [See More]

  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Display: Dial / Analog / Direct Reading; Digital Display
  • Units: English; Metric
  • Range: 0.0100 to 1.57
Dial Indicator -- 810 AX
from Mahr Inc.

Product features. High contrast dial face. Adjustable tolerance markers. Chrome-plated housing. Lifter protection cap on the measuring spindle. Precision gears and pinions [See More]

  • Gage / Instrument Type: Indicator
  • Display: Dial / Analog / Direct Reading
  • Units: Metric
  • Range: 0.3937
Dimensional Gage and Instruments -- LS-7010
from KEYENCE

LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE... [See More]

  • Gage / Instrument Type: Indicator; Gaging System or Station; Comparator
  • Display: Dial / Analog / Direct Reading; Digital Display
  • Units: English; Metric
  • Range: 0.0020 to 0.2400
Dial Indicator -- 810 SRM
from Mahr Inc.

Product features. High contrast dial face. Adjustable tolerance markers. Chrome-plated housing. Lifter protection cap on the measuring spindle. Precision gears and pinions [See More]

  • Gage / Instrument Type: Indicator
  • Display: Dial / Analog / Direct Reading
  • Units: Metric
  • Range: 0.0394 to 0.1969
Dimensional Gage and Instruments -- LS-9006
from KEYENCE

The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation. [See More]

  • Gage / Instrument Type: Test Indicator; Indicator; Gaging System or Station; Comparator
  • Units: English; Metric
  • Gaging Technology: Electronic
  • Display: Dial / Analog / Direct Reading; Digital Display
Dial Indicator -- D6K-RC
from Mahr Inc.

Product features. Unit construction, removable movement . . . saves repair/cleaning time and maintenance costs. Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock or wear. Jeweled bearings resist friction, add to longer indicator life. [See More]

  • Gage / Instrument Type: Indicator
  • Display: Dial / Analog / Direct Reading
  • Units: English
  • Range: 0.0250 to 0.2500
Height Gauge -- GT-H12K
from KEYENCE

High Precision Contact Digital Sensor [See More]

  • Gage / Instrument Type: Indicator; Comparator
  • Units: English; Metric
  • Gaging Technology: Electronic; Mechanical
  • Display: Dial / Analog / Direct Reading; Digital Display
Digital 3D-touch Probe -- 802 EW
from Mahr Inc.

Product features. Easy to read display due to the combination of: - a progressive analog display (bar graph) for dynamic path information. - a digital display for accurate reading. Can be controlled independently of a machine tool. Large working range in all axis (X, Y, Z) prevents damage to the... [See More]

  • Gage / Instrument Type: Indicator
  • Display: Digital Display
  • Units: Metric
  • Range: -0.0787 to 0.1575
Laser Micrometer -- IG-010
from KEYENCE

CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]

  • Gage / Instrument Type: Indicator; Comparator
  • Display: Dial / Analog / Direct Reading; Digital Display
  • Units: English; Metric
  • Range: 0.0 to 0.3900
Digital Indicator -- 1075 R
from Mahr Inc.

Product features. High contrast LCD. Hermetically sealed protective measuring spindle cap. Mounting shank and measuring spindle are both made of hardened stainless steel [See More]

  • Gage / Instrument Type: Indicator
  • Display: Digital Display
  • Units: English; Metric
  • Range: 0.4921
Laser Micrometer -- IG-028
from KEYENCE

CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]

  • Gage / Instrument Type: Indicator; Comparator
  • Display: Dial / Analog / Direct Reading; Digital Display
  • Units: English; Metric
  • Range: 0.0 to 1.1
Digital Indicator -- 1086 R
from Mahr Inc.

Functions. ON/OFF. RESET (set display to zero). mm/inch. Reversal of counting direction. PRESET (for entering a numerical value). TOL (enter tolerance limit values). ABS (display can be set to zero, without losing the reference to the Preset value). <0 > (tolerance GO / NO GO display mode). [See More]

  • Gage / Instrument Type: Indicator
  • Display: Digital Display
  • Units: English; Metric
  • Range: 0.4921 to 3.94
Digital Indicator -- 1086 R
from Mahr Inc.

Product features. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Lifter protection cap on the measuring spindle. Mounting shank and measuring spindle are both made of hardened stainless steel. Immediate measurements due to the Reference system [See More]

  • Gage / Instrument Type: Indicator
  • Display: Digital Display
  • Units: English; Metric
  • Range: 0.4921 to 3.94
Digital Indicator -- 1086 Ri
from Mahr Inc.

Product features. Integrated wireless transmitter. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Lifter protection cap on the measuring spindle. Mounting shank and measuring spindle are both made of hardened stainless steel. Immediate measurements due to the... [See More]

  • Gage / Instrument Type: Indicator
  • Display: Digital Display
  • Units: English; Metric
  • Range: 0.4921 to 3.94
Digital Indicator -- 1086 Ri
from Mahr Inc.

Product features. Integrated wireless transmitter. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Lifter protection cap on the measuring spindle. Mounting shank and measuring spindle are both made of hardened stainless steel. Immediate measurements due to the... [See More]

  • Gage / Instrument Type: Indicator
  • Display: Digital Display
  • Units: English; Metric
  • Range: 0.4921 to 3.94
Digital Indicator -- 1086 WRi
from Mahr Inc.

Product features. Integrated wireless transmitter. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Lifter protection cap on the measuring spindle. Mounting shank and measuring spindle are both made of hardened stainless steel. Immediate measurements due to the... [See More]

  • Gage / Instrument Type: Indicator
  • Display: Digital Display
  • Units: English; Metric
  • Range: 0.4921 to 0.9843
Digital Indicator -- 1086 WRi
from Mahr Inc.

Product features. Integrated wireless transmitter. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Lifter protection cap on the measuring spindle. Mounting shank and measuring spindle are both made of hardened stainless steel. Immediate measurements due to the... [See More]

  • Gage / Instrument Type: Indicator
  • Display: Digital Display
  • Units: English; Metric
  • Range: 0.4921 to 0.9843
Digital Indicator -- 1087 BR
from Mahr Inc.

Product features. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Immediate measurements due to the Reference system. Mounting shank and measuring spindle are both made of hardened stainless steel. Hermetically sealed protective measuring cap [See More]

  • Gage / Instrument Type: Indicator
  • Display: Digital Display
  • Units: English; Metric
  • Range: 0.4921
Digital Indicator -- 1087 BRi
from Mahr Inc.

Product features. Integrated wireless transmitter. High-contrast LCD display. Control and display unit rotatable through 280 °. Lift-off cap on end of measuring pin. Clamping shaft and measuring pin in hardened stainless steel. Ready to measure immediately thanks to reference system [See More]

  • Gage / Instrument Type: Indicator
  • Display: Digital Display
Digital Indicator -- 1087 Ri
from Mahr Inc.

Product features. Integrated wireless transmitter. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Lifter protection cap on the measuring spindle. Mounting shank and measuring spindle are both made of hardened stainless steel. Immediate measurements due to the... [See More]

  • Gage / Instrument Type: Indicator
  • Display: Digital Display
  • Units: English; Metric
  • Range: 0.4921 to 0.9843
Digital Indicator -- 1087 ZR
from Mahr Inc.

Product features. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Immediate measurements due to the Reference System. Lifter protection cap on the measuring spindle. Mounting shank and measuring spindle are both made of hardened stainless steel [See More]

  • Gage / Instrument Type: Indicator
  • Display: Digital Display
  • Units: English; Metric
  • Range: 0.4921 to 0.9843
Digital Indicator -- 1088
from Mahr Inc.

Product features. High contrast LCD with backlight, 6.5 mm high digits. Analog display with 4 mm pointer ensures better visual recognition, ideal when checking concentricity or flatness as well as searching for the reversal point when measuring bores. Operating and display unit (bezel) can be... [See More]

  • Gage / Instrument Type: Indicator
  • Display: Digital Display
  • Units: English; Metric
  • Range: 1.97
Digital IP 54 Indicator -- 1086 WR
from Mahr Inc.

Product features. High contrast LCD. Operating and display unit (bezel) can be rotated through 280 °. Hermetically sealed protective measuring cap. Mounting shank and measuring spindle are both made of hardened stainless steel. Immediate measurements due to the Reference system [See More]

  • Gage / Instrument Type: Indicator
  • Display: Digital Display
  • Units: English; Metric
  • Range: 0.4921 to 0.9843
Extra Large Dial Indicator -- 810 AG
from Mahr Inc.

Product features. Large, high contrast dial face. Adjustable tolerance markers. Chrome-plated housing. Lifter protection cap on the measuring spindle. Precision gears and pinions [See More]

  • Gage / Instrument Type: Indicator
  • Display: Dial / Analog / Direct Reading
  • Units: Metric
  • Range: 0.3937