Light Duty / Office Rules and Length Gauges
2 Results
25ft. Economy Tape Measure -- TP25L
from DME Company
from DME Company
• Steel. • S.A.E./Metric. • Notched end hook. • Thumb lock [See More]
- Applications & Special Features: Light Duty (Office or Drafting); Locking feature to fix gage opening
- Reading Method / Display: Graduated scale
- Rule / Length Gauge Type: Tape Measure
- Units: Inches; Metric
Gesswein Stainless Steel Ruler -- 811-1710
from Gesswein Co., Inc.
from Gesswein Co., Inc.
Measures up to 6" or 15.2cm. Made of flexible stainless steel. Measures both millimeters (mm and cm graduations) and inches (1/32" increments up to 3" and 1/16" increments up to 6"). Black etched numbers on glare-resistant polished surface for easy reading. Reverse side has table for converting inch... [See More]
- Applications & Special Features: Machine Shop; Light Duty (Office or Drafting)
- Decimal Resolution: 0.0312
- Graduations: 32nds; 16ths
- Width / Diameter: 0.7500