32nds Graduations Rules and Length Gauges

14 Results
Drill Point Gage - Overall Length - 152.4 mm | 6.000 in; ; Drill Point -- STR-22C [STR-22C from Starrett]
from Reid Supply

Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett 22C Drill Point Gage is designed... [See More]

  • Graduations: 32nds; 16ths; 8ths, 16ths, 32nds, 64ths
  • Materials of Construction: 22C Gage
  • Length: 6
Gesswein Stainless Steel Ruler -- 811-1710
from Gesswein Co., Inc.

Measures up to 6" or 15.2cm. Made of flexible stainless steel. Measures both millimeters (mm and cm graduations) and inches (1/32" increments up to 3" and 1/16" increments up to 6"). Black etched numbers on glare-resistant polished surface for easy reading. Reverse side has table for converting inch... [See More]

  • Graduations: 32nds; 16ths
  • Width / Diameter: 0.7500
  • Decimal Resolution: 0.0312
  • Reading Method / Display: Graduated scale; Vernier
Rule -- GEN-1241 [GEN-1241 from General Tools & Instruments Co., LLC.]
from Reid Supply

Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item GEN-1241 is a 12.00 in long Stainless Steel Rule... [See More]

  • Graduations: 32nds; 1.0 mm, 32nds
  • Width / Diameter: 0.8750
  • Length: 12
  • Materials of Construction: Stainless Steel; Stainless Steel
Rule -- MI-182-101 [MI-182-101 from Mitutoyo America Corporation]
from Reid Supply

Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item MI-182-101 is a 6.00 in long Stainless Steel Rule... [See More]

  • Graduations: 32nds; 16ths; 8ths, 16ths, 32nds, 64ths
  • Thickness: 0.0470
  • Length: 6
  • Width / Diameter: 0.7500
Rule -- MI-182-201 [MI-182-201 from Mitutoyo America Corporation]
from Reid Supply

Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item MI-182-201 is a 6.00 in long Stainless Steel Rule... [See More]

  • Graduations: 32nds; 16ths; 8ths, 16ths, 32nds, 64ths
  • Thickness: 0.0160
  • Length: 6
  • Width / Diameter: 0.5000
Rule -- MI-182103 [MI-182103 from Mitutoyo America Corporation]
from Reid Supply

Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . 6 inch, 5R Steel Rule, 3/4 inch wide, rigid, Satin... [See More]

  • Graduations: 100ths; 32nds; 1/32, 1/64, 1/10, 1/100th
  • Thickness: 0.0470
  • Length: 6
  • Width / Diameter: 0.7500
Rule -- MI-182105 [MI-182105 from Mitutoyo America Corporation]
from Reid Supply

Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . 6 inch, 150mm Steel Rule, 3/4 inch wide, rigid, Satin... [See More]

  • Graduations: 32nds; 1/32, 1/64, 1mm, 0.5mm
  • Thickness: 0.0470
  • Length: 6
  • Width / Diameter: 0.7500
Rule -- MI-182125 [MI-182125 from Mitutoyo America Corporation]
from Reid Supply

Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . 12 inch, 300mm Steel Rule, 1 inch wide, rigid, Satin... [See More]

  • Graduations: 32nds; 1/32, 1/64, 1mm, 0.5mm
  • Thickness: 0.0470
  • Length: 12
  • Width / Diameter: 1
Rule -- MI-182205 [MI-182205 from Mitutoyo America Corporation]
from Reid Supply

Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . 6 inch, 150mm Steel Rule, 1/2 inch wide, flexible,... [See More]

  • Graduations: 32nds; 1/32, 1/64, 1mm, 0.5mm
  • Thickness: 0.0160
  • Length: 6
  • Width / Diameter: 0.5000
Rule -- MI-950301 [MI-950301 from Mitutoyo America Corporation]
from Reid Supply

Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . 6 inch, pocket steel rule, 1/2 inch wide, pocket clip. [See More]

  • Graduations: 32nds; 32nds/64ths
  • Width / Diameter: 0.5000
  • Length: 6
  • Materials of Construction: Steel
Rule -- STR-C303R-6 [STR-C303R-6 from Starrett]
from Reid Supply

Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item STR-C303R-6 is a 6.00 in long Steel Rule with an... [See More]

  • Graduations: 10ths; 32nds; Quick Reading 10ths, Aircraft Quick Reading 50ths, 32nds, 64ths
  • Thickness: 0.0160
  • Length: 6
  • Width / Diameter: 0.5000
Rule -- STR-C304R6 [STR-C304R6 from Starrett]
from Reid Supply

Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett Steel Rule with Inch Graduation is... [See More]

  • Graduations: 32nds; 16ths; 8ths, 16ths, 32nds, 64ths
  • Thickness: 0.0160
  • Length: 6
  • Width / Diameter: 0.5000
Rule -- STR-C331150 [STR-C331150 from Starrett]
from Reid Supply

Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett 150mm - 5-3/4" Full-Flexible Steel Rule... [See More]

  • Graduations: 32nds; 32nds, 64ths, mm, 1/2mm
  • Thickness: 0.0160
  • Length: 6
  • Width / Diameter: 0.5000
Rule -- STR-C404R72 [STR-C404R72 from Starrett]
from Reid Supply

Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett 72" Heavy Spring-Tempered Steel Rule with... [See More]

  • Graduations: 32nds; 16ths; 8ths, 16ths, 32nds, 64ths
  • Thickness: 0.1000
  • Length: 72
  • Width / Diameter: 1.5