Machine Shop / Tool Room Rules and Length Gauges

5 Results
Gesswein Stainless Steel Ruler -- 811-1710
from Gesswein Co., Inc.

Measures up to 6" or 15.2cm. Made of flexible stainless steel. Measures both millimeters (mm and cm graduations) and inches (1/32" increments up to 3" and 1/16" increments up to 6"). Black etched numbers on glare-resistant polished surface for easy reading. Reverse side has table for converting inch... [See More]

  • Applications & Special Features: Machine Shop; Light Duty (Office or Drafting)
  • Decimal Resolution: 0.0312
  • Graduations: 32nds; 16ths
  • Width / Diameter: 0.7500
Length Gauges -- ACANTO
from DR. JOHANNES HEIDENHAIN GmbH

Length gauges from HEIDENHAIN offer high accuracy over the entire measuring range, are mechanically rugged, and can be used in a great variety of applications. They have a wide range of applications in production metrology, in multipoint inspection stations, measuring equipment monitoring, and as... [See More]

  • Applications & Special Features: Machine Shop
  • Units: Metric
  • Rule / Length Gauge Type: Length Gauges
  • Measuring Technology: Other
Digital Length Measuring Gauge -- MMP
from Hymark/Kentucky Gauge

Specifications. Light weight and portable design. Rugged guide rail with T-slots for easy mounting. Precision and maintenance free moving carriage with handle. High-performance slide bearings for smooth and easy positioning. Battery powered LCD readout with inch/metric and fractional display. Keypad... [See More]

  • Applications & Special Features: Machine Shop; Calibration Certificate
  • Decimal Resolution: 1.00E-3
  • Rule / Length Gauge Type: Length Gauges; Rigid
  • Reading Method / Display: Digital
Digital Length Measuring Gauge -- MMT
from Hymark/Kentucky Gauge

Specifications. Measuring length: up to 240in, others on request. Encoder resolution: 0.0002in (5microns). Display resolution: 0.001in. Repeat accuracy: +/- 0.001in (+/- 0.03mm). Power supply: 110V AC. Working height: 36in, others on request. Features. Precision and maintenance free steel roller... [See More]

  • Applications & Special Features: Machine Shop
  • Decimal Resolution: 2.00E-4 to 1.00E-3
  • Rule / Length Gauge Type: Length Gauges; Rigid
  • Length: 240
Digital Length Measuring Gauge -- MMV
from Hymark/Kentucky Gauge

Specifications. Measuring length: up to 240in, others on request. Material diameter: up to 6in (standard), others on request. Encoder resolution: 0.0002in (5microns). Display resolution: 0.001in. Repeat accuracy: +/- 0.001in (+/- 0.03mm). Power supply: 110V ACWorking height: 36in, others on request. [See More]

  • Applications & Special Features: Machine Shop
  • Decimal Resolution: 2.00E-4 to 1.00E-3
  • Rule / Length Gauge Type: Length Gauges; Rigid
  • Length: 240