Steel - Stainless Rules and Length Gauges
from RS Components, Ltd.
SAM 781-10 Ruler [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 0.7874
- Rule / Length Gauge Type: Flexible
from RS Components, Ltd.
Facom DELA.1051.500 Ruler [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 0.7874
from RS Components, Ltd.
200 MM METRIQUE REGLET INOX AVEC TALON [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
from RS Components, Ltd.
Facom DELA.1056.1500 Ruler [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 1.18
from RS Components, Ltd.
Facom DELA.1056.2000 Ruler [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 1.18
from RS Components, Ltd.
Facom 809.IN500 Straight Edge [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
from RS Components, Ltd.
Facom dela.1056.500 Ruler [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 1.18
from RS Components, Ltd.
Facom DELA.1056.1000 Ruler [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 1.18
from RS Components, Ltd.
BETA 1682 300 Ruler [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 0.5118
- Rule / Length Gauge Type: Flexible
from RS Components, Ltd.
CK T3530 12 Ruler [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 1.16
- Rule / Length Gauge Type: Flexible
from RS Components, Ltd.
Facom DELA.1051.150 Ruler [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 0.5118
- Rule / Length Gauge Type: Flexible
from RS Components, Ltd.
Facom DELA.1051.300 Ruler [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 0.5118
- Rule / Length Gauge Type: Flexible
from RS Components, Ltd.
UKAS(3048780) null [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Rule / Length Gauge Type: Flexible
from RS Components, Ltd.
UKAS(3048803) null [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Rule / Length Gauge Type: Flexible
from RS Components, Ltd.
MikronTec 901 300MM Flatness Ruler [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 0.5118
- Rule / Length Gauge Type: Flexible
from RS Components, Ltd.
UKAS(3048825) null [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Rule / Length Gauge Type: Flexible
from RS Components, Ltd.
REGLE A FILAMENT 200MM [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
from RS Components, Ltd.
Facom DELA.1056.300 Ruler [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 1.18
from RS Components, Ltd.
SAM 781-30R Ruler [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 1.18
from RS Components, Ltd.
CK T3530 06 Ruler [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 0.6693
from RS Components, Ltd.
PRECISION RULER, 500MM [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Units: Metric
- Rule / Length Gauge Type: Flexible
from RS Components, Ltd.
Stanley 0-35-401 Rustless Steel Rule [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 12.99
from RS Components, Ltd.
Stanley 2-47-064 Rustless Steel Rule [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 0.7480
from RS Components, Ltd.
Stanley 1-35-333 Rustless Steel Rule [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 0.7480
from RS Components, Ltd.
Stanley 0-35-400 Rustless Steel Rule [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Width / Diameter: 7.09
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item 1308042 is a 300.0 mm long Stainless Steel Rule... [See More]
- Materials of Construction: Stainless Steel; 310 Stainless Steel
- Thickness: 0.0400
- Length: 12
- Width / Diameter: 0.5910
from Gesswein Co., Inc.
Measures up to 6" or 15.2cm. Made of flexible stainless steel. Measures both millimeters (mm and cm graduations) and inches (1/32" increments up to 3" and 1/16" increments up to 6"). Black etched numbers on glare-resistant polished surface for easy reading. Reverse side has table for converting inch... [See More]
- Materials of Construction: Stainless Steel
- Decimal Resolution: 0.0312
- Graduations: 32nds; 16ths
- Width / Diameter: 0.7500
from NBK America LLC
Horizontal type scale plate scaled down by half. Values of 20/40/60... are displayed on a 10 mm/20 mm/30 mm... scale. By using it in a feed mechanism using double-ended screws to move in both directions, you can read the actual travel distance. As the adhesive tape is provided, you can simply stick... [See More]
- Materials of Construction: Stainless Steel; SUS304
from Princess Auto Limited
6 " Ruler With Drill Gauge [See More]
- Materials of Construction: Stainless Steel
- Units: Inches; Metric
- Length: 6
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item 1308046 is a 300.0 mm long Stainless Steel Rule... [See More]
- Materials of Construction: Stainless Steel; 310 Stainless Steel
- Thickness: 0.0400
- Length: 12
- Width / Diameter: 0.5910
from NBK America LLC
Vertical type scale plate scaled down by half. Values of 20/40/60... are displayed on a 10 mm/20 mm/30 mm... scale. By using it in a feed mechanism using double-ended screws to move in both directions, you can read the actual travel distance. As the adhesive tape is provided, you can simply stick it... [See More]
- Materials of Construction: Stainless Steel; SUS304
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item 1308050 is a 300.0 mm long Stainless Steel Rule... [See More]
- Materials of Construction: Stainless Steel; 310 Stainless Steel
- Thickness: 0.0400
- Length: 12
- Width / Diameter: 0.5910
from NBK America LLC
Horizontal scale plate. Has adhesive tape to enable use simply by sticking to existing machinery and equipment. Convenient for conveyor line shaft adjustment or slide table positioning. Standardized 50/100/150/200 mm scale length. Made of stainless steel. It has excellent corrosion resistance. [See More]
- Materials of Construction: Stainless Steel; SUS304
- Units: Metric
- Rule / Length Gauge Type: Length Gauges
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item 1308054 is a 300.0 mm long Stainless Steel Rule... [See More]
- Materials of Construction: Stainless Steel; 310 Stainless Steel
- Thickness: 0.0400
- Length: 12
- Width / Diameter: 0.5910
from NBK America LLC
Horizontal type scale plate. As the adhesive tape is provided, you can simply stick it on machines / devices to use. It is useful to align the adjustment shaft for a conveyance line and a slide table. Scale lengths of 50 / 100 / 150 / 200 mm are standardized. Made of stainless steel. It is highly... [See More]
- Materials of Construction: Stainless Steel; SUS304
- Units: Metric
- Rule / Length Gauge Type: Length Gauges
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item GEN-1241 is a 12.00 in long Stainless Steel Rule... [See More]
- Materials of Construction: Stainless Steel; Stainless Steel
- Length: 12
- Graduations: 32nds; 1.0 mm, 32nds
- Width / Diameter: 0.8750
from NBK America LLC
Vertical scale plate. Has adhesive tape to enable use simply by sticking to existing machinery and equipment. Convenient for conveyor line shaft adjustment or slide table positioning. Standardized 50/100/150/200 mm scale length. Made of stainless steel. It has excellent corrosion resistance. Corners... [See More]
- Materials of Construction: Stainless Steel; SUS304
- Units: Metric
- Rule / Length Gauge Type: Length Gauges
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item MI-182-101 is a 6.00 in long Stainless Steel Rule... [See More]
- Materials of Construction: Stainless Steel; Tempered Stainless Steel
- Length: 6
- Graduations: 32nds; 16ths; 8ths, 16ths, 32nds, 64ths
- Thickness: 0.0470
from NBK America LLC
Vertical type scale plate. As the adhesive tape is provided, you can simply stick it on machines / devices to use. It is useful to align the adjustment shaft for a conveyance line and a slide table. Scale lengths of 50 / 100 / 150 / 200 mm are standardized. Made of stainless steel. It is highly... [See More]
- Materials of Construction: Stainless Steel; SUS304
- Units: Metric
- Rule / Length Gauge Type: Length Gauges
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item MI-182-201 is a 6.00 in long Stainless Steel Rule... [See More]
- Materials of Construction: Stainless Steel; Tempered Stainless Steel
- Length: 6
- Graduations: 32nds; 16ths; 8ths, 16ths, 32nds, 64ths
- Thickness: 0.0160
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . 6 inch, 5R Steel Rule, 3/4 inch wide, rigid, Satin... [See More]
- Materials of Construction: Stainless Steel; Tempered Stainless Steel
- Length: 6
- Graduations: 100ths; 32nds; 1/32, 1/64, 1/10, 1/100th
- Thickness: 0.0470
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . 6 inch, 150mm Steel Rule, 3/4 inch wide, rigid, Satin... [See More]
- Materials of Construction: Stainless Steel; Tempered Stainless Steel
- Length: 6
- Graduations: 32nds; 1/32, 1/64, 1mm, 0.5mm
- Thickness: 0.0470
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Steel Rule, 150mm, rigid, Satin Chrome finish. Tempered... [See More]
- Materials of Construction: Stainless Steel; Tempered Stainless Steel
- Thickness: 0.0470
- Graduations: 1mm, 0.5mm, 1mm, 0.5mm
- Width / Diameter: 0.7500
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . 12 inch, 300mm Steel Rule, 1 inch wide, rigid, Satin... [See More]
- Materials of Construction: Stainless Steel; Tempered Stainless Steel
- Length: 12
- Graduations: 32nds; 1/32, 1/64, 1mm, 0.5mm
- Thickness: 0.0470
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . 6 inch, 150mm Steel Rule, 1/2 inch wide, flexible,... [See More]
- Materials of Construction: Stainless Steel; Tempered Stainless Steel
- Length: 6
- Graduations: 32nds; 1/32, 1/64, 1mm, 0.5mm
- Thickness: 0.0160