16ths Graduations Rules and Length Gauges
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett 22C Drill Point Gage is designed... [See More]
- Graduations: 32nds; 16ths; 8ths, 16ths, 32nds, 64ths
- Materials of Construction: 22C Gage
- Length: 6
from Gesswein Co., Inc.
Measures up to 6" or 15.2cm. Made of flexible stainless steel. Measures both millimeters (mm and cm graduations) and inches (1/32" increments up to 3" and 1/16" increments up to 6"). Black etched numbers on glare-resistant polished surface for easy reading. Reverse side has table for converting inch... [See More]
- Graduations: 32nds; 16ths
- Width / Diameter: 0.7500
- Decimal Resolution: 0.0312
- Reading Method / Display: Graduated scale; Vernier
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item MI-182-101 is a 6.00 in long Stainless Steel Rule... [See More]
- Graduations: 32nds; 16ths; 8ths, 16ths, 32nds, 64ths
- Thickness: 0.0470
- Length: 6
- Width / Diameter: 0.7500
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item MI-182-201 is a 6.00 in long Stainless Steel Rule... [See More]
- Graduations: 32nds; 16ths; 8ths, 16ths, 32nds, 64ths
- Thickness: 0.0160
- Length: 6
- Width / Diameter: 0.5000
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett Steel Rule with Inch Graduation is... [See More]
- Graduations: 32nds; 16ths; 8ths, 16ths, 32nds, 64ths
- Thickness: 0.0160
- Length: 6
- Width / Diameter: 0.5000
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item STR-C309R-6 is a 6.00 in long Steel Rule with an... [See More]
- Graduations: 32nds; 16ths; 16ths, Quick Reading 32nds, 64ths
- Thickness: 0.0160
- Length: 6
- Width / Diameter: 0.5000
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett 72" Heavy Spring-Tempered Steel Rule with... [See More]
- Graduations: 32nds; 16ths; 8ths, 16ths, 32nds, 64ths
- Thickness: 0.1000
- Length: 72
- Width / Diameter: 1.5
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett 18" Spring-Tempered Steel Rule with Inch... [See More]
- Graduations: 32nds; 16ths; 8ths, 16ths, 32nds, 64ths
- Thickness: 0.0470
- Length: 18
- Width / Diameter: 1.12