Length Gages Rules and Length Gauges
from Greenlee Textron, Inc.
Safe. Accurate. Reliable. Expect nothing but the best from greenlee electric test and measurement equipment. Backed by a limited lifetime warranty and designed to withstand rigorous tasks and harsh elements, greenlee test and measurement tools get the job done faster, safer, and easier. For more... [See More]
- Rule / Length Gauge Type: Length Gauges
- Measuring Technology: Electronic
from Eraser Company, Inc.
Measures in feet and inches, and runs on steel rollers. Eraser's WMI Series Measuring Meters are specifically designed to measure long lengths of wire, cable, flat cable and other flexible materials used in the electrical, electronic and associated industries. Units are available measuring in feet... [See More]
- Rule / Length Gauge Type: Length Gauges
- Reading Method / Display: Mechanical Counter
- Width / Diameter: 0.0157 to 2
- Units: Inches
from Assembly Tool Specialists, Inc.
100mm Scale #12409. "NO-MAR", non-mutilation or mutilation prevention tools prevent or reduce damage to bare or coated product surfaces during assembly or inspection. Mutilation prevention tools have the added benefit of reducing tool operator injuries such as finger severing, cuts or mutilations. [See More]
- Rule / Length Gauge Type: Length Gauges
- Reading Method / Display: Graduated scale
- Length: 3.94
- Units: Metric
from Magnescale Americas, Inc.
Slim, compact gauges. Magnetic principle. Excellent resistance to workshop conditions (DL310B: IP64). Resistant to dust and vibrations. Compact size ideal for designing into machines. A/B phase output by open collector. Measuring range: 10 mm / 0.39" [See More]
- Rule / Length Gauge Type: Length Gauges
- Length: 4.17
- Decimal Resolution: 3.94E-4
- Thickness: 0.3780
from NBK America LLC
Horizontal scale plate. Has adhesive tape to enable use simply by sticking to existing machinery and equipment. Convenient for conveyor line shaft adjustment or slide table positioning. Standardized 50/100/150/200 mm scale length. Made of stainless steel. It has excellent corrosion resistance. [See More]
- Rule / Length Gauge Type: Length Gauges
- Materials of Construction: Stainless Steel; SUS304
- Units: Metric
from Hymark/Kentucky Gauge
Specifications. Light weight and portable design. Rugged guide rail with T-slots for easy mounting. Precision and maintenance free moving carriage with handle. High-performance slide bearings for smooth and easy positioning. Battery powered LCD readout with inch/metric and fractional display. Keypad... [See More]
- Rule / Length Gauge Type: Length Gauges; Rigid
- Reading Method / Display: Digital
- Decimal Resolution: 1.00E-3
- Units: Inches; Metric
from DR. JOHANNES HEIDENHAIN GmbH
Length gauges from HEIDENHAIN offer high accuracy over the entire measuring range, are mechanically rugged, and can be used in a great variety of applications. They have a wide range of applications in production metrology, in multipoint inspection stations, measuring equipment monitoring, and as... [See More]
- Rule / Length Gauge Type: Length Gauges
- Applications & Special Features: Machine Shop
- Units: Metric
- Measuring Technology: Other
from American Precision Gauge, LLC
The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital caliper display operates on low... [See More]
- Rule / Length Gauge Type: Length Gauges
- Units: Inches; Metric
- Reading Method / Display: Digital
- Measuring Technology: Mechanical
from Assembly Tool Specialists, Inc.
30mm Rulers. "NO-MAR", non-mutilation or mutilation prevention tools prevent or reduce damage to bare or coated product surfaces during assembly or inspection. Mutilation prevention tools have the added benefit of reducing tool operator injuries such as finger severing, cuts or mutilations. [See More]
- Rule / Length Gauge Type: Length Gauges
- Reading Method / Display: Graduated scale
- Length: 1.18
- Units: Metric
from Magnescale Americas, Inc.
Slim, compact gauges. Magnetic principle. Resistant to dust and vibrations. Compact size ideal for designing into machines. A/B phase output by open collector. Measuring range: 30 mm / 1.18" [See More]
- Rule / Length Gauge Type: Length Gauges
- Length: 6.54
- Decimal Resolution: 3.94E-4
- Thickness: 0.3780
from NBK America LLC
Horizontal type scale plate. As the adhesive tape is provided, you can simply stick it on machines / devices to use. It is useful to align the adjustment shaft for a conveyance line and a slide table. Scale lengths of 50 / 100 / 150 / 200 mm are standardized. Made of stainless steel. It is highly... [See More]
- Rule / Length Gauge Type: Length Gauges
- Materials of Construction: Stainless Steel; SUS304
- Units: Metric
from Hymark/Kentucky Gauge
Specifications. Measuring length: up to 240in, others on request. Encoder resolution: 0.0002in (5microns). Display resolution: 0.001in. Repeat accuracy: +/- 0.001in (+/- 0.03mm). Power supply: 110V AC. Working height: 36in, others on request. Features. Precision and maintenance free steel roller... [See More]
- Rule / Length Gauge Type: Length Gauges; Rigid
- Length: 240
- Decimal Resolution: 2.00E-4 to 1.00E-3
- Reading Method / Display: Digital
from Magnescale Americas, Inc.
Compact and slim gauges with 1 μm resolution. Excellent resistance to workshop conditions (DT512P: IP64). Resistant to oil, water, dust, vibration, and shock. Accuracy: 6 μm. Resolution: 1 μm. Measuring range: 12 mm / 0.47". Compact size ideal for designing into machines:12 x 35 x 116 mm /... [See More]
- Rule / Length Gauge Type: Length Gauges
- Length: 4.56
- Decimal Resolution: 3.94E-5
- Thickness: 0.4567
from NBK America LLC
Vertical scale plate. Has adhesive tape to enable use simply by sticking to existing machinery and equipment. Convenient for conveyor line shaft adjustment or slide table positioning. Standardized 50/100/150/200 mm scale length. Made of stainless steel. It has excellent corrosion resistance. Corners... [See More]
- Rule / Length Gauge Type: Length Gauges
- Materials of Construction: Stainless Steel; SUS304
- Units: Metric
from Hymark/Kentucky Gauge
Specifications. Measuring length: up to 240in, others on request. Material diameter: up to 6in (standard), others on request. Encoder resolution: 0.0002in (5microns). Display resolution: 0.001in. Repeat accuracy: +/- 0.001in (+/- 0.03mm). Power supply: 110V ACWorking height: 36in, others on request. [See More]
- Rule / Length Gauge Type: Length Gauges; Rigid
- Length: 240
- Decimal Resolution: 2.00E-4 to 1.00E-3
- Reading Method / Display: Digital
from Magnescale Americas, Inc.
Compact and slim gauges. Excellent resistance to workshop conditions(DT12P:IP64). Resistant to oil, water, dust, vibration, and shock. Accuracy : 10 μm. Resolution : 5 μm. Measuring range : 12mm/ 0.47". Compact size ideal for designing into machines:DT12 : 12(D) x 35(W) x 116(H)mm/ 0.47" x... [See More]
- Rule / Length Gauge Type: Length Gauges
- Length: 4.56
- Decimal Resolution: 1.97E-4
- Thickness: 0.4567
from NBK America LLC
Vertical type scale plate. As the adhesive tape is provided, you can simply stick it on machines / devices to use. It is useful to align the adjustment shaft for a conveyance line and a slide table. Scale lengths of 50 / 100 / 150 / 200 mm are standardized. Made of stainless steel. It is highly... [See More]
- Rule / Length Gauge Type: Length Gauges
- Materials of Construction: Stainless Steel; SUS304
- Units: Metric
from Magnescale Americas, Inc.
Compact and slim gauges. Excellent resistance to workshop conditions, DT32P/PV : IP64). Resistant to oil, water, dust, vibration, and shock. Accuracy : 10 μm. Resolution : 5 μm. Measuring range : 32mm/1.26". Compact size ideal for designing into machines:DT32 : 12(D) x 35(W) x 218(H)mm/ 0.47"... [See More]
- Rule / Length Gauge Type: Length Gauges
- Length: 8.56 to 8.58
- Decimal Resolution: 1.97E-4
- Thickness: 0.4724
from NBK America LLC
Sticker type horizontal scale. Use by sticking to machinery and equipment. Standardized 100/200/300/500 mm scale length. Made of flexible polyester. Can be stuck to the curved surfaces of posts or shafts, plus can be cut to a desired length for use. Corners are rounded. Doesn ’t come off... [See More]
- Rule / Length Gauge Type: Length Gauges
- Materials of Construction: Polyester Aluminum Evaporation Coating
- Units: Metric
from Magnescale Americas, Inc.
Easy to operate, high-accuracy digital indicator available in a wide measuring range. High accuracy: 2 μm (U12B/ 30B) 3 μm (U60B). High resolution: 1 μm. Measuring range: 0 to 60 mm / 0 to 2.36". Connectable to a personal computer through RS-232C interface. Peak hold for measuring max./... [See More]
- Rule / Length Gauge Type: Length Gauges
- Decimal Resolution: 3.94E-5
- Graduations: RS-232C Interface
- Length: 6.85 to 14.37
from NBK America LLC
Sticker type horizontal scale. Use by sticking to machinery and equipment. Standardized 100/200/300 mm scale length. Made of flexible polyester. Can be stuck to the curved surfaces of posts or shafts, plus can be cut to a desired length for use. Corners are rounded. Doesn ’t come off easily. [See More]
- Rule / Length Gauge Type: Length Gauges
- Materials of Construction: Polyester (transparent)
- Units: Metric
from Magnescale Americas, Inc.
High accuracy gauge with controllable measuring force. Measuring range :110 mm / 4.33". Accuracy: 4 μm. Resolution: 0.5 μm. Direct connected to A/B quadrature counter. Reduced measurement error. Precision dual spindle support allows for a smooth spindle motion and virtually error free... [See More]
- Rule / Length Gauge Type: Length Gauges
- Length: 19.27
- Decimal Resolution: 1.97E-5
- Width / Diameter: 1.14
from NBK America LLC
Sticker type vertical scale. Use by sticking to machinery and equipment. Standardized 100/200/300/500 mm scale length. Made of flexible polyester. Can be stuck to the curved surfaces of posts or shafts, plus can be cut to a desired length for use. Corners are rounded. Doesn ’t come off easily. [See More]
- Rule / Length Gauge Type: Length Gauges
- Materials of Construction: Polyester Aluminum Evaporation Coating
- Units: Metric
from Magnescale Americas, Inc.
High accuracy and high resolution, 8mm diameter digital length gauges. [See More]
- Rule / Length Gauge Type: Length Gauges
- Length: 2.53
- Decimal Resolution: 3.94E-6
- Width / Diameter: 0.3937
from NBK America LLC
Sticker type vertical scale. Use by sticking to machinery and equipment. Standardized 100/200/300 mm scale length. Made of flexible polyester. Can be stuck to the curved surfaces of posts or shafts, plus can be cut to a desired length for use. Corners are rounded. Doesn ’t come off easily. [See More]
- Rule / Length Gauge Type: Length Gauges
- Materials of Construction: Polyester (transparent)
- Units: Metric
from Magnescale Americas, Inc.
High accuracy and high resolution, 8mm diameter digital length gauges. [See More]
- Rule / Length Gauge Type: Length Gauges
- Length: 4.13
- Decimal Resolution: 3.94E-6
- Width / Diameter: 0.3937
from Magnescale Americas, Inc.
High accuracy, rugged digital length gauges suitable for installation on machines. [See More]
- Rule / Length Gauge Type: Length Gauges
- Length: 17.46
- Decimal Resolution: 1.97E-5
- Width / Diameter: 0.9843
from Magnescale Americas, Inc.
High accuracy, rugged digital length gauges suitable for installation on machines. [See More]
- Rule / Length Gauge Type: Length Gauges
- Length: 4.04 to 4.8
- Decimal Resolution: 1.97E-5
- Width / Diameter: 0.8661
from Magnescale Americas, Inc.
High accuracy, rugged digital length gauges suitable for installation on machines. [See More]
- Rule / Length Gauge Type: Length Gauges
- Length: 16.38 to 20.35
- Decimal Resolution: 1.97E-5
- Width / Diameter: 1.26
from Magnescale Americas, Inc.
High accuracy, rugged digital length gauges suitable for installation on machines. [See More]
- Rule / Length Gauge Type: Length Gauges
- Length: 20.31 to 28.39
- Decimal Resolution: 1.97E-5
- Width / Diameter: 1.26
from Magnescale Americas, Inc.
High accuracy, rugged digital length gauges suitable for installation on machines. [See More]
- Rule / Length Gauge Type: Length Gauges
- Length: 6.3 to 7.07
- Decimal Resolution: 1.97E-5
- Width / Diameter: 0.8661
from Magnescale Americas, Inc.
High accuracy, rugged digital length gauges suitable for installation on machines. [See More]
- Rule / Length Gauge Type: Length Gauges
- Length: 11.26
- Decimal Resolution: 1.97E-5
- Width / Diameter: 0.7874
from Magnescale Americas, Inc.
High accuracy and high resolution, 8mm diameter digital length gauges. [See More]
- Rule / Length Gauge Type: Length Gauges
- Length: 6.06 to 7.68
- Decimal Resolution: 3.94E-6
- Width / Diameter: 0.4724