100ths Graduations Rules and Length Gauges
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item MI-182-123 is a 12.00 in long Stainless Steel Rule... [See More]
- Graduations: 100ths; 10ths; 32nds; 32nds, 64ths, 10ths, 100ths
- Thickness: 0.0470
- Length: 12
- Width / Diameter: 1
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item MI-182-202 is a 6.00 in long Stainless Steel Rule... [See More]
- Graduations: 100ths; 32nds; 32nds, 64ths, 50ths, 100ths
- Thickness: 0.0160
- Length: 6
- Width / Diameter: 0.5000
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . 6 inch, 5R Steel Rule, 3/4 inch wide, rigid, Satin... [See More]
- Graduations: 100ths; 32nds; 1/32, 1/64, 1/10, 1/100th
- Thickness: 0.0470
- Length: 6
- Width / Diameter: 0.7500
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item STR-C305R-12 is a 12.00 in long Steel Rule with an... [See More]
- Graduations: 100ths; 10ths; 32nds; Quick Reading 10ths, Aircraft Quick Reading 100ths, 32nds, 64ths
- Thickness: 0.0160
- Length: 12
- Width / Diameter: 0.5000
from Reid Supply
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett 72" Heavy Spring-Tempered Steel Rule with... [See More]
- Graduations: 100ths; 32nds; 32nds, 64ths, 50ths, 100ths
- Thickness: 0.1000
- Length: 72
- Width / Diameter: 1.5