Top Covers and/or Bottom Pans Test Sieves
from Fritsch GmbH - Milling and Sizing
Micro-precision sieves 100 mm dia., frame made of stainless steel, sieve foil and grid made of pure nickel. They feature a large open sieving surface and blockages are reliably prevented by the etched-in holes that widen toward the bottom. The matching clamping set, sieve clamping lid, sieve pan,... [See More]
- Standard Diameter: 100mm
- Features: Covers/Pans
from Fritsch GmbH - Milling and Sizing
Test sieve 200 mm dia., 50 mm height, frame and mesh wire made of stainless steel. This sieve can also be delivered in further sizes, for example: 200 mm dia., 25 mm height, 8" dia. 2" height, 100 mm dia., 40 mm height. [See More]
- Standard Diameter: 8"; 200mm
- Material: Stainless Steel Frame and Cloth
- Standard Heights: Full; Half
- Features: Covers/Pans
from Fritsch GmbH - Milling and Sizing
Test sieve 200 mm dia., 50 mm height, frame and mesh wire made of stainless steel. This sieve can also be delivered in further sizes, for example: 200 mm dia., 25 mm height, 8" dia. 2" height, 100 mm dia., 40 mm height. [See More]
- Standard Diameter: 8"; 200mm
- Material: Stainless Steel Frame and Cloth
- Standard Heights: Full; Half
- Features: Covers/Pans
from Fritsch GmbH - Milling and Sizing
Test sieve 400 mm dia., 65 mm height, frame and mesh wire made of stainless steel with compliance certificate [See More]
- Standard Diameter: 400mm
- Material: Stainless Steel Frame and Cloth
- Standard Heights: Full; Half
- Features: Covers/Pans