400 mm Test Sieves
2 Results
Stainless Steel Test Sieves, 400mm Diameter, 65mm High, ASTM E-11-1995 Compliance
from Fritsch GmbH - Milling and Sizing
from Fritsch GmbH - Milling and Sizing
Test sieve 400 mm dia., 65 mm height, frame and mesh wire made of stainless steel with compliance certificate [See More]
- Standard Diameter: 400mm
- Material: Stainless Steel Frame and Cloth
- Standard Heights: Full; Half
- Features: Covers/Pans
60.154 Series
from Retsch, Inc.
from Retsch, Inc.
The demands made of particle size analysis are constantly increasing. This is also reflected in the greater requirements made in the new standard ISO 3310. In order to adapt our test sieves to these new requirements, RETSCH has developed a completely new manufacturing process that guarantees a... [See More]
- Standard Diameter: 400mm
- Material: Stainless Steel Frame and Cloth
- Standard Heights: 65 mm
- Sieve Designation: 5"(125mm) (optional feature); 4.24"(106mm) (optional feature); 4"(100mm) (optional feature); 3-1/2"(90mm) (optional feature); 3"(75mm) (optional feature); 2-1/2"(63mm) (optional feature); 2.12"(53mm) (optional feature); 2"(50mm) (optional feature); 1-3/4"(45mm) (optional feature); 1-1/2"(37.5mm) (optional feature); 1-1/4"(31.5mm) (optional feature); 1.06"(26.5mm) (optional feature); 1.00"(25.0mm) (optional feature); 7/8"(22.4mm) (optional feature); 3/4"(19.0mm) (optional feature); 5/8"(16.0mm) (optional feature); .530"(13.2mm) (optional feature); 1/2"(12.5mm) (optional feature); 7/16"(11.2mm) (optional feature); 3/8"(9.5mm) (optional feature); 5/16"(8.0mm) (optional feature); .265"(6.7mm) (optional feature); 1/4"(6.3mm) (optional feature); #3-1/2(5.6mm) (optional feature); #4(4.75mm) (optional feature); #5(4.0mm) (optional feature)