# 270 (53 µm) Test Sieves

20 Results
81450001 - Keck Sieve Shaker Kit, stainless steel screens, acrylic cylinders, ABS frame -- GO-59978-10
from Cole-Parmer

bull; Lightweight, compact design <emdash >easy to take into the field. • Kit includes 20 interchangeable screens in a wide range of mesh sizes. • Provides clear indication of sample. • A complete kit with proven, reliable results. This complete mechanical sieve kit provides... [See More]

  • Sieve Designation: #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm); #18(1.0mm); #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #450(32µm)
  • Other Mesh Size: 8.27E-5 to 0.0074
  • Material: ABS frame/Acrylic cylinders
12 Inch Full Height Brass Sieve (Fine Mesh)
from CSC Scientific Company, Inc.

Sieves comes in multiple different sizes ranging from 800 microns to 20 microns. It is midpoint certified. [See More]

  • Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
  • Standard Heights: Full
  • Standard Diameter: 12"
  • Material: Brass Frame and Stainless Steel Cloth
Cole-Parmer 3"-Diameter Sieve, Full Height Stainless Steel, No. 270 (53<mu>) -- GO-59987-28
from Cole-Parmer

• Made of stainless steel (SS). • 3" diameter, full height sieve. • 1" stacking height. For use with Cole-Parmer sieve shaker (59986-01), sold separately. Order optional stainless steel cover (59988-03) and full-height receiving pan (59988-07), sold separately. [See More]

  • Sieve Designation: #270(53µm)
  • Material: Stainless Steel Frame and Cloth
  • Standard Diameter: 3"
  • Other Mesh Size: 0.0021
12 Inch Full Height CSC Stainless-Steel Sieve (Fine Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
  • Standard Heights: Full
  • Standard Diameter: 12"
  • Material: Stainless Steel Frame and Cloth
Cole-Parmer Sieve; No 270, Full-Height, 12", Brass/Brass, NIST Cal Cert -- GO-59990-72
from Cole-Parmer

Sieve is serialized, comes with a test sieve certificate, and meets ASTM E11 specifications. Includes an NIST-traceable calibration report supplied by the manufacturer. [See More]

  • Sieve Designation: #270(53µm)
  • Material: Brass
  • Standard Diameter: 12"
  • Other Mesh Size: 0.0021
12 Inch Full Height Mid-Point Stainless-Steel Sieve (Fine Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
  • Standard Heights: Full
  • Standard Diameter: 12"
  • Material: Stainless Steel Frame and Cloth
Cole-Parmer Sieve; No 270, Full-Height, 12", SS/SS, NIST Cal Cert -- GO-59994-72
from Cole-Parmer

Sieve is serialized, comes with a test sieve certificate, and meets ASTM E11 specifications. Includes an NIST-traceable calibration report supplied by the manufacturer. [See More]

  • Sieve Designation: #270(53µm)
  • Material: Stainless Steel Frame and Cloth
  • Standard Diameter: 12"
  • Other Mesh Size: 0.0021
12 Inch Full Height Stainless-Steel Sieve (Fine Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
  • Standard Heights: Full
  • Standard Diameter: 12"
  • Material: Stainless Steel Frame and Cloth
Cole-Parmer Sieve; No 270, Full-Height, 8", Brass/Brass, NIST Cal Cert -- GO-59980-72
from Cole-Parmer

• Sieve openings are measured with a computerized video imaging system. Sieve is serialized, comes with a test sieve certificate, and meets ASTM E11 specifications. Includes an NIST-traceable calibration report supplied by the manufacturer. [See More]

  • Sieve Designation: #270(53µm)
  • Material: Brass
  • Standard Diameter: 8"
  • Other Mesh Size: 0.0021
12 Inch Half Height Mid-Point Stainless-Steel Sieve (Fine Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
  • Standard Heights: Half
  • Standard Diameter: 12"
  • Material: Stainless Steel Frame and Cloth
Cole-Parmer Testing Sieve, SS Frame/SS Wire, 12" OD, Full height, No. 270 -- GO-59994-22
from Cole-Parmer

These stainless steel (SS) testing sieves are serialized and come with a test sieve certificate of compliance. Equivalent to ASTM E11-09 compliance sieve. [See More]

  • Sieve Designation: #270(53µm)
  • Material: Stainless Steel Frame and Cloth
  • Standard Diameter: 12"
  • Other Mesh Size: 0.0021
3 Inch Stainless-Steel Sieve (Fine Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
  • Standard Heights: Full
  • Standard Diameter: 3"
  • Material: Stainless Steel Frame and Cloth
Standard Sieve, Stainless Steel Mesh, 0.053 mm sieve opening, No. 270 -- GO-59948-47
from Cole-Parmer

Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H. [See More]

  • Sieve Designation: #270(53µm)
  • Other Mesh Size: 0.0021
  • Material: Stainless Steel mesh/Acrylic frame
3 Inch Stainless-Steel Sieve Mid Point Certified(Fine Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
  • Standard Heights: Full
  • Standard Diameter: 3"
  • Material: Stainless Steel Frame and Cloth
8 Inch Full Height CSC Stainless-Steel Sieve (Fine Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
  • Standard Heights: Full
  • Standard Diameter: 8"
  • Material: Stainless Steel Frame and Cloth
8 Inch Full Height Mid-Point Brass Sieve (Fine Mesh)
from CSC Scientific Company, Inc.

Sieves comes in multiple different sizes ranging from 800 microns to 20 microns. It is midpoint certified. [See More]

  • Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
  • Standard Heights: Full
  • Standard Diameter: 8"
  • Material: Brass Frame and Stainless Steel Cloth
8 Inch Full Height Stainless-Steel Sieve (Fine Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
  • Standard Heights: Full
  • Standard Diameter: 8"
  • Material: Stainless Steel Frame and Cloth
8 Inch Half Height CSC Stainless-Steel Sieve (Fine Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
  • Standard Heights: Half
  • Standard Diameter: 8"
  • Material: Stainless Steel Frame and Cloth
8 Inch Half Height Mid-Point Stainless-Steel Sieve (Fine Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
  • Standard Heights: Half
  • Standard Diameter: 8"
  • Material: Stainless Steel Frame and Cloth
Stainless-Steel Brass Wet Wash 8 Inch Deep Sieve (Fine Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
  • Standard Heights: Full
  • Standard Diameter: 8"
  • Material: Stainless Steel Frame and Cloth