12" Test Sieves

9 Results
Cole-Parmer Sieve; No 10, Full-Height, 12", Brass/Brass, NIST Cal Cert -- GO-59990-51
from Cole-Parmer

Sieve is serialized, comes with a test sieve certificate, and meets ASTM E11 specifications. Includes an NIST-traceable calibration report supplied by the manufacturer. [See More]

  • Standard Diameter: 12"
  • Sieve Designation: #10(2.0mm)
  • Material: Brass
  • Other Mesh Size: 0.0787
12 Inch Full Height Brass Sieve (Coarse Mesh)
from CSC Scientific Company, Inc.

Sieves comes in multiple different sizes ranging from 1mm to 9mm. It is midpoint certified. [See More]

  • Standard Diameter: 12"
  • Material: Brass Frame and Stainless Steel Cloth
  • Standard Heights: Full
  • Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
Cole-Parmer Sieve; No 10, Full-Height, 12", SS/SS, NIST Cal Cert -- GO-59994-51
from Cole-Parmer

Sieve is serialized, comes with a test sieve certificate, and meets ASTM E11 specifications. Includes an NIST-traceable calibration report supplied by the manufacturer. [See More]

  • Standard Diameter: 12"
  • Sieve Designation: #10(2.0mm)
  • Material: Stainless Steel Frame and Cloth
  • Other Mesh Size: 0.0787
12 Inch Full Height CSC Stainless-Steel Sieve (Coarse Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Standard Diameter: 12"
  • Material: Stainless Steel Frame and Cloth
  • Standard Heights: Full
  • Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
Cole-Parmer Testing Sieve, SS Frame/SS Wire, 12" OD, Full height, No. 10 -- GO-59994-01
from Cole-Parmer

These stainless steel (SS) testing sieves are serialized and come with a test sieve certificate of compliance. Equivalent to ASTM E11-09 compliance sieve. [See More]

  • Standard Diameter: 12"
  • Sieve Designation: #10(2.0mm)
  • Material: Stainless Steel Frame and Cloth
  • Other Mesh Size: 0.0787
12 Inch Full Height CSC Stainless-Steel Sieve (Fine Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Standard Diameter: 12"
  • Material: Stainless Steel Frame and Cloth
  • Standard Heights: Full
  • Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
12 Inch Full Height Stainless-Steel Sieve (Coarse Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Standard Diameter: 12"
  • Material: Stainless Steel Frame and Cloth
  • Standard Heights: Full
  • Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
12 Inch Full Height Stainless-Steel Sieve (Fine Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Standard Diameter: 12"
  • Material: Stainless Steel Frame and Cloth
  • Standard Heights: Full
  • Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
12 Inch Half Height Mid-Point Stainless-Steel Sieve (Fine Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Standard Diameter: 12"
  • Material: Stainless Steel Frame and Cloth
  • Standard Heights: Half
  • Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)