# 5 (4.0 mm) Test Sieves
from Cole-Parmer
bull; Lightweight, compact design <emdash >easy to take into the field. • Kit includes 20 interchangeable screens in a wide range of mesh sizes. • Provides clear indication of sample. • A complete kit with proven, reliable results. This complete mechanical sieve kit provides... [See More]
- Sieve Designation: #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm); #18(1.0mm); #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #450(32µm)
- Other Mesh Size: 8.27E-5 to 0.0074
- Material: ABS frame/Acrylic cylinders
from CSC Scientific Company, Inc.
Sieves comes in multiple different sizes ranging from 1mm to 9mm. It is midpoint certified. [See More]
- Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
- Standard Heights: Full
- Standard Diameter: 12"
- Material: Brass Frame and Stainless Steel Cloth
from Cole-Parmer
• Made of stainless steel (SS). • 3" diameter, full height sieve. • 1" stacking height. For use with Cole-Parmer sieve shaker (59986-01), sold separately. Order optional stainless steel cover (59988-03) and full-height receiving pan (59988-07), sold separately. [See More]
- Sieve Designation: #5(4.0mm)
- Material: Stainless Steel Frame and Cloth
- Standard Diameter: 3"
- Other Mesh Size: 0.1575
from CSC Scientific Company, Inc.
The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]
- Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
- Standard Heights: Full
- Standard Diameter: 12"
- Material: Stainless Steel Frame and Cloth
from Cole-Parmer
Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H. [See More]
- Sieve Designation: #5(4.0mm)
- Other Mesh Size: 0.1575
- Material: Stainless Steel mesh/Acrylic frame
from CSC Scientific Company, Inc.
The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]
- Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
- Standard Heights: Full
- Standard Diameter: 12"
- Material: Stainless Steel Frame and Cloth
from CSC Scientific Company, Inc.
The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]
- Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
- Standard Heights: Half
- Standard Diameter: 12"
- Material: Stainless Steel Frame and Cloth
from CSC Scientific Company, Inc.
The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]
- Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
- Standard Heights: Full
- Standard Diameter: 3"
- Material: Stainless Steel Frame and Cloth
from CSC Scientific Company, Inc.
The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]
- Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
- Standard Heights: Full
- Standard Diameter: 8"
- Material: Stainless Steel Frame and Cloth
from CSC Scientific Company, Inc.
The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]
- Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
- Standard Heights: Full
- Standard Diameter: 8"
- Material: Stainless Steel Frame and Cloth
from CSC Scientific Company, Inc.
Sieves comes in multiple different sizes ranging from 800 microns to 20 microns. It is midpoint certified. [See More]
- Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
- Standard Heights: Half
- Standard Diameter: 8"
- Material: Brass Frame and Stainless Steel Cloth
from CSC Scientific Company, Inc.
The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]
- Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
- Standard Heights: Half
- Standard Diameter: 8"
- Material: Stainless Steel Frame and Cloth
from CSC Scientific Company, Inc.
The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]
- Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
- Standard Heights: Full
- Standard Diameter: 8"
- Material: Stainless Steel Frame and Cloth