# 8 (2.36 mm) Test Sieves

17 Results
81450001 - Keck Sieve Shaker Kit, stainless steel screens, acrylic cylinders, ABS frame -- GO-59978-10
from Cole-Parmer

bull; Lightweight, compact design <emdash >easy to take into the field. • Kit includes 20 interchangeable screens in a wide range of mesh sizes. • Provides clear indication of sample. • A complete kit with proven, reliable results. This complete mechanical sieve kit provides... [See More]

  • Sieve Designation: #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm); #18(1.0mm); #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #450(32µm)
  • Other Mesh Size: 8.27E-5 to 0.0074
  • Material: ABS frame/Acrylic cylinders
12 Inch Full Height Brass Sieve (Coarse Mesh)
from CSC Scientific Company, Inc.

Sieves comes in multiple different sizes ranging from 1mm to 9mm. It is midpoint certified. [See More]

  • Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
  • Standard Heights: Full
  • Standard Diameter: 12"
  • Material: Brass Frame and Stainless Steel Cloth
Cole-Parmer 3"-Diameter Sieve, Full Height Stainless Steel, No.8 (2.36mm) -- GO-59987-04
from Cole-Parmer

• Made of stainless steel (SS). • 3" diameter, full height sieve. • 1" stacking height. For use with Cole-Parmer sieve shaker (59986-01), sold separately. Order optional stainless steel cover (59988-03) and full-height receiving pan (59988-07), sold separately. [See More]

  • Sieve Designation: #8(2.36mm)
  • Material: Stainless Steel Frame and Cloth
  • Standard Diameter: 3"
  • Other Mesh Size: 0.0929
12 Inch Full Height CSC Stainless-Steel Sieve (Coarse Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
  • Standard Heights: Full
  • Standard Diameter: 12"
  • Material: Stainless Steel Frame and Cloth
Cole-Parmer Sieve; No 8, Full-Height, 12", Brass/Brass, NIST Cal Cert -- GO-59990-50
from Cole-Parmer

Sieve is serialized, comes with a test sieve certificate, and meets ASTM E11 specifications. Includes an NIST-traceable calibration report supplied by the manufacturer. [See More]

  • Sieve Designation: #8(2.36mm)
  • Material: Brass
  • Standard Diameter: 12"
  • Other Mesh Size: 0.0929
12 Inch Full Height Stainless-Steel Sieve (Coarse Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
  • Standard Heights: Full
  • Standard Diameter: 12"
  • Material: Stainless Steel Frame and Cloth
Cole-Parmer Sieve; No 8, Full-Height, 12", SS/SS, NIST Cal Cert -- GO-59994-50
from Cole-Parmer

Sieve is serialized, comes with a test sieve certificate, and meets ASTM E11 specifications. Includes an NIST-traceable calibration report supplied by the manufacturer. [See More]

  • Sieve Designation: #8(2.36mm)
  • Material: Stainless Steel Frame and Cloth
  • Standard Diameter: 12"
  • Other Mesh Size: 0.0929
12 Inch Half Height Mid-Point Stainless-Steel Sieve (Coarse Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
  • Standard Heights: Half
  • Standard Diameter: 12"
  • Material: Stainless Steel Frame and Cloth
Cole-Parmer Sieve; No 8, Full-Height, 8", Brass/Brass, NIST Cal Cert -- GO-59980-50
from Cole-Parmer

• Sieve openings are measured with a computerized video imaging system. Sieve is serialized, comes with a test sieve certificate, and meets ASTM E11 specifications. Includes an NIST-traceable calibration report supplied by the manufacturer. [See More]

  • Sieve Designation: #8(2.36mm)
  • Material: Brass
  • Standard Diameter: 8"
  • Other Mesh Size: 0.0929
3 Inch Stainless-Steel Sieve (Coarse Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
  • Standard Heights: Full
  • Standard Diameter: 3"
  • Material: Stainless Steel Frame and Cloth
Cole-Parmer Testing Sieve, SS Frame/SS Wire, 12" OD, Full height, No. 8 -- GO-59994-00
from Cole-Parmer

These stainless steel (SS) testing sieves are serialized and come with a test sieve certificate of compliance. Equivalent to ASTM E11-09 compliance sieve. [See More]

  • Sieve Designation: #8(2.36mm)
  • Material: Stainless Steel Frame and Cloth
  • Standard Diameter: 12"
  • Other Mesh Size: 0.0929
8 Inch Full Height CSC Stainless-Steel Sieve (Coarse Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
  • Standard Heights: Full
  • Standard Diameter: 8"
  • Material: Stainless Steel Frame and Cloth
Standard Sieve, Stainless Steel Mesh, 2.36 mm sieve opening, No. 8 -- GO-59948-25
from Cole-Parmer

Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H. [See More]

  • Sieve Designation: #8(2.36mm)
  • Other Mesh Size: 0.0929
  • Material: Stainless Steel mesh/Acrylic frame
8 Inch Full Height Mid-Point Stainless-Steel Sieve (Coarse Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
  • Standard Heights: Full
  • Standard Diameter: 8"
  • Material: Stainless Steel Frame and Cloth
8 Inch Half Height Brass Sieve (Coarse Mesh)
from CSC Scientific Company, Inc.

Sieves comes in multiple different sizes ranging from 800 microns to 20 microns. It is midpoint certified. [See More]

  • Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
  • Standard Heights: Half
  • Standard Diameter: 8"
  • Material: Brass Frame and Stainless Steel Cloth
8 Inch Half Height Stainless-Steel Sieve (Coarse Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
  • Standard Heights: Half
  • Standard Diameter: 8"
  • Material: Stainless Steel Frame and Cloth
Stainless-Steel Brass Wet Wash 8 Inch Deep Sieve (Coarse Mesh)
from CSC Scientific Company, Inc.

The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]

  • Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
  • Standard Heights: Full
  • Standard Diameter: 8"
  • Material: Stainless Steel Frame and Cloth