Half Height Test Sieves
from Fritsch GmbH - Milling and Sizing
Test sieve 200 mm dia., 50 mm height, frame and mesh wire made of stainless steel. This sieve can also be delivered in further sizes, for example: 200 mm dia., 25 mm height, 8" dia. 2" height, 100 mm dia., 40 mm height. [See More]
- Standard Heights: Full; Half
- Material: Stainless Steel Frame and Cloth
- Standard Diameter: 8"; 200mm
- Features: Covers/Pans
from CSC Scientific Company, Inc.
Sieves comes in multiple different sizes ranging from 800 microns to 20 microns. It is midpoint certified. [See More]
- Standard Heights: Half
- Material: Brass Frame and Stainless Steel Cloth
- Standard Diameter: 12"
- Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
from Fritsch GmbH - Milling and Sizing
Test sieve 200 mm dia., 50 mm height, frame and mesh wire made of stainless steel. This sieve can also be delivered in further sizes, for example: 200 mm dia., 25 mm height, 8" dia. 2" height, 100 mm dia., 40 mm height. [See More]
- Standard Heights: Full; Half
- Material: Stainless Steel Frame and Cloth
- Standard Diameter: 8"; 200mm
- Features: Covers/Pans
from CSC Scientific Company, Inc.
The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]
- Standard Heights: Half
- Material: Stainless Steel Frame and Cloth
- Standard Diameter: 12"
- Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
from Fritsch GmbH - Milling and Sizing
Test sieve 400 mm dia., 65 mm height, frame and mesh wire made of stainless steel with compliance certificate [See More]
- Standard Heights: Full; Half
- Material: Stainless Steel Frame and Cloth
- Standard Diameter: 400mm
- Features: Covers/Pans
from CSC Scientific Company, Inc.
The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]
- Standard Heights: Half
- Material: Stainless Steel Frame and Cloth
- Standard Diameter: 12"
- Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
from CSC Scientific Company, Inc.
Sieves comes in multiple different sizes ranging from 800 microns to 20 microns. It is midpoint certified. [See More]
- Standard Heights: Half
- Material: Brass Frame and Stainless Steel Cloth
- Standard Diameter: 8"
- Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
from CSC Scientific Company, Inc.
The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]
- Standard Heights: Half
- Material: Stainless Steel Frame and Cloth
- Standard Diameter: 8"
- Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
from CSC Scientific Company, Inc.
The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]
- Standard Heights: Half
- Material: Stainless Steel Frame and Cloth
- Standard Diameter: 8"
- Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)
from CSC Scientific Company, Inc.
The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]
- Standard Heights: Half
- Material: Stainless Steel Frame and Cloth
- Standard Diameter: 8"
- Sieve Designation: #20(850µm); #25(710µm); #30(600µm); #35(500µm); #40(425µm); #45(355µm); #50(300µm); #60(250µm); #70(212µm); #80(180µm); #100(150µm); #120(125µm); #140(106µm); #170(90µm); #200(75µm); #230(63µm); #270(53µm); #325(45µm); #400(38µm); #450(32µm); #500(25µm); #635(20µm)
from CSC Scientific Company, Inc.
The Wet Wash Sieve is a deep sieve with a variety of filter sizing options [See More]
- Standard Heights: Half
- Material: Stainless Steel Frame and Cloth
- Standard Diameter: 8"
- Sieve Designation: 2"(50mm); 1-1/2"(37.5mm); 1-1/4"(31.5mm); 1.06"(26.5mm); 1.00"(25.0mm); 7/8"(22.4mm); 3/4"(19.0mm); 5/8"(16.0mm); .530"(13.2mm); 1/2"(12.5mm); 7/16"(11.2mm); 3/8"(9.5mm); 5/16"(8.0mm); .265"(6.7mm); 1/4"(6.3mm); #3-1/2(5.6mm); #4(4.75mm); #5(4.0mm); #6(3.35mm); #7(2.8mm); #8(2.36mm); #10(2.0mm); #12(1.7mm); #14(1.4mm); #16(1.18mm)