Automatic Emissivity Adjustment Noncontact Infrared Temperature Sensors

4 Results
Digital Thermometer -- SOLOnet
from LAND

The SOLOnet series of digital infrared thermometers provides cost effective, reliable measurement in a wide variety of process control applications. There are four different thermometer types with choice of operating wavelength, optical variants, laser alignment and measurement ranges to suit the... [See More]

  • Temperature Range: 392 to 3182
  • Spectral Range: 1 to 5
  • % of Reading: 0.3000 to 0.6000
  • Response Time: 10 to 50
Infrared Scanning System -- HotSpotIR
from LAND

The transportation of coal on any form of conveyor system has the potential to ignite, with the ultimate outcome being a fire. Coal (even in small amounts) is a very good insulator, so fire which is burning beneath the surface may not be immediately obvious. A single point temperature measurement... [See More]

  • Temperature Range: 68 to 1112
  • Response Time: 5 to 10
  • Degrees: 0.9000
  • Emissivity of Target: 0.2000 to 1
Linearized Infrared Temperature Sensor -- SmartIRt/c.20
from Exergen Corp.

Plug and play, linearized, precise accuracy, with integral design which eliminates thermal drift. No leakage current, impedance, or cold junction compensation to worry about. [See More]

  • Temperature Range: 0 to 500
  • Degrees: 1.5
  • % of Reading: 1.5
  • Spectral Range: 5.5 to 20
Infrared Temperature Sensor -- OS-MINI
from OMEGA Engineering, Inc.

The new Omega ® mini infrared pyrometer is packed full of exciting new features. Its miniature sensing head measures just 18 x 45 mm (0.71 x 1.8"), making it ideal for mounting in tight spaces. A high ambient version is capable of withstanding temperatures of up to 180 °C (356 °F)... [See More]

  • Temperature Range: -4 to 1832
  • % of Reading: 0.5000
  • % of Reading: 1
  • Spectral Range: 8 to 14