Battery Powered Noncontact Infrared Temperature Sensors
from PCE Instruments / PCE Americas Inc.
Pyrometer PCE-779N. Compact infrared thermometer to measure surface temperatures /. incl. thermocouple measurement / adjustable emissivity / difference measuring function /. tripod thread / MIN, MAX and alarm function / LED light [See More]
- Emissivity of Target: 0.0100 to 1
- Features: Laser Spot Aiming / Sighting; Battery Powered
- Technology: Thermal Pyrometer / Detector (Pyroelectric Detector)
- Operating Temperature: 32 to 122
from PCE Instruments / PCE Americas Inc.
Pyrometer for non-contact temperature measurement / Adjustable emissivity /. Optical resolution 30:1 / Measuring range of -50 ... +1000 °C /. Double laser aiming / Maximum value display [See More]
- Spectral Range: 8 to 14
- Technology: Thermal Pyrometer / Detector (Pyroelectric Detector)
- Emissivity of Target: 0.1000 to 1
- Features: Laser Spot Aiming / Sighting; Battery Powered
from PCE Instruments / PCE Americas Inc.
PCE-IR 1300 Pyrometer. High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial... [See More]
- Temperature Range: 32 to 2372
- Emissivity of Target: 0.0100 to 1
- Spectral Range: 8 to 14
- Technology: Thermal Pyrometer / Detector (Pyroelectric Detector)
from OMEGA Engineering, Inc.
Specifications. Range: 0 to 260 °C (0 to 500 °F). Response Time: 1 sec. Sensitivity: 1 °. Accuracy: 1% rdg. Repeatability: 1/2% rdg. Emissivity: 0.95, fixed. Min. Target Size: 6.35 mm@ 19.05 mm (1/4" at 3/4"). Target to Distance Ratio: 3:1 beyond 19.05 mm (3/4") distance. Measurement... [See More]
- Temperature Range: 32 to 500
- Response Time: 1000
- Spectral Range: 8 to 14
- Emissivity of Target: 0.9500
from OMEGA Engineering, Inc.
The IR-USB infrared temperature sensor provides a reliable and economical method for most noncontact temperature monitoring applications. Each unit is factory calibrated to provide excellent sensitivity, fast response, and stability. The unit features a IR sensor/signal conditioner installation with... [See More]
- Temperature Range: -0 to 1000
- Degrees: 4
- % of Reading: 2
- % of Reading: 1
from OMEGA Engineering, Inc.
OMEGA's new infrared sensor with wireless transmitter features a remote IR sensor and radio wireless transmitter in a NEMA enclosure. The miniature sensor head is ideal for measuring temperatures from -18 to 538C (0 to 1000F) in confined, hard-to-reach places and harsh environments. The wireless... [See More]
- Temperature Range: -0 to 1000
- Degrees: 4
- % of Reading: 2
- % of Reading: 1