Optical Pyrometer Noncontact Infrared Temperature Sensors
from LAND
About the Thermometer-The Aluminum Billet Thermometer represents a major advance in the measurement of billet temperature. The thermometer is designed specifically to provide fast and accurate measurement of temperature on the cylindrical surface of billets - either a spot measurement or a complete... [See More]
- Technology: Optical Pyrometer
- Degrees: 9
- Temperature Range: 572 to 1112
- Degrees: 0.4000
from LAND
The Aluminum Die Thermometer (ADT) is designed specifically to provide temperature measurement of the die prior to being loaded into the press. [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.2500
- Temperature Range: 572 to 2012
- Degrees: 2
from LAND
middot; A highly accurate and stable digital pyrometer, SPOT+ AL uses AMETEK Land ’s cutting-edge SPOT+ technology and unique, advanced data-processing algorithms to measure aluminum temperature in extrusion (E), quench (Q), strip (S), forming/forging (F), forming/forging of higher magnesium... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector
- Category: Sensor/Transducer
- Temperature Range: 302 to 1292
- Electrical Output: Current
from LAND
The SOLOnet series of digital infrared thermometers provides cost effective, reliable measurement in a wide variety of process control applications. There are four different thermometer types with choice of operating wavelength, optical variants, laser alignment and measurement ranges to suit the... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.3000 to 0.6000
- Temperature Range: 392 to 3182
- Spectral Range: 1 to 5
from LAND
Fiberoptic Model FG gives you continuous and reliable remote temperature measurement at the critical points in your plant or process - effectively and economically. Model FG is primarily intended for monitoring and controlling glass or refractory temperatures in the forehearth, but also in the... [See More]
- Technology: Optical Pyrometer
- Category: Sensor/Transducer
- Temperature Range: 1796 to 3002
- Electrical Output: Current
from LAND
SYSTEM 4 comprises an advanced range of high precision radiation thermometers, LANDMARK® processors and a range of mounting accessories which combine to form a complete temperature measurement system. Thermometer type, temperature range, spectral response and optical characteristics are chosen to... [See More]
- Technology: Optical Pyrometer
- Spectral Range: 0.8500 to 14
- Temperature Range: 32 to 4712
- Response Time: 5 to 100
from LAND
The transportation of coal on any form of conveyor system has the potential to ignite, with the ultimate outcome being a fire. Coal (even in small amounts) is a very good insulator, so fire which is burning beneath the surface may not be immediately obvious. A single point temperature measurement... [See More]
- Technology: Optical Pyrometer
- Degrees: 0.9000
- Temperature Range: 68 to 1112
- Response Time: 5 to 10
from LAND
The RT8A with its linear, industry standard 4 to 20mA output signal, interfaces with all types of low cost indicators, controllers and recorders. Temperature measurement of the material during production can improve the control of the process and give significant savings in energy costs. Temperature... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.5000
- Temperature Range: 32 to 932
- Degrees: 0.2000
from LAND
The UNO range of thermometers is designed to satisfy all OEM requirements and has a wide selection of infrared radiation thermometers available. Each series of thermometers offers a choice of built-in time functions - peak picker or average; and a range of temperature spans and operating wavebands... [See More]
- Technology: Optical Pyrometer
- Spectral Range: 0.8500 to 5.2
- Temperature Range: 122 to 4712
- Response Time: 5 to 100
from LAND
The systems are easy to install and designed for trouble-free operation. A low cost sighting tube/purge unit houses a readily demountable modular fiber optics probe. The associated electronic amplifier unit, located remotely, is linked by a sealed fiber optics light guide. An air line, connected to... [See More]
- Technology: Optical Pyrometer
- Spectral Range: 0.8500 to 2.1
- Temperature Range: 122 to 4712
- Category: Sensor/Transducer
from LAND
The CDA thermometer is intended for measurement of the atmosphere temperature in waste incinerators. It can be used for gas or flame temperature measurement in a variety of other plant situations provided there is sufficient path length. Its reading is unaffected by cold CO2 so it will 'see through'... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.5000 to 1
- Temperature Range: 752 to 3272
- Degrees: 1
from Ircon, Inc.
The Ultimax ® series are handheld, portable infrared thermometers designed for maintenance applications and verification of process temperatures. For users that need temperature reporting capabilities, the Ultimax infrared thermometer can be used in datalogging mode to store up to 1000... [See More]
- Technology: Optical Pyrometer
- Category: Sensor/Transducer
- Temperature Range: -50 to 5430
- Operating Temperature: 32 to 125
from Exergen Corp.
These models allow for the user to calibrate the IRt/c's to match a thermocouple in whatever temperature range they desire. The range adjustment screw is adjusted to calibrate for temperature range of interest and material properties (emissivity). Models for non-metals (HiE) and metals (LoE) are... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Spectral Range: 2 to 20
- Temperature Range: 1000 to 5000
- Ratio: Distance / Spot Size: 100
from LumaSense Technologies, Inc., An Advanced Energy Company
Compact Two-wire Infrared Thermometer for Non-Contact Temperature Measurement in many different applications. Temperature ranges between 0 and 2200 °C. Key Features. Two-wire Pyrometers with analog output 4 &help; 20 mA for connection to standard analyzing instruments. Through-lens sighting and... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.2000
- Temperature Range: 32 to 3992
- Response Time: 50 to 120
from KPM Analytics
Home. Products. Infrared Temperature Measurement. IR Temperature Sensors. Metis M3 Pyrometer. Highly Advanced, Full Featured Pyrometer Series. The high-performance Process Sensors Metis M3 Series pyrometers are available in one-color and two-color versions with adjustable focus, through lens, laser,... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.2500
- Temperature Range: 1022 to 5972
- % of Reading: 0.1000
from Advanced Energy Industries, Inc.
The Sekidenko OR4000E delivers precision temperature measurement, using active-emissivity compensation for accurate measurement and control under changing-emissivity conditions. Configurable wavelength based on material type and required temperature range. Multi-channel measurement capabilities... [See More]
- Technology: Optical Pyrometer
- Emissivity of Target: 0.0300 to 1
- Temperature Range: 122 to 6332
- Category: Sensor/Transducer
from Ircon, Inc.
The Modline ®7 infrared thermometers are designed for continuous temperature monitoring in nearly any application in industrial temperature process control. Offering 8 different series to choose from (7V, 72, 7G, 76, 75, 77, 78 & 74), these rugged pyrometers feature an IP65 (NEMA 4)... [See More]
- Technology: Optical Pyrometer
- Category: Sensor/Transducer
- Temperature Range: -40 to 5430
- Electrical Output: Other
from Exergen Corp.
These models allow for the user to calibrate the IRt/c's to match a thermocouple in whatever temperature range they desire. The range adjustment screw is adjusted to calibrate for temperature range of interest and material properties (emissivity). Models for non-metals (HiE) and metals (LoE) are... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Spectral Range: 2 to 20
- Temperature Range: -50 to 2500
- Ratio: Distance / Spot Size: 10
from LumaSense Technologies, Inc., An Advanced Energy Company
Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. Key Features. Series IN 5/5: pyrometers in two wire form with analog output 4 to 20 mA, several temperature ranges available. High accuracy due to digital linearization of the... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.3000
- Temperature Range: 212 to 4532
- Degrees: 0.6000
from Advanced Energy Industries, Inc.
The Sekidenko OR4000T is ideally suited to measure temperature in the most tightly controlled applications, where uniform, repeatable temperatures are required for process success. Configurable wavelength based on material type and required temperature range. Multi-channel measurement capabilities... [See More]
- Technology: Optical Pyrometer
- Degrees: 1.5
- Temperature Range: 122 to 6332
- Degrees: 0.1000
from Ircon, Inc.
The SR Series infrared thermometer is a two-color infrared thermometer protected from dust and spray by a NEMA 4 (IP66) rated casting. This pyrometer is ideally suitable for high temperature measurements and a good choice for molten metal, wire and rod forming, vacuum furnaces, induction heating and... [See More]
- Technology: Optical Pyrometer
- Category: Sensor/Transducer
- Temperature Range: 1300 to 6500
- Electrical Output: Current; Voltage
from Exergen Corp.
These models allow for the user to calibrate the IRt/c's to match a thermocouple in whatever temperature range they desire. The range adjustment screw is adjusted to calibrate for temperature range of interest and material properties (emissivity). Models for non-metals (HiE) and metals (LoE) are... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Spectral Range: 0.1000 to 5
- Temperature Range: 400 to 2500
- Category: Sensor/Transducer
from LumaSense Technologies, Inc., An Advanced Energy Company
Digital, precise, compact. Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. These pyrometers offer analog output 0 or 4 to 20 mA, digital interface RS232 or RS485 and a laser targeting light sighting system. Key Features. High... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.3000
- Temperature Range: 212 to 4532
- Degrees: 0.6000
from Advanced Energy Industries, Inc.
The Sekidenko OR400M offers the precise temperature measurement essential to semiconductor applications that require longer wavelengths. Configurable wavelength based on material type and required temperature range. Integrated optical sensor. Both analog and digital communications with optional... [See More]
- Technology: Optical Pyrometer
- Degrees: 3
- Temperature Range: 122 to 2372
- Degrees: 0.1000
from Ircon, Inc.
The Mirage ® temperature monitoring and control systems are compact, economical and designed to set a higher standard for performance, reliability, versatility and value in industrial applications from 250 to 3500 °C (500 to 6500 °F). The Mirage infrared thermometer consists of a signal... [See More]
- Technology: Optical Pyrometer
- Category: Sensor/Transducer
- Temperature Range: 500 to 6500
- Operating Temperature: 0 to 200
from Exergen Corp.
These models allow for the user to calibrate the IRt/c's to match a thermocouple in whatever temperature range they desire. The range adjustment screw is adjusted to calibrate for temperature range of interest and material properties (emissivity). Models for non-metals (HiE) and metals (LoE) are... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Spectral Range: 2 to 20
- Temperature Range: 0 to 2500
- Category: Sensor/Transducer
from LumaSense Technologies, Inc., An Advanced Energy Company
For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features. Pyrometers in two-wire form with analog output 4 to 20 mA, several temperature ranges available. High accuracy due to digital... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.3000
- Temperature Range: -26 to 1652
- Degrees: 0.6000
from Advanced Energy Industries, Inc.
The Sekidenko OR400T delivers accurate, non-contact temperature and emissivity measurements in a compact, modular platform. Configurable wavelength based on material type and required temperature range. Remote lensed optical sensors or sapphire light pipes for in-situ measurement. Both analog and... [See More]
- Technology: Optical Pyrometer
- Degrees: 1.5
- Temperature Range: 122 to 6332
- Degrees: 0.1000
from Ircon, Inc.
The Modline ® 4 Series is an economical infrared sensor for OEM applications. This pyrometer requires two wires, a power supply (range of 16 to 40 Vdc) and an installed compatible output (recording or control instrument) to complete the instrument system loop. A number of instruments can be... [See More]
- Technology: Optical Pyrometer
- Category: Sensor/Transducer
- Temperature Range: -50 to 2500
- Electrical Output: Voltage
from Exergen Corp.
These models allow for the user to calibrate the IRt/c's to match a thermocouple in whatever temperature range they desire. The range adjustment screw is adjusted to calibrate for temperature range of interest and material properties (emissivity). Models for non-metals (HiE) and metals (LoE) are... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Spectral Range: 2 to 20
- Temperature Range: 700 to 3000
- Category: Sensor/Transducer
from LumaSense Technologies, Inc., An Advanced Energy Company
Compact. Digital. For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features. Pyrometers with analog output 0 or 4 to 20 mA, digital interface RS232 or RS485 and laser targeting light... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.3000
- Temperature Range: -26 to 1652
- Degrees: 0.6000
from Ircon, Inc.
The Modline ® 5 is a durable, standalone infrared sensor built to serve a wide range of industrial temperature measurement applications. This line features System Health Check – a diagnostics tool that confirms that the Modline 5 spot pyrometer, including temperature detector, internal... [See More]
- Technology: Optical Pyrometer
- Category: Sensor/Transducer
- Temperature Range: 122 to 5432
- Electrical Output: Other
from Exergen Corp.
Plug and play, linearized, precise accuracy, with integral design which eliminates thermal drift. No leakage current, impedance, or cold junction compensation to worry about. [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- % of Reading: 1.5
- Temperature Range: 0 to 500
- Degrees: 1.5
from LumaSense Technologies, Inc., An Advanced Energy Company
Digital pyrometer for non-contact temperature measurement of Sapphire and Sapphire Wafers between 0 and 1500 °C. Key Features. Specifically designed for measurement on Sapphire and Sapphire Wafers. Pyrometer with analog output 0 or 4 to 20 mA, digital interface RS232 and laser targeting light. [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.3000
- Temperature Range: 32 to 2732
- Degrees: 0.6000
from Ircon, Inc.
The rugged Modline ® 6 line of infrared thermometers delivers the best value in terms of price, performance, features and ease-of-use. These high performance IR sensors permit measurement of targets in harsh industrial environments that are otherwise inaccessible with non-fiber optic... [See More]
- Technology: Optical Pyrometer
- Category: Sensor/Transducer
- Temperature Range: 482 to 5432
- Electrical Output: Other
from Exergen Corp.
The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Degrees: 0.0200
- Temperature Range: -50 to 1200
- Spectral Range: 6.5 to 14
from LumaSense Technologies, Inc., An Advanced Energy Company
Small, short wavelength digital infrared thermometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 300 and 2500 °C. Key Features. Small housing dimensions for easy installation in confined spaces. RS485 interface for connection to a PC in long... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.2000
- Temperature Range: 1022 to 3272
- Spectral Range: 1.45 to 1.8
from Ircon, Inc.
The ScanIR ®3 linescanner and thermal imaging system is designed for a wide varierty of noncontact temperature measurement applications, including those in harsh industrial environments. Its robust housing incorporates standard water-cooling and air purge, and also features built-in laser... [See More]
- Technology: Optical Pyrometer
- Category: Sensor/Transducer
- Temperature Range: 68 to 2192
- Electrical Output: Other
from Exergen Corp.
The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Degrees: 0.0200
- Temperature Range: -50 to 550
- Spectral Range: 6.5 to 14
from LumaSense Technologies, Inc., An Advanced Energy Company
Small, short wavelength digital infrared thermometer with fiber optics for non-contact temperature measurement between 85 and 1200 °C. Key Features. Small housing dimensions for easy installation suitable for use in confined spaces. RS485 interface for long transmission networks for connection... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.1000
- Temperature Range: 185 to 2192
- Spectral Range: 2 to 2.6
from Ircon, Inc.
The Ircon ® Javelin ™ noncontact infrared thermometer is a compact, highly versatile temperature sensor. With a NEMA 4 (IP65) stainless steel body, plastic lens option, and temperature sensing capabilities from -20 °C to 1300 °C (0 °F to 2400 °F) the Javelin series is the... [See More]
- Technology: Optical Pyrometer
- Category: Sensor/Transducer
- Temperature Range: 0 to 2400
- Operating Temperature: 0 to 2400
from Exergen Corp.
The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Degrees: 0.0200
- Temperature Range: -50 to 550
- Spectral Range: 6.5 to 14
from LumaSense Technologies, Inc., An Advanced Energy Company
Small, stationary infrared thermometer in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 300 and 1500 °C. Key Features. Very small housing dimensions for easy installation, suited for use in confined spaces. 2-wire technique for current supply and... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.3000
- Temperature Range: 572 to 2732
- Spectral Range: 1.45 to 1.8
from Ircon, Inc.
The InfraRail ® series successfully combines a signal conditioner and two-wire transmitter in one modular DIN-rail infrared thermometer. Now, you can integrate temperature measurement with other relays and signal conditioners already on your process line. The InfraRail infrared thermometer can... [See More]
- Technology: Optical Pyrometer
- Category: Sensor/Transducer
- Temperature Range: 700 to 5000
- Electrical Output: Current
from Exergen Corp.
The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Degrees: 0.0200
- Temperature Range: -50 to 1200
- Spectral Range: 6.5 to 14
from LumaSense Technologies, Inc., An Advanced Energy Company
Small, stationary, digital ratio pyrometer for non-contact temperature measurement between 300 and 1300 °C. Key Features. Small housing dimensions for easy installation, suitable for use in confined spaces. Fast 10 ms response time for dynamic processes. RS485 interface for long transmission... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.3000
- Temperature Range: 572 to 2372
- Spectral Range: 1.5 to 2.5
from Exergen Corp.
The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Degrees: 0.0200
- Temperature Range: -50 to 2000
- Category: Sensor/Transducer
from LumaSense Technologies, Inc., An Advanced Energy Company
Small, stationary infrared thermometers in 2-wire technique for non-contact temperature measurement of non-metallic surfaces between -20 °C and 600 °C. Key Features. Very small housing dimensions. 2-wire technique. Small spot sizes. Stainless steel housing. Easy electrical and mechanical... [See More]
- Technology: Optical Pyrometer
- % of Reading: 1
- Temperature Range: -4 to 1112
- Spectral Range: 8 to 14
from Exergen Corp.
The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Degrees: 0.0200
- Temperature Range: -50 to 1200
- Spectral Range: 6.5 to 14
from LumaSense Technologies, Inc., An Advanced Energy Company
Digital infrared pyrometers for non-contact temperature measurement from -40 to 700 °C with miniature sensor head. Key Features. Sensor head and cable usable in ambient temperature up to 85 or 180 °C without cooling. Sensor head exchangeable without recalibration. Close focus lens for small... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.5000
- Temperature Range: -40 to 1292
- Degrees: 0.5000
from Exergen Corp.
The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Degrees: 0.0200
- Temperature Range: -50 to 1200
- Spectral Range: 6.5 to 14
from LumaSense Technologies, Inc., An Advanced Energy Company
Digital infrared pyrometers for non-contact temperature measurement from -40 to 700 °C with miniature sensor head. Key Features. Sensor head and cable usable in ambient temperature up to 85 or 180 °C without cooling. Sensor head exchangeable without recalibration. Close focus lens for small... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.5000
- Temperature Range: -40 to 1292
- Degrees: 0.5000
from Exergen Corp.
The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Degrees: 0.0200
- Temperature Range: -50 to 1200
- Spectral Range: 6.5 to 14
from LumaSense Technologies, Inc., An Advanced Energy Company
The m924 (4channel) and m922 (2channel) Semiconductor OEM modules are the newest Luxtron products for Etcher and Wafer Fab equipment temperature monitoring of Electrostatic Chucks, Chambers and other devices. The m920 Series modules are high performance solutions that are flexible, reliable and cost... [See More]
- Technology: Optical Pyrometer
- Degrees: 0.1000
- Temperature Range: -49 to 626
- Category: Sensor/Transducer
from Exergen Corp.
The most reliable non contact temperature sensors on earth. No active electronics, so these passive devices can not fail. Mean Time Between Failure reports have been documented with a rate of > 1,000 years between failures. The patented technology separates the IRt/c from all other non contact... [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Degrees: 0.0200
- Temperature Range: -50 to 1200
- Spectral Range: 6.5 to 14
from LumaSense Technologies, Inc., An Advanced Energy Company
High-speed pyrometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 160 °C and 2500 °C. Key Features. Extremely fast response time of only 6 µs for measurements of fast moving objects or fast temperature changes. High quality optics for... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.3000
- Temperature Range: 320 to 4532
- Spectral Range: 1.58 to 2.2
from Exergen Corp.
The world's smallest IRt/c's are self powered, with K t/c output. For those special applications where mounting is impossible with standard sized sensors, the micro IRt/c can go places no other IR sensors have gone before, with the same high performance as all of the IRt/c products. [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Degrees: 0.0200
- Temperature Range: 0 to 975
- Spectral Range: 5.5 to 20
from LumaSense Technologies, Inc., An Advanced Energy Company
High-speed pyrometer with fibre optics for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 200 °C and 2500 °C. Key Features. Extremely fast response time of only 6 µs for measurements of fast moving objects or fast temperature changes. High... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.3000
- Temperature Range: 392 to 4532
- Spectral Range: 1.58 to 2.2
from Exergen Corp.
Reduce scrap in your manufacturing process. Detect the presence of hot objects (such as hot melt adhesive, labels, laser engravings, seals, and pressed fit parts) with the photo-cell like, thermally sensitive, fast thermal switch. [See More]
- Technology: Optical Pyrometer; Thermal Pyrometer / Detector (Thermocouple / Thermopile)
- Ratio: Distance / Spot Size: 3
- Response Time: 5
- Category: Sensor/Transducer
from LumaSense Technologies, Inc., An Advanced Energy Company
Our most accurate pyrometer configured with a flexible fiber optic cable connecting the instrumentation to a remote, fixed focus lens. This configuration is ideal for applications where the environment near the measurement is unfriendly to the electronic instrumentation, for example processes using... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.1500
- Temperature Range: 86 to 4712
- Degrees: 1.5
from LumaSense Technologies, Inc., An Advanced Energy Company
Single-crystal sapphire is used for the infrared collection optics (also known as a “lightpipe ”) to maximize the performance advantages of our most accurate pyrometer, the PhotriX Series non-contact IR thermometer. The sapphire lightpipe offers the most efficient optical performance,... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.1500
- Temperature Range: 149 to 4712
- Degrees: 1.5
from LumaSense Technologies, Inc., An Advanced Energy Company
The superior performance of the PhotriX Series offered in a conventional lens configuration. This configuration is for viewing a target from a distance or through a window/viewport and is used in advanced materials, solar, crystal growing and semiconductor applications. Available in 4 different near... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.1500
- Temperature Range: 167 to 4712
- Degrees: 1.5
from LumaSense Technologies, Inc., An Advanced Energy Company
Our most accurate pyrometer configured with a flexible fiber optic cable connecting the instrumentation to a remote, sapphire lightpipe. This configuration is ideal for induction heating processes requiring high accuracy and restricted optical access (e.g., vacuum process or narrow field of view). [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.1500
- Temperature Range: 86 to 2372
- Degrees: 1.5
from LumaSense Technologies, Inc., An Advanced Energy Company
Pyrometers in 2 wire form with digital signal processing for temperature measurements of metal surfaces, graphite, ceramics etc. between 300 °C and 1800 °C. Key Features. Small, robust stainless steel housing for easy installation with electrical connector for facile mounting / demounting. [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.5000
- Temperature Range: 572 to 3272
- % of Reading: 0.1000
from LumaSense Technologies, Inc., An Advanced Energy Company
Pyrometers in 2 wire form with digital signal processing for temperature measurements of metal surfaces, graphite, ceramics etc. between 650 °C and 2500 °C. Key Benefits. Small, robust stainless steel housing for easy installation with electrical connector for facile mounting / demounting. [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.5000
- Temperature Range: 1202 to 4532
- % of Reading: 0.1000
from LumaSense Technologies, Inc., An Advanced Energy Company
Digital, stationary, fast and compact flame-pyrometer using digital technology with analogue output and RS 232 or RS 485 interface and through lens sighting system for temperatures of 600 up to 3000 °C. Key Features. excellent accuracy (0.5%). bus control via RS 485. objective adjustable to all... [See More]
- Technology: Optical Pyrometer
- % of Reading: 0.5000 to 1
- Temperature Range: 1112 to 5432
- % of Reading: 0.2000