Serial Noncontact Infrared Temperature Sensors
from Micro-Epsilon Group
The thermoMETER FI is a fully integrated pyrometer for non-contact temperature measurement up to 1100 °C in industrial applications. It is characterized by its extremely compact design, as the sensor and controller are combined in one housing. Its first-class price-performance ratio makes the sensor... [See More]
- Electrical Output: Voltage; Switched; Serial
- % of Reading: 1.5
- Temperature Range: -40 to 1832
- Degrees: 1.5
from TE Connectivity
Body Features. Filter : Blank Silicon. Dimensions. Thermopile Infrared Digital Sensor Height : 15.2 MM [.59 INCH ]. Thermopile Infrared Digital Sensor Length : 25 MM [.984 INCH ]. Width : 35 MM... [See More]
- Electrical Output: Serial
- Degrees: 2
- Temperature Range: -4 to 248
- Category: Element/Chip
from LAND
The SOLOnet series of digital infrared thermometers provides cost effective, reliable measurement in a wide variety of process control applications. There are four different thermometer types with choice of operating wavelength, optical variants, laser alignment and measurement ranges to suit the... [See More]
- Electrical Output: Current; Switched; Serial; Other
- % of Reading: 0.3000 to 0.6000
- Temperature Range: 392 to 3182
- Spectral Range: 1 to 5
from Electro Optical Components, Inc.
Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as temperature sensor modules or... [See More]
- Electrical Output: Current; Voltage; Serial; Other
- Response Time: 30000
- Temperature Range: -13 to 374
- Detectivity: 1.11
from RS Components, Ltd.
Calex PUA8-301 [See More]
- Electrical Output: Current; Serial
- Category: Element/Chip
- Response Time: 200
from Micro-Epsilon Group
With the thermoMETER UC, Micro-Epsilon offers an extremely powerful system with a wide range of functions and a modern design. It is used for non-contact temperature measurement of objects in machine building and machine design, in production and for quality assurance. An extremely compact sensor... [See More]
- Electrical Output: Current; Voltage; Switched; Serial
- % of Reading: 1
- Temperature Range: -58 to 1112
- Degrees: 1
from TE Connectivity
Body Features. Filter : Long Wave Pass 5.0 µm. Dimensions. Thermopile Infrared Digital Sensor Height : 7 MM [.27 INCH ]. Thermopile Infrared Digital Sensor Length : 25 MM [.984 INCH ]. Width : 35... [See More]
- Electrical Output: Serial
- Degrees: 1
- Temperature Range: 32 to 212
- Category: Element/Chip
from LAND
The systems are easy to install and designed for trouble-free operation. A low cost sighting tube/purge unit houses a readily demountable modular fiber optics probe. The associated electronic amplifier unit, located remotely, is linked by a sealed fiber optics light guide. An air line, connected to... [See More]
- Electrical Output: Serial
- Spectral Range: 0.8500 to 2.1
- Temperature Range: 122 to 4712
- Category: Sensor/Transducer
from RS Components, Ltd.
Calex PMB201 Infrared Temperature Sensor [See More]
- Electrical Output: Serial
- Category: Element/Chip
- Response Time: 125
from Micro-Epsilon Group
The thermoMETER SE is a miniature infrared pyrometer for measuring object temperatures up to 1100 °C and is ideal for integration into machines and systems (OEM). The system combines the advantages of the thermoMETER FI with those of the thermoMETER UC. Since the miniature controller is housed in... [See More]
- Electrical Output: Current; Voltage; Switched; Serial
- % of Reading: 1
- Temperature Range: -40 to 1832
- Degrees: 1
from TE Connectivity
Body Features. Filter : Blank Silicon. Dimensions. Thermopile Infrared Digital Sensor Height : 12.1 MM [.47 INCH ]. Thermopile Infrared Digital Sensor Length : 25 MM [.984 INCH ]. Width : 35 MM... [See More]
- Electrical Output: Serial
- Degrees: 2
- Temperature Range: 32 to 572
- Category: Element/Chip
from RS Components, Ltd.
Omron D6T8L06 [See More]
- Electrical Output: Serial
- Category: Element/Chip
from Banner Engineering Corp.
The Banner wireless temperature and humidity solution can be built on either the Performance or the Modbus MultiHop platform. These industrial radio devices provide reliable wireless environmental measurements without the need for costly wiring runs to the monitoring points. Choose between the star... [See More]
- Electrical Output: Serial
- Category: Sensor/Transducer
- Temperature Range: -40 to 185
- Operating Temperature: -40 to 185
from Exergen Corp.
Plug and play, linearized, precise accuracy, with integral design which eliminates thermal drift. No leakage current, impedance, or cold junction compensation to worry about. [See More]
- Electrical Output: Current; Voltage; Serial
- % of Reading: 1.5
- Temperature Range: 0 to 500
- Degrees: 1.5
from LumaSense Technologies, Inc., An Advanced Energy Company
The m924 (4channel) and m922 (2channel) Semiconductor OEM modules are the newest Luxtron products for Etcher and Wafer Fab equipment temperature monitoring of Electrostatic Chucks, Chambers and other devices. The m920 Series modules are high performance solutions that are flexible, reliable and cost... [See More]
- Electrical Output: Current; Serial
- Degrees: 0.1000
- Temperature Range: -49 to 626
- Category: Sensor/Transducer
from OMEGA Engineering, Inc.
The new Omega ® mini infrared pyrometer is packed full of exciting new features. Its miniature sensing head measures just 18 x 45 mm (0.71 x 1.8"), making it ideal for mounting in tight spaces. A high ambient version is capable of withstanding temperatures of up to 180 °C (356 °F)... [See More]
- Electrical Output: Current; Switched; Serial; Other
- % of Reading: 1
- Temperature Range: -4 to 1832
- % of Reading: 0.5000
from KPM Analytics
Home. Products. Infrared Temperature Measurement. IR Temperature Sensors. Metis M3 Pyrometer. Highly Advanced, Full Featured Pyrometer Series. The high-performance Process Sensors Metis M3 Series pyrometers are available in one-color and two-color versions with adjustable focus, through lens, laser,... [See More]
- Electrical Output: Current; Serial
- % of Reading: 0.2500
- Temperature Range: 1022 to 5972
- % of Reading: 0.1000
from OMEGA Engineering, Inc.
Applications. Clean Rooms and Greenhouses. Electrical Troubleshooting. Automotive Repair and Maintenance. Air Conditioning. Semiconductor Manufacturing. HVAC Energy Audits. Factory Automation. Paint Drying. The OS418L is a fully functional. infrared non-contact temperature measuring device and... [See More]
- Electrical Output: Serial
- % of Reading: 2
- Temperature Range: -0 to 1000
- Degrees: 2.2